Blanket / Batt Fabric and Fiber Insulation

35 Results
Low Biopersistence Thermal Insulation Paper -- CERMEX® BK1800SW
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
  • Thickness: 0.2500 to 2.0000
  • Material: Quartz / Fused Silica; Ceramic; Mineral Wool
  • Width / OD: 24.00 to 48.00
Needled Fiberglass Mat -- CERMEX® MT1000
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Type: Thermal Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
  • Thickness: 0.2500 to 1.0000
  • Material: EGlass; Fiberglass
  • Width / OD: 60.00
Needled Silica Mat -- CERMEX® MT1800
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
  • Thickness: 0.2500 to 1.0000
  • Material: Quartz / Fused Silica; Ceramic
  • Width / OD: 36.00
ARC-TEX™ Welding Blanket -- WB AT Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Roving or Yarn; Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
  • Length: 1.3 to 3.0
CELAIRE™ ACETATE NONWOVENS
from Celanese Corporation

Celaire nonwoven is a multi-layer, three-dimensional material made from Celanese Acetate and other polymers. It is a naturally sourced product and eco-friendly. The innovative production process creates a lofted structure with a smooth surface layer and a continuous fiber that can be used in... [See More]

  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Applications: Medical
  • Material: Synthetic; Acetate
  • Features: Blended Fiber Structure
Cryo-Lite® Specialty Cryogenic Fiberglass Blanket
from Lydall Performance Materials

Cryo-lite ® Fiberglass Blankets are made of high quality fine fibers bonded with a melamine resin and specifically designed to meet the unique insulation needs of cryogenic tank manufacturers. Cryo-lite is suitable for applications with temperatures ranging from -450 °F (-268 °C) to +450... [See More]

  • Type: Thermal Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
  • Thickness: 1.0000
  • Material: Fiberglass
  • Width / OD: 72.00
Alumina-Silica Moldable Type RS-B -- KS20
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong,... [See More]

  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 0.2500
  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Width / OD: 60.00
Appliance Insulation -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Appliance Insulation is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Appliance Insulation offers superior sound absorption and thermal performance. It is treated with a non-toxic solution that... [See More]

  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 0.3750 to 5.5000
  • Material: Cotton; Natural
  • Applications: Fire
Tetraglas® 3000 Blanket -- 1/4"
from Darco Southern, Inc.

TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]

  • Type: Thermal Insulation; Industrial Fabric; Woven; Blanket or Batt
  • Thickness: 0.2500
  • Material: Quartz / Fused Silica; Ceramic
  • Width / OD: 36.00
Basement Wall Insulation -- Sustainable Insulation®
from CertainTeed Corporation

CertainTeed offers several fiber glass insulation products designed specifically for basements and areas with masonry wall construction where cavity depth is limited. Basement wall insulation is designed for use in both residential and commercial projects where code or builder preference specifies... [See More]

  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 3.1280 to 6.2500
  • Material: Fiberglass
  • Width / OD: 48.00 to 72.00
Thermal Regulation Textiles -- Outlast®
from CoorsTek

Outlast ® Thermal Regulation. Our Outlast ® textile line was developed to keep astronauts cool and comfortable throughout their missions. Using this space technology, Outlast ® adjusts to your temperature, keeping you comfortable and refreshed. Our dedicated designers ensure that every... [See More]

  • Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Roving or Yarn; Woven; Knitted; Blanket or Batt
  • Applications: Aerospace; Apparel; Battery or Fuel Cell; Electrical; Fire
  • Material: Synthetic; Polyester; Acrylic
Die Cut Ceramic Blankets
from JBC Technologies, Inc.

Flexible, lightweight and able to perform in continuous temperatures up to 1200 º C, low bio-persistent ceramic blankets such as Morgan Advanced Material ’s Superwool ® and Kaowool ™ families, Nutec ’s SuperMag-HI ™, Unifrax ’s Insulfrax ®, are ideal for... [See More]

  • Type: Thermal Insulation; Industrial Fabric; Blanket or Batt
  • Use Temperature: ? to 2192
  • Material: Ceramic
  • Applications: Fire
Aircraft Acoustical and Thermal Insulation Blankets -- Microlite® AA Premium
from Johns Manville Corp.

Johns Manville Microlite ® AA Premium blankets are lightweight, flexible blankets that provide superior thermal and acoustical performance similar to Microlite AA Standard but at 20% less weight. These blankest are designed for a variety of aerospace applications where space and weight are key... [See More]

  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Applications: Aerospace
  • Thickness: 0.3750 to 1.0000
RED SPARK™ Welding Blanket -- WB RS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
  • Material: Fiberglass; Coated Silicone Fiberglass
  • Length: 1.3 to 3.0
Denim Insulation -- UltraTouch™
from Bonded Logic, Inc.

UltraTouch ™ Denim Insulation is the successful combination of 35 years of insulation experience and a revolutionary patented manufacturing process that has created a superior and safe product. UltraTouch is made from high-quality natural fibers. These fibers contain inherent qualities that... [See More]

  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 2.0000 to 8.0000
  • Material: Cotton; Natural
  • Width / OD: 15.00 to 23.00
Tetraglas® Needled Blanket -- 1/4"
from Darco Southern, Inc.

Tetraglas ® Needled Blanket is manufactured from 100% non-woven E-type ?berglass textile ?bers. It is used in a variety of applications and speci?cally designed for use in aerospace, automotive, construction and industrial applications. Speci?c applications include: removable pads, furnace and... [See More]

  • Type: Thermal Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
  • Thickness: 0.2500
  • Material: EGlass; Fiberglass
  • Width / OD: 60.00
Encapsulated Fiber Glass Insulation -- EasyTouch™
from CertainTeed Corporation

EasyTouch Insulation is intended to be used in either residential or commercial construction as thermal and acoustical insulation in attics, ceilings, walls and floors. The product is encapsulated in a vapor-permeable poly sheeting and available with or without an attached kraft vapor barrier. It is... [See More]

  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Thickness: 3.5000 to 12.0000
  • Material: Fiberglass
  • Width / OD: 15.00 to 24.00
Aircraft Acoustical and Thermal Insulation Blankets -- Microlite® AA Standard
from Johns Manville Corp.

Johns Manville Microlite ® AA Standard blankets are lightweight, flexible blankets that provide superior thermal and acoustical performance for a variety of aerospace applications where space and weight are key considerations. They are particularly well suited for insulating the fuselage wall... [See More]

  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Applications: Aerospace
  • Thickness: 0.6250 to 1.0000
SLAG-SHIELD™ Welding Blanket -- WB SS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
  • Material: Fiberglass; Coated Heavy Acrylic Fiberglass
  • Length: 1.3 to 3.0
HVAC Duct Liner -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Duct Liner for use in HVAC systems is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Duct Liner offers superior sound absorption and energy saving thermal performance, while contributing to healthy... [See More]

  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 0.5000 to 2.0000
  • Material: Cotton; Natural
  • Width / OD: 47.00 to 59.00
Fiber Glass Faced and Unfaced Insulation Batts -- Sustainable Insulation®
from CertainTeed Corporation

CertainTeed is dedicated to Building Responsibly ™ with fiber glass insulation products that are engineered, produced and shipped with the commitment to minimizing environmental impact and improving energy savings. Quality of Living. Easy to Maintain. Sustainable Insulation ™ brings you... [See More]

  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 3.5000 to 10.2500
  • Material: Fiberglass
  • Width / OD: 15.00 to 46.25
Binderless Felt -- Micro-Fiber® Felt
from Johns Manville Corp.

Johns Manville Micro-Fiber ® Felt is manufactured using Type 475 borosilicate glass fibers using a water deposition process that results in a lightweight, flexible, binderless felt with excellent handling qualities and superior thermal and acoustical performance. Micro-Fiber Felt is designed for... [See More]

  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Applications: Aerospace
  • Thickness: 0.3750 to 1.0000
WELD ARMOR™ Welding Blanket -- WB WA Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
  • Material: Fiberglass; Uncoated Heat Cleaned Fiberglass
  • Length: 1.3 to 3.0
Institutional Bedding Mattresses -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Mattresses are made from post consumer or post industrial recycled denim that is thermally bonded for stability and support. The Natural Fiber Mattress offers industry leading durability and fire resistance. The mattress is treated with a non-toxic solution that actively... [See More]

  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 1.5000 to 4.0000
  • Material: Cotton; Natural
  • Width / OD: 30.00 to 90.00
Fiber Glass Insulation with Integrated Vapor Retarder -- SMARTBATT™
from CertainTeed Corporation

SMARTBATT features an integrated smart vapor retarder that blocks indoor moisture from entering when humidity in the wall cavity is low and breathes when it senses high humidity that needs to be released, reducing the potential for mold and mildew growth. SMARTBATT is ideal for crawlspaces,... [See More]

  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 3.5000 to 12.0000
  • Material: Fiberglass
  • Width / OD: 15.00 to 24.00
Blanket-type Insulation -- Tuf-Glas® / Valulite®
from Johns Manville Corp.

Johns Manville Tuf-Glas ® / Valulite ® blanket-type insulation is lightweight, highly resilient and manufactured using borosilicate glass fibers bonded with a thermosetting resin. They provide superior thermal and acoustical performance and are available in a variety of densities,... [See More]

  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Applications: HVAC
  • Thickness: 0.5000 to 1.0000
WHITE SPARK™ Welding Blanket -- WB WS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Roving or Yarn; Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Uncoated, Amorphous Silica Yarn
  • Length: 1.3 to 3.0
Natural Cotton Radiant Barrier Insulation -- UltraTouch™
from Bonded Logic, Inc.

The UltraTouch Natural Cotton Radiant Barrier Thermal/Acoustic Insulation is an extremely versatile and superior performing product that can be used in automobiles, trucks, buses, RV's, boats, aircraft, residential and commercial building. The UltraTouch Natural Cotton Radiant Barrier brings fire,... [See More]

  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 0.3750
  • Material: Cotton; Natural
  • Width / OD: 48.00
High Temperature Blanket Insulation -- HT Blanket
from CertainTeed Corporation

HT Types 1 and 2 are designed for use on industrial equipment operating at temperatures up to 1000 °F (538 °C). Type 1 can be used on panel systems, as a flexible wrap or on industrial ovens. Type 2 can be used for metal mesh blankets and on boilers, vessels and other industrial equipment... [See More]

  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 1.0000 to 4.0000
  • Material: Fiberglass
  • Width / OD: 24.00 to 72.00
Curtainwall Insulation -- MinWool®
from Johns Manville Corp.

MinWool ® Curtainwall insulation provides superior fire resistance in glass, metal, and masonry curtainwall spandrel systems. Using either plain or faced with a (FSP) Scrim Reinforced Foil Facing vapor retarder on one face, Curtainwall can be placed between or over framing members. Availability:... [See More]

  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Width / OD: 24.00 to 25.00
  • Material: Mineral Wool
  • Length: 1.3
Spa Insulation -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Spa Insulation is made from post consumer recycled denim that is thermally bonded. Natural Fiber Spa Insulation is a Class-1 fire rated material that offers excellent thermal and acoustical performance. Natural Fiber Spa Insulation contains no fiberglass and does not itch... [See More]

  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 0.3750 to 3.0000
  • Material: Cotton; Natural
  • Width / OD: 33.00 to 48.00
Kraft, Foil, & FSK-25 Faced Insulation Batts -- CertaPro™
from CertainTeed Corporation

Light-density fiber glass batts with a kraft, foil, or a foil scrim kraft (FSK) fire-resistant vapor retarder facing. USES. To improve thermal performance of exterior and interior walls and floor/ceiling assemblies. Kraft: non-exposed steel stud construction. Foil: non-exposed wood and steel stud... [See More]

  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 3.5000 to 12.0000
  • Material: Fiberglass
  • Width / OD: 15.00 to 24.00
Duct Wrap Insulation (fiber glass) -- Microlite® Standard
from Johns Manville Corp.

Johns Manville Microlite ® Standard is a duct wrap made from flame attenuated glass fibers that delivers a high tensile strength core for improved handling and easy installation. It is available in plain or vinyl faced options and can be used where a vapor barrier is not required. This product... [See More]

  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Thickness: 1.0000 to 3.0000
  • Material: Fiberglass
  • Width / OD: 36.00 to 94.00
Marine Insulation -- ULTIMATE
from CertainTeed Corporation

Used in shipbuilding and other applications, ULTIMATE provides excellent fire protection in addition to superior thermal and acoustical performance. It is a non-combustible, high temperature insulation composed of high melting temperature fibers that delivers substantial weight savings compared to... [See More]

  • Type: Thermal Insulation; Blanket or Batt; Rigid Board
  • Thickness: 1.1811 to 3.9370
  • Material: Fiberglass
Duct Wrap Insulation (fiber glass) -- Microlite® XG™
from Johns Manville Corp.

Microlite ® XG ™ Formaldehyde-free ™ duct wrap insulation is a light weight, highly resilient, blanket-type thermal and acoustical insulation made of glass fibers, bonded with a white, formaldehyde-free resin. Microlite XG Formaldehyde-free ™ insulation is available in a... [See More]

  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Thickness: 1.5000 to 3.0000
  • Material: Fiberglass
  • Length: 16.7 to 33.3