Specialty / Other Fabric and Fiber Insulation
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and... [See More]
- Type: Thermal Insulation; Industrial Fabric; Nonwoven; Felt
- Thickness: 0.0312
- Material: Alumina; Ceramic
- Width / OD: 24.00
from CertainTeed Corporation
Boards of resin bonded glass fibers in a range of densities. Unfaced boards for use where an exterior finish will be applied. Foil Scrim Kraft (FSK) faced boards provide a clean metallic surface finish. All Service Jacket (ASJ) faced boards provide a white surface finish. USES. Where rigidity... [See More]
- Type: Thermal Insulation; Rigid Board
- Thickness: 4.0000
- Material: Fiberglass
from Darco Southern, Inc.
Manufactured from plain Tetraglas ® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other... [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass
- Length: 16.7 to 33.3
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong,... [See More]
- Type: Thermal Insulation; Dielectric Insulation; Blanket or Batt; Structural Insulation
- Thickness: 0.1250
- Material: Alumina; Quartz / Fused Silica; Ceramic
- Width / OD: 24.00
from CertainTeed Corporation
Blanket Sound Control. AcoustaBlanket Insulation is a black fiber glass blanket with an abuse resistant black surface used for acoustical control in theatres, studios, and the entertainment industry. It has a black Class A surface for exposed applications. AcoustaBlanket has a tough, durable fire... [See More]
- Type: Thermal Insulation; Rigid Board
- Thickness: 1.0000 to 2.0000
- Material: Fiberglass
- Width / OD: 48.00
from Darco Southern, Inc.
Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass
- Length: 16.7 to 33.3
from CertainTeed Corporation
Used in shipbuilding and other applications, ULTIMATE provides excellent fire protection in addition to superior thermal and acoustical performance. It is a non-combustible, high temperature insulation composed of high melting temperature fibers that delivers substantial weight savings compared to... [See More]
- Type: Thermal Insulation; Blanket or Batt; Rigid Board
- Thickness: 1.1811 to 3.9370
- Material: Fiberglass
from Darco Southern, Inc.
Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass
- Applications: Fire; OEM
from CertainTeed Corporation
OEM Acoustical Board is used by fabricators who process it into finished acoustical insulation products. OEM Acoustical Board is typically used for office furniture, acoustical panels, baffles, architectural panels, and ceiling panels. OEM Acoustical Board provides excellent thermal and acoustical... [See More]
- Type: Thermal Insulation; Rigid Board
- Thickness: 0.7500 to 4.0000
- Material: Fiberglass
- Width / OD: 12.00 to 48.00
from Darco Southern, Inc.
Manufactured from TETRAGLAS 3000-90 that contains a Tetraglas 3000 knitted rope core. This tadpole tape offers a totally ceramic-free product with temperature capabilities up to 2000oF. [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Knitted; Rope or Cordage; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass
- Length: 16.7
from CertainTeed Corporation
Rigid glass fiber board with an abuse resistant black non-woven facing. Class A, Class I, Fire Hazard Classification 25/50 for exposed applications. USES. Sound control in theaters, sound studios and entertainment facilities. For applications requiring an exposed, black faced, sound absorbing... [See More]
- Type: Thermal Insulation; Rigid Board
- Thickness: 1.0000 to 2.0000
- Material: Fiberglass
- Width / OD: 24.00 to 48.00
from Darco Southern, Inc.
Manufactured from TETRAGLAS 3000-90 with an inconel mesh core, this tadpole tape is totally ceramic-free. This mesh allows more resiliency on the bulb. this product is good for applications requiring a temperature range up to 2000oF. [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass
- Length: 16.7
from Darco Southern, Inc.
A general utility tape used for steam, air, water and ammonia. Particularly useful on rough or uneven ?anges. Manufactured from texturized ?berglass yarns into Tetraglas ® cloth, frictioned with natural or SBR rubber or a blend of the two. [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Thickness: 0.0625 to 0.3750
- Material: Fiberglass
- Width / OD: 0.50 to 5.00
from Darco Southern, Inc.
Darco Southern, Inc. manufactures luting and groove packing from the same high quality TETRAGLAS-T ® cloth that is used in the manufacture of its other folded products. Plain Tetraglas ® cloth is frictioned with a blend of natural or SBR rubber compound from which the packing sizes are... [See More]
- Type: Thermal Insulation; Industrial Fabric; Luting And Groove Packing
- Width / OD: 0.38 to 2.00
- Material: Fiberglass; Surface Granite
- Length: 8.3
from Darco Southern, Inc.
For applications of 1600oF. [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass
- Length: 16.7 to 33.3
from Darco Southern, Inc.
Manufactured from texturized, silica yarns for service temperatures to 2300 °F in static applications. When used as caulking, the Tetraglas ® 3000 Twisted Rope offers the same construction as older, outdated materials. [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
- Width / OD: 0.25 to 1.00
- Material: Quartz / Fused Silica; Ceramic
- Length: 26.7 to 323.0
from Darco Southern, Inc.
Product Description. Tetraglas-T ® is the work horse of the Boiler industry. A completely non-asbestos gasket cloth manufactured from 100% fiberglass and coated with uncured natural rubber. Tetraglas-T ® has been approved by Cleaver Brooks ® for their boiler applications. [See More]
- Type: Thermal Insulation; Industrial Fabric; Gasket Cloth
- Thickness: 0.0525 to 0.0725
- Material: Fiberglass
- Width / OD: 40.00
from Darco Southern, Inc.
Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
- Width / OD: 0.25 to 2.00
- Material: Fiberglass
- Length: 10.0 to 425.0