Mineral / Glass Wool Fabric and Fiber Insulation
from Mid-Mountain Materials, Inc.
Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]
- Material: Quartz / Fused Silica; Ceramic; Mineral Wool
- Thickness: 0.2500 to 2.0000
- Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
- Width / OD: 24.00 to 48.00
from Mid-Mountain Materials, Inc.
Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]
- Material: Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
- Thickness: 0.1250 to 0.2500
- Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven
- Width / OD: 12.00 to 48.00
from Johns Manville Corp.
MinWool ® Curtainwall insulation provides superior fire resistance in glass, metal, and masonry curtainwall spandrel systems. Using either plain or faced with a (FSP) Scrim Reinforced Foil Facing vapor retarder on one face, Curtainwall can be placed between or over framing members. Availability:... [See More]
- Material: Mineral Wool
- Width / OD: 24.00 to 25.00
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Length: 1.3
from Johns Manville Corp.
Johns Manville Mineral Wool TempControl ™ Batts are designed to provide thermal control in wood-stud cavities of exterior walls, basements, and heated crawl spaces. Availability: United States, Canada. R-Values R-15 and R-23. Widths 15.25", 23". Lengths 47". Thicknesses 3.5" (R-15), 5.5"... [See More]
- Material: Mineral Wool
- Thickness: 3.5000 to 5.5000
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Width / OD: 15.25 to 23.00
from Johns Manville Corp.
Johns Manville MinWool ® Safing provides a fire-rated seal when installed between the spandrel panel and floor slab in commercial curtainwall systems. Available plain or faced with a (FSP) Scrim Reinforced Foil Facing vapor retarder on one face, MinWool Safing insulation provides a fire-rated... [See More]
- Material: Mineral Wool
- Width / OD: 24.00
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Length: 1.3
from Johns Manville Corp.
MinWool Sound Attenuation Fire Batts (SAFB) insulation is designed to deliver noise control in metal stud wall cavities of interior partitions, exterior walls or above suspended ceiling systems. These lightweight, flexible insulation batts are excellent sound absorbers, improving the wall assembly... [See More]
- Material: Mineral Wool
- Width / OD: 16.00 to 24.00
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Length: 1.3