Marine Fabric and Fiber Insulation
2 Results
Fiber Glass Thermal and Acoustical Blanket -- Incombustible Microlite®
from Johns Manville Corp.
from Johns Manville Corp.
Johns Manville Incombustible Microlite ® insulation provides excellent acoustical and thermal performance for use in a variety of marine applications. It is the recommended solution when design parameters prohibit the use of a rigid product. Incombustible Microlite is manufactured using our... [See More]
- Applications: Marine
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
Semi-rigid Insulating board -- Incombustible Hullboard
from Johns Manville Corp.
from Johns Manville Corp.
Johns Manville is an industry leader in the manufacture of marine insulations for a variety of applications. JM ’s incombustible hullboard provides superior thermal and acoustical performance on naval and merchant vessels and drilling rig platforms. Our resilient, semi-rigid insulating... [See More]
- Applications: Marine
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt