Specialty / Other Fabric and Fiber Insulation
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
- Width / OD: 36.00 to 72.00
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Roving or Yarn; Woven; Blanket or Batt
- Length: 1.3 to 3.0
from Shiu Li Technology Co., Ltd
AS17 is an advanced insulation material composed of a fiber composite made from porous silica, aluminum nitride, and other materials, with an extremely low thermal conductivity of 0.028 W/m ·K. AS17 is notable for its ability to prevent thermal runaway, its ultra-low density, and its... [See More]
- Material: Composed of porous structure silica, aluminum nitride and other materials
- Use Temperature: -76 to 2372
- Type: Thermal Insulation
- Thermal Conductivity: 0.03
from Darco Southern, Inc.
Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]
- Material: Fiberglass; Texturized Tetraglas® Yarn
- Width / OD: 0.25 to 5.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Sleeving or Wraps
- Length: 40.0 to 466.7
from Saint-Gobain Tape Solutions
CHR 29A5 is a silicone rubber/glass cloth backing coated with an aggressive high-temperature silicone adhesive without a liner. [See More]
- Material: Fiberglass; Synthetic; Silicone
- Thickness: 0.0105
- Type: Thermal Insulation
- Width / OD: 24.02 to 47.99
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Fiberglass; Coated Silicone Fiberglass
- Width / OD: 36.00 to 72.00
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
- Length: 1.3 to 3.0
from Shiu Li Technology Co., Ltd
AS27 is an advanced insulation material composed of nanoscale porous silica, carbon, and other materials, with an extremely low thermal conductivity of 0.009 W/m ·K, making it one of the lowest-known thermal conductivity solid materials. AS27 is renowned for its ultra-low density, exceptional... [See More]
- Material: Composed of nanoscale porous silica, carbon, and other materials
- Use Temperature: -76 to 392
- Type: Thermal Insulation
- Thermal Conductivity: 0.01
from Darco Southern, Inc.
Test reports to specifications availible at cost upon request. [See More]
- Material: Fiberglass; Stainless Steel Wire Inserted
- Thickness: 0.0410
- Type: Thermal Insulation; Industrial Fabric
- Width / OD: 60.00
from Saint-Gobain Tape Solutions
Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]
- Material: Fiberglass; Silicon-coated
- Thickness: 0.0070
- Type: Thermal Insulation; Dielectric Insulation; Industrial Fabric
- Use Temperature: -80 to 400
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Fiberglass; Coated Heavy Acrylic Fiberglass
- Width / OD: 36.00 to 72.00
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
- Length: 1.3 to 3.0
from Darco Southern, Inc.
A mini welding curtain manufactured from Tetraglas ® 3000-90 cloth. This pad is sewn on all four sides and contains two grommets. A plumber can hang the small pad with two tacks on a wall to prevent burning the wall while spot welding a pipe. [See More]
- Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
- Thickness: 0.0540
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 8.00 to 10.00
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Fiberglass; Uncoated Heat Cleaned Fiberglass
- Width / OD: 36.00 to 72.00
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
- Length: 1.3 to 3.0
from Darco Southern, Inc.
This product is manufactured with two layers of Tetraglas ® 3000-90 cloth, a layer of Tetraglas ® 3000 batting, then quilted. Currently used for the boiler industry but also has a wide variety of uses. Useful for maintenance personnel when repairing any piece of hot equipment for the purpose... [See More]
- Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
- Use Temperature: 2300 to 3000
- Type: Thermal Insulation; Industrial Fabric; Woven
- Applications: Fire; OEM; Boiler Industry
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Quartz / Fused Silica; Fiberglass; Ceramic; Uncoated, Amorphous Silica Yarn
- Width / OD: 36.00 to 72.00
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Roving or Yarn; Woven; Blanket or Batt
- Length: 1.3 to 3.0