Flame Retardant Fabric and Fiber Insulation
from Shiu Li Technology Co., Ltd
AS17 is an advanced insulation material composed of a fiber composite made from porous silica, aluminum nitride, and other materials, with an extremely low thermal conductivity of 0.028 W/m ·K. AS17 is notable for its ability to prevent thermal runaway, its ultra-low density, and its... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Composed of porous structure silica, aluminum nitride and other materials
- Type: Thermal Insulation
- Use Temperature: -76 to 2372
from Saint-Gobain Tape Solutions
Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]
- Performance Features: Flame or Fire Retardant; UL
- Material: Fiberglass; Silicon-coated
- Type: Thermal Insulation; Dielectric Insulation; Industrial Fabric
- Thickness: 0.0070
from Lydall Performance Materials
ManniGlas ® 1200 is our premium grade, non-respirable, low cost. alternative to silicone and ceramic fiber gasketing materials. It. also excels in applications requiring superior thermal resistance. where space is limited. Features/Advantages. • Made from premium grade, non-respirable,... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Nonwoven; Wet-laid or Air-laid
- Thickness: 0.0150 to 0.1250
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It... [See More]
- Performance Features: ChemRes; Flame or Fire Retardant
- Material: Alumina; Ceramic
- Type: Thermal Insulation; Industrial Fabric; Woven; Sleeving or Wraps
- Thickness: 0.0625
from Bonded Logic, Inc.
Bonded Logic Natural Fiber Appliance Insulation is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Appliance Insulation offers superior sound absorption and thermal performance. It is treated with a non-toxic solution that... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Cotton; Natural
- Type: Thermal Insulation; Blanket or Batt
- Thickness: 0.3750 to 5.5000
from Darco Southern, Inc.
Tetraglas ® Needled Blanket is manufactured from 100% non-woven E-type ?berglass textile ?bers. It is used in a variety of applications and speci?cally designed for use in aerospace, automotive, construction and industrial applications. Speci?c applications include: removable pads, furnace and... [See More]
- Performance Features: Flame or Fire Retardant
- Material: EGlass; Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
- Thickness: 0.2500
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Roving or Yarn; Woven; Blanket or Batt
- Width / OD: 36.00 to 72.00
from JBC Technologies, Inc.
Flexible, lightweight and able to perform in continuous temperatures up to 1200 º C, low bio-persistent ceramic blankets such as Morgan Advanced Material ’s Superwool ® and Kaowool ™ families, Nutec ’s SuperMag-HI ™, Unifrax ’s Insulfrax ®, are ideal for... [See More]
- Performance Features: ChemRes; Flame or Fire Retardant
- Material: Ceramic
- Type: Thermal Insulation; Industrial Fabric; Blanket or Batt
- Use Temperature: ? to 2192
from Owens Corning
Absorbs noise and reduces popping noises caused by expansion, contraction and vibrations. Assured thermal R-value performance. Bacterial and fungal growth resistant. Thermal/acoustical insulation board plus jacket forms a single component duct system, thus reducing inspection time. [See More]
- Performance Features: Flame or Fire Retardant; UL
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation
- Thickness: 1.0000 to 2.0000
from Johns Manville Corp.
Johns Manville Microlite ® Standard is a duct wrap made from flame attenuated glass fibers that delivers a high tensile strength core for improved handling and easy installation. It is available in plain or vinyl faced options and can be used where a vapor barrier is not required. This product... [See More]
- Performance Features: Flame or Fire Retardant; UL
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Thickness: 1.0000 to 3.0000
from Shiu Li Technology Co., Ltd
AS27 is an advanced insulation material composed of nanoscale porous silica, carbon, and other materials, with an extremely low thermal conductivity of 0.009 W/m ·K, making it one of the lowest-known thermal conductivity solid materials. AS27 is renowned for its ultra-low density, exceptional... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Composed of nanoscale porous silica, carbon, and other materials
- Type: Thermal Insulation
- Use Temperature: -76 to 392
from Bonded Logic, Inc.
UltraTouch ™ Denim Insulation is the successful combination of 35 years of insulation experience and a revolutionary patented manufacturing process that has created a superior and safe product. UltraTouch is made from high-quality natural fibers. These fibers contain inherent qualities that... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Cotton; Natural
- Type: Thermal Insulation; Blanket or Batt
- Thickness: 2.0000 to 8.0000
from Darco Southern, Inc.
Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]
- Performance Features: ChemRes; Flame or Fire Retardant; Waterproof; Weather Resistant; UL
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
- Width / OD: 0.25 to 2.00
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Fiberglass; Coated Silicone Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
- Width / OD: 36.00 to 72.00
from Owens Corning
Outstanding thermal and acoustical performance. Absorbs noise within the duct that helps create quiet and comfortable environments. Tough, abuse-resistant surface. Cleanable surface, bacterial and fungal growth resistant. [See More]
- Performance Features: Flame or Fire Retardant; UL
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation
- Thickness: 1.0000 to 2.0000
from Johns Manville Corp.
Microlite ® XG ™ Formaldehyde-free ™ duct wrap insulation is a light weight, highly resilient, blanket-type thermal and acoustical insulation made of glass fibers, bonded with a white, formaldehyde-free resin. Microlite XG Formaldehyde-free ™ insulation is available in a... [See More]
- Performance Features: Flame or Fire Retardant; UL
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Thickness: 1.5000 to 3.0000
from Bonded Logic, Inc.
Bonded Logic Natural Fiber Duct Liner for use in HVAC systems is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Duct Liner offers superior sound absorption and energy saving thermal performance, while contributing to healthy... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Cotton; Natural
- Type: Thermal Insulation; Blanket or Batt
- Thickness: 0.5000 to 2.0000
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Fiberglass; Coated Heavy Acrylic Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
- Width / OD: 36.00 to 72.00
from Johns Manville Corp.
Johns Manville Microlite ® EQ Formaldehyde-free ™ duct wrap insulation is a lightweight, blanket-type insulation with an FSK facing for superior thermal and condensation control. It is recommended for HVAC system exteriors or surfaces where design parameters prohibit the use of liner or... [See More]
- Performance Features: Flame or Fire Retardant; UL
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Thickness: 1.5000 to 3.0000
from Bonded Logic, Inc.
Bonded Logic Natural Fiber Mattresses are made from post consumer or post industrial recycled denim that is thermally bonded for stability and support. The Natural Fiber Mattress offers industry leading durability and fire resistance. The mattress is treated with a non-toxic solution that actively... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Cotton; Natural
- Type: Thermal Insulation; Blanket or Batt
- Thickness: 1.5000 to 4.0000
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Performance Features: Flame or Fire Retardant
- Material: Fiberglass; Uncoated Heat Cleaned Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
- Width / OD: 36.00 to 72.00
from Johns Manville Corp.
Johns Manville 800 Series Spin-Glas ® equipment and external duct insulation provides a broad range of solutions to meet your unique application needs. The breadth and depth of our product availability includes plain, FSK or AP faced board, where the facing acts as a vapor retarder. You can be... [See More]
- Performance Features: Flame or Fire Retardant; UL
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Thickness: 1.0000 to 4.0000