Nonwoven Product Fabric and Fiber Insulation

10 Results
Biosoluble Ceramic Fiber Paper -- CERMEX® PR2300
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven
  • Thickness: 0.1250
  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Use Temperature: 2300
Low Biopersistence Thermal Insulation Paper -- CERMEX® BK1800SW
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
  • Thickness: 0.2500 to 2.0000
  • Material: Quartz / Fused Silica; Ceramic; Mineral Wool
  • Width / OD: 24.00 to 48.00
Needled Fiberglass Mat -- CERMEX® MT1000
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Type: Thermal Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
  • Thickness: 0.2500 to 1.0000
  • Material: EGlass; Fiberglass
  • Width / OD: 60.00
Needled Silica Mat -- CERMEX® MT1800
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
  • Thickness: 0.2500 to 1.0000
  • Material: Quartz / Fused Silica; Ceramic
  • Width / OD: 36.00
Alumina Felt Type RS-3000 -- PX56
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and... [See More]

  • Type: Thermal Insulation; Industrial Fabric; Nonwoven; Felt
  • Thickness: 0.0312
  • Material: Alumina; Ceramic
  • Width / OD: 24.00
Glass Needle Mat -- Dura-Glass®, Evalith®
from Johns Manville Corp.

Johns Manville ’s needle mat is made incombustible by bonding glass fibers via mechanical needling. Due to its voluminous product structure, our needle mat is a great option for use as thermal insulation in canteen kitchen appliances, gas turbines and manufacturing facilities. Our... [See More]

  • Type: Thermal Insulation; Industrial Fabric; Nonwoven; Carded or Needlepunched
  • Thickness: 0.1772 to 0.9843
  • Material: Fiberglass
  • Fabric Weight: 300.0 to 4600.0
Die Cut Needle Mat Thermal Insulation
from JBC Technologies, Inc.

Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that can withstand high heat. They are soft, compressible, binder free, asbestos... [See More]

  • Type: Thermal Insulation; Industrial Fabric; Nonwoven
  • Use Temperature: ? to 1832
  • Material: EGlass; SGlass; Fiberglass
  • Applications: Automotive / Transportation; Fire; HVAC; Appliances, Boilers
CRS-Wrap® Specialty Cryogenic Insulation
from Lydall Performance Materials

CRS-Wrap ® is a collated system of radiant barriers and spacers on one roll. The wrap includes no adhesive or any other adherent, so outgassing in a vacuum space is minimized and wrapping is greatly facilitated. Widely used by the global super-insulation market. Excellent thermal performance -... [See More]

  • Type: Thermal Insulation; Industrial Fabric; Nonwoven
  • Width / OD: 2.75 to 51.00
  • Material: Fiberglass
  • Fabric Strength: 3.1
Tetraglas® Needled Blanket -- 1/4"
from Darco Southern, Inc.

Tetraglas ® Needled Blanket is manufactured from 100% non-woven E-type ?berglass textile ?bers. It is used in a variety of applications and speci?cally designed for use in aerospace, automotive, construction and industrial applications. Speci?c applications include: removable pads, furnace and... [See More]

  • Type: Thermal Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
  • Thickness: 0.2500
  • Material: EGlass; Fiberglass
  • Width / OD: 60.00
LyTherm® 1530-L & 1535-L High Temperature Premium Papers
from Lydall Performance Materials

LyTherm ® Premium Grade Paper is a lightweight refractory material processed from highly washed, spun, high purity alumina silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300 °F(1260 °C) in applications requiring high... [See More]

  • Type: Thermal Insulation; Dielectric Insulation; Industrial Fabric; Nonwoven; Spunbond or Meltblown
  • Thickness: 0.0625 to 0.3750
  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Width / OD: 12.00 to 24.00