Architectural / Construction Fabric and Fiber Insulation
from Owens Corning
Owens Corning EcoTouch insulation for flexible duct is a lightweight, flexible, resilient thermal and acoustical insulation made of inorganic glass fibers bonded with a thermosetting resin. [See More]
- Applications: Architectural or Construction
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation
- Thickness: 1.2500 to 2.3750
from Darco Southern, Inc.
Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]
- Applications: Architectural or Construction; Chemical; Fire; OEM; Expansion Joints, Gasketing Products
- Material: Quartz / Fused Silica; Fiberglass; Ceramic
- Type: Thermal Insulation; Industrial Fabric; Woven
- Thickness: 0.0150
from Johns Manville Corp.
MinWool ® Curtainwall insulation provides superior fire resistance in glass, metal, and masonry curtainwall spandrel systems. Using either plain or faced with a (FSP) Scrim Reinforced Foil Facing vapor retarder on one face, Curtainwall can be placed between or over framing members. Availability:... [See More]
- Applications: Architectural or Construction; Fire
- Material: Mineral Wool
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Width / OD: 24.00 to 25.00
from Bonded Logic, Inc.
UltraTouch ™ Denim Insulation is the successful combination of 35 years of insulation experience and a revolutionary patented manufacturing process that has created a superior and safe product. UltraTouch is made from high-quality natural fibers. These fibers contain inherent qualities that... [See More]
- Applications: Architectural or Construction; Fire
- Material: Cotton; Natural
- Type: Thermal Insulation; Blanket or Batt
- Thickness: 2.0000 to 8.0000
from Owens Corning
Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]
- Applications: Architectural or Construction
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation
- Thickness: 3.5000
from Darco Southern, Inc.
TETRAGLAS ® 3000 Knitted Rope is a texturized silica rope for service temperatures to 2300 °F. [See More]
- Applications: Architectural or Construction; Fire; OEM
- Material: Quartz / Fused Silica; Ceramic
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Knitted; Rope or Cordage
- Width / OD: 0.25 to 2.00
from Johns Manville Corp.
Johns Manville Microlite ® Standard is a duct wrap made from flame attenuated glass fibers that delivers a high tensile strength core for improved handling and easy installation. It is available in plain or vinyl faced options and can be used where a vapor barrier is not required. This product... [See More]
- Applications: Architectural or Construction; HVAC
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Thickness: 1.0000 to 3.0000
from Bonded Logic, Inc.
Bonded Logic Natural Fiber Duct Liner for use in HVAC systems is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Duct Liner offers superior sound absorption and energy saving thermal performance, while contributing to healthy... [See More]
- Applications: Architectural or Construction; Fire; HVAC
- Material: Cotton; Natural
- Type: Thermal Insulation; Blanket or Batt
- Thickness: 0.5000 to 2.0000
from Owens Corning
Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]
- Applications: Architectural or Construction
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation
- Thickness: 3.5000
from Darco Southern, Inc.
TETRAGLAS ® 3000 Square Braided Rope is a texturized silica rope for service temperatures to 2300 °F. [See More]
- Applications: Architectural or Construction; Fire; OEM
- Material: Quartz / Fused Silica; Ceramic
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Rope or Cordage
- Width / OD: 0.25 to 2.00
from Johns Manville Corp.
Microlite ® XG ™ Formaldehyde-free ™ duct wrap insulation is a light weight, highly resilient, blanket-type thermal and acoustical insulation made of glass fibers, bonded with a white, formaldehyde-free resin. Microlite XG Formaldehyde-free ™ insulation is available in a... [See More]
- Applications: Architectural or Construction; HVAC
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Thickness: 1.5000 to 3.0000
from Bonded Logic, Inc.
The UltraTouch Natural Cotton Radiant Barrier Thermal/Acoustic Insulation is an extremely versatile and superior performing product that can be used in automobiles, trucks, buses, RV's, boats, aircraft, residential and commercial building. The UltraTouch Natural Cotton Radiant Barrier brings fire,... [See More]
- Applications: Architectural or Construction; Fire
- Material: Cotton; Natural
- Type: Thermal Insulation; Blanket or Batt
- Thickness: 0.3750
from Owens Corning
Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]
- Applications: Architectural or Construction
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation
- Thickness: 6.2500
from Darco Southern, Inc.
Manufactured from texturized, silica yarns for service temperatures to 2300 °F in static applications. When used as caulking, the Tetraglas ® 3000 Twisted Rope offers the same construction as older, outdated materials. [See More]
- Applications: Architectural or Construction; Fire; OEM
- Material: Quartz / Fused Silica; Ceramic
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
- Width / OD: 0.25 to 1.00
from Johns Manville Corp.
Johns Manville Microlite ® EQ Formaldehyde-free ™ duct wrap insulation is a lightweight, blanket-type insulation with an FSK facing for superior thermal and condensation control. It is recommended for HVAC system exteriors or surfaces where design parameters prohibit the use of liner or... [See More]
- Applications: Architectural or Construction; HVAC
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Thickness: 1.5000 to 3.0000
from Owens Corning
Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]
- Applications: Architectural or Construction
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation
- Thickness: 5.5000
from Darco Southern, Inc.
Manufactured of texturized ?berglass yarns then coated with Vermiculite (a 100% inorganic dispersion), Vermiculite Coated Tetraglas ® Cloth will withstand temperatures of 1500 °F with excursions to 2000 °F. This product is an excellent choice for welding curtains and blankets,... [See More]
- Applications: Architectural or Construction; Chemical; Fire; OEM; Expansion Joints, Gasketing Products
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Woven
- Thickness: 0.0320
from Johns Manville Corp.
Johns Manville 800 Series Spin-Glas ® equipment and external duct insulation provides a broad range of solutions to meet your unique application needs. The breadth and depth of our product availability includes plain, FSK or AP faced board, where the facing acts as a vapor retarder. You can be... [See More]
- Applications: Architectural or Construction; HVAC
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Thickness: 1.0000 to 4.0000
from Owens Corning
Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]
- Applications: Architectural or Construction
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation
- Thickness: 9.5000
from Darco Southern, Inc.
Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]
- Applications: Apparel; Architectural or Construction; Automotive / Transportation; Impact Absorption or Bulletproof; Fire; OEM
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
- Width / OD: 0.25 to 2.00
from Johns Manville Corp.
Johns Manville Panel Deck FSK-25 batts are laminated with FSK-25 (foil-scrim-kraft) vapor retarder and have extra-wide tabs extend full length along both sides for specialty commercial applications. Availability: United States. R-Values R-19, R-30. Thicknesses 6.5", 10.25". Widths 23", 24". Lengths... [See More]
- Applications: Architectural or Construction; Fire
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Thickness: 6.5000 to 10.2500
from Owens Corning
Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]
- Applications: Architectural or Construction
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation
- Thickness: 10.2500 to 12.0000
from Johns Manville Corp.
Johns Manville Insul-SHIELD ® is a series of semi-rigid or rigid thermal and acoustical fiber-glass insulating boards for custom curtain-wall applications —typically used where framing is not present. Availability: United States. R-values R-4.21 –R-13. Thicknesses 1", 1.5", 2", 2.5",... [See More]
- Applications: Architectural or Construction; Fire
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Thickness: 1.0000 to 4.0000
from Owens Corning
Light-density, fibrous glass blanket to be laminated with appropriate facings, ideal for insulating metal roofs and metal building side walls. Moisture resistant, bacterial and fungal growth resistant. Meets fire resistance codes, excellent thermal insulation. When faced with appropriate finish,... [See More]
- Applications: Architectural or Construction
- Material: Fiberglass; Natural
- Type: Thermal Insulation
- Thickness: 2.0000 to 6.3000
from Johns Manville Corp.
Johns Manville Flex-Glas ® EQ Formaldehyde-free ™ flexible duct insulation is manufactured with our HERMax high performance rotary fiberization process and has a bio-based binder made primarily of rapidly renewable plant-based materials. It is a lightweight, highly resilient, fiber glass... [See More]
- Applications: Architectural or Construction; HVAC
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation; Sleeving or Wraps
- Thickness: 1.2500 to 2.5000
from Johns Manville Corp.
Johns Manville Formaldehyde-freeTM FSK-25 batts are lightweight, thermal and acoustical fiber glass insulation designed with a foil facer that provides superior fire resistance as well as a vapor barrier. Availability: United States. Availability US. R-Values R-11 –R-38. Widths 15", 16", 23",... [See More]
- Applications: Architectural or Construction; Fire
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Width / OD: 15.00 to 24.00
from Johns Manville Corp.
Johns Manville Mineral Wool TempControl ™ Batts are designed to provide thermal control in wood-stud cavities of exterior walls, basements, and heated crawl spaces. Availability: United States, Canada. R-Values R-15 and R-23. Widths 15.25", 23". Lengths 47". Thicknesses 3.5" (R-15), 5.5"... [See More]
- Applications: Architectural or Construction; Fire
- Material: Mineral Wool
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Thickness: 3.5000 to 5.5000