Sleeving / Wrap Fabric and Fiber Insulation
from Mid-Mountain Materials, Inc.
Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]
- Type: Thermal Insulation; Industrial Fabric; Woven; Sleeving or Wraps
- Thickness: 0.0310 to 0.1250
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 0.25 to 4.50
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
- Thickness: 0.0600 to 0.2500
- Material: Carbon or Graphite; Ceramic
- Width / OD: 0.12 to 40.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
- Thickness: 0.0310 to 0.1250
- Material: Ceramic
- Width / OD: 0.06 to 3.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Cordage / Rope; Roving or Yarn; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
- Thickness: 0.0310 to 0.2500
- Material: Synthetic; Aramid
- Width / OD: 0.12 to 60.00
from CertainTeed Corporation
For insulating vessels and large diameter pipes in commercial and industrial construction projects to help control heat loss or gain, and provide hot surface personnel protection during system operation. A unique, flexible, continuous blanket insulation composed of variably-oriented glass fibers... [See More]
- Type: Thermal Insulation; Sleeving or Wraps
- Thickness: 1.0000 to 4.0000
- Material: Fiberglass
- Width / OD: 48.00
from Darco Southern, Inc.
Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Sleeving or Wraps
- Width / OD: 0.25 to 5.00
- Material: Fiberglass; Texturized Tetraglas® Yarn
- Length: 40.0 to 466.7
from Johns Manville Corp.
Johns Manville Flex-Glas ® EQ Formaldehyde-free ™ flexible duct insulation is manufactured with our HERMax high performance rotary fiberization process and has a bio-based binder made primarily of rapidly renewable plant-based materials. It is a lightweight, highly resilient, fiber glass... [See More]
- Type: Thermal Insulation; Acoustic Insulation; Sleeving or Wraps
- Thickness: 1.2500 to 2.5000
- Material: Fiberglass
- Length: 41.7 to 58.3
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It... [See More]
- Type: Thermal Insulation; Industrial Fabric; Woven; Sleeving or Wraps
- Thickness: 0.0625
- Material: Alumina; Ceramic
- Width / OD: 0.50
from CertainTeed Corporation
CertainTeed SoftTouch ™ Duct Wrap Insulation offers outstanding thermal properties that reduce unwanted heat loss or gain and condensation during system operation. SoftTouch duct wrap is GREENGUARD ® Certified as low emitting. CertainTeed SoftTouch duct wrap products are used to insulate... [See More]
- Type: Thermal Insulation; Sleeving or Wraps
- Thickness: 1.0000 to 4.0000
- Material: Fiberglass
- Width / OD: 9.00 to 72.00
from Darco Southern, Inc.
Our Silicone Coated Knitted and Braided Tetraglas ® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame. [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Knitted; Sleeving or Wraps
- Width / OD: 0.38 to 5.00
- Material: Quartz / Fused Silica; Fiberglass; Ceramic
- Length: 33.3
from CertainTeed Corporation
5' Duct Wrap to Accommodate Larger Ducts and Cleaner Installs. CertainTeed WideWrap Duct Wrap Insulation offers the same unparalleled thermal properties and qualities as SoftTouch Duct Wrap, but is available in 5' widths, allowing for less labor, less waste, and a cleaner installed appearance. [See More]
- Type: Thermal Insulation; Sleeving or Wraps
- Material: Fiberglass
from Darco Southern, Inc.
TETRAGLAS ® 3000 Braided Tubing is a texturized silica tubing for service temperatures to 2000 °F. [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Sleeving or Wraps
- Width / OD: 0.38 to 5.00
- Material: Quartz / Fused Silica; Ceramic
- Length: 40.0 to 466.7
from CertainTeed Corporation
Marine Duct Wrap Insulation is used to insulate rectangular and round HVAC ductwork for marine and general applications. It reduces unwanted heat loss or gain from equipment and ductwork and, when properly installed in the correct thickness, virtually eliminates condensation problems on cold duct... [See More]
- Type: Thermal Insulation; Sleeving or Wraps
- Thickness: 1.0000 to 4.0000
- Material: Fiberglass
- Width / OD: 48.00