Webbing (Ribbon / Strap) Fabric and Fiber Insulation
from Darco Southern, Inc.
Manufactured from plain Tetraglas ® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other... [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass
- Length: 16.7 to 33.3
from Darco Southern, Inc.
Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass
- Length: 16.7 to 33.3
from Darco Southern, Inc.
Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass
- Applications: Fire; OEM
from Darco Southern, Inc.
Manufactured from TETRAGLAS 3000-90 that contains a Tetraglas 3000 knitted rope core. This tadpole tape offers a totally ceramic-free product with temperature capabilities up to 2000oF. [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Knitted; Rope or Cordage; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass
- Length: 16.7
from Darco Southern, Inc.
Manufactured from TETRAGLAS 3000-90 with an inconel mesh core, this tadpole tape is totally ceramic-free. This mesh allows more resiliency on the bulb. this product is good for applications requiring a temperature range up to 2000oF. [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass
- Length: 16.7
from Darco Southern, Inc.
A general utility tape used for steam, air, water and ammonia. Particularly useful on rough or uneven ?anges. Manufactured from texturized ?berglass yarns into Tetraglas ® cloth, frictioned with natural or SBR rubber or a blend of the two. [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Thickness: 0.0625 to 0.3750
- Material: Fiberglass
- Width / OD: 0.50 to 5.00
from Darco Southern, Inc.
For applications of 1600oF. [See More]
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
- Material: Fiberglass
- Length: 16.7 to 33.3