Fire Proofing / Thermal Protection Fabric and Fiber Insulation

68 Results
Biosoluble Ceramic Fiber Paper -- CERMEX® PR2300
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Applications: Fire; Gasket, Insulation
  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven
  • Thickness: 0.1250
Ceramic Coated Silica -- ARMATEX® CS 11
from Mid-Mountain Materials, Inc.

ARMATEX ® Ceramic Coated Fabrics are comprised of a cured, high-temperature coating applied to a variety of high-temperature resistant base fabrics. The ceramic coating enhances strength, adds dimensional stability, and reduces fraying of the fabric in fabrication, as well improving weather... [See More]

  • Applications: Fire; Insulation Pads and Covers, Welding Protection, Thermal Insulation
  • Material: Quartz / Fused Silica; Ceramic
  • Type: Thermal Insulation; Industrial Fabric
  • Thickness: 0.0200
Fire Protective Fiberglass Fabrics - SF2-12 NF -- ARMATEX® SIF 24
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]

  • Applications: Fire
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric
  • Use Temperature: 1000
Fire Protective Fiberglass Fabrics SF 10-NF -- ARMATEX® SIF 28
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]

  • Applications: Fire
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric
  • Use Temperature: 676
Fire Protective Fiberglass Fabrics- Aluminized Silica -- ARMATEX® SF2 12-NF
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]

  • Applications: Fire
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric
  • Use Temperature: 1400
Heat Resistant Aluminized Textiles -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Applications: Chemical; Fire; Gasket, Insulation
  • Material: EGlass; Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Woven; Rope or Cordage
  • Width / OD: 0.25
Heat Resistant Carbon Textiles -- HYTEX® 5000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Applications: Chemical; Fire; Gasket, Insulation
  • Material: Carbon or Graphite; Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0600 to 0.2500
Heat Resistant Ceramic Fiber Textiles -- HYTEX® 2200
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Applications: Chemical; Fire; Gasket, Insulation
  • Material: Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0310 to 0.1250
Heat Resistant Fiberglass Textiles -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Applications: Chemical; Fire; Gasket, Insulation
  • Material: EGlass; Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0620 to 0.1250
Heat Resistant Fiberglass Textiles -- HYTEX® 1400
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Applications: Chemical; Fire; Gasket, Insulation
  • Material: EGlass; Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Roving or Yarn; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0090 to 0.2500
Heat Resistant Kevlar® Textiles -- HYTEX® 400
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Applications: Chemical; Fire; Gasket, Insulation
  • Material: Synthetic; Aramid
  • Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Cordage / Rope; Roving or Yarn; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0310 to 0.2500
Heat Resistant Kevlar®-Glass Textiles -- HYTEX® 700
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Applications: Chemical; Fire; Gasket, Insulation
  • Material: EGlass; Fiberglass; Synthetic; Aramid
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Roving or Yarn; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0600 to 0.1250
Needled Fiberglass Mat -- CERMEX® MT1000
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Applications: Fire; Gasket, Insulation
  • Material: EGlass; Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
  • Thickness: 0.2500 to 1.0000
Refractory Coated Fabrics and Textiles -- ARMATEX® Q
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures ARMATEX ® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric. Designed primarily for use... [See More]

  • Applications: Fire; Aluminum Industry
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric
Silicone Coated Fiberglass -- ARMATEX® SF 8
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]

  • Applications: Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Woven
  • Thickness: 0.0080
Silicone/Refractory Coated Fabrics and Textiles -- ARMATEX® SQ
from Mid-Mountain Materials, Inc.

Designed to perform in the most abusive and demanding environments, ARMATEX ® SQF Coated Fabrics and Tapes are comprised of varying high-temperature resistant substrates coated with a silicone rubber coating on one side, and a proprietary refractory coating on the other side. The result is a... [See More]

  • Applications: Fire
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric
Woven Amorphous Silica Cloth -- SILTEX® 18-UH
from Mid-Mountain Materials, Inc.

Made with continuous filament, 96% amorphous silica fibers, SILTEX ® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX ® Woven... [See More]

  • Applications: Chemical; Fire; Welding Protection
  • Material: Quartz / Fused Silica; Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Woven
  • Thickness: 0.0270
Woven Knit Silica Textiles -- SILTEX® Tape
from Mid-Mountain Materials, Inc.

Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]

  • Applications: Fire
  • Material: Quartz / Fused Silica; Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Woven
  • Thickness: 0.0150 to 0.2000
Thermal Regulation Textiles -- Outlast®
from CoorsTek

Outlast ® Thermal Regulation. Our Outlast ® textile line was developed to keep astronauts cool and comfortable throughout their missions. Using this space technology, Outlast ® adjusts to your temperature, keeping you comfortable and refreshed. Our dedicated designers ensure that every... [See More]

  • Applications: Aerospace; Apparel; Battery or Fuel Cell; Electrical; Fire
  • Material: Synthetic; Polyester; Acrylic
  • Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Roving or Yarn; Woven; Knitted; Blanket or Batt
LyTherm® 1530-L & 1535-L High Temperature Premium Papers
from Lydall Performance Materials

LyTherm ® Premium Grade Paper is a lightweight refractory material processed from highly washed, spun, high purity alumina silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300 °F(1260 °C) in applications requiring high... [See More]

  • Applications: Fire; Refractory
  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Type: Thermal Insulation; Dielectric Insulation; Industrial Fabric; Nonwoven; Spunbond or Meltblown
  • Thickness: 0.0625 to 0.3750
Appliance Insulation -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Appliance Insulation is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Appliance Insulation offers superior sound absorption and thermal performance. It is treated with a non-toxic solution that... [See More]

  • Applications: Fire
  • Material: Cotton; Natural
  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 0.3750 to 5.5000
ARC-TEX™ Welding Blanket -- WB AT Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Applications: Fire; Fabrication
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
  • Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Roving or Yarn; Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
Alumina Felt Type RS-3000 -- PX56
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and... [See More]

  • Applications: Filtration; Fire; HVAC
  • Material: Alumina; Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Nonwoven; Felt
  • Thickness: 0.0312
Thermal Insulation Material -- AS17
from Shiu Li Technology Co., Ltd

AS17 is an advanced insulation material composed of a fiber composite made from porous silica, aluminum nitride, and other materials, with an extremely low thermal conductivity of 0.028 W/m ·K. AS17 is notable for its ability to prevent thermal runaway, its ultra-low density, and its... [See More]

  • Applications: Aerospace; Automotive / Transportation; Fire; Energy storage, military, new energy, firefighting, and rail transportation
  • Material: Composed of porous structure silica, aluminum nitride and other materials
  • Type: Thermal Insulation
  • Use Temperature: -76 to 2372
CHR® Heat-resistant Fiberglass Cloth Backing Coated Tape -- 2905-7R
from Saint-Gobain Tape Solutions

CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications.  Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems. [See More]

  • Applications: Fire; OEM; Plasma Spray Process, Grit Blasting
  • Material: Fiberglass; Synthetic
  • Type: Thermal Insulation
  • Thickness: 0.0070
Curtainwall Insulation -- MinWool®
from Johns Manville Corp.

MinWool ® Curtainwall insulation provides superior fire resistance in glass, metal, and masonry curtainwall spandrel systems. Using either plain or faced with a (FSP) Scrim Reinforced Foil Facing vapor retarder on one face, Curtainwall can be placed between or over framing members. Availability:... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Mineral Wool
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Width / OD: 24.00 to 25.00
Die Cut Ceramic Blankets
from JBC Technologies, Inc.

Flexible, lightweight and able to perform in continuous temperatures up to 1200 º C, low bio-persistent ceramic blankets such as Morgan Advanced Material ’s Superwool ® and Kaowool ™ families, Nutec ’s SuperMag-HI ™, Unifrax ’s Insulfrax ®, are ideal for... [See More]

  • Applications: Fire
  • Material: Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Blanket or Batt
  • Use Temperature: ? to 2192
DynaGuard Board™
from ThermoDyne

Microporous Insulation has begun to find its way into the industrial marketplace where there are considerable gains to be found in its exceptional thermal management abilities. In applications as small as hobby kilns to large operations like aluminum carbon bakes, the presence of a microporous layer... [See More]

  • Applications: Fire
  • Material: Ceramic
  • Type: Thermal Insulation; Dielectric Insulation
Braided Tetraglas® Tubing -- 1/16" Wall
from Darco Southern, Inc.

Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]

  • Applications: Fire; OEM
  • Material: Fiberglass; Texturized Tetraglas® Yarn
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Sleeving or Wraps
  • Width / OD: 0.25 to 5.00
Denim Insulation -- UltraTouch™
from Bonded Logic, Inc.

UltraTouch ™ Denim Insulation is the successful combination of 35 years of insulation experience and a revolutionary patented manufacturing process that has created a superior and safe product. UltraTouch is made from high-quality natural fibers. These fibers contain inherent qualities that... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Cotton; Natural
  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 2.0000 to 8.0000
RED SPARK™ Welding Blanket -- WB RS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Applications: Fire; Fabrication
  • Material: Fiberglass; Coated Silicone Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
Alumina Moldable Sleeveing Type RS-MS -- MS80
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It... [See More]

  • Applications: Fire; HVAC
  • Material: Alumina; Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Woven; Sleeving or Wraps
  • Thickness: 0.0625
Faced Thermal and Acoustical Fiber Glass Insulation -- Panel Deck FSK-25 batts
from Johns Manville Corp.

Johns Manville Panel Deck FSK-25 batts are laminated with FSK-25 (foil-scrim-kraft) vapor retarder and have extra-wide tabs extend full length along both sides for specialty commercial applications. Availability: United States. R-Values R-19, R-30. Thicknesses 6.5", 10.25". Widths 23", 24". Lengths... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Fiberglass
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Thickness: 6.5000 to 10.2500
Excelblok™
from ThermoDyne

Microporous insulation has been used in the space exploration and aerospace industries for nearly 40 years. It is beneficial in these environments because its extraordinarily lightweight and relatively space-conscious construction allows it to be used more sparingly than conventional insulations... [See More]

  • Applications: Fire
  • Material: Ceramic
  • Type: Thermal Insulation; Dielectric Insulation
Knitted Tetraglas® Rope -- 250-D
from Darco Southern, Inc.

TETRAGLAS ® KNITTED ROPE offers the advantages of economy with more consistency and workability without sacri?cing any of the physical, chemical or high temperature characteristics. Service temperature of 1000 °F constant. Both styles are completely incombustible. [See More]

  • Applications: Fire; OEM
  • Width / OD: 0.19 to 4.00
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Knitted
  • Length: 33.3 to 583.3
HVAC Duct Liner -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Duct Liner for use in HVAC systems is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Duct Liner offers superior sound absorption and energy saving thermal performance, while contributing to healthy... [See More]

  • Applications: Architectural or Construction; Fire; HVAC
  • Material: Cotton; Natural
  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 0.5000 to 2.0000
SLAG-SHIELD™ Welding Blanket -- WB SS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Applications: Fire; Fabrication
  • Material: Fiberglass; Coated Heavy Acrylic Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
Alumina-Silica Moldable Type RS-B -- KS20
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong,... [See More]

  • Applications: Fire; HVAC
  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 0.2500
Fiber-Glass Insulating Boards -- Insul-SHIELD®
from Johns Manville Corp.

Johns Manville Insul-SHIELD ® is a series of semi-rigid or rigid thermal and acoustical fiber-glass insulating boards for custom curtain-wall applications —typically used where framing is not present. Availability: United States. R-values R-4.21 –R-13. Thicknesses 1", 1.5", 2", 2.5",... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Fiberglass
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Thickness: 1.0000 to 4.0000
HyperDyne™
from ThermoDyne

Thermo Dyne is dedicating significant research to continually making microporous material available and cost-effective for automotive applications, and has received initial approval for potential use in automotive fuel cells, heat shields and catalytic converters. The lightweight nature and improved... [See More]

  • Applications: Fire
  • Material: Ceramic
  • Type: Thermal Insulation; Dielectric Insulation
Knitted Tetraglas® Rope -- 250-S
from Darco Southern, Inc.

TETRAGLAS ® KNITTED ROPE offers the advantages of economy with more consistency and workability without sacri?cing any of the physical, chemical or high temperature characteristics. Service temperature of 1000 °F constant. Both styles are completely incombustible. [See More]

  • Applications: Fire; OEM
  • Width / OD: 0.19 to 1.50
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Knitted
  • Length: 18.3 to 700.0
Natural Cotton Radiant Barrier Insulation -- UltraTouch™
from Bonded Logic, Inc.

The UltraTouch Natural Cotton Radiant Barrier Thermal/Acoustic Insulation is an extremely versatile and superior performing product that can be used in automobiles, trucks, buses, RV's, boats, aircraft, residential and commercial building. The UltraTouch Natural Cotton Radiant Barrier brings fire,... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Cotton; Natural
  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 0.3750
WELD ARMOR™ Welding Blanket -- WB WA Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Applications: Fire; Fabrication
  • Material: Fiberglass; Uncoated Heat Cleaned Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
Foil Faced Fiber Glass Insulation -- FSK-25 Batts
from Johns Manville Corp.

Johns Manville Formaldehyde-freeTM FSK-25 batts are lightweight, thermal and acoustical fiber glass insulation designed with a foil facer that provides superior fire resistance as well as a vapor barrier. Availability: United States. Availability US. R-Values R-11 –R-38. Widths 15", 16", 23",... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Fiberglass
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Width / OD: 15.00 to 24.00
Plumber Pad
from Darco Southern, Inc.

A mini welding curtain manufactured from Tetraglas ® 3000-90 cloth. This pad is sewn on all four sides and contains two grommets. A plumber can hang the small pad with two tacks on a wall to prevent burning the wall while spot welding a pipe. [See More]

  • Applications: Fire; OEM
  • Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
  • Type: Thermal Insulation; Industrial Fabric; Woven
  • Thickness: 0.0540
Spa Insulation -- Natural Fiber
from Bonded Logic, Inc.

Bonded Logic Natural Fiber Spa Insulation is made from post consumer recycled denim that is thermally bonded. Natural Fiber Spa Insulation is a Class-1 fire rated material that offers excellent thermal and acoustical performance. Natural Fiber Spa Insulation contains no fiberglass and does not itch... [See More]

  • Applications: Fire; OEM
  • Material: Cotton; Natural
  • Type: Thermal Insulation; Blanket or Batt
  • Thickness: 0.3750 to 3.0000
WHITE SPARK™ Welding Blanket -- WB WS Series
from Steel Guard Safety Corp.

Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]

  • Applications: Fire; Fabrication
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic; Uncoated, Amorphous Silica Yarn
  • Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Roving or Yarn; Woven; Blanket or Batt
  • Width / OD: 36.00 to 72.00
Glass Needle Mat -- Dura-Glass®, Evalith®
from Johns Manville Corp.

Johns Manville ’s needle mat is made incombustible by bonding glass fibers via mechanical needling. Due to its voluminous product structure, our needle mat is a great option for use as thermal insulation in canteen kitchen appliances, gas turbines and manufacturing facilities. Our... [See More]

  • Applications: Fire; OEM; HVAC; High Temperature Applications
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Nonwoven; Carded or Needlepunched
  • Thickness: 0.1772 to 0.9843
Silicone Coated Tetraglas® Tubing
from Darco Southern, Inc.

Our Silicone Coated Knitted and Braided Tetraglas ® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame. [See More]

  • Applications: Fire; OEM
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Knitted; Sleeving or Wraps
  • Width / OD: 0.38 to 5.00
Mineral Wool Insulation Bats -- TempControl™
from Johns Manville Corp.

Johns Manville Mineral Wool TempControl ™ Batts are designed to provide thermal control in wood-stud cavities of exterior walls, basements, and heated crawl spaces. Availability: United States, Canada. R-Values R-15 and R-23. Widths 15.25", 23". Lengths 47". Thicknesses 3.5" (R-15), 5.5"... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Mineral Wool
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Thickness: 3.5000 to 5.5000
Silicone Impregnated Tetraglas® -- Cloth, Style 15
from Darco Southern, Inc.

Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]

  • Applications: Architectural or Construction; Chemical; Fire; OEM; Expansion Joints, Gasketing Products
  • Material: Quartz / Fused Silica; Fiberglass; Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Woven
  • Thickness: 0.0150
Paper-faced Fiber Glass insulation for Moisture Control -- Kraft-faced Batts and Rolls
from Johns Manville Corp.

Johns Manville Kraft-faced Formaldehyde-free ™ fiber glass insulation is paper-faced to help control moisture in concealed applications such as exterior walls. Availability: United States. R-Values R-11 –R-38. Widths Wood Stud (15 ” & 23 ”) or Steel Stud (16 ” &... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Fiberglass
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Width / OD: 15.00 to 24.00
Tadpole Tape -- Dry-Stitched Stainless Steel Mesh Core
from Darco Southern, Inc.

Manufactured from plain Tetraglas ® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other... [See More]

  • Applications: Fire; OEM
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
Plastic-wrapped Insulation, Batts and Rolls -- ComfortTherm®
from Johns Manville Corp.

Johns Manville ComfortTherm ® batts and rolls are plastic-wrapped for dust-free, itch-free installation. Availability: United States. R-values R-11 –R-30. Widths Wood Stud (15 ” & 23 ”) or Attics (16" & 24"). Lengths Batts (48 ” & 93 ”) or Rolls (22'... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Fiberglass
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Width / OD: 15.00 to 24.00
Tadpole Tape -- Dry-Stitched With Fiberglass Rope Core
from Darco Southern, Inc.

Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]

  • Applications: Fire; OEM
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
Safing -- MinWool®
from Johns Manville Corp.

Johns Manville MinWool ® Safing provides a fire-rated seal when installed between the spandrel panel and floor slab in commercial curtainwall systems. Available plain or faced with a (FSP) Scrim Reinforced Foil Facing vapor retarder on one face, MinWool Safing insulation provides a fire-rated... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Mineral Wool
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Width / OD: 24.00
Tadpole Tape -- PTFE Impregnated, Rope Core
from Darco Southern, Inc.

Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]

  • Applications: Fire; OEM
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
Sound Attenuation Fire Batts (SAFB) -- MinWool®
from Johns Manville Corp.

MinWool Sound Attenuation Fire Batts (SAFB) insulation is designed to deliver noise control in metal stud wall cavities of interior partitions, exterior walls or above suspended ceiling systems. These lightweight, flexible insulation batts are excellent sound absorbers, improving the wall assembly... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Mineral Wool
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Width / OD: 16.00 to 24.00
Tadpole Tape -- Tetraglas® 3000, 3000 Rope Core
from Darco Southern, Inc.

Manufactured from TETRAGLAS 3000-90 that contains a Tetraglas 3000 knitted rope core. This tadpole tape offers a totally ceramic-free product with temperature capabilities up to 2000oF. [See More]

  • Applications: Fire; OEM
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Knitted; Rope or Cordage; Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
Unfaced Insulation, Batts and Rolls
from Johns Manville Corp.

Johns Manville Unfaced Batts and Rolls effectively control heat flow to the outside and unwanted noise inside. Availability: United States, Canada. R-Values R-11 - R-38 (R-8-R-40 CAN). Widths Wood Stud (15 ” & 23 ”) or Steel Stud (16 ” & 24 ”). Lengths Batts (48... [See More]

  • Applications: Architectural or Construction; Fire
  • Material: Fiberglass
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Width / OD: 15.00 to 24.00
Tadpole Tape -- Tetraglas-T® Folded Tape
from Darco Southern, Inc.

A general utility tape used for steam, air, water and ammonia. Particularly useful on rough or uneven ?anges. Manufactured from texturized ?berglass yarns into Tetraglas ® cloth, frictioned with natural or SBR rubber or a blend of the two. [See More]

  • Applications: Fire; OEM
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
  • Thickness: 0.0625 to 0.3750
Tadpole Tape -- Tetraglas-T® Luting&Groove Packing
from Darco Southern, Inc.

Darco Southern, Inc. manufactures luting and groove packing from the same high quality TETRAGLAS-T ® cloth that is used in the manufacture of its other folded products. Plain Tetraglas ® cloth is frictioned with a blend of natural or SBR rubber compound from which the packing sizes are... [See More]

  • Applications: Fire; OEM
  • Material: Fiberglass; Surface Granite
  • Type: Thermal Insulation; Industrial Fabric; Luting And Groove Packing
  • Width / OD: 0.38 to 2.00
Tadpole Tape -- Vermiculite Coated, Inconel Mesh Core
from Darco Southern, Inc.

For applications of 1600oF. [See More]

  • Applications: Fire; OEM
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
  • Width / OD: 1.00 to 3.00
Tetraglas® 3000 Blanket -- 1/4"
from Darco Southern, Inc.

TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]

  • Applications: Fire; OEM
  • Material: Quartz / Fused Silica; Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Woven; Blanket or Batt
  • Thickness: 0.2500
Tetraglas® 3000 Cloth -- 3000-90
from Darco Southern, Inc.

TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]

  • Applications: Automotive / Transportation; Chemical; Fire; OEM; Papermaking
  • Material: Quartz / Fused Silica; Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Woven
  • Thickness: 0.0900
Tetraglas® 3000 Kneeling Pad
from Darco Southern, Inc.

This product is manufactured with two layers of Tetraglas ® 3000-90 cloth, a layer of Tetraglas ® 3000 batting, then quilted. Currently used for the boiler industry but also has a wide variety of uses. Useful for maintenance personnel when repairing any piece of hot equipment for the purpose... [See More]

  • Applications: Fire; OEM; Boiler Industry
  • Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
  • Type: Thermal Insulation; Industrial Fabric; Woven
  • Use Temperature: 2300 to 3000
Tetraglas® 3000 Twisted Rope
from Darco Southern, Inc.

Manufactured from texturized, silica yarns for service temperatures to 2300 °F in static applications. When used as caulking, the Tetraglas ® 3000 Twisted Rope offers the same construction as older, outdated materials. [See More]

  • Applications: Architectural or Construction; Fire; OEM
  • Material: Quartz / Fused Silica; Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
  • Width / OD: 0.25 to 1.00
Tetraglas® Cloth -- 2025-9383
from Darco Southern, Inc.

Applications include: welding blankets and curtains, ?re blankets, expansion joints, insulation pad covers and gasketing products, and a wide variety of specialty products. [See More]

  • Applications: Fire; OEM; Expansion Joints, Gasketing Products
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Woven
  • Thickness: 0.0350