Coated / Sized Fabric and Fiber Insulation
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]
- Features: Coated / Sized
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric
- Use Temperature: 1000
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]
- Features: Coated / Sized
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric
- Use Temperature: 676
from Mid-Mountain Materials, Inc.
ARMATEX ® SILVERSTAR 10 SILICONE COATED FIBERGLASS is comprised of a strong, flexible woven fiberglass fabric impregnated both sides with premium silicone rubber to a finished weight of 10 ounces per square yard. With increased thermal properties,. ARMATEX ® SILVERSTAR SILICONE COATED... [See More]
- Features: Coated / Sized
- Material: EGlass; Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Woven
- Thickness: 0.0080
from Darco Southern, Inc.
Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]
- Features: Coated / Sized
- Material: Quartz / Fused Silica; Fiberglass; Ceramic
- Type: Thermal Insulation; Industrial Fabric; Woven
- Thickness: 0.0150
from Saint-Gobain Tape Solutions
Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]
- Features: Coated / Sized
- Material: Fiberglass; Silicon-coated
- Type: Thermal Insulation; Dielectric Insulation; Industrial Fabric
- Thickness: 0.0070
from Darco Southern, Inc.
For applications of 1600oF. [See More]
- Features: Coated / Sized
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
from Darco Southern, Inc.
Manufactured from Tetraglas ® cloth with friction coating of natural or SBR rubber which is formed over core material of Tetraglas ® rope providing a resilient, non-absorbent gasketing material for service against steam, air, water and gases to 550 °F. [See More]
- Features: Coated / Sized
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
from Darco Southern, Inc.
Manufactured of texturized ?berglass yarns then coated with Vermiculite (a 100% inorganic dispersion), Vermiculite Coated Tetraglas ® Cloth will withstand temperatures of 1500 °F with excursions to 2000 °F. This product is an excellent choice for welding curtains and blankets,... [See More]
- Features: Coated / Sized
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Woven
- Thickness: 0.0320