Chemical / Fuel Resistant Fabric and Fiber Insulation

12 Results
Heat Resistant Aluminized Textiles -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Performance Features: ChemRes
  • Material: EGlass; Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Woven; Rope or Cordage
  • Width / OD: 0.25
Heat Resistant Carbon Textiles -- HYTEX® 5000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Performance Features: ChemRes
  • Material: Carbon or Graphite; Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0600 to 0.2500
Heat Resistant Ceramic Fiber Textiles -- HYTEX® 2200
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Performance Features: ChemRes
  • Material: Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0310 to 0.1250
Heat Resistant Fiberglass Textiles -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Performance Features: ChemRes
  • Material: EGlass; Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0620 to 0.1250
Heat Resistant Fiberglass Textiles -- HYTEX® 1400
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Performance Features: ChemRes
  • Material: EGlass; Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Roving or Yarn; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0090 to 0.2500
Heat Resistant Kevlar® Textiles -- HYTEX® 400
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Performance Features: ChemRes
  • Material: Synthetic; Aramid
  • Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Cordage / Rope; Roving or Yarn; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0310 to 0.2500
Heat Resistant Kevlar®-Glass Textiles -- HYTEX® 700
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Performance Features: ChemRes
  • Material: EGlass; Fiberglass; Synthetic; Aramid
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Roving or Yarn; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
  • Thickness: 0.0600 to 0.1250
Woven Amorphous Silica Cloth -- SILTEX® 18-UH
from Mid-Mountain Materials, Inc.

Made with continuous filament, 96% amorphous silica fibers, SILTEX ® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX ® Woven... [See More]

  • Performance Features: ChemRes
  • Material: Quartz / Fused Silica; Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Woven
  • Thickness: 0.0270
Die Cut Ceramic Blankets
from JBC Technologies, Inc.

Flexible, lightweight and able to perform in continuous temperatures up to 1200 º C, low bio-persistent ceramic blankets such as Morgan Advanced Material ’s Superwool ® and Kaowool ™ families, Nutec ’s SuperMag-HI ™, Unifrax ’s Insulfrax ®, are ideal for... [See More]

  • Performance Features: ChemRes; Flame or Fire Retardant
  • Material: Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Blanket or Batt
  • Use Temperature: ? to 2192
Twisted Tetraglas® Rope
from Darco Southern, Inc.

Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]

  • Performance Features: ChemRes; Flame or Fire Retardant; Waterproof; Weather Resistant; UL
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
  • Width / OD: 0.25 to 2.00
LyTherm® 1530-L & 1535-L High Temperature Premium Papers
from Lydall Performance Materials

LyTherm ® Premium Grade Paper is a lightweight refractory material processed from highly washed, spun, high purity alumina silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300 °F(1260 °C) in applications requiring high... [See More]

  • Performance Features: ChemRes
  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Type: Thermal Insulation; Dielectric Insulation; Industrial Fabric; Nonwoven; Spunbond or Meltblown
  • Thickness: 0.0625 to 0.3750
Alumina Moldable Sleeveing Type RS-MS -- MS80
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It... [See More]

  • Performance Features: ChemRes; Flame or Fire Retardant
  • Material: Alumina; Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Woven; Sleeving or Wraps
  • Thickness: 0.0625