Medical Fabric and Fiber Insulation

3 Results
ThermaCool® TF Series Thermally Conductive Silicon Coated Fabric -- TF407
from Saint-Gobain Tape Solutions

Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]

  • Applications: Automotive / Transportation; Electrical; Medical; Military, Computers. Electrical Insulation
  • Material: Fiberglass; Silicon-coated
  • Type: Thermal Insulation; Dielectric Insulation; Industrial Fabric
  • Thickness: 0.0070
CELAIRE™ ACETATE NONWOVENS
from Celanese Corporation

Celaire nonwoven is a multi-layer, three-dimensional material made from Celanese Acetate and other polymers. It is a naturally sourced product and eco-friendly. The innovative production process creates a lofted structure with a smooth surface layer and a continuous fiber that can be used in... [See More]

  • Applications: Medical
  • Material: Synthetic; Acetate
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Features: Blended Fiber Structure
LyTherm® 880-LAH High Temperature Commercial Paper
from Lydall Performance Materials

LyTherm ® 880-LH Binderless Grade Paper is a 100% inorganic material processed from washed, spun, high purity alumina-silica fibers. It is recommended for continuous use at temperatures up to 2600 °F (1427 °C) in applications where off-gassing of the organic binder cannot be tolerated. [See More]

  • Applications: Aerospace; Fire; Medical; Heat Treating
  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Type: Thermal Insulation; Dielectric Insulation; Industrial Fabric; Nonwoven; Spunbond or Meltblown
  • Thickness: 0.0312