Quartz / Fused Silica Fabric and Fiber Insulation
from Mid-Mountain Materials, Inc.
Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]
- Material: Alumina; Quartz / Fused Silica; Ceramic
- Thickness: 0.1250
- Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven
- Use Temperature: 2300
from Mid-Mountain Materials, Inc.
ARMATEX ® Ceramic Coated Fabrics are comprised of a cured, high-temperature coating applied to a variety of high-temperature resistant base fabrics. The ceramic coating enhances strength, adds dimensional stability, and reduces fraying of the fabric in fabrication, as well improving weather... [See More]
- Material: Quartz / Fused Silica; Ceramic
- Thickness: 0.0200
- Type: Thermal Insulation; Industrial Fabric
- Width / OD: 36.00
from Mid-Mountain Materials, Inc.
Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]
- Material: Quartz / Fused Silica; Ceramic; Mineral Wool
- Thickness: 0.2500 to 2.0000
- Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
- Width / OD: 24.00 to 48.00
from Mid-Mountain Materials, Inc.
Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]
- Material: Quartz / Fused Silica; Ceramic
- Thickness: 0.2500 to 1.0000
- Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
- Width / OD: 36.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds. ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, abrasion... [See More]
- Material: Quartz / Fused Silica
- Thickness: 0.0300
- Type: Thermal Insulation; Industrial Fabric
- Width / OD: 36.00 to 60.00
from Mid-Mountain Materials, Inc.
Made with continuous filament, 96% amorphous silica fibers, SILTEX ® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX ® Woven... [See More]
- Material: Quartz / Fused Silica; Ceramic
- Thickness: 0.0290
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 40.00
from Mid-Mountain Materials, Inc.
Made with continuous filament, 96% amorphous silica fibers, SILTEX ® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX ® Woven... [See More]
- Material: Quartz / Fused Silica; Ceramic
- Thickness: 0.0270
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 36.00
from Mid-Mountain Materials, Inc.
Comprised of 96% amorphous silica fibers, SILTEX ® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most chemicals, except strong alkalis,... [See More]
- Material: Quartz / Fused Silica; Ceramic
- Thickness: 0.0150 to 0.2000
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 1.00 to 12.00
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong,... [See More]
- Material: Alumina; Quartz / Fused Silica; Ceramic
- Thickness: 0.2500
- Type: Thermal Insulation; Blanket or Batt
- Width / OD: 60.00
from Darco Southern, Inc.
A mini welding curtain manufactured from Tetraglas ® 3000-90 cloth. This pad is sewn on all four sides and contains two grommets. A plumber can hang the small pad with two tacks on a wall to prevent burning the wall while spot welding a pipe. [See More]
- Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
- Thickness: 0.0540
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 8.00 to 10.00
from AVS Industries
AVSil Needled Insulation, made from amorphous silica, is ideal for a wide range of critical, high temperature aerospace, automotive and industrial applications. AVSil Needled Insulation is available in Un-shrunk (U) and Shrunk (S) versions. Those versions come in five thicknesses. It contains no... [See More]
- Material: Quartz / Fused Silica; Ceramic
- Thickness: 0.2500
- Type: Thermal Insulation
- Width / OD: 35.98
from Lydall Performance Materials
LyTherm ® Premium Grade Paper is a lightweight refractory material processed from highly washed, spun, high purity alumina silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300 °F(1260 °C) in applications requiring high... [See More]
- Material: Alumina; Quartz / Fused Silica; Ceramic
- Thickness: 0.0625 to 0.3750
- Type: Thermal Insulation; Dielectric Insulation; Industrial Fabric; Nonwoven; Spunbond or Meltblown
- Width / OD: 12.00 to 24.00
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
- Width / OD: 36.00 to 72.00
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Roving or Yarn; Woven; Blanket or Batt
- Length: 1.3 to 3.0
from Darco Southern, Inc.
Our Silicone Coated Knitted and Braided Tetraglas ® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame. [See More]
- Material: Quartz / Fused Silica; Fiberglass; Ceramic
- Width / OD: 0.38 to 5.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Knitted; Sleeving or Wraps
- Length: 33.3
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Quartz / Fused Silica; Fiberglass; Ceramic; Uncoated, Amorphous Silica Yarn
- Width / OD: 36.00 to 72.00
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Roving or Yarn; Woven; Blanket or Batt
- Length: 1.3 to 3.0
from Darco Southern, Inc.
Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]
- Material: Quartz / Fused Silica; Fiberglass; Ceramic
- Thickness: 0.0150
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 60.00
from Darco Southern, Inc.
TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]
- Material: Quartz / Fused Silica; Ceramic
- Thickness: 0.2500
- Type: Thermal Insulation; Industrial Fabric; Woven; Blanket or Batt
- Width / OD: 36.00
from Darco Southern, Inc.
TETRAGLAS ® 3000 Braided Tubing is a texturized silica tubing for service temperatures to 2000 °F. [See More]
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 0.38 to 5.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Sleeving or Wraps
- Length: 40.0 to 466.7
from Darco Southern, Inc.
TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]
- Material: Quartz / Fused Silica; Ceramic
- Thickness: 0.0900
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 39.00
from Darco Southern, Inc.
This product is manufactured with two layers of Tetraglas ® 3000-90 cloth, a layer of Tetraglas ® 3000 batting, then quilted. Currently used for the boiler industry but also has a wide variety of uses. Useful for maintenance personnel when repairing any piece of hot equipment for the purpose... [See More]
- Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
- Use Temperature: 2300 to 3000
- Type: Thermal Insulation; Industrial Fabric; Woven
- Applications: Fire; OEM; Boiler Industry
from Darco Southern, Inc.
TETRAGLAS ® 3000 Knitted Rope is a texturized silica rope for service temperatures to 2300 °F. [See More]
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 0.25 to 2.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Knitted; Rope or Cordage
- Length: 16.7 to 200.0
from Darco Southern, Inc.
TETRAGLAS ® 3000 Square Braided Rope is a texturized silica rope for service temperatures to 2300 °F. [See More]
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 0.25 to 2.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Rope or Cordage
- Length: 5.8 to 250.0
from Darco Southern, Inc.
Manufactured from texturized, silica yarns for service temperatures to 2300 °F in static applications. When used as caulking, the Tetraglas ® 3000 Twisted Rope offers the same construction as older, outdated materials. [See More]
- Material: Quartz / Fused Silica; Ceramic
- Width / OD: 0.25 to 1.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
- Length: 26.7 to 323.0