Weather / UV Resistant Fabric and Fiber Insulation

3 Results
Silicone Coated Aromatic Polyamide
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds.  ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, abrasion... [See More]

  • Performance Features: Weather Resistant
  • Material: Synthetic; Polyamide
  • Type: Thermal Insulation; Industrial Fabric
  • Thickness: 0.0260
Silicone Coated Fiberglass - 32 oz
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds.  ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, abrasion... [See More]

  • Performance Features: Weather Resistant
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric
  • Thickness: 0.0350
Twisted Tetraglas® Rope
from Darco Southern, Inc.

Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]

  • Performance Features: ChemRes; Flame or Fire Retardant; Waterproof; Weather Resistant; UL
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
  • Width / OD: 0.25 to 2.00