Metallic Fabric and Fiber Insulation

2 Results
304 Stainless Steel Mesh Cable -- Solid
from Darco Southern, Inc.

304 Stainless Steel is used in applications up to 1700F(930C) and where rebound memory is required. [See More]

  • Material: Metal
  • Thickness: 0.2500 to 2.0000
  • Type: Thermal Insulation; Industrial Fabric; Braided
  • Length: 33.3 to 333.3
Tetraglas-T® -- Wire Inserted Tacky Cloth
from Darco Southern, Inc.

Product Description. Wire Inserted Tetraglas-T ® is the work horse of the Boiler industry. A completely non-asbestos gasket cloth manufactured from 100% fiberglass yarn with brass wire and coated with uncured natural rubber. Wire inserted Tetraglas-T ® has been engineered for gaskets and... [See More]

  • Material: Fiberglass; Metal
  • Thickness: 0.0800 to 0.1000
  • Type: Thermal Insulation; Industrial Fabric; Gasket Cloth
  • Width / OD: 40.00