Hexagon Bolt / Tap Bolt Bolts
from APM Hexseal Corp.
In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that... [See More]
- Bolt Type: Hexagon Bolt
- Inch: 1/2"
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
- Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
from ZAGO Manufacturing Company, Inc.
If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts... [See More]
- Bolt Type: Flange Bolt; Hexagon Bolt
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 1.18
- Metric: M12
- Material: Stainless Steel
from National Bolt & Nut Corporation
HEAVY HEX HEAD BOLTS. Dimensions per ANSI B18.2.1. Material and physical properties per ASTM A307 GradeB. Custom Hex Head Bolts available. We carry 1/2 to 3" diameter and up to 6 feet in length. Dimensions per ANSI 18.2.1 or your specification. Material and Physical properties per ASTM - A325, A490,... [See More]
- Bolt Type: Hexagon Bolt
- Length: 1.5 to 8
- Inch: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
- Other Size Specs: Thread Range: 1/2" - 1-1/4", Course Threads
from ZAGO Manufacturing Company, Inc.
ZAGO ’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing bolts rather than ordinary nuts bolts to ensure optimal... [See More]
- Bolt Type: Hexagon Bolt
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Length: 0.0787 to 1.97
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 1.57
- Metric: M12
- Material: Stainless Steel
from National Bolt & Nut Corporation
HEX HEAD BOLTS/HEX CAP SCREWS. Head dimensions per ANSI B18.2.1. Threaded to head. We also stock 1/4" thru 2" diameter and from 1/2 thru 15" in length. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any... [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.5000 to 15
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 2"
- Other Size Specs: Thread Range: 1/4" - 1-1/4", Fine and Course Threads
from ZAGO Manufacturing Company, Inc.
ZAGO offers clients a wide variety of custom services. Our cutting-edge machine shop has the capacity to rapidly produce specialty orders in small or large quantities. Our team is dedicated to producing the best products available that fit your exact specifications. ZAGO offers: Machine Parts... [See More]
- Bolt Type: Hexagon Bolt
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 1.97
- Metric: M12
- Material: Stainless Steel
from National Bolt & Nut Corporation
3/4 - 2" DIAMETER - HEX HEAD CAP SCREW - GRADE 5. Our Grade 5, 3/4 - 2 inch diameter hex head cap screws meet ANSI B18.2.1 dimensional specifications and feature rolled threads. Additionally, our Grade 5, 3/4 - 2 inch diameter hex head cap screws offer secure binding for both construction and... [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.8750 to 20
- Inch: 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
- Other Size Specs: Thread Range: 3/4" - 2", Fine and Course Threads
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 2.36
- Metric: M12
- Material: Stainless Steel
from National Bolt & Nut Corporation
METRIC HEX HEAD CAP SCREW. Dimensions per ANSI B18.2.3.1M. Dimensions standardized with ISO 4014. Other materials and finishes available. For further information, call or send an information request. Cap screws are threaded fasteners designed to screw into metal, with heads that stick up above the... [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.7087 to 2.13
- Metric: M6; M8; M10; M12; M14; M16; M20; M24
- Other Size Specs: Thread Range: M6 - M24, Course Threads
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 3.15
- Metric: M12
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.3937
- Metric: M6
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.4724
- Metric: M6
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.6299
- Metric: M6
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.7874
- Metric: M6
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.9843
- Metric: M6
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 1.18
- Metric: M6
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 1.38
- Metric: M6
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 1.57
- Metric: M6
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 1.77
- Metric: M6
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 1.97
- Metric: M6
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.4724
- Metric: M8
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.6299
- Metric: M8
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.7874
- Metric: M8
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.9843
- Metric: M8
- Material: Stainless Steel
from Minerallac Company
FULLY THREADED, MACHINE BOLT TYPE. GRADE 2 STEEL MATERIAL. ZINC PLATED FINISH. 1/2 INCH. 5/32 INCH HEAD HEIGHT. 7/16 INCH HEAD WIDTH ACROSS FLAT. 1/4 INCH NOMINAL DIAMETER. 20 TPI. QUENCHED AND TEMPERED PROCESS. THREAD TYPE COARSE. PACKAGING QUANTITY 100 PER BOX [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.5000
- Inch: 1/4"
- Material: Steel
from Te-Co, Inc.
Product Information. Black Oxide Finish [See More]
- Bolt Type: Hexagon Bolt
- Finish: Black Oxide
- Inch: 3/8"
from Bayou City Bolt & Supply Co., Inc.
Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area. The ASTM A307 specification covers carbon steel bolts... [See More]
- Bolt Type: Hexagon Bolt
- Material: Stainless Steel (optional feature); Alloy Steel
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
- Fastener Standards: ASTM
from Fastener SuperStore, Inc.
1/4-20 X 1/2 (BH025C050N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant. Tested & Certified to Military Standards. [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.5000
- Inch: 1/4"
- Material: Steel
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Precision body diameter tolerance (0.0050 ” to 0.0001 ”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg. Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head. Dimensions: CORE-STD, Customer... [See More]
- Bolt Type: Hexagon Bolt; Hex Head, Socket Head, 12-Point Flange
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
- Other Size Specs: Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter
from L.H. Dottie Company
PARTIALLY THREADED TYPE. QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL. 3/4 INCH HEAD WIDTH ACROSS FLAT. 3-1/2 INCH THREAD LENGTH. 1/2 INCH NOMINAL DIAMETER. 13 TPI. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. L H DOTTIE. BRAND. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER -... [See More]
- Bolt Type: Hexagon Bolt
- Material: Steel
- Inch: 1/2"
- Finish: Zinc Plated
from LCSC Electronics Technology (HK) Limited
- outer Hex bolt flat spring pad tri-combination ROHS [See More]
- Bolt Type: Hexagon Bolt
from Peco Fasteners, Inc.
20 MM. 10 NOMINAL DIAMETER. UNC-2A THREAD SERIES. 1 PITCH. PACKAGING QUANTITY 25 PIECES. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - UOM MM. PITCH - UOM MM [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.7874
- Inch: # 10
- Finish: Zinc Plated
from Elgin Fastener Group
Self-Locking Place Bolts. Self-Locking Place Bolts can solve the problem of bolt loosening due to vibration or cyclical stresses without extra components such as lock washers or lock nuts. Bolting material becomes elastic under stress, and elastic deformation is the key to the holding force of Place... [See More]
- Bolt Type: Hexagon Bolt; Machine Bolt
- Metric: M5 (optional feature); M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M14 (optional feature); M16 (optional feature)
- Inch: # 10 (optional feature); # 12 (optional feature); # 14 (optional feature); 1/4" (optional feature); # 16 (optional feature); # 18 (optional feature); 5/16" (optional feature); # 20 (optional feature); # 24 (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature)
- Length: ? to 9
from Pentair, Inc.
". HEX HEAD, THREADED TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 1 INCH. 3/8 INCH NOMINAL DIAMETER. CADDY[R] BRAND. PACKAGING QUANTITY 100 PER CARTON. OD MODEL. " [See More]
- Bolt Type: Hexagon Bolt
- Length: 1
- Inch: 3/8"
- Material: Steel
from ODG (Origin Data Global)
Outer hex bolts [See More]
- Bolt Type: Hexagon Bolt
from Dyson Corporation (The)
Heavy Hex Bolts. Heavy Hex Bolts are manufactured in accordance with the Screw Thread Standards for Federal Services, the ANSI Standards (American National Standards Institute), the Standards of the Industrial Fasteners Institute and unified dimensionally with British and Canadian Standards. THREAD:... [See More]
- Bolt Type: Hexagon Bolt
- Length: 720
- Inch: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 3" (optional feature)
- Other Size Specs: 1/2" to 20"
from NSI Industries LLC
SILICON BRONZE MATERIAL. 3/4 INCH. .75 LENGTH - DECIMAL. 3/4 LENGTH - FRACTIONAL. 1/4 INCH NOMINAL DIAMETER. 20 TPI. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. CORROSION RESISTANT. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.7500
- Inch: 1/4"
- Material: Silicon Bronze
from TFC Ltd.
Dimensions: mm. Material: A2 Stainless Steel. Finish: Self Colour. DIN 931. ISO: 4014. ANSI: B18.2.3.1M [See More]
- Bolt Type: Hexagon Bolt
- Finish: Self Colour
- Material: Stainless Steel
- Fastener Standards: ASME/ANSI; ISO
from Carr Lane Manufacturing Co.
Threaded contact bolt with a built-in swivel ball to hold a Round Gripper. This swivel ball, held by a retaining ring, is removable to allow installing any of the six different gripper types (order gripper separately). A fastening screw is furnished wi [See More]
- Bolt Type: Hexagon Bolt; Machine Bolt
- Metric: M10 (optional feature); M12 (optional feature); M16 (optional feature); M20 (optional feature); M25 (optional feature)
- Inch: 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 1" (optional feature)
- Length: 0.5000 to 2
from Berliss
Fine and coarse thread axles and their corresponding nuts from 1/4" to 1" in zinc plated low carbon steel and stainless steel with or without grease fittings. [See More]
- Bolt Type: Hexagon Bolt; Axle Bolt
- Inch: 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 1"
from NBK America LLC
Aluminum alloy hexalobular socket head cap screws with extreme low profile. The specific gravity is approximately 33% that of stainless steel. There is no electrocorrosion due to contact with aluminum alloy. Hexalobular socket *1 head cap screws with ultra-thin head. For space-saving of... [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.3937
- Metric: M3
- Material: Aluminum
from Long-Lok Fasteners Corporation
Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]
- Bolt Type: Carriage Bolt; Hexagon Bolt; Machine Bolt
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
from Reid Supply
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M5 Thread [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.6300
- Metric: M5
- Material: Stainless Steel; 316L Stainless Steel
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4-inch to 4-inch (M8 - M48). Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7 [See More]
- Bolt Type: Hexagon Bolt
- Metric: M8 (optional feature); M10 (optional feature); M12 (optional feature); M14 (optional feature); M16 (optional feature); M18 (optional feature); M20 (optional feature); M22 (optional feature); M24 (optional feature); M25 (optional feature); M26 (optional feature); M27 (optional feature); M28 (optional feature); M30 (optional feature); M32 (optional feature); M33 (optional feature); M35 (optional feature); M36 (optional feature); M38 (optional feature); M40 (optional feature); M42 (optional feature); M48 (optional feature)
- Inch: 1/4" (optional feature); # 16 (optional feature); # 18 (optional feature); 5/16" (optional feature); # 20 (optional feature); # 24 (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 3" (optional feature)
- Length: 0.2500 to 20
from Hubbell Incorporated
FULLY THREADED TYPE. SILICON BRONZE MATERIAL. 0.188 INCH HEAD HEIGHT. 0.438 INCH HEAD WIDTH ACROSS FLAT. 1 INCH THREAD LENGTH. 1/4 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 20 TPI. ASTM B99 MATERIAL SPECIFICATION. DURIUM[TM] BRAND. ROHS COMPATIBLE. INSTALLATION TORQUE 80 LB-INCH [See More]
- Bolt Type: Hexagon Bolt
- Material: Bronze
- Inch: 1/4"
from NBS Corp.
Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼ ” through ½ ” diameter, all carriage bolts come with... [See More]
- Bolt Type: Hexagon Bolt
- Length: 1
- Inch: 1/2"
- Material: Steel
from Minerallac Company
FULLY THREADED, CAP SCREW TYPE. GRADE 5 STEEL MATERIAL. ZINC PLATED FINISH. 1/2 INCH. 5/32 INCH HEAD HEIGHT. 7/16 INCH HEAD WIDTH ACROSS FLAT. 1/4 INCH NOMINAL DIAMETER. 20 TPI. QUENCHED AND TEMPERED PROCESS. THREAD TYPE COARSE. PACKAGING QUANTITY 100 PER BOX [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.5000
- Inch: 1/4"
- Material: Steel
from Fastener SuperStore, Inc.
1/4-20 X 1 1/4 (MS90725-10) Military Grade 5 Hex Cap Screws MS90725 / Grade 5 / Cadmium Yellow. Tested & Certified to Military Standards. [See More]
- Bolt Type: Hexagon Bolt
- Length: 1.25
- Inch: 1/4"
- Material: Grade 5
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Bolt, Heavy Hex Bolt, Hex Cap Screw, Heavy Hex Cap Screw, Finished Hex Bolt, Custom Head. Dimensions: ASME B18.2.1, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 3 ” (M75)... [See More]
- Bolt Type: Hexagon Bolt; Hex Bolt, Heavy Hex Bolt, Finished Hex Bolt
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
- Other Size Specs: Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter
from L.H. Dottie Company
PARTIALLY THREADED TYPE. QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL. 9/16 INCH HEAD WIDTH ACROSS FLAT. 1/2 INCH THREAD LENGTH. 3/8 INCH NOMINAL DIAMETER. 16 TPI. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. L H DOTTIE. BRAND. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER -... [See More]
- Bolt Type: Hexagon Bolt
- Material: Steel
- Inch: 3/8"
- Finish: Zinc Plated
from LCSC Electronics Technology (HK) Limited
- outer Hex bolt flat spring pad tri-combination ROHS [See More]
- Bolt Type: Hexagon Bolt
from Peco Fasteners, Inc.
3-1/2 INCH. 3.5 LENGTH - DECIMAL. 3-1/2 LENGTH - FRACTIONAL. 1-1/4 INCH NOMINAL DIAMETER. 7 TPI. USS APPLICABLE STANDARD. 1-1/4 NOMINAL DIAMETER - FRACTIONAL. 1.25 NOMINAL DIAMETER - DECIMAL. COLOR YELLOW. PACKAGING QUANTITY 1 PIECE. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL... [See More]
- Bolt Type: Hexagon Bolt
- Length: 3.5
- Inch: 1 1/4"
- Finish: Zinc Plated
from Elgin Fastener Group
Shoulder Bolts. Special dimensions for Shoulder Bolts (shoulder diameter ratios, head heights, head types and thread lengths) can be produced. Configurations are available in either inch or metric sizes. [See More]
- Bolt Type: Hexagon Bolt; Shoulder Bolt
- Length: ? to 4.5
- Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Other Size Specs: 3/16" to 3/4"
from Dyson Corporation (The)
Hex Bolts. Hex Bolts are manufactured in accordance with the Screw Thread Standards for Federal Services, the ANSI Standards (American National Standards Institute), the Standards of the Industrial Fasteners Institute and unified dimensionally with British and Canadian Standards. THREAD: Unified... [See More]
- Bolt Type: Hexagon Bolt
- Length: 720
- Inch: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 3" (optional feature)
- Other Size Specs: 1/2" to 20"
from NSI Industries LLC
STAINLESS STEEL MATERIAL. 1-3/4 INCH. 1/2 INCH NOMINAL DIAMETER. 13 TPI. APPLICATION HARDWARE FOR LUG [See More]
- Bolt Type: Hexagon Bolt
- Length: 1.75
- Inch: 1/2"
- Material: Stainless Steel
from TFC Ltd.
Dimensions: Inches. Material: Grade R. Finish: Self Colour [See More]
- Bolt Type: Hexagon Bolt
- Finish: Self Colour
- Material: Steel
from NBK America LLC
Prevents fall-off and loss of the screw. They are intended to fix protective and inspection covers that are frequently installed and removed. Tamper resistant screw type. For CE Marking compatibility. ⇒Use the NBK Captive Screw Series to be comply with CE. Install and remove with SRX Dedicated... [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.3937
- Metric: M3
from Long-Lok Fasteners Corporation
The patented Dyna-Thred lock is formed of the fastener itself and requires use of no additional locking element materials. Locking action takes place in a full hoop, 360 ° around the thread, providing an equal load on all sides. Dyna-Thred II fasteners are available in a wide variety of head... [See More]
- Bolt Type: Carriage Bolt; Hexagon Bolt; Fillister, Button, Round, Binder, Truss. Socket Cap
- Material: Steel; Hardened Steel; Inconel™
- Inch: # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Finish: Cadmium, Silver Plate, Passivate, Dry Film Lube
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4-inch (M8 to M48). Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M, A193 B16/A194 4/7, A320 L7/A194 4/7, A320 L7M/A [See More]
- Bolt Type: Hexagon Bolt
- Metric: M8 (optional feature); M10 (optional feature); M12 (optional feature); M14 (optional feature); M16 (optional feature); M18 (optional feature); M20 (optional feature); M22 (optional feature); M24 (optional feature); M25 (optional feature); M26 (optional feature); M27 (optional feature); M28 (optional feature); M30 (optional feature); M32 (optional feature); M33 (optional feature); M35 (optional feature); M36 (optional feature); M38 (optional feature); M40 (optional feature); M42 (optional feature); M48 (optional feature)
- Inch: 1/4" (optional feature); # 16 (optional feature); # 18 (optional feature); 5/16" (optional feature); # 20 (optional feature); # 24 (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 3" (optional feature)
- Length: 0.2500 to 20
from Hubbell Incorporated
2024-T4 ALUMINUM ALLOY MATERIAL. 1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 1/2 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 13 TPI. NEMA APPLICABLE STANDARD. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. CORROSION RESISTANT. FINISH/COATING ANODIZED. LENGTH -... [See More]
- Bolt Type: Hexagon Bolt
- Length: 1.5
- Inch: 1/2"
- Material: Aluminum Alloy
from NBS Corp.
Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼ ” through ½ ” diameter, all carriage bolts come with... [See More]
- Bolt Type: Hexagon Bolt
- Length: 1
- Inch: 1/2"
- Material: Steel
from Minerallac Company
FULLY THREADED, MACHINE BOLT TYPE. GRADE 2 STEEL MATERIAL. ZINC PLATED FINISH. 3-1/2 INCH. 5/32 INCH HEAD HEIGHT. 7/16 INCH HEAD WIDTH ACROSS FLAT. 1/4 INCH NOMINAL DIAMETER. 20 TPI. QUENCHED AND TEMPERED PROCESS. THREAD TYPE COARSE. PACKAGING QUANTITY 50 PER BOX [See More]
- Bolt Type: Hexagon Bolt
- Length: 3.5
- Inch: 1/4"
- Material: Steel
from L.H. Dottie Company
FULLY THREADED TYPE. GRADE 2 LOW CARBON STEEL MATERIAL. ZINC PLATED FINISH. 1 INCH. 3/4 INCH HEAD WIDTH ACROSS FLAT. 1/2 INCH NOMINAL DIAMETER. 13 TPI. PC 4090 MODEL [See More]
- Bolt Type: Hexagon Bolt
- Length: 1
- Inch: 1/2"
- Material: Steel
from LCSC Electronics Technology (HK) Limited
- outer Hex bolt flat spring pad tri-combination ROHS [See More]
- Bolt Type: Hexagon Bolt
from Peco Fasteners, Inc.
10 INCH. 10 LENGTH - DECIMAL. 10 LENGTH - FRACTIONAL. 1/2 INCH NOMINAL DIAMETER. 13 TPI. USS APPLICABLE STANDARD. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 10 PIECES. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Bolt Type: Hexagon Bolt
- Length: 10
- Inch: 1/2"
- Finish: Zinc Plated
from Elgin Fastener Group
Stainless Steel Fasteners. Special dimensions (head heights, shank sizes or thread lengths) can be produced in stainless steel. Configurations are available in either inch or metric sizes. [See More]
- Bolt Type: Hexagon Bolt
- Length: ? to 9
- Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Other Size Specs: 3/16" to 3/4"
from TFC Ltd.
Dimensions: Inches. Material: Grade R. Finish: Self Colour. BS: 1083. ANSI: B18.2.1 [See More]
- Bolt Type: Hexagon Bolt
- Finish: Self Colour
- Material: Steel
- Fastener Standards: ASME/ANSI; BS
from NBK America LLC
Flat head bolt with a pin at the center of the hexalobular socket *1. This prevents mounting and removing with regular tools. Install and remove with SRX Dedicated Wrench or SRXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. *1 : The hexalobular shape is... [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.3937
- Metric: M3
- Fastener Standards: ISO; JIS
from Hubbell Incorporated
PARTIALLY THREADED TYPE. ASTM B99 SILICON BRONZE MATERIAL. 2-1/4 INCH. 2.25 LENGTH - DECIMAL. 2-1/4 LENGTH - FRACTIONAL. 2 INCH THREAD LENGTH. 3/4 INCH NOMINAL DIAMETER. UNC-2 THREAD SERIES. 13 TPI. 3/4 NOMINAL DIAMETER - FRACTIONAL. .75 NOMINAL DIAMETER - DECIMAL. DURIUM[T] BRAND. LENGTH - DECIMAL... [See More]
- Bolt Type: Hexagon Bolt
- Length: 2.25
- Inch: 3/4"
- Material: Bronze
from Minerallac Company
FULLY THREADED, MACHINE BOLT TYPE. GRADE 2 STEEL MATERIAL. ZINC PLATED FINISH. 3/4 INCH. 15/64 INCH HEAD HEIGHT. 9/16 INCH HEAD WIDTH ACROSS FLAT. 3/8 INCH NOMINAL DIAMETER. 16 TPI. QUENCHED AND TEMPERED PROCESS. THREAD TYPE COARSE. PACKAGING QUANTITY 100 PER BOX [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.7500
- Inch: 3/8"
- Material: Steel
from L.H. Dottie Company
FULLY THREADED TYPE. LOW CARBON STEEL MATERIAL. ZINC PLATED FINISH. 3-1/4 INCH. 15/16 INCH HEAD WIDTH ACROSS FLAT. 5/8 INCH NOMINAL DIAMETER. 11 TPI. MB MODEL [See More]
- Bolt Type: Hexagon Bolt
- Length: 3.25
- Inch: 5/8"
- Material: Steel
from LCSC Electronics Technology (HK) Limited
- outer Hex bolt flat spring pad tri-combination ROHS [See More]
- Bolt Type: Hexagon Bolt
from Peco Fasteners, Inc.
1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 1/2 INCH NOMINAL DIAMETER. 13 TPI. USS APPLICABLE STANDARD. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50 PIECES. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL -... [See More]
- Bolt Type: Hexagon Bolt
- Length: 1.5
- Inch: 1/2"
- Finish: Zinc Plated
from Elgin Fastener Group
Valve Stem and B-7 Fasteners. Quality valves demand quality valve stems. Chandler offers a wide variety of precision valve stems to meet your particular design needs. Certified B-7 fasteners to exacting specifications. Configurations are available in either inch or metric sizes. [See More]
- Bolt Type: Hexagon Bolt
- Length: ? to 9
- Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Other Size Specs: 3/16" to 3/4"
from TFC Ltd.
Dimensions: mm. Material: Grade 8.8. Finish: Self Colour. DIN 960. ISO: 8765 [See More]
- Bolt Type: Hexagon Bolt
- Finish: Self Colour
- Material: Steel
- Fastener Standards: ISO
from NBK America LLC
Set of Flat Head Bolt with Hexalobular Socket *1SRFXS (SRFXS) and Rosette Washer SWAS-RW (SWAS-RW). SRFXS can be used without countersinking. SRFXS cannot be mounted or removed by normal tools. Since the combined use of SWAS-RW will disable pinching and rotating SRFXS directly, the anti-theft... [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.3937
- Metric: M3
- Fastener Standards: ISO; JIS
from Hubbell Incorporated
FULLY THREADED TYPE. 2024-T4 ALUMINUM ALLOY MATERIAL. 6 INCH. 6 LENGTH - DECIMAL. 6 LENGTH - FRACTIONAL. 5/8 INCH THREAD LENGTH. UNC-2A THREAD SERIES. 11 TPI. FINISH/COATING ANODIC COATED. LENGTH - DECIMAL - UOM IN [See More]
- Bolt Type: Hexagon Bolt
- Material: Aluminum Alloy
- Length: 6
- Finish: Anodize
from Minerallac Company
FULLY THREADED, MACHINE BOLT TYPE. GRADE 2 STEEL MATERIAL. ZINC PLATED FINISH. 1 INCH. 15/64 INCH HEAD HEIGHT. 9/16 INCH HEAD WIDTH ACROSS FLAT. 3/8 INCH NOMINAL DIAMETER. 16 TPI. QUENCHED AND TEMPERED PROCESS. THREAD TYPE COARSE. PACKAGING QUANTITY 100 PER BOX [See More]
- Bolt Type: Hexagon Bolt
- Length: 1
- Inch: 3/8"
- Material: Steel
from L.H. Dottie Company
FULLY THREADED TYPE. SILICON BRONZE MATERIAL. 1 INCH. 3/4 INCH HEAD WIDTH ACROSS FLAT. 1/2 INCH NOMINAL DIAMETER. 13 TPI. MBBZ MODEL [See More]
- Bolt Type: Hexagon Bolt
- Length: 1
- Inch: 1/2"
- Material: Bronze
from LCSC Electronics Technology (HK) Limited
- outer Hex bolt flat spring pad tri-combination ROHS [See More]
- Bolt Type: Hexagon Bolt
from Peco Fasteners, Inc.
SILICON BRONZE MATERIAL. 1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 1/2 INCH NOMINAL DIAMETER. 13 TPI. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50 PIECES. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Bolt Type: Hexagon Bolt
- Length: 1.5
- Inch: 1/2"
- Material: Brass
from Elgin Fastener Group
Shoulder Bolts. We manufacture a complete line of assembly fasteners including machine screws and carriage bolts in both inch and metric sizes along with shoulder and full body screws and bolts with several head styles and lengths available. Engineered parts can be manufactured to customer... [See More]
- Bolt Type: Hexagon Bolt
from TFC Ltd.
Dimensions: mm. Material: Grade 8.8 Galvanised. Finish: Self Colour. DIN 931 [See More]
- Bolt Type: Hexagon Bolt
- Finish: Galvanized; Self Colour
- Material: Steel
from NBK America LLC
Flat head bolts with pin at the center of their socket. This prevents mounting and removing with regular tools. Install and remove with SRH Dedicated Wrench or SRHB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.9843
- Metric: M10
from Minerallac Company
STAINLESS STEEL MATERIAL. 3 INCH THREAD LENGTH. 1/4 INCH NOMINAL DIAMETER. 20 TPI. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Bolt Type: Hexagon Bolt
- Material: Stainless Steel
- Inch: 1/4"
from LCSC Electronics Technology (HK) Limited
- outer Hex bolt flat spring pad tri-combination ROHS [See More]
- Bolt Type: Hexagon Bolt
from Peco Fasteners, Inc.
18-8 STAINLESS STEEL MATERIAL. 1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 1/2 INCH NOMINAL DIAMETER. 13 TPI. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECES. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Bolt Type: Hexagon Bolt
- Length: 1.5
- Inch: 1/2"
- Material: Stainless Steel
from Elgin Fastener Group
Cable Reel Bolts. General Information. Type of Head: Double Slot Truss Washer, Indented Hex Washer, Square Drive-slot Combination, Formed Hex. Thread Diameters: 10-24 through 5/8-11. Length: To a maximum of 96 ”. Length of Thread: 4" maximum. Wire Diameter: .160 through .565 [See More]
- Bolt Type: Hexagon Bolt
- Length: ? to 96
- Inch: # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"
from TFC Ltd.
Dimensions: mm. Material: Grade 10.9. Finish: Zinc & Clear / Self Colour. DIN 931. ISO: 4014. ANSI: B18.3.1M [See More]
- Bolt Type: Hexagon Bolt
- Finish: Zinc & Clear / Self Colour
- Material: Steel
- Fastener Standards: ASME/ANSI; ISO
from NBK America LLC
The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. The ventilation hole is machined by a method that has less effect on metal structure. It suppress the brittle failure and generation of outgas in a vacuum... [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.3937
- Metric: M3
from LCSC Electronics Technology (HK) Limited
- outer Hex bolt flat spring pad tri-combination ROHS [See More]
- Bolt Type: Hexagon Bolt
from Peco Fasteners, Inc.
1 INCH. 1 LENGTH - DECIMAL. 1 LENGTH - FRACTIONAL. 1/2 INCH NOMINAL DIAMETER. 13 TPI. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECES. FINISH/COATING HOT DIP GALVANIZED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Bolt Type: Hexagon Bolt
- Length: 1
- Inch: 1/2"
- Finish: Galvanized
from Elgin Fastener Group
Thru Bolts. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head styles... [See More]
- Bolt Type: Hexagon Bolt; Machine Bolt
- Length: ? to 52
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Material: Steel
from TFC Ltd.
Metric -. dimensions in millimeters. Material: Grade 8.8. Finishes: Zinc & Clear, Self Colour. DIN 931. ISO: 4014. ANSI: B18.2.3.1M [See More]
- Bolt Type: Hexagon Bolt
- Finish: Zinc Plated
- Material: Steel
from NBK America LLC
For rod end shaft bearing height adjustment, etc. Right thread or left thread can be selected according to the end symbol of the part. number. SHS-R----Right thread. SHS-L----Left thread. All products are provided with hexagon nuts (3 types). [See More]
- Bolt Type: Hexagon Bolt; Stud Bolt
- Length: 2.72
- Metric: M10
from LCSC Electronics Technology (HK) Limited
- outer Hex bolt flat spring pad tri-combination ROHS [See More]
- Bolt Type: Hexagon Bolt
from Elgin Fastener Group
Place Bolts. Our self-locking place bolts may be just what you need to prevent the problem of bolts loosening due to vibration or cyclical stress. You may not need the extra components such as lock washers or nuts. Our self-locking bolts have increased ability to deform elastically because of the... [See More]
- Bolt Type: Hexagon Bolt
from TFC Ltd.
UNC - dimensions in inches. Material: Grade S. Finishes: Self-Colour. BS 1768. ANSI B18.2.1 [See More]
- Bolt Type: Hexagon Bolt
- Material: Steel
from NBK America LLC
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PEEK is thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It resists almost all chemicals other than... [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.3937
- Metric: M3
- Material: Plastic; PEEK / Light Brown
from LCSC Electronics Technology (HK) Limited
- outer Hex bolt flat spring pad tri-combination ROHS [See More]
- Bolt Type: Hexagon Bolt
from Elgin Fastener Group
Serrated Tooth Fasteners. These specialized products are an outgrowth of fasteners that used toothed lock washers in combination with bolts and nuts. They have integrally formed teeth on their bearing surfaces which are shaped and directed to “bite ” into the surface of the member being... [See More]
- Bolt Type: Hexagon Bolt
from TFC Ltd.
Dimensions: Inches. Material: Grade S. Finish: Self Colour. BS: 1768. ANSI: B18.2.1 [See More]
- Bolt Type: Hexagon Bolt
- Finish: Self Colour
- Material: Steel
- Fastener Standards: ASME/ANSI; BS
from NBK America LLC
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PPS is excellent in heat resistance and chemical resistance and continuously used at 200 °C. No fat or organic solvent cannot dissolve PPS at 200 ℃ or below. High... [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.3937
- Metric: M3
- Material: Plastic; PPS (Poly Phenylene Sulfide) (Bright Light Brown) (Glass fiber 40%)
from NBK America LLC
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. RENY is thermoplastic engineering plastics with excellent tensile strength and bending strength. It is highly fatigue-resistant and has excellent creeping and heat insulation... [See More]
- Bolt Type: Hexagon Bolt
- Length: 0.3937
- Metric: M3
- Material: Plastic; RENY *1 (Glass Fiber 50% Reinforced Polyamide MXD6) (Black)
from NBK America LLC
A socket that can remove hex head screws/bolts and hex nuts with crushed or stripped corners that cannot be removed by ordinary tools. The spiral edges inside the socket firmly bite into and remove hex head screws/bolts and hex nuts with damaged corners. Can also be used for screws with round heads... [See More]
- Bolt Type: Hexagon Bolt
- Finish: Phosphate
- Length: 1.26