64 Bit Microcontrollers (MCU)
from Quarktwin Technology Ltd.
ARM ® Cortex ®-M4 - Microcontroller IC 64-Bit 120MHz 512KB (512K x 8) FLASH 128-LQFP (14x14) [See More]
- Data Bus: 64 Bit; 64-Bit
- Clock Speed: 120
- Life Cycle Stage: Active
- RAM: 64
from Nova Technology(HK) Co.,Ltd
ARM Cortex-A53 Microprocessor IC series 2 Core, 64-Bit 1.5GHz 621-FCPBGA (17x17) [See More]
- Data Bus: 4 Bit; 64 Bit
- Operating Temperature: 0 to 95
- Package Type: BGA; PBGA; Other; 621-FBGA, FCBGA
from RS Components, Ltd.
Atmel AVR XMEGA microcontrollers deliver the best possible combination of real-time performance, high integration and low power consumption for 8/16-bit MCU applications. Atmel AVR XMEGA devices employ advanced analogue-to-digital converters (ADCs) that deliver both high speed and high resolution. [See More]
- Data Bus: 64 Bit
- RAM: 4
- Clock Speed: 32
- Serial Interface: USB
from Rochester Electronics
RISC Microprocessor, 64-Bit, 25MHz, CMOS, CPGA168 [See More]
- Data Bus: 64 Bit; 64-Bit
- Package Type: Other; CPGA168
- Life Cycle Stage: OBS
from Lingto Electronic Limited
IC MCU 64BIT 512KB FLSH 144LFQFP [See More]
- Data Bus: 64 Bit; 64Bit
from Quarktwin Technology Ltd.
R32C/100 M16C/R32C/100/133 Microcontroller IC 64-Bit 60MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20) [See More]
- Data Bus: 64 Bit; 64-Bit
- Clock Speed: 60
- Life Cycle Stage: Removed; Obsolete
- RAM: 4
from Nova Technology(HK) Co.,Ltd
series Microcontroller IC [See More]
- Data Bus: 4 Bit; 64 Bit
from Rochester Electronics
LS1023 - Layerscape 64-bit Arm Cortex-A53, Dual-core, 1.2GHz, -40 to 105C, Security enabled, 23x23 pkg [See More]
- Data Bus: 64 Bit
- Package Type: BGA; Other; FBGA780
- Life Cycle Stage: Active
from Lingto Electronic Limited
IC MCU 64BIT 128KB FLASH 80LQFP [See More]
- Data Bus: 64 Bit; 64Bit
from Quarktwin Technology Ltd.
R32C/100 M16C/R32C/100/161 Microcontroller IC 64-Bit 48MHz 128KB (128K x 8) FLASH 80-LQFP (12x12) [See More]
- Data Bus: 64 Bit; 64-Bit
- Clock Speed: 48
- Life Cycle Stage: Removed; Obsolete
- RAM: 12
from Nova Technology(HK) Co.,Ltd
series Microcontroller IC [See More]
- Data Bus: 4 Bit; 64 Bit
from Rochester Electronics
LX2_AUTO - Layerscape 64-bit Arm Cortex-A72, 12-core, 2.2GHz, -40 to 105C (Tj), Security enabled, CAN-FD [See More]
- Data Bus: 64 Bit
- Serial Interface: CAN
- Life Cycle Stage: Active
- Package Type: BGA; Other; BGA1517
from Rochester Electronics
80860 - RISC Microprocessor, 64-Bit [See More]
- Data Bus: 64 Bit; 64-Bit
- Package Type: CDIP; Other; CDIP40
- Life Cycle Stage: Rochester-Active
from Rochester Electronics
QorIQ, 64-Bit Power Arch SoC, Dual Core 1.8GHz, DDR3, PCIe, GbE, SRIO, HW Accel, SEC, 0 to 105C R2.0 [See More]
- Data Bus: 64 Bit; 64-Bit
- Package Type: BGA; Other; BGA1295
- Life Cycle Stage: OBS
from Rochester Electronics
RISC Microprocessor, 64-Bit, 80MHz [See More]
- Data Bus: 64 Bit; 64-Bit
- Package Type: QFP; Other; QFP120
- Life Cycle Stage: OBS
from Rochester Electronics
Microprocessor, 64-Bit VR5000 MIPS CPU [See More]
- Data Bus: 64 Bit; 64-Bit
- Package Type: QFP; Other; PQFP208
- Life Cycle Stage: OBS
from Rochester Electronics
RISC Microprocessor, 64-Bit, 400MHz [See More]
- Data Bus: 64 Bit; 64-Bit
- Package Type: BGA; Other; BGA272
- Life Cycle Stage: OBS
from QUALCOMM, Incorporated
With its power-efficient and custom-designed CPU, stunning GPU performance, lightning fast X12 LTE capable of Cat 12 speeds, and powerful video processing capabilities, the Qualcomm ® Snapdragon ™ 820 Automotive processor is empowering automakers everywhere with scalable solutions that are... [See More]
- Data Bus: 64 Bit
- ROM Type: Flash
from QUALCOMM, Incorporated
The Qualcomm ® Snapdragon ™ 435 processor integrates X9 LTE with support for Cat 7 downlink speeds, up to 300 Mbps, and Cat 13 uplink speeds, up to 150 Mbps. With dual ISP and Qualcomm ® Adreno ™ 505 GPU integration, the Snapdragon 435 supports rich, high-quality camera images... [See More]
- Data Bus: 64 Bit
- Serial Interface: USB
- Clock Speed: 1400
from QUALCOMM, Incorporated
The Qualcomm ® Snapdragon ™ 412 processor is an upgrade from its predecessor, the Snapdragon 410 processor. While maintaining 64-bit computing and high-definition display and video capabilities, the Snapdragon 412 processor adds X5 LTE for versatile and speedy connectivity. Snapdragon 412... [See More]
- Data Bus: 64 Bit
- Serial Interface: USB
- Clock Speed: 1400
from QUALCOMM, Incorporated
The Qualcomm ® Snapdragon ™ 425 processor is redefining the entry-point of mid-tier processors. With 802.11ac Wi-Fi with MU-MIMO, a 64-bit CPU with Cortex A53, and a 16MP dual ISP, the Snapdragon 425 is making cutting-edge experiences more accessible with advanced computing, smooth... [See More]
- Data Bus: 64 Bit
- Serial Interface: USB
- Clock Speed: 1400
from QUALCOMM, Incorporated
The Qualcomm ® Snapdragon ™ 430 processor offers a rich feature set for high-volume smartphones. Integrated X6 LTE, cutting-edge camera technology with dual-Image Signal processors, and a next-generation Qualcomm ® Adreno ™ 505 GPU mean Snapdragon 430 supports fast downloads and... [See More]
- Data Bus: 64 Bit
- Serial Interface: USB
- Clock Speed: 1400
from QUALCOMM, Incorporated
The Qualcomm ® Snapdragon ™ 617 processor with X8 LTE is designed to deliver efficient performance and connectivity with an octa-core CPU, X8 LTE with support for Cat 7 speeds and Qualcomm ® Adreno ™ 405 graphics. Snapdragon 617 Processor Specs. Cellular Modem. Modem Name. [See More]
- Data Bus: 64 Bit
- Serial Interface: USB
- Clock Speed: 1500
from QUALCOMM, Incorporated
The Qualcomm ® Snapdragon ™ 625 processor uses leading-edge 14 nm technology to power premium experiences in high-tier smartphones without draining the battery. With features like support for full HD (1080p), integrated X9 LTE, and Qualcomm ® Adreno ™ 506 PC-class graphics, the... [See More]
- Data Bus: 64 Bit
- Serial Interface: USB
- Clock Speed: 2000
from QUALCOMM, Incorporated
The Qualcomm ® Snapdragon ™ 652 processor supports advanced features and experiences. With features like X8 LTE, a Qualcomm ® Adreno ™ 510 GPU, and an octa-core CPU configuration, the Snapdragon 652 processor is designed to support excellent connectivity and fantastic graphical... [See More]
- Data Bus: 64 Bit
- RAM: 4.00E6
- Clock Speed: 1800
- Serial Interface: USB
from QUALCOMM, Incorporated
The Qualcomm ® Snapdragon ™ 808 processor with X10 LTE is designed for advanced, connected mobile experiences. X10 LTE is capable of download speeds of up to 450 Mbps1, which make it easy to stream 4K Ultra HD video and share top-quality digital photos. A 64-bit hexa-core processor means... [See More]
- Data Bus: 64 Bit
- Serial Interface: USB
- Clock Speed: 2000
from QUALCOMM, Incorporated
As an advanced, connected computing processor with octa-core CPUs, the Qualcomm ® Snapdragon ™ 810 processor with X10 LTE supports cutting-edge mobile experiences. With download speeds of up to 450 Mbps and the ability to stream 4K Ultra HD video and high-res digital media capabilities,... [See More]
- Data Bus: 64 Bit
- Serial Interface: USB
- Clock Speed: 2000
from QUALCOMM, Incorporated
As one of the most cutting-edge mobile processors ever created, the Qualcomm ® Snapdragon ™ 820 processor with X12 LTE supports the ultimate in connectivity, graphics, photography, power and battery efficiency. See firsthand how we ’ve designed the 820 from the ground up to be unlike... [See More]
- Data Bus: 64 Bit
- Serial Interface: USB
- Clock Speed: 2200
from QUALCOMM, Incorporated
With an advanced 10-nanometer design, the Qualcomm ® Snapdragon ™ 835 mobile platform can support phenomenal mobile performance. It is 35% smaller and uses 25% less power than previous designs, and is engineered to deliver exceptionally long battery life, lifelike VR and AR experiences,... [See More]
- Data Bus: 64 Bit
- Serial Interface: USB
- Clock Speed: 2450