Isolated Digital Input Data Input Modules

49 Results
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module -- AMAX-4830-B
from Advantech

16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module. Suitable for EtherCAT networks. 16-ch digital input and 16-ch digital output with 2,500 VDC isolation. Wide input voltage range (10 ~ 30 VDC). Wide output voltage range (5 ~ 40 VDC) and high output current... [See More]

  • Isolation: Isolated Digital Inputs
  • DC Voltage: Logic level 0: 3 V max. Logic level 1: 10~30 VDC
  • Form Factor: DIN Rail; DIN-rail
  • Operating Temperature: -4 to 140
VIPA SLIO Module, Digital Input -- 021-1BB00
from Yaskawa America, Inc. - Motion Division

Features. Easy Web Insterface. Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus. Achieve reaction... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: Modular Bay or Slot System
  • Digital I/O Channels: 2
  • Host Connection: Ethernet
16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module -- AMAX-4830SO-B
from Advantech

16-ch Isolated Digital Input and 16-ch Isolated Digital Output EtherCAT Remote I/O Module. Suitable for EtherCAT networks. 16-ch digital input and 16-ch digital output with 2,500 VDC isolation. Wide input voltage range (10 ~ 30 VDC). Wide output voltage range (5 ~ 40 VDC) and high output current... [See More]

  • Isolation: Isolated Digital Inputs
  • DC Voltage: Logic level 0: 3 V max. Logic level 1: 10~30 VDC
  • Form Factor: DIN Rail; DIN-rail
  • Operating Temperature: -4 to 140
16-ch Isolated Digital Input Modules -- ADAM-5051S-AE
from Advantech

16-ch Isolated Digital Input Modules. 50 Vmax Input Voltage. 2500 Vdc Optical Isolation. 70 Vdc Over Voltage Protection. 16-channel [See More]

  • Isolation: Isolated Digital Inputs
8-ch Isolated Digital Input Module -- ADAM-5052-AE
from Advantech

8-ch Isolated Digital Input Module. Digital input level: Logic level 0: +1 V max. Isolation voltage: 5000 VRMS. Power consumption: 0.27 W (max). Channels: 8 [See More]

  • Isolation: Isolated Digital Inputs
6-Channel 120V AC/DC Discrete Input Module with 5V DC Logic Outputs -- XTA-120V-6
from Acromag, Inc.

XTA-MRNO-6: Mechanical relay output modules. XTA-120V-6: Logic level input modules. The XTA-MRNO-6 is an interposing relay module with six digital inputs and six mechanical relay outputs. It is intended for use with BusWorks XT Series discrete I/O or other digital output modules for the purpose of... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: DIN Rail
  • Digital I/O Channels: 6
  • DC Voltage: 90-130V
Digital Input Module -- M-1450
from Moxa Inc.

Inputs per Module. 4 channels. On-State Voltage. 120 VAC nominal, min. 85 VAC to max. 132 VAC. Min. Off-State Voltage. Max. 45 VAC. On-State Current. Max. 8 mA/point @ 132 VAC. Input Impedence. Typ. 11K ohms. Common Type. 4 channels for 2 COMs (single common) [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: Modular Bay or Slot System
  • Digital I/O Channels: 4
  • Application: General Lab & Industrial
Digital I/O Module -- R-E16
from Gefran

The R-E16 module has 16 optically isolated digital inputs, 24 VDC, PNP, and acquires logic signals from proximity sensors, drives, etc. It is installed on the backplanes of the R-BUS(x), from which it receives auxiliary power supply (LED). Each input is protected against inversion of polarity and... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: Modular Bay or Slot System
  • Digital I/O Channels: 16
  • DC Voltage: 32VDC
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Isolation: Isolated Digital Inputs; Isolated Analog Voltage Input; Channel-to-Channel Isolation
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 48
ISODAQ SPi Series Modules
from Apix, Inc.

DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]

  • Isolation: Isolated Digital Inputs; Isolated Analog Voltage Input; Channel-to-Channel Isolation
  • Digital I/O Channels: 8
  • Analog Channels: 8
  • Sampling Frequency: 1
CellMite® ProD High-Performance Data Acquisition & Sensor Monitoring Node -- Model 4349
from Electro Standards Laboratories

The CellMite ® ProD Model 4349 is a high performance data acquisition and sensor monitoring module from Electro Standards Laboratories that is suitable for embedded applications that require a ruggedized high speed analog and digital data acquisition unit that is accessible via an Ethernet... [See More]

  • Isolation: Isolated Digital Inputs; Isolated Analog Voltage Input
  • Resolution: 12
  • Analog Channels: 11
  • Form Factor: PC Board
AC Input VDC Logic -- G4IAC15A
from Opto 22

Opto 22 ’s G4 AC input modules are used to detect on/off AC voltage levels. Each module provides up to 4000 volts of optical isolation (transient) between field inputs and the logic output of the circuit. All AC input modules are designed with filtering on the input and a hysteresis amplifier,... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: Stand-alone
  • Digital I/O Channels: 2
  • AC Voltage: 180 - 280 V
16 USB Isolated Digital Input Modules -- USB-II16
from ACCES I/O Products, Inc.

Features. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 16 optically isolated inputs. 16 Form C electromechanical 1A relays. Internal, removable screw terminal board for easy wiring. Small (4" x 4"x 1.4") rugged industrial enclosure. Custom high-speed function driver. PC/104 module size and... [See More]

  • Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation; Channel to Ground, From Computer
  • Form Factor: PC Board (optional feature); DIN Rail (optional feature); Stand-alone
  • Digital I/O Channels: 16
  • DC Voltage: 3-31 V
14-Channel Isolated Digital Input Module -- CB-7041
from Measurement Computing

KEY HIGHLIGHTS. Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector outputs, and up to 7 relays. [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: Stand-alone
  • Digital I/O Channels: 14
  • DC Voltage: 1-30V
Digital I/O -- PI-128L-PCI-H
from American Portwell Technology Inc.

Isolated Digital Input Board for PCI [See More]

  • Isolation: Isolated Digital Inputs; Optocoupler Isolation
  • Form Factor: PC Board
  • Digital I/O Channels: 128
  • DC Current: 0.16-2.0 mA
16-Channel Isolated Digital Input Board -- OME-DB-16P
from OMEGA Engineering, Inc.

The OME-DB-16P is a 16 channel isolated digital input daughter board. The optically isolated inputs of the OME-DB-16P consist of a bi-directional OPTO-coupler with a resistor for current sensing. You can use the OME-DB-16P to sense DC signals from TTL levels up to 24V. You can also use OME-DB-16P to... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: PC Board
  • Analog Channels: 16
  • DC Voltage: 5V 24V
Isolated Digital Input -- MonoDAQ-E-DI4
from MonoDAQ

Robust, isolated digital inputs are suitable for reading data off digital sensors as well as for demanding test automation tasks. Three power supply voltages (5V, 12V and device voltage supply level) available on the front connector. EtherCAT interface, signal and power over the same cable. Digital... [See More]

  • Isolation: Isolated Digital Inputs
  • Sampling Frequency: 20
  • Analog Channels: 4
  • Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
Termination Board - 24 Isolated Inputs -- ISM-TRM-ISO-IN
from WINSYSTEMS, INC.

WinSystems ’ ISM-TRM-ISO-IN provides 24 lines of optically isolated and digitally debounced inputs to provide easy connections and signal conditioning from field wiring. The board is needed for applications requiring signal isolation between an embedded computer and monitoring points. [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: PC Board
  • Analog Channels: 24
  • DC Voltage: 5-30 VDC or VAC
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Isolation: Isolated Digital Inputs; Isolated Analog Voltage Input (optional feature); Channel-to-Channel Isolation
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Digital Input Module, Isolated -- IP440A
from Acromag, Inc.

32 port-isolated input channels. ±60V AC/DC input (three ranges). Interrupt support for each channel. IP440A Industrial I/O Pack (IP) modules provide 32 optically isolated inputs to safely monitor a wide range of digital input voltage levels. Isolation protects your computer system from... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: PC Board
  • Digital I/O Channels: 32
  • Host Connection: Direct Backplane Interface
Digital Input Module -- M-1451
from Moxa Inc.

Inputs per Module. 4 channels. On-State Voltage. 240 VAC nominal, min. 170 VAC to max. 264 VAC. Min. Off-State Voltage. Max. 45 VAC. On-State Current. Max. 12 mA/point @ 264 VAC. Input Impedence. Typ. 22K ohms. Common Type. 4 channels for 2 COMs (single common) [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: Modular Bay or Slot System
  • Digital I/O Channels: 4
  • Application: General Lab & Industrial
Functional I/O Module -- R-C3
from Gefran

The R-C3 module has 3 independent 32 bit counters, each with 3 optically isolated digital inputs. For each counter you can: - program operating mode: up/down counting, mono and bidirectional encoder, or measurement of period or frequency. - select the digital filter (from 100Hz up to 400KHz). Each... [See More]

  • Isolation: Isolated Digital Inputs
  • Resolution: 32
  • Digital I/O Channels: 3
  • Form Factor: Modular Bay or Slot System
ISODIN Series DIN Modules
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]

  • Isolation: Isolated Digital Inputs; Isolated Analog Voltage Input; Channel-to-Channel Isolation
  • Digital I/O Channels: 32
  • Analog Channels: 8
  • Sampling Frequency: 1
AC Input VDC Logic -- G4IAC5MA
from Opto 22

Opto 22 ’s G4 AC input modules are used to detect on/off AC voltage levels. Each module provides up to 4000 volts of optical isolation (transient) between field inputs and the logic output of the circuit. All AC input modules are designed with filtering on the input and a hysteresis amplifier,... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: Stand-alone
  • Digital I/O Channels: 2
  • AC Voltage: 90 - 140 V
16-Channel Isolated Digital Input Cards -- PCI-IDI-16A
from ACCES I/O Products, Inc.

Features. 16, 32, or 48 individually optically isolated AC/DC inputs. Change-of-state detection (IRQ) on selected inputs (certain models). Polarity insensitive AC/DC inputs accept up to 60VDC or AC rms. Optically isolated channel to channel and channel to ground. Universal PCI, PCI-X, 3.3V and 5V... [See More]

  • Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation; Channel to Computer, Channel to Ground
  • Form Factor: PC Board
  • Digital I/O Channels: 16
  • Host Connection: Direct Backplane Interface
16 Electromechanical Relays and 16 Isolated Digital Input Board -- PCI-PDISO16
from Measurement Computing

PCI-based 16 electromechanical relays, 16 isolated (500 V) digital input board. KEY HIGHLIGHTS. The PCI-PDISO8 Series relay interface boards are designed for high voltage applications. Each device provides isolated Form C and Form A electromechanical relay output and high current output. [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: PC Board
  • Digital I/O Channels: 16
  • DC Voltage: 5 to 28V
24-Channel OPTO-Isolated Input Board -- OME-DB-24P / OME-DB-24PD
from OMEGA Engineering, Inc.

The OME-DB-24P is a 24 channel isolated digital input daughter board for OME-PIO-D144 digital input board. The optically isolated inputs of the OME-DB-24P consist of a bi-directional opto-couples with a resistor for current sensing. You can use the OME-DB-24P to sense DC signals from TTL levels up... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: PC Board
  • Analog Channels: 24
  • DC Voltage: 24Vdc
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Isolation: Isolated Digital Inputs; Isolated Analog Voltage Input (optional feature); Channel-to-Channel Isolation
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Digital Input Module -- M-1600
from Moxa Inc.

Inputs per Module. 16 channels, sink type. On-State Voltage. 24 VDC nominal, min. 11 VDC to max. 28.8 VDC. Min. Off-State Voltage. Max. 5 VDC. On-State Current. Max. 6 mA/point @ 28.8 VDC. Input Impedence. Typ. 5.1K ohms. Filtering Time. Typ. 1.5 ms. Common Type. 16 channels for 2 COMs (single... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: Modular Bay or Slot System
  • Digital I/O Channels: 16
  • Application: General Lab & Industrial
AC Input VDC Logic -- IAC15
from Opto 22

The IAC15 input module is used to sense ON/OFF AC voltage levels at 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: Stand-alone
  • Digital I/O Channels: 2
  • AC Voltage: 90 - 140 V
16-Channel Isolated Solid-State Output Cards -- PCI-IDO-16
from ACCES I/O Products, Inc.

Features. 16, 32, or 48 individually optically isolated solid-state outputs. Solid-state design permits high-speed switching and long-life expectancy. Load voltages up to 60 Volts, current up to 2A. Lower cost per point than externally-racked solid-state relay modules. Optically isolated channel to... [See More]

  • Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation; Channel to Computer, Channel to Ground
  • Form Factor: PC Board
  • Digital I/O Channels: 16
  • Host Connection: Direct Backplane Interface
Digital I/O Board -- CIO-PDISO8
from Measurement Computing

Digital I/O board with eight isolated inputs and eight SPDT relays. KEY HIGHLIGHTS. ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available with... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: PC Board
  • Digital I/O Channels: 8
  • DC Voltage: 6 to 28V
Data Acquisition Module -- STEMlab 125-14 Ultimate Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Isolation: Isolated Digital Inputs; Isolated Analog Voltage Input (optional feature); Channel-to-Channel Isolation
  • Differential Channels: Yes (optional feature)
  • Analog Channels: 6
  • Digital I/O Channels: 16
Digital Input Module -- M-1601
from Moxa Inc.

Inputs per Module. 16 channels, source type. On-State Voltage. 24 VDC nominal, min. 11 VDC to max. 28.8 VDC. Min. Off-State Voltage. Max. 5 VDC. On-State Current. Max. 6 mA/point @ 28.8 VDC. Input Impedence. Typ. 5.1K ohms. Filtering Time. Typ. 1.5 ms. Common Type. 16 channels for 2 COMs (single... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: Modular Bay or Slot System
  • Digital I/O Channels: 16
  • Application: General Lab & Industrial
AC Input VDC Logic -- IAC15A
from Opto 22

The IAC15A input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: Stand-alone
  • Digital I/O Channels: 2
  • AC Voltage: 180 - 280 V
24-Channel Optically Isolated Input Board -- IIB-24
from ACCES I/O Products, Inc.

Features. 24 optically isolated inputs. Non-polarized inputs accept 31VDC or 24VAC. Input isolation rated at 500V channel to channel and channel to ground. Jumper-selectable filters per channel for AC inputs and to eliminate undesired response to electrically noisy DC signals. Pairs with compatible... [See More]

  • Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation; Channel to Ground
  • Form Factor: PC Board
  • Digital I/O Channels: 24
  • Host Connection: Direct Backplane Interface
High-Precision Thermocouple USB/Ethernet Data Acquisition System -- TC-32
from Measurement Computing

USB or Ethernet data acquisition (DAQ) system with 32 thermocouple inputs (expandable to 64), 24-bit resolution, up to 3 S/s/ch sample rate, eight digital inputs, and 32 digital outputs/alarms. KEY HIGHLIGHTS. The TC-32 data acquisition (DAQ) system provides high accuracy thermocouple inputs and... [See More]

  • Isolation: Isolated Digital Inputs
  • Differential Channels: Yes
  • Analog Channels: 32
  • Digital I/O Channels: 40
Digital Input Module -- M-1800
from Moxa Inc.

Inputs per Module. 8 channels, sink type. On-State Voltage. 24 VDC nominal, min. 11 VDC to max. 28.8 VDC. Min. Off-State Voltage. Max. 5 VDC. On-State Current. Max. 6 mA/point @ 28.8 VDC. Input Impedence. Typ. 5.1K ohms. Filtering Time. Typ. 1.5 ms. Common Type. External common (single common) [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: Modular Bay or Slot System
  • Digital I/O Channels: 8
  • Application: General Lab & Industrial
AC Input VDC Logic -- IAC24
from Opto 22

The IAC24 input module is used to sense ON/OFF AC voltage levels at 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical isolation... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: Stand-alone
  • Digital I/O Channels: 2
  • AC Voltage: 90 - 140 V
32-Channel Optically Isolated Digital Card -- 104-IDIO-16
from ACCES I/O Products, Inc.

Features. 16 or 8 optically-isolated, non-polarized CMOS compatible digital inputs accept ±31VDC or AC rms. IRQ on input change of state (COS) eliminates the need for constant polling. Slow/fast filter to accommodate AC voltages and noisy DC inputs. 16 or 8 optically-isolated fully protected... [See More]

  • Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation; Channel to Computer
  • Form Factor: PC Board
  • Digital I/O Channels: 32
  • Host Connection: Direct Backplane Interface
High-Voltage and Relay Digital I/O USB Device -- USB-PDISO8/40
from Measurement Computing

USB-based eight Form C Relay and eight isolated high-voltage input interface device with 40-pin connector. KEY HIGHLIGHTS. The USB-PDISO8 Series relay interface devices are designed for high voltage applications. Each device provides isolated Form C electromechanical SPDT relays and a heavy-duty... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: Stand-alone
  • Digital I/O Channels: 8
  • DC Voltage: ± 5V
Digital Input Module -- M-1801
from Moxa Inc.

Inputs per Module. 8 channels, source type. On-State Voltage. 24 VDC nominal, min. 11 VDC to max. 28.8 VDC. Min. Off-State Voltage. Max. 5 VDC. On-State Current. Max. 6 mA/point @ 28.8 VDC. Input Impedence. Typ. 5.1K ohms. Filtering Time. Typ 1.5 ms. Common Type. External common (single common) [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: Modular Bay or Slot System
  • Digital I/O Channels: 8
  • Application: General Lab & Industrial
AC Input VDC Logic -- IAC24A
from Opto 22

The IAC24A input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: Stand-alone
  • Digital I/O Channels: 2
  • AC Voltage: 180 - 280 V
48-Channel Optically Isolated Digital Input Boards -- 104-IDI-48A
from ACCES I/O Products, Inc.

Features. 48 individually optically isolated AC/DC inputs. Polarity-insensitive AC/DC inputs accept up to 60 VDC or AC rms. AC or voltage transient filtering. Optically isolated channel-to-channel and channel-to-ground. Factory Options: (call for pricing and availability). 0 to 70 °C and -40 to... [See More]

  • Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation; Channel to Ground, Channel to Computer
  • Form Factor: PC Board
  • Digital I/O Channels: 48
  • Host Connection: Direct Backplane Interface
Remote I/O -- ioLogik E1210
from Moxa Inc.

Built-in 2-port Ethernet switch for daisy-chain topologies. Free support of Moxa ’s push-based Active OPC Server Lite. - Seamlessly connect to any SCADA system. - Save 80% on network bandwidth. - I/O response that ’s seven times faster. User-defined Modbus/TCP addressing. MXIO... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: DIN Rail
  • Digital I/O Channels: 16
  • Host Connection: Ethernet
AC Input VDC Logic -- IAC5
from Opto 22

The IAC5 input module is used to sense ON/OFF AC voltage levels between 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier for high noise rejection and transient-free clean switching. Each module provides up to 4000 volts (transient) of optical... [See More]

  • Isolation: Isolated Digital Inputs
  • Form Factor: Stand-alone
  • Digital I/O Channels: 2
  • AC Voltage: 90 - 140 V
8 USB Isolated Digital Input Modules -- USB-II8-OEM
from ACCES I/O Products, Inc.

Features. Small, portable, digital input module provides up to 16-channels. High-speed USB 2.0 device, USB 3.0 and 1.1 compatible. 16, 8, or 4 optically isolated inputs. Jumper selectable filters for AC and noisy DC inputs. On-board 45 degree angled screw terminals. USB/104 form-factor for OEM... [See More]

  • Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation; Channel to Ground, From Computer
  • Form Factor: PC Board; DIN Rail (optional feature)
  • Digital I/O Channels: 8
  • DC Voltage: 3-31 V
SNAP Series -- SNAP-IAC5FM
from Opto 22

The SNAP-IAC5FM provides four channels of 90-140 VAC digital input. Each channel senses the on/off status for AC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. It has removable top-mounted connectors for easy access to field wiring, as well as channel-specific... [See More]

  • Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation
  • Form Factor: Modular Bay or Slot System
  • Digital I/O Channels: 4
  • DC Voltage: 90-140VDC
ISA Bus Isolated Digital Input Card -- IDI-32AC
from ACCES I/O Products, Inc.

Features. Individually-isolated digital inputs for up to three 16-bit groups. Polarity-protected input voltage amplitudes to 28V and 60V. 60Vrms Isolation, Channel-to-Channel and Channel-to-Host PC. On-card shields prevent accidental contact with user voltages. Some models can generate interrupts... [See More]

  • Isolation: Isolated Digital Inputs; Channel-to-Channel Isolation; Channel to Computer
  • Digital I/O Channels: 32
  • Differential Channels: Yes
  • Form Factor: PC Board