Induction AC Motors
from ebm-papst Inc.
For decades, ebm-papst has been the system provider for small and industrial motors - whether flexible modular solutions or custom large-series solutions. These range from AC and DC motors and electronically commutated drives as external or internal rotor motors, right through to complete drive... [See More]
- AC Construction: Induction
- Output Power: 0.0885
- AC Voltage & Frequency: 230 V / 50 Hz; International Voltages
- Continuous Current: 0.7000
from RS Components, Ltd.
The frame of the AC motor comprises pressure die castings coated with a durable grey hammer synthetic enamel. The precision manufactured armatures are statically and dynamically balanced. Stators and armatures are wound with first class quality synthetic covered copper wire to BS2757 Class F. The... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V; 208-230/240V 60Hz
- Output Power: 0.0268
from Hangzhou Chinabase Machinery Co., Ltd.
Y series three-phase asynchronous electric motor, as the latest series designed in China, is enclosed self-ventilation air-cooling cage A/C asynchronous electric motor. Its protective grade is IP44. The Y series electric motor has a lot of advantages including: high efficiency, large starting rotor... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 380 V
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.1340
from Pelonis Technologies, Inc.
120V AC Induction Motor, 54x55.5mm (2.13x2.19in), 3200 RPM, 12mm stack size._x000D_ _x000D_ [See More]
- AC Construction: Induction
- Output Power: 0.0147
- AC Voltage & Frequency: 120V/60Hz
- Continuous Current: 0.1600
from Arnold Magnetic Technologies
AC Induction, DC Permanent Magnet, and Switched Reluctance Rotors. Ramco Electric Motors, Inc. manufactures a variety of AC Induction Rotors, DC Permanent Magnet Rotors, and Switch Reluctance Rotors, please contact our Sales Team today to learn more about our rotor manufacturing capabilities. Rotor... [See More]
- AC Construction: Induction
from ebm-papst Inc.
For decades, ebm-papst has been the system provider for small and industrial motors - whether flexible modular solutions or custom large-series solutions. These range from AC and DC motors and electronically commutated drives as external or internal rotor motors, right through to complete drive... [See More]
- AC Construction: Induction
- Output Power: 0.0174
- AC Voltage & Frequency: 230 V / 50 Hz; International Voltages
- Continuous Current: 0.4500
from RS Components, Ltd.
The frame of the AC motor comprises pressure die castings coated with a durable grey hammer synthetic enamel. The precision manufactured armatures are statically and dynamically balanced. Stators and armatures are wound with first class quality synthetic covered copper wire to BS2757 Class F. The... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V; 208-230/240V 60Hz
- Output Power: 0.0804
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.2010
from Arnold Magnetic Technologies
AC Stators & DC Stators. Ramco Electric Motors, Inc. winds stator coils and builds custom stator assemblies to your design for motors from fractional HP to 200HP and up. We hand-insert both lap and concentric wound coils for single, three phase power AC Induction stators, as well as DC brushless... [See More]
- AC Construction: Induction
- Phase: Single-phase; Three-phase
- Commutation: Brushless
- Output Power: 200
from ebm-papst Inc.
For decades, ebm-papst has been the system provider for small and industrial motors - whether flexible modular solutions or custom large-series solutions. These range from AC and DC motors and electronically commutated drives as external or internal rotor motors, right through to complete drive... [See More]
- AC Construction: Induction
- Output Power: 0.0978
- AC Voltage & Frequency: 230 V / 50 Hz; International Voltages
- Continuous Current: 0.7000
from RS Components, Ltd.
The frame of the AC motor comprises pressure die castings coated with a durable grey hammer synthetic enamel. The precision manufactured armatures are statically and dynamically balanced. Stators and armatures are wound with first class quality synthetic covered copper wire to BS2757 Class F. The... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V; 208-230/240V 60Hz
- Output Power: 0.1340
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.1340
from ebm-papst Inc.
For decades, ebm-papst has been the system provider for small and industrial motors - whether flexible modular solutions or custom large-series solutions. These range from AC and DC motors and electronically commutated drives as external or internal rotor motors, right through to complete drive... [See More]
- AC Construction: Induction
- Output Power: 0.0415
- AC Voltage & Frequency: 230 V / 50 Hz; International Voltages
- Continuous Current: 0.4500
from RS Components, Ltd.
The frame of the AC motor comprises pressure die castings coated with a durable grey hammer synthetic enamel. The precision manufactured armatures are statically and dynamically balanced. Stators and armatures are wound with first class quality synthetic covered copper wire to BS2757 Class F. The... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V; 208-230/240V 60Hz
- Output Power: 0.2010
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.1340
from ebm-papst Inc.
For decades, ebm-papst has been the system provider for small and industrial motors - whether flexible modular solutions or custom large-series solutions. These range from AC and DC motors and electronically commutated drives as external or internal rotor motors, right through to complete drive... [See More]
- AC Construction: Induction
- Output Power: 0.0978
- AC Voltage & Frequency: 230 V / 50 Hz; International Voltages
- Continuous Current: 0.7000
from RS Components, Ltd.
The frame of the AC motor comprises pressure die castings coated with a durable grey hammer synthetic enamel. The precision manufactured armatures are statically and dynamically balanced. Stators and armatures are wound with first class quality synthetic covered copper wire to BS2757 Class F. The... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V; 208-230/240V 60Hz
- Output Power: 0.2546
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.2010
from ebm-papst Inc.
For decades, ebm-papst has been the system provider for small and industrial motors - whether flexible modular solutions or custom large-series solutions. These range from AC and DC motors and electronically commutated drives as external or internal rotor motors, right through to complete drive... [See More]
- AC Construction: Induction
- Output Power: 0.0415
- AC Voltage & Frequency: 230 V / 50 Hz; International Voltages
- Continuous Current: 0.4500
from RS Components, Ltd.
The frame of the AC motor comprises pressure die castings coated with a durable grey hammer synthetic enamel. The precision manufactured armatures are statically and dynamically balanced. Stators and armatures are wound with first class quality synthetic covered copper wire to BS2757 Class F. The... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V; 208-230/240V 60Hz
- Output Power: 0.0107
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.2010
from ebm-papst Inc.
For decades, ebm-papst has been the system provider for small and industrial motors - whether flexible modular solutions or custom large-series solutions. These range from AC and DC motors and electronically commutated drives as external or internal rotor motors, right through to complete drive... [See More]
- AC Construction: Induction
- Output Power: 0.0509
- AC Voltage & Frequency: 230 V / 50 Hz; International Voltages
- Continuous Current: 0.6800
from RS Components, Ltd.
The frame of the AC motor comprises pressure die castings coated with a durable grey hammer synthetic enamel. The precision manufactured armatures are statically and dynamically balanced. Stators and armatures are wound with first class quality synthetic covered copper wire to BS2757 Class F. The... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V; 208-230/240V 60Hz
- Output Power: 0.0134
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 400 V
- Output Power: 0.1340
from ebm-papst Inc.
For decades, ebm-papst has been the system provider for small and industrial motors - whether flexible modular solutions or custom large-series solutions. These range from AC and DC motors and electronically commutated drives as external or internal rotor motors, right through to complete drive... [See More]
- AC Construction: Induction
- Output Power: 0.0348
- AC Voltage & Frequency: 230 V / 50 Hz; International Voltages
- Continuous Current: 0.3800
from RS Components, Ltd.
The frame of the AC motor comprises pressure die castings coated with a durable grey hammer synthetic enamel. The precision manufactured armatures are statically and dynamically balanced. Stators and armatures are wound with first class quality synthetic covered copper wire to BS2757 Class F. The... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V; 208-230/240V 60Hz
- Output Power: 0.0469
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 400 V
- Output Power: 0.2010
from ebm-papst Inc.
For decades, ebm-papst has been the system provider for small and industrial motors - whether flexible modular solutions or custom large-series solutions. These range from AC and DC motors and electronically commutated drives as external or internal rotor motors, right through to complete drive... [See More]
- AC Construction: Induction
- Output Power: 0.0429
- AC Voltage & Frequency: 230 V / 50 Hz; International Voltages
- Continuous Current: 0.3800
from RS Components, Ltd.
The frame of the AC motor comprises pressure die castings coated with a durable grey hammer synthetic enamel. The precision manufactured armatures are statically and dynamically balanced. Stators and armatures are wound with first class quality synthetic covered copper wire to BS2757 Class F. The... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V; 208-230/240V 60Hz
- Output Power: 0.0737
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Continuous Current: 0.4400 to 2.2
- Output Power: 0.1340 to 0.2010
- Continuous Torque: 3.7 to 6.2
from ebm-papst Inc.
For decades, ebm-papst has been the system provider for small and industrial motors - whether flexible modular solutions or custom large-series solutions. These range from AC and DC motors and electronically commutated drives as external or internal rotor motors, right through to complete drive... [See More]
- AC Construction: Induction
- Output Power: 0.0777
- AC Voltage & Frequency: 230 V / 50 Hz; International Voltages
- Continuous Current: 0.6800
from RS Components, Ltd.
The frame of the AC motor comprises pressure die castings coated with a durable grey hammer synthetic enamel. The precision manufactured armatures are statically and dynamically balanced. Stators and armatures are wound with first class quality synthetic covered copper wire to BS2757 Class F. The... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V; 208-230/240V 60Hz
- Output Power: 0.1340
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.1340
from ebm-papst Inc.
For decades, ebm-papst has been the system provider for small and industrial motors - whether flexible modular solutions or custom large-series solutions. These range from AC and DC motors and electronically commutated drives as external or internal rotor motors, right through to complete drive... [See More]
- AC Construction: Induction
- Output Power: 0.0389
- AC Voltage & Frequency: 230 V / 50 Hz; International Voltages
- Continuous Current: 0.3800
from RS Components, Ltd.
The frame of the AC motor comprises pressure die castings coated with a durable grey hammer synthetic enamel. The precision manufactured armatures are statically and dynamically balanced. Stators and armatures are wound with first class quality synthetic covered copper wire to BS2757 Class F. The... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V; 208-230/240V 60Hz
- Output Power: 0.1675
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.2010
from ebm-papst Inc.
For decades, ebm-papst has been the system provider for small and industrial motors - whether flexible modular solutions or custom large-series solutions. These range from AC and DC motors and electronically commutated drives as external or internal rotor motors, right through to complete drive... [See More]
- AC Construction: Induction
- Output Power: 0.0777
- AC Voltage & Frequency: 230 V / 50 Hz; International Voltages
- Continuous Current: 0.6800
from RS Components, Ltd.
The frame of the AC motor comprises pressure die castings coated with a durable grey hammer synthetic enamel. The precision manufactured armatures are statically and dynamically balanced. Stators and armatures are wound with first class quality synthetic covered copper wire to BS2757 Class F. The... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V; 208-230/240V 60Hz
- Output Power: 0.0134
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.1340
from ebm-papst Inc.
For decades, ebm-papst has been the system provider for small and industrial motors - whether flexible modular solutions or custom large-series solutions. These range from AC and DC motors and electronically commutated drives as external or internal rotor motors, right through to complete drive... [See More]
- AC Construction: Induction
- Output Power: 0.0389
- AC Voltage & Frequency: 230 V / 50 Hz; International Voltages
- Continuous Current: 0.3800
from RS Components, Ltd.
The frame of the AC motor comprises pressure die castings coated with a durable grey hammer synthetic enamel. The precision manufactured armatures are statically and dynamically balanced. Stators and armatures are wound with first class quality synthetic covered copper wire to BS2757 Class F. The... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V; 208-230/240V 60Hz
- Output Power: 0.0509
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.1340
from RS Components, Ltd.
DKM 3 phase 90 W AC induction motors are used in various industrial applications such as conveyor systems, heavy machinery, compressors or pumps. The motors can be used with the DKM 9PBK and 9PFK series gearboxes and allows you to combine the two that best suit your needs. AC Motor Type = Induction. [See More]
- AC Construction: Induction
- Diameter / Width: 3.54
- Shaft Size: 0.591
- Length: 3.54
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.2010
from RS Components, Ltd.
DKM 3 phase 60 W AC induction motors are used in various industrial applications such as conveyor systems, heavy machinery, compressors or pumps. The motors can be used with the DKM 9PBK and 9PFK series gearboxes and allows you to combine the two that best suit your needs. AC Motor Type = Induction. [See More]
- AC Construction: Induction
- Diameter / Width: 3.54
- Shaft Size: 0.591
- Length: 3.54
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.2010
from RS Components, Ltd.
DKM 3 phase 40 W AC induction motors are are used in various industrial applications such as conveyor systems, heavy machinery, compressors or pumps. AC Motor Type = Induction. Number of Poles = 4. Shaft Diameter = 12mm. Shaft Length = 29mm. Length = 90mm. Width = 90mm. Depth = 150.5mm. Dimensions =... [See More]
- AC Construction: Induction
- Diameter / Width: 3.54
- Shaft Size: 0.472
- Length: 3.54
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 400 V
- Output Power: 0.1340
from RS Components, Ltd.
DKM 3 phase 90 W AC induction motors are used in various industrial applications such as conveyor systems, heavy machinery, compressors or pumps. The motors can be used with the DKM 9PBK and 9PFK series gearboxes and allows you to combine the two that best suit your needs. Power Rating = 90 W. AC... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 220 V; 208-230/240V 60Hz
- Output Power: 0.1206
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 400 V
- Output Power: 0.2010
from RS Components, Ltd.
DKM 3 phase 60 W AC induction motors are used in various industrial applications such as conveyor systems, heavy machinery, compressors or pumps. The motors can be used with the DKM 9PBK and 9PFK series gearboxes and allows you to combine the two that best suit your needs. Power Rating = 60 W. AC... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 220 V; 208-230/240V 60Hz
- Output Power: 0.0804
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Continuous Current: 0.4600 to 2.2
- Output Power: 0.1340 to 0.2010
- Continuous Torque: 3.7 to 7.5
from RS Components, Ltd.
DKM 3 phase 40 W AC induction motors are are used in various industrial applications such as conveyor systems, heavy machinery, compressors or pumps. Power Rating = 40 W. AC Motor Type = Induction. Supply Voltage = 220 V. Phase = 3. Output Speed = 1300 (50 Hz) rpm, 1600 (60 Hz) rpm. Number of Poles... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 220 V; 208-230/240V 60Hz
- Output Power: 0.0536
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.0107
from RS Components, Ltd.
DKM Single phase 90 W AC induction motors are used in various industrial applications such as conveyor systems, heavy machinery, compressors or pumps. The motors can be used with the DKM 9PBK and 9PFK series gearboxes and allows you to combine the two that best suit your needs. Power Rating = 90 W. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V, 240 V; 208-230/240V 60Hz
- Output Power: 0.1206
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.0107
from RS Components, Ltd.
DKM Single phase 90 W AC induction motors are used in various industrial applications such as conveyor systems, heavy machinery, compressors or pumps. The motors can be used with the DKM 9PBK and 9PFK series gearboxes and allows you to combine the two that best suit your needs. Power Rating = 90 W. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V, 240 V; 208-230/240V 60Hz
- Output Power: 0.1206
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.0268
from RS Components, Ltd.
DKM Single phase 60 W AC induction motors are used in various industrial applications such as conveyor systems, heavy machinery, compressors or pumps. The motors can be used with the DKM 9PBK and 9PFK series gearboxes and allows you to combine the two that best suit your needs. Power Rating = 60 W. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V, 240 V; 208-230/240V 60Hz
- Output Power: 0.0804
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.0268
from RS Components, Ltd.
DKM Single phase 60 W AC induction motors are used in various industrial applications such as conveyor systems, heavy machinery, compressors or pumps. The motors can be used with the DKM 9PBK and 9PFK series gearboxes and allows you to combine the two that best suit your needs. Power Rating = 60 W. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V, 240 V; 208-230/240V 60Hz
- Output Power: 0.0804
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Output Power: 0.0107 to 0.0268
- Phase: Single-phase
- Continuous Current: 0.1800 to 0.6000
from RS Components, Ltd.
DKM Single phase 40 W AC induction motors are used in various industrial applications such as conveyor systems, heavy machinery, compressors or pumps. Power Rating = 40 W. Frequency Rating = 50Hz. AC Motor Type = Induction. Supply Voltage = 220 V, 240 V. Phase = 1. Output Speed = 1300 rpm. Number of... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V, 240 V; 208-230/240V 60Hz
- Output Power: 0.0536
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.0737
from RS Components, Ltd.
DKM Single phase 40 W AC induction motors are used in various industrial applications such as conveyor systems, heavy machinery, compressors or pumps. Power Rating = 40 W. Frequency Rating = 50Hz. AC Motor Type = Induction. Supply Voltage = 220 V, 240 V. Phase = 1. Output Speed = 1300 rpm. Number of... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 220 V, 240 V; 208-230/240V 60Hz
- Output Power: 0.0536
from parvalux by maxon
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W. - Traditional Parvalux and IEC frames. - Permanent capacitor and capacitor start/run. - Mounting positions: feet, flange, B3, B5,... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Output Power: 0.1340
from Demag Cranes & Components
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Motor Features: Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- Output Power: 0.0013
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- Continuous Current: 0.0300
from Wolong Electric Industrial Motors
GE is proud to introduce its new line of medium voltage totally enclosed fan-cooled (TEFC) induction motors called Quantum LMV. This motor was designed by a global engineering team and suited for worldwide applications. Quantum LMV uses an innovative D-duct heat transfer technology (patent pending). [See More]
- AC Construction: Induction
- Output Power: 900 to 2000
- AC Voltage & Frequency: 2300/4000
- Units: English
from ABM DRIVES INC.
High efficiency- › Economical energy consumption Extruded aluminum profile- › Corrosion protection- › Several ratings per frame size Maintenance-free [See More]
- AC Construction: Induction
- Phase: Single-phase; Three-phase (optional feature)
- AC Voltage & Frequency: 120V/60Hz (optional feature); 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature); 575/600V/60Hz (optional feature)
- AC Motor Features: Multi-speed (optional feature)
from Genteq
The new Eon ™ motor is a drop-in upgrade for the original ECM 2.3 motor. The motor is commonly used in applications in residential HVAC furnaces and air handlers, commercial variable air volume systems and fan filter units. Eon is a lighter, more compact variable speed ECM that is backward... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Motor Features: Multi-speed; Reversible
from GE Power Conversion
Proven engineering delivers high reliability and safety. GE flameproof induction motors are ATEX certified and provide a high level of reliability and safety with a highly-engineered enclosure. Flameproof induction motors offer the safest solution to operate in pump and compressor applications on... [See More]
- AC Construction: Induction
from Hymark/Kentucky Gauge
AC induction motors offer a wide selection with reliable performance, uni-directional and continuous operation. Variable AC power input operations. Output 6W up to 90W. CE (EMC & LVD), UL, CCC certified. Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor... [See More]
- AC Construction: Induction
- Phase: Single-phase; Three-phase
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Continuous Torque: 0.4 to 5.8
from Nidec Corporation
Can run on residential power. Robust, with comparatively simple structures, and can run on commercial or residential power. We offer a wide variety of models that can be used in equipment as dedicated motors in every field for both consumer and industrial use. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
from Demag Cranes & Components
The Demag KB conical-rotor brake motor provides you with a brake motor that utilizes a unique operating principle: The brake is not separately controlled, but firmly connected to the rotor, i.e. integrated. This means that motor start-up and brake release as well as motor switch-off and brake... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Motor Features: Multi-speed; Reversible
from Sinotech
Motors can be customized upon request. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
- Output Power: 0.0710
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- Continuous Current: 0.1700
from Wolong Electric Industrial Motors
GE ValueLine vertical hollow shaft (VHS) WPI product line is a high thrust design intended for deep-well pump applications. The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. ValueLine ODP Features. Motor type: Three phase induction. Cast Iron frame... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; International Voltages (optional feature)
- Output Power: 5 HP / 3.6 KW
from GE Power Conversion
Meeting and exceeding standards in challenging applications. The wound rotor induction motor has some distinct application advantages. Historically, it has been used for hard-to-start, high inertia fans, or where power system requirements demand a soft start. With a liquid rheostat, or a static... [See More]
- AC Construction: Induction
from Hymark/Kentucky Gauge
AC induction motors offer a wide selection with reliable performance, uni-directional and continuous operation. Variable AC power input options. Output 6W up to 90W. CE (EMC & LVD), UL, CCC Certified. Wide ranges of model work with magnetic brake, control circuits and speed reducer (motor with... [See More]
- AC Construction: Induction
- Phase: Single-phase; Three-phase
- AC Voltage & Frequency: 380V; 120V/60Hz; 208-230/240V 60Hz
- Continuous Torque: 0.4 to 6.0
from Nidec Corporation
Widely used in industrial applications. Robust, with comparatively simple structures, and can run on industrial power. Our lineup features a wide-variety of motors from the standard series to the applied series to match with equipment in a wide variety of fields for industrial use. [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 2300V to 6999V; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
from Demag Cranes & Components
Demag type A offset gear motors are available in 9 sizes with shaft-mounted gearboxes and torque bracket and foot or flange-mounted configuration. They offer the optimum solution for space-saving drive requirements due to their compact design. Gearbox size A10 is a two-stage unit, all other units... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Motor Features: Reversible
from Sinotech
Motors can be customized upon request. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 380 VAC; International Voltages
- AC Motor Features: Multi-speed
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; 400Hz / Aerospace
- Continuous Torque: 0.3
from GE Power Conversion
Meeting and exceeding standards in challenging applications. MV & HV TEFC motors are commonly used in the petrochemical, power generation, mining and general purpose process industries for various applications including pumps, blowers, compressors, crushers, and conveyors. These induction motors... [See More]
- AC Construction: Induction
from Hymark/Kentucky Gauge
Easy wiring and speed control. Induction and reversible motor equipped with generator, various wiring methods and control types available. Built-in electronic brake circuits for instant braking. Wide range of variable speed. Output 6W-90W. To work with speed reducer is available (motor with pinion... [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- AC Motor Features: Reversible
from Demag Cranes & Components
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Motor Features: Reversible
from Sinotech
Motors can be customized upon request. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
- AC Motor Features: Multi-speed
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- Continuous Current: 0.1600
from GE Power Conversion
Incorporating a long history of reliable motors with the latest technology. Our NEMA Premium TEFC Quantum motor was designed by a global engineering team and suited for worldwide applications. Quantum LMV uses an innovative D-duct heat transfer technology (patent pending). This unique internal... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 460 - 6600V; 460/480V/60Hz
- AC Motor Features: Multi-speed (optional feature)
from Hymark/Kentucky Gauge
Easy wiring and speed control. Circuits, capacitor and variable resistor are assembled in controller, which is attached to motor via extended cable. Ready-to-use once power is supplied. Output 6W-90W. To work with speed reducer is available (motor with pinion shaft, GN or GX model) [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- AC Motor Features: Reversible
from Demag Cranes & Components
Our Z cylindrical-rotor motors perform a wide variety of industrial drive tasks – reliably and effectively. They are suitable for a broad range of applications, offering outstanding performance: motor output up to 72 HP (45 kW). inverter-fed drives for travel applications, line-fed travel and... [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
- AC Motor Features: Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- Output Power: 0.0080
from ARC Systems, Inc.
ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial. [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; 400Hz / Aerospace
- Continuous Torque: 60.0
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Multi-speed
from ARC Systems, Inc.
Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Units: English
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Motor Features: Reversible
from ARC Systems, Inc.
Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Units: English
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Multi-speed
from ARC Systems, Inc.
Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Units: English
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Reversible
from ARC Systems, Inc.
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Units: English
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Reversible
from ARC Systems, Inc.
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz
- Units: English
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- Output Power: 0.0335
from ARC Systems, Inc.
Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available. [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 120V/60Hz
- Units: English
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Multi-speed
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Multi-speed; Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- Output Power: 0.1608
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Multi-speed
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- Output Power: 0.0536
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Multi-speed
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- Output Power: 0.0804
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Multi-speed
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- Output Power: 0.1206
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Multi-speed
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Three-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Reversible
from Sinotech
Insulation Resistance: 100M Ω at 500V between motor winding and shell. Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell. Temperature Rise: Max 80oC. Insulation Class: Class B (130oC). Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC). Humidity: 85% max. [See More]
- AC Construction: Induction
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; International Voltages
- AC Motor Features: Reversible