Foundry / Metal Processing Oxide Ceramics
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic plunger is manufactured from 99.8% alumina ceramic material. It is a highly durable and chemically resistant ceramic used in a variety of industrial applications. Alumina ceramic plungers are specifically engineered for high-pressure fluid handling or precision metering applications. [See More]
- Applications: Foundry / Metal Processing; Chemical or material processing; Corrosion resistant
- Density: 3.6 to 3.95
- Oxide Type: Alumina
- Performance Features: Sintered / Fired; Hard
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #171 is a spherical white magnesium aluminate (Spinel) powder used primarily for resurfacing parts that require high thermal shock resistance. These coatings resist wetting by liquid aluminum, making it ideal for resurfacing molds, ladles, ladle plugs, ladle lips & other... [See More]
- Applications: Thermal Insulation or Fire Proofing Material; Foundry / Metal Processing
- Shape / Form: Powder, Grain or Grog
- Composition or ASTM/EN Cement Type : 75.5 % Al2O3, 23.9 % MgO
from Superior Technical Ceramics Corp.
Made from 96% Alumina Oxide [See More]
- Applications: Refractory or High Temperature Insulation; Foundry / Metal Processing; Chemical or material processing; HV / Electrical
- Composition or ASTM/EN Cement Type : 96% Alumina Oxide
- Oxide Type: Alumina
- Shape / Form: Hollow Stock (Tube, Pipe, Column)
from OMEGA Engineering, Inc.
OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Abrasion Resistant; Foundry / Metal Processing; Corrosion resistant; Molten Metal Measuring
- Shape / Form: Tube
- Oxide Type: Alumina; Mullite (optional feature)
- Length: 5.91 to 23.62