Electronics / RF-Microwave Specialty Metal Shapes and Stock

4 Results
Expanded Metal Foils -- MicroGrid®
from Dexmet® Corporation, a part of PPG’s engineered materials division

A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery... [See More]

  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Electronics or semiconductors; Oil & Gas Wells; Plain bearing or Bushing
  • Features: Coated / Painted (optional feature)
  • Type: Aluminum; CarbonSteel; Stainless; Copper; Nickel; Refractory / Reactive; Titanium; Zinc; Miscellaneous Nonferrous Metal or Alloy
Beryllium-Copper Alloy
from Ulbrich Stainless Steels & Special Metals, Inc.

UNS C17200 Beryllium Copper Alloy Flat, Shaped and Round Wire. APPLICATIONS OF BERYLLIUM COPPER ALLOY WIRE. Electrical/electronic applications where higher strength levels are required while maintaining good electrical conductivity. Heating elements. Cable shielding. Spring. Electrical contact. [See More]

  • Applications: Electronics or semiconductors; HV / Electrical; Electrical/Electronic Applications
  • UNS Number: 17200
  • Type: Copper; Alloy
  • Specifications: UNS
117 Degree F Low Melting Alloy -- 2451A
from Belmont Metals, Inc.

Featuring 99.99% Indium and Indium-Based Low Melting Alloys. Indium was discovered by the German chemists Ferdinand Reich and Hieronymus Richter in 1863. Reich and Richter had been looking for traces of the element thallium in samples of Zinc order, when they saw a brilliant indigo line in the... [See More]

  • Applications: Bearings or Bearing Quality; Electronics or semiconductors
  • Type: LowMelting; Lead
5000 Series -- WA-5000
from Materion Corporation

Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]

  • Applications: Electronics or semiconductors; Semiconductor, Optical Coating
  • Features: LightAlloy
  • Type: Aluminum; Alloy