Refractory / Reactive (UNS R) Specialty Metal Shapes and Stock

18 Results
Expanded Metal Foils -- MicroGrid®
from Dexmet® Corporation, a part of PPG’s engineered materials division

A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine lightning strike protection, EMI shielding, advanced primary and secondary battery... [See More]

  • Type: Aluminum; CarbonSteel; Stainless; Copper; Nickel; Refractory / Reactive; Titanium; Zinc; Miscellaneous Nonferrous Metal or Alloy
  • Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Battery / Fuel Cell; Electronics or semiconductors; Oil & Gas Wells; Plain bearing or Bushing
  • Features: Coated / Painted (optional feature)
6% Titanium Aluminum -- 19512A
from Belmont Metals, Inc.

Aluminum Master Alloys. with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc. Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one or more elements. [See More]

  • Type: Aluminum; Refractory / Reactive; Titanium
  • Applications: Abrasion Resistant
5000 Series -- WL-5000
from Materion Corporation

Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]

  • Type: Refractory / Reactive; Titanium; Alloy
  • Applications: Electronics or semiconductors; Semiconductor, Optical Coating
  • Features: LightAlloy
Cobalt Alloy -- MP35N®
from Ulbrich Stainless Steels & Special Metals, Inc.

MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]

  • Type: Cobalt; Refractory / Reactive
  • Specifications: AMS; ASTM / ASME; UNS
  • UNS Number: 30035
  • Features: Coil Stock; Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Corrosion Resistant; Die / Cold Work; Superalloy
Crimp Connectors
from Plansee SE

PLANSEE supplies ribbons made of molybenum and molybdenum-yttrium oxide for the manufacture of tubes for joining the filament and the support pin in halogen lamps. The ribbons show a flawless surface and very narrow width tolerances which extendes the lifetime of the halogen lamp. MY and molybdenum... [See More]

  • Type: Molybdenum; Refractory / Reactive
Molybdenum Fasteners
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Type: Molybdenum; Refractory / Reactive
Cr 99.6% Ø21x5mm 10pcs - 0481605 -- 0481605
from Umicore Metal Deposition Solutions

Coating material. Chromium. Purity. 99.6%. Form. Discs. Dimensions. Ø 21 x 5 mm. Quantity. 10 pcs. Theoretical density at 20 °C in g/cm ³. 7.2. Melting point in °C. 1907. 10 ⁻ ² mbar in °C. 1330. 10 ⁻ ¹ mbar in °C. 1470. Boiling point in °C. [See More]

  • Type: Refractory / Reactive
  • Length: 0.1969
  • Width / OD: 0.8268
  • Applications:

    Adhesion promotion

Hard Surfacing Alloy -- Universal Cobalt Alloy No.1
from Universal Wire Works Inc.

Universal No.1 is a cobalt-chromium-tungsten alloy suited for applications requiring extreme abrasion resistance at elevated temperatures. excellent for resistance to corrosion and oxidation where impact resistance is not mandatory. Hardness characteristics remain intact under operating temperatures... [See More]

  • Type: Cobalt; Refractory / Reactive; Alloy
  • Applications: Abrasion Resistant
  • Features: Corrosion Resistant
12T-10
from Trinity Brand Industries

Titanium's low density and high strength-to-weight ratio makes it the material of choice for many corrosive chemical environments, including oxidizing chloride solutions (including seawater) and chlorine-based bleaches. Commercially Pure Grade 2 Titanium is the "work horse" of the commercially pure... [See More]

  • Type: Refractory / Reactive; Titanium
  • Features: Coil Stock
  • Thickness: 0.0100
DENSIMET® Mold Inserts
from Plansee SE

During the aluminum casting process, the metal melt is either poured or pressed into the mold. This process is used, for example, to manufacture cylinder heads, wheel rims and many other aluminum castings. Here, the mold has to repeatedly withstand the metal melt at a temperature of over 600 °C:... [See More]

  • Type: Refractory / Reactive; Tungsten
Molybdenum Screen
from Thermo Shield

Molybdenum refractory screen is known under many names (Mesh, Wire Cloth, Screen Grid, & Wire Mesh). It has a high strength to weight ratio, is not subject to hydrogen embrittlement, is more ductile than tungsten and only one half as dense. [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Width / OD: 16
Niobium Conducting Pins
from Plansee SE

In high-pressure sodium vapor lamps and ceramic metal halide lamps, the electrical discharge takes place in ceramic vessels - the so-called burners. Niobium pins are a key component that ensures the flow of electricity in these lamps. Niobium has approximately the same thermal expansion as the... [See More]

  • Type: Refractory / Reactive
Tantalum Fasteners
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Type: Refractory / Reactive
Screws, Rivets and Bolts
from Plansee SE

We can supply you with rivets, screws and nuts made of molybdenum, tungsten, tantalum and niobium as well as a wide range of alloys that perfectly meet the needs of your project. Our range includes hexagon rivets, round head rivets and combination rivet shapes. Our line in screws comprises both... [See More]

  • Type: Molybdenum; Refractory / Reactive; Tungsten
Tantalum Screens
from Thermo Shield

Tantalum refractory screen is known under many names (Mesh, Wire Cloth, Screen Grid, & Wire Mesh). It has a high strength to weight ratio, is not subject to hydrogen embrittlement, is more ductile than tungsten and only one half as dense. [See More]

  • Type: Refractory / Reactive
  • Width / OD: 12
Sealing-In Film -- MY ESS Ribbon
from Plansee SE

MY ESS ribbons are used to ensure the reliable flow of electricity to quartz glass lamps. Thanks to their special geometry, they reduce the stress at the boundary between the surrounding glass and the electrically conductive ribbon. As a result, the lamp remains gas-tight and air leaks are... [See More]

  • Type: Molybdenum; Refractory / Reactive
  • Features: Coil Stock
Tungsten Fasteners
from Thermo Shield

Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded rod,... [See More]

  • Type: Refractory / Reactive; Tungsten
Tungsten Screens
from Thermo Shield

Tungsten refractory screen is known under many names (Mesh, Wire Cloth, Screen Grid, & Wire Mesh). It has a high strength to weight ratio, is not subject to hydrogen embrittlement, is more ductile than tungsten and only one half as dense. [See More]

  • Type: Refractory / Reactive; Tungsten
  • Width / OD: 10 to 20