Protective Architectural Coatings

65 Results
AsahiGuard E-SERIES
from AGC Chemicals Americas, Inc.

AsahiGuard E-SERIES products are fluorinated water/oil repellents that contain no PFOA (at or above detection limits), longer chain PFCs or their precursors. Drawing on fluorine ’s extraordinary properties, these specialty chemicals provide excellent protection and durability against water,... [See More]

  • Features: Protective; Waterproof
  • Form: Liquid
  • Type: Coating; Sealer; Stain
  • Location / Orientation: Pavement / Walkway (optional feature)
Chemical Resistant Acrylic Polyurethane 40U -- 40U Series
from FORREST Technical Coatings

An industrial-grade, two-component acrylic polyurethane designed to provide added chemical and resistance with a satin gloss and textured appearance. Catalyst available for either interior or exterior use. [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint; Clear Coat
  • Substrate: Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
Corrosion-Resistant Epoxy Primer 19P -- 19P Series
from FORREST Technical Coatings

A corrosion-resistant polyamide epoxy primer for use under high performance fast-dry topcoats. [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint
  • Substrate: Concrete; Metallic; Steel
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings

An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused by electrostatic discharge. [See More]

  • Features: Anti-Static; Chemical Resistant; Conductive; Corrosion Resistant; Protective; Touch-Up
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Metallic; Plastic; Steel
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Features: Corrosion Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Features: Corrosion Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Fast-drying Universal Weldable Primer 16P -- 16P Series
from FORREST Technical Coatings

A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]

  • Features: Corrosion Resistant; Protective; Touch-Up; Weldable Primer
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
Forrest Epoxy Coatings
from FORREST Technical Coatings

FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure. [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint
  • Substrate: Concrete; Metallic; Steel
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Features: Corrosion Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Forrest Industrial Enamels
from FORREST Technical Coatings

FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]

  • Features: Corrosion Resistant; Protective; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Clear Coat
  • Substrate: Metallic; Steel
Forrest Industrial Primers
from FORREST Technical Coatings

Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]

  • Features: Corrosion Resistant; Protective; Touch-Up
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Features: Corrosion Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Forrest Polyurethanes
from FORREST Technical Coatings

FORREST Polyurethanes are designed to be long-lasting, highly-durable finishes with great color and gloss retention and excellent abrasion resistance. For use over multiple substrates in interior and exterior applications. 800 Series products comply with current environmental regulations in the... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Paint; Clear Coat
  • Substrate: Aluminum; Ceramic; Metallic; Plastic; Steel; Other; Fiberglass
High Gloss Brush and Roll Enamel 915E -- 915E Series
from FORREST Technical Coatings

A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. [See More]

  • Features: Protective; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel
  • Substrate: Metallic; Steel; Wood
High Gloss Water-Reducible Alkyd 83E -- 83E Series
from FORREST Technical Coatings

A versatile water-reducible alkyd for use on metal substrates for interior and exterior exposure. A high-gloss product with excellent adhesion and corrosion resistance. [See More]

  • Features: Protective; Touch-Up; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel
  • Substrate: Metallic; Steel
Acid Chloride Zinc Plating -- COLSID® AP
from Columbia Chemical Corporation

COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Substrate: Steel
  • Type: Coating; Zinc Plating
  • Coating Material: Zinc; Acid Chloride Zinc Plating
100% Solids Epoxy Coating -- Sher-Plate 360
from Sherwin-Williams Protective & Marine Coatings

SherPlate 360 is a 100% solids epoxy coating, formulated specifically for immersion service in refined fuel storage tanks, petroleum tanks, CHT tanks, and ballast tanks. The high build, edge-retentive properties provide superior protection compared to conventional epoxies. 100% solids, low VOC. 1:1... [See More]

  • Features: Protective; HAPS Free
  • Substrate: Concrete; Steel; Other; Iron
  • Type: Coating
  • Coating Material: Epoxy; Resin
Arctikure Epoxy Flooring -- No. 230
from Sauereisen, Inc.

Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]

  • Features: Chemical Resistant; Heat Resistant; Protective; Cold Room Applications, Skid Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete
Anodized Metal & Trim Paint -- 1850
from Aervoe Industries Incorporated

Used for touch-up & installation of anodized & painted building components [See More]

  • Features: Corrosion Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Type: Paint
  • Substrate: Anodized; Concrete; Metallic; Wood
Anti-Graffiti Clear Surface Treatment -- AD00
from ADSIL Inc.

Effective barrier facilitates easy removal of most common forms of graffiti [See More]

  • Features: Chemical Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat; Sealer
  • Substrate: Aluminum; Ceramic; Concrete; Metallic
Champion Sprayon® Anti-Fog Plexiglass Cleaner -- 4385142
from Chase Products Co.

Champion Sprayon ® Anti-Fog Plexiglass Cleaner makes cleaning easier and faster. Leaves a protective coating that repels dirt, dust, finger smudges, scratches and water spots. Contains no abrasives, silicones or ammonia. Foaming plexiglass cleaner and protectant. Does not contain ammonia,... [See More]

  • Features: Protective
  • Substrate: Other; Plexiglass
  • Type: Coating
  • Form: Aerosol
Decorative Paints and Coatings
from Kansai Paint (America), Inc.

PROTECTING BUILDINGS AND CREATING BEAUTIFUL EXTERIORS WITH EXCEPTIONAL FUNCTIONAL COATINGS FOR ARCHITECTURAL USE.Our building paints allow dirt to be washed away by rain water and also fill and expand into cracks in the wall caused by time-related degradation in order to prevent further damage by... [See More]

  • Features: Protective
  • Location / Orientation: Exterior
  • Type: Coating; Paint (optional feature); Sealer (optional feature)
Deco-Coat -- DC-2501
from Epoxies Etc...

Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]

  • Features: Protective
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
Floor Coating -- 6711 System
from Rust-Oleum Corporation

Clear, fast drying, oil modified, single component waterborne polyurethane [See More]

  • Features: Protective
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Wood
Dymacryl™
from Dampney Company, Inc.

Formulated to beautify, extend the life, and preserve the appearance [See More]

  • Features: Chemical Resistant; Protective; Waterproof; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Stain
  • Substrate: Concrete
Metal Paint
from AkzoNobel N.V.

Hammerite has a rich history. The name first appeared in 1962, when Allen Forster developed a hammered paint for use in electrical insulation. But Hammerite first appeared in the format we know today in 1984. It was launched to the UK DIY market as a single-pack, air-drying, corrosion-resistant... [See More]

  • Features: Corrosion Resistant; Protective
  • Substrate: Metallic
  • Type: Coating; Paint
  • Location / Orientation: Exterior
NO-OX-ID "A-Special" Electrical Contact Grease
from Sanchem, Inc.

is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low micro-power... [See More]

  • Features: Corrosion Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer; Rust Preventive Coating
  • Substrate: Concrete; Metallic
Wearlon Super F-4 Prop Coating
from Redwood Plastics

Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]

  • Features: Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Non-Stick Foul Release
  • Substrate: Aluminum
Acid Chloride Zinc Plating -- EXTREME® 110
from Columbia Chemical Corporation

EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Substrate: Steel
  • Type: Coating; Zinc Plating
  • Coating Material: Zinc; Acid Chloride Zinc Plating
3501M Moisture Guard
from Sherwin-Williams Protective & Marine Coatings

RECOMMENDED USAGE. Used to protect parquet, block and other hardwood floors from substrate vapor and moisture damage [See More]

  • Features: Protective
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood
Asphalt Roof Primer -- 1690
from Aervoe Industries Incorporated

Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]

  • Features: Corrosion Resistant; Protective; Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer
  • Substrate: Concrete; Metallic; Plastic; Wood; Other; Vinyl
Champion WipeOn Stainless Steel Cleaner Wipes -- 4385505
from Chase Products Co.

These double-sided wipes are premoistened with a unique citrus-based formula designed to clean and polish stainless steel surfaces, while protecting them from the damaging effects of oxidation and corrosion. Each wipe is a dual-purpose engineered-cloth towel, with an abrasive (but non-scratching)... [See More]

  • Features: Corrosion Resistant; Protective
  • Substrate: Metallic; Steel
  • Type: Coating
  • Location / Orientation: Exterior; Interior
Protective Epoxy Coatings
from Kansai Paint (America), Inc.

PROVIDING POWERFUL PROTECTION FOR SUBSTRATES WHILE MINIMIZING ENVIRONMENTAL IMPACTAs a pioneer in ultra-thick film epoxy resin coatings, Kansai Paint has released a heavy-duty anticorrosion coating that protects infrastructures from the dangers of a harsh natural environment. In addition, we have... [See More]

  • Features: Protective
  • Coating Material: Epoxy; Resin
  • Type: Coating
  • Location / Orientation: Exterior
Deco-Coat -- DC-2570
from Epoxies Etc...

Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It is formulated in a convenient 1:1 by volume mix ration. [See More]

  • Features: Protective; Weather Resistant
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Clear Coat
  • Substrate: Wood
Elastoid -- 1300
from Dampney Company, Inc.

Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Aluminum; Concrete; Metallic; Steel
Powder Coatings
from AkzoNobel N.V.

Our comprehensive range of powder coatings help protect a variety of metal surfaces in applications including window and door frames, pipes, alloy wheels, car components, radiators, metal furniture and home appliances, to name a few. Our powder coatings are used to protect and decorate all sorts of... [See More]

  • Features: Protective
  • Substrate: Metallic
  • Type: Coating
  • Dispensing Method: Powder Coating
SafeGard® 3400 Seal#10
from Sanchem, Inc.

Enhances paint and coating adhesion specifically from filiform corrosion on aluminum castings such as (380, 383, 360, aluminum zinc die castings [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Type: Sealer
  • Substrate: Aluminum; Steel; Other; Magnesium
Wearlon® Anti-Graffiti Coating
from Redwood Plastics

Anti-Graffiti Wearlon ®. Put Scraping and Painting to an End. Our Wearlon ® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,... [See More]

  • Features: Protective; Weather Resistant (optional feature); Stain Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent; Room Temperature Cure Coating
  • Type: Coating; Anti-Graffiti
  • Substrate: Metallic
Alkaline Zinc Plating -- COLZINC® ACF-II
from Columbia Chemical Corporation

COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Substrate: Steel
  • Type: Coating; Zinc Plating
  • Coating Material: Zinc; Alkaline Zinc Plating
Ceramic Carpet™ #400 Decorative Broadcast
from Sherwin-Williams Protective & Marine Coatings

General Polymers CERAMIC CARPET #400 is an 1/8 ” system which incorporates decorative colored quartz aggregates with high solids epoxy resins and chemical resistant grout and topycoats to form a protective surfacing system which is aesthetically pleasing, slip resistant, durable and resistant... [See More]

  • Features: Chemical Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Ceramic
  • Substrate: Concrete; Wood; Other; Quarry Tile
Champion's Choice CS+ Lubricant -- 4385158
from Chase Products Co.

CS+ Lubricant is a 4-way lube that stops annoying squeaks, guards against rust and corrosion, releases rusted or frozen metal parts with instant penetration, and removes moisture. It will displace water and moisture-proof all types of electrical equipment, relay switches, wet engines, distributors,... [See More]

  • Features: Corrosion Resistant; Protective
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Substrate: Aluminum; Metallic; Steel
Endcor -- 772
from Dampney Company, Inc.

Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel
Alkaline Zinc Plating -- EXCEL® 800
from Columbia Chemical Corporation

EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Substrate: Steel
  • Type: Coating; Zinc Plating
  • Coating Material: Zinc; Alkaline Zinc Plating
Ceramic Carpet™ #554 Decorative Broadcast
from Sherwin-Williams Protective & Marine Coatings

General Polymers CERAMIC CARPET #554 combines EPO-FLEX ® crack isolation system with colored quartz aggregate to provide the toughness and flexibility of EPO-FLEX with the beauty and durability of quartz broadcast flooring. Flexibility is achieved without the use of plasticizers or other... [See More]

  • Features: Protective
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Ceramic
  • Substrate: Concrete; Wood; Other; Quarry Tile
Champion's Choice Penetrating Oil and Demoisturant -- 4385159
from Chase Products Co.

Penetrating Oil and Demoisturant will displace water and moisture-proof all types of electrical equipment, even if the equipment is completely submerged. It saves production, maintenance and repair time, protects and preserves valuable equipment, waterproofs ignition systems, and protects metal... [See More]

  • Features: Corrosion Resistant; Protective; Waterproof
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Substrate: Metallic
Thurmalox® -- 70
from Dampney Company, Inc.

Prevents chloride induced external stress corrosion cracking from cryogenic to 1000F [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating
  • Substrate: Metallic; Steel; Other; Stainless Steel
Cadmium Plating -- COLCAD® 100
from Columbia Chemical Corporation

COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Substrate: Steel
  • Type: Coating; Cadmium Plating
  • Coating Material: Zinc; Cyanide Cadmium Zinc Plating
CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR
from Sherwin-Williams Protective & Marine Coatings

General Polymers CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR is designed for interior concrete floors that requires an impact resistant, high gloss, easy to maintain finish. This 35 mil system is resistant to staining and chemical attack from certain common acids, alkalies, fuels, grease, salt... [See More]

  • Features: Chemical Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Champion's Choice Silicone Lubricant -- 4385351
from Chase Products Co.

Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]

  • Features: Corrosion Resistant; Protective; Waterproof
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer
  • Substrate: Metallic
Thurmalox® -- 70C
from Dampney Company, Inc.

Stainless steel coating prevents chloride induced external stress corrosion cracking to 1000F [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating
  • Substrate: Metallic; Steel; Other; Stainless Steel
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Substrate: Aluminum; Steel; Other; Brass
  • Type: Coating; Electroless Nickel Deposit
  • Coating Material: Electroless Nickel Plating Solution
Corrosion Inhibitor -- Heat-Flex® Hi-Temp 1200
from Sherwin-Williams Protective & Marine Coatings

CUI is one of the costliest problems facing the hydrocarbon processing environment today. Infiltration by outside moisture or from the process environment through seams, gaps or other discontinuities in steel under insulation can lead to major equipment outages. Whether from periodic inspection and... [See More]

  • Features: Heat Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Sealer; Coating Under Insulation
  • Substrate: Metallic
Thurmalox® 250 -- Solar Coating
from Dampney Company, Inc.

Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]

  • Features: Heat Resistant; Protective; Weather Resistant; Heat Absorbing
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Steel; Other; Stainless Steel
Sealers & Topcoats for Zinc Plating -- Lac-Chro-SEAL®
from Columbia Chemical Corporation

Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]

  • Features: Corrosion Resistant; Protective; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat; Sealer; Lacquer
  • Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
Decorative Mosaic WB Coating System
from Sherwin-Williams Protective & Marine Coatings

General Polymers DECORATIVE MOSAIC WB COATING SYSTEM is a mosaic pattern floor covering. These vinyl chips are incorporated in a water-based epoxy and sealed with a clear coat of an abrasion resistant, water-based polyurethane that is available in a high gloss or satin finish. Its innovation base... [See More]

  • Features: Chemical Resistant; Protective
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Sealers & Topcoats for Zinc Plating -- Zinc-Chro-SHIELD
from Columbia Chemical Corporation

Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]

  • Features: Corrosion Resistant; Protective; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Sealer
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
Decorative Troweled System -- TPM® #115-U1
from Sherwin-Williams Protective & Marine Coatings

General Polymers TPM #115-U1 DECORATIVE TROWELED SYSTEM is a 3/16 ” protective resurfacing systems utilizing an epoxy and silica aggregates mortar, high build grout and seal coats and selected decorative aggregates where a heavy duty decorative flooring system is required. Advantages. Low VOC... [See More]

  • Features: Chemical Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Zinc Nickel Plating -- COLLOY® NI-Z-POSIT
from Columbia Chemical Corporation

COLLOY ® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed at low, mid and high current densities, and provides greatly enhanced corrosion resistance... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Substrate: Steel
  • Type: Coating; Zinc Nickel Plating
  • Coating Material: Zinc; Alkaline Zinc Nickel
Dura-Plate® 235 Multi-Purpose Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective; Waterproof; Moisture Condensation Resistance
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron
Zinc Phosphate -- COLPHOS® Zn 35
from Columbia Chemical Corporation

COLPHOS ® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing... [See More]

  • Features: Corrosion Resistant; Protective; Base for Paint & Powder Coating
  • Substrate: Steel
  • Type: Coating; Primer; Heavy Zinc Phosphate
  • Coating Material: Conversion; Zinc
Dura-Plate® UHS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate ® UHS provide superior protection compared to conventional epoxies. [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective; Waterproof; Low Odor
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Steel; Other; Iron
Epolon™ II -- Rust Inhibitive Epoxy Primer
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Weather Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Primer
  • Substrate: Steel; Other; Iron
Epoxy -- Macropoxy® 646 Fast Cure Epoxy
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Weather Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Epoxy -- Macropoxy® 646-101
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]

  • Features: Chemical Resistant; Heat Resistant; Protective
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
  • Type: Coating
  • Coating Material: Epoxy; Resin; Polyamide
SherPlate PW Epoxy
from Sherwin-Williams Protective & Marine Coatings

SherPlate PW Epoxy. SherPlate PW Epoxy is an edge retentive, ultra high solids epoxyamine coating engineered for immersion service in potable water pipes and storage tanks. The rapid return to service and high build, edge retentive properties of this coating provide superior protection. One or two... [See More]

  • Features: Protective
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Concrete; Metallic; Steel