Bar Stock Thermal and Refractory Ceramics

4 Results
Accuflect™ IR Infrared Reflector
from Accuratus Corporation

Accuflect ™ IR is a highly diffuse and low loss reflector of near infrared and mid infrared radiation. The diffuse reflecting Accuflect ™ IR offers alternatives to the metallic specular reflectors and their shortcomings often found in infrared heating applications. Some notable... [See More]

  • Shape / Form: Plate / Board; BarStock; Custom Shape
  • Length: 17.72
  • Material Type: Accuflect™
  • Width / Diameter: 2.95
Custom Technical Ceramics
from Apogee Ceramics Inc.

Apogee technical ceramics offer exceptional ability to withstand continuous, repetitive cycle for applications requiring strength, resistance to wear and thermal stability. Choose from standard, custom-engineered and built-to-suit designs. Whatever your requirements, Apogee Ceramics Inc. will work... [See More]

  • Shape / Form: Roller / Roll; BarStock; Custom Shape
  • Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Foundry / Metal Processing; Chemical or material processing; Structural; Wear resistant parts or tooling
  • Material Type: Alumina; Ca Aluminate
Aremcolox™ 502 Series Ceramic -- 502-1100-FF
from Aremco Products, Inc.

Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox ™ and Super-Heat ceramics include compositions based on alumina, alumino-silicates,... [See More]

  • Shape / Form: Rod; Plate / Board; BarStock
  • Max Use Temperature: 1149
  • Material Type: Al Silicate or Mica Based
  • Thermal Conductivity: 1.3
Accuflect™ Solar Cell Furnace Reflector
from Accuratus Corporation

Accuflect ® IR is an excellent medium wave and short wave infrared reflector with excellent performance extending into the visible wavelengths. Many infrared applications can be modified to take advantage of the highly efficient diffuse reflection characteristics of Accuflect ® IR. [See More]

  • Shape / Form: BarStock; Custom Shape
  • Max Use Temperature: 1200
  • Material Type: Accuflect™
  • Thermal Conductivity: 5.8