Marine Foam Insulation
from Boyd
SOLIMIDE ® CC-306 polyimide open-cell foam is utilized in the marine market as lightweight, non-flammable, non-fibrous thermal and acoustic foam insulation for submarine hulls and other marine vessels. CC-306 can be cut into a variety of shapes and sizes, then faced or coated to meet end user... [See More]
- Applications: Marine
- Form / Shape: Molded, Cast or Fabricated Parts
- Foam, All Types (View Trigger): Foam
- Material / Composition: Polymer / Plastic; Polyimide
from Armacell LLC
NH Armaflex is a nonhalogen elastomeric insulation developed for sweat control in environments that require specific protection against smoke containing acid gases. NH Armaflex is used as insulation and protection for piping, tanks, and air ducts, and to prevent stress corrosion with stainless steel... [See More]
- Applications: HVAC; Marine; US Navy, IMO, Nuclear Power Plants
- Form / Shape: Film / Sheet; Tube, Roll
- Foam, All Types (View Trigger): Foam
- Material / Composition: Elastomer
from Clark Foam Products Corp.
Quality Neoprene & EPDM Foam Products Neoprene and EDPM are closed cell foams that are soft, flexible and durable form-fitting sponge rubber that provides good thermal and moisture insulation. It is resistant to the Ozone, sunlight, oxidation, many chemicals and petroleum derivatives. Neoprene... [See More]
- Applications: Architectural / Construction; Consumer / Furniture; Marine; Sealing / Gasketing
- Material / Composition: Polymer / Plastic; Elastomer; Latex
- Foam, All Types (View Trigger): Foam
- Type: ClosedCell; Flexible
from Polyguard Products, Inc.
The Polyguard PolyPhen ™ thermal insulation is one component in our PolyPhen ™ system including a range of rigid foam insulation densities designed for piping systems, tanks, vessels and ductwork in commercial and industrial applications. The PolyPhen ™ rigid foam insulation... [See More]
- Applications: Industrial OEM; HVAC; Marine; Medical; Schools, Military
- Form / Shape: Stock Shape / Machining Grade; Molded, Cast or Fabricated Parts; Rod / Bar
- Foam, All Types (View Trigger): Foam
- Density: 2.5