Reverse Osmosis Filter Elements

10 Results
RO Membrane
from LG Chemical of America Inc.

RO Membranes. LG Chem leads the way in membrane technology. Thin-film membranes are widely used in water treatment processes as a means of removing contaminants and purifying water from a broad range of sources. LG Chem develops and manufactures reverse osmosis (RO) membranes that are widely used in... [See More]

  • Range: Reverse Osmosis
  • Filtration Product: Water
  • Application / Industry: WaterSupply; Waste Water
  • Filter Medium Material: Polysulfone; Polyamide
DOW FILMTEC™ Brackish Water Reverse Osmosis 8" Elements -- BW30HR-440i
from Dupont Water Solutions

The DOW ™ FILMTEC ™ BW30HR-440i element is a high-performing, high productivity element combining the highest active membrane area available in the industry today with the maximum rejection brackish water reverse osmosis (RO) membrane. It incorporates Dow's innovative BW30HR membrane... [See More]

  • Range: Reverse Osmosis
  • Maximum Pressure: 595
  • Flow Rate (Liquids): 85.0
  • Maximum Temperature: 113
E1 Reverse Osmosis System
from Culligan International Company- Commercial & Industrial Division

The E1 RO system is an economical solution, designed for light industrial applications requiring flow rates up to 3* gallons per minute. [See More]

  • Range: Reverse Osmosis
DOW FILMTEC™ Tap Water Reverse Osmosis < 4" Elements -- BW60-1812-75
from Dupont Water Solutions

New DOW FILMTEC reverse osmosis (RO) membranes for home drinking water treatment units are the most reliable and consistent elements in the industry. Advanced membrane technology and automated fabrication allow Dow to precisely produce each and every element to tight, pre-defined specifications. Dow... [See More]

  • Range: Reverse Osmosis
  • Flow Rate (Liquids): 2.0
  • Configuration: In-line
  • Maximum Pressure: 150
E2 Reverse Osmosis System
from Culligan International Company- Commercial & Industrial Division

The E2 RO system is an economical solution, designed for industrial applications requiring flow rates from 3 to 7* gallons per minute. [See More]

  • Range: Reverse Osmosis
DOW FILMTEC™ Brackish Water Reverse Osmosis 8" Elements -- BW30-400/34
from Dupont Water Solutions

DOW FILMTEC ™ BW30-400/34 Elements are ideal for reverse osmosis plant managers and operators dealing with challenging waters and wastewaters and looking for consistent, high performance, long element life and increased productivity. [See More]

  • Range: Reverse Osmosis
  • Flow Rate (Liquids): 7.3
  • Flow: Full Flow
  • Maximum Pressure: 595
G1 Reverse Osmosis System
from Culligan International Company- Commercial & Industrial Division

The G1 RO system, with premium features, is designed for light industrial applications requiring flow rates up to 3* gallons per minute. The G1 RO is more than a sound business decision —it can improve the quality of life for your building. [See More]

  • Range: Reverse Osmosis
G2 Reverse Osmosis System
from Culligan International Company- Commercial & Industrial Division

The vertical or horizontal steel skid-mounted system can provide high-quality reverse osmosis water for those industries requiring from 3 to 18* gallons per minute. [See More]

  • Range: Reverse Osmosis
M1 Reverse Osmosis System
from Culligan International Company- Commercial & Industrial Division

The M1 RO system, with enhanced features, is designed for light industrial applications requiring flow rates up to 3* gallons per minute. [See More]

  • Range: Reverse Osmosis
M2 Reverse Osmosis System
from Culligan International Company- Commercial & Industrial Division

The M2 RO system, with enhanced features, is designed for industrial applications requiring flow rates from 3 to 7* gallons per minute. . [See More]

  • Range: Reverse Osmosis