Ultra Filtration Filter Elements

17 Results
Water Ultrafiltration Module -- 3M™ Liqui-Flux™ W05-08N
from 3M Separation and Purification Sciences Division

Economy and Reliability in Ultrafiltration!. As an alternative to conventional treatment steps, such as flocculation, sedimentation and multi media filtration, Liqui-Flux ultrafiltration modules reliably help remove turbidity, suspended solids, and pathogens such as bacteria and protozoae from a raw... [See More]

  • Range: Ultra Filtration
  • Flow: Full Flow
  • Type: Cartridge
  • Maximum Pressure: 87
FLV Series Bag Filters - PVC & CPVC Materials
from Hayward Flow Control

The NEW FLV Series in PVC and CPVC materials, featuring true-union design in 1-1/4" to 4" sizes, with socket, threaded or flanged ends. Ideal for sodium hypochlorite and bleach processing and handling. FPM seals standard, EPDM optional. Pressure rated for 150psi at 70F non-shock, with flow rates up... [See More]

  • Range: Ultra Filtration; Micro Filtration
  • Configuration: In-line
  • Type: Bag
  • Filtration Grade: 1.00 to 800.00
23R Steam Filter -- 23/75R
from Parker Hannifin Filtration and Separation Div. / Balston Products

The 23R Steam Filter contains a patented Microfibre ® Filter Cartridge in a rugged stainless steel housing designed especially for steam service. Included as standard items with the 23R Steam Filter are a stainless steel condensate drain and a high quality bleeder valve. The unit, as received,... [See More]

  • Range: Ultra Filtration
  • Maximum Pressure: 80
  • Filtration Grade: 0.01
  • Port Description: 1" NPT
FiberFlo Hollow Fiber Filter Capsules
from Mar Cor Purification

The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water purification or process... [See More]

  • Range: Ultra Filtration; Micro Filtration
  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Industrial
  • Filtration Grade: 0.03 to 0.45
  • Filtration Product: Water; Chemical
UltraShield UHPLC PreColumn Filter
from Restek

Description: Cost-effective protection for UHPLC systems. Reliable way to filter out particulates and extend column lifetime. Minimize extra column volume and maximize UHPLC sample throughput vs. guard cartridges. Universal fit —connects easily to any brand column. Leaktight to 15,000 psi... [See More]

  • Range: Ultra Filtration
  • Filtration Grade: 0.20 to 0.50
  • Configuration: In-line
  • Maximum Pressure: 15000
Membrane Filter Cartridge, BECO®, MEMBRAN H Mini
from Eaton

The BECO MEMBRAN H Mini filter cartridges are developed for gas filtration applications. BECO MEMBRAN H Mini filter cartridges are used for the technical and sterile filtration of gases and air, for example in the food and beverage industry for sterilizing fermenter supply air, for tank venting, or... [See More]

  • Range: Ultra Filtration
  • Filtration Grade: 0.20
  • Type: Cartridge
  • Maximum Pressure: 80
DOW IntegraFlux™ Ultrafiltration Modules -- SFD-2860XP
from Dupont Water Solutions

DOW IntegraFlux ™ Ultrafiltration Modules with XP fiber feature a pressure-driven membrane separation process that separates particulate matter from solutions. They are powered by high permeability, high mechanical strength, hollow-fiber PVDF membranes that combine excellent performance and... [See More]

  • Range: Ultra Filtration
  • Filtration Grade: 0.03
  • Flow: Full Flow
  • Flow Rate (Liquids): 13.6 to 37.4
Air Line Filters -- Miniature 10F Series
from Parker Hannifin Filtration and Separation Div. / Balston Products

bull; Removes liquid aerosols and sub-micron particles. • Liquids gravitate to the bottom of the element and will not re-enter the airstream. • Oil free air for critical applications, such as air gauging and pneumatic instrumentation and controls. • Interchangeable twist and... [See More]

  • Range: Ultra Filtration; Micro Filtration
  • Maximum Pressure: 150
  • Filtration Grade: 0.01 to 0.30
  • Maximum Temperature: 125
FiberFlo Hollow Fiber Filter Cartridges
from Mar Cor Purification

The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water purification or process... [See More]

  • Range: Ultra Filtration; Micro Filtration
  • Flow Rate (Liquids): 2.5 to 5.0
  • Filtration Grade: 0.05 to 0.45
  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Industrial
Polyethersulfone Membrane, LOFMEM™, W Series
from Eaton

This disposable Eaton membrane filter cartridge is designed using absolute rated polypropylene and polyethersulfone components that are both hydrophilic and asymmetric. Engineered specifically for economic overall filtration, the LOFMEM-W offers superior flow rates and throughputs. Eaton&rsquo,s... [See More]

  • Range: Ultra Filtration
  • Maximum Pressure: 60
  • Filtration Grade: 0.05 to 0.65
  • Maximum Temperature: 180
Air Line Filters -- Standard F11 Series
from Parker Hannifin Filtration and Separation Div. / Balston Products

• Stainless steel construction handles most corrosive environments. • Meets NACE specifications MR-01-75/ISO 15156. • 1/8" female threaded drain. [See More]

  • Range: Ultra Filtration
  • Maximum Pressure: 300
  • Filtration Grade: 0.01
  • Maximum Temperature: 180
PTFE Membrane Filter Cartridge, LOFMEM™, T Series
from Eaton

The LOFMEM-T membrane filter cartridges are ideal for applications such as strong acids/bases, compressed gases, photoresists and hot DI water. LOFTMEM-T cartridges from Eaton are ideal for gas/vent applications and the filtration of aggressive compounds. Specific uses include: strong acids/bases,... [See More]

  • Range: Ultra Filtration
  • Filtration Grade: 0.05 to 1.00
  • Type: Cartridge
  • Maximum Pressure: 75
Balston Microfibre® Filter -- 9922-05-AQ
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]

  • Range: Ultra Filtration
  • Maximum Pressure: 125
  • Filtration Grade: 0.01 to 0.90
  • Maximum Temperature: 275
Balston® Sterile Air Filters -- AKSB-0280-3-SA
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]

  • Range: Ultra Filtration
  • Maximum Temperature: 200
  • Maximum Pressure: 200
  • Port Description: 3" Flange
Balston® Sterile Air Filters -- AKSB-1480-SA
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]

  • Range: Ultra Filtration
  • Maximum Temperature: 200
  • Maximum Pressure: 200
  • Port Description: 8" Flange
Miniature General Purpose Disposable Filter Unit -- 9933-03-BU
from Parker Hannifin Filtration and Separation Div. / Balston Products

Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]

  • Range: Ultra Filtration
  • Filtration Grade: 0.01 to 2.00
  • Configuration: In-line
  • Maximum Pressure: 125
Sample Filters -- 9933-05-95
from Parker Hannifin Filtration and Separation Div. / Balston Products

Available in a transparent nylon housing, this DFU is an ideal choice for an economical membrane filter for use where its chemical compatibility is suitable. [See More]

  • Range: Ultra Filtration
  • Maximum Pressure: 125
  • Configuration: In-line
  • Maximum Temperature: 230