Polyethersulfone (PES) Filter Elements
from Harbory Filtration
130SHF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 200L/min. Liquid filter cartridge features ultra-high throughput, ultra-large filtration area and wide... [See More]
- Filter Medium Material: Polyethersulfone; Polypropylene; PTFE
- Filtration Grade: 0.02 to 80.00
- Type: Cartridge
- Flow Rate (Liquids): 52.8
from Harbory Filtration
83HF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 100L/min. 83HF liquid filter cartridge features high throughput, high dirt holding resistance and wide... [See More]
- Filter Medium Material: Polyethersulfone; Polypropylene; PTFE
- Filtration Grade: 0.02 to 80.00
- Type: Cartridge
- Flow Rate (Liquids): 26.4
from Harbory Filtration
PESMC series pleated filter cartridge is made of hydrophilic asymmetric gradient aperture PES filter membrane and PP components through advanced hot melt sealing technology under the associated controlled clean environment, without any adhesives or surfactants. PES Pleated filter cartridge has high... [See More]
- Filter Medium Material: Polyethersulfone; Polypropylene
- Filtration Grade: 0.04 to 1.00
- Type: Cartridge
- Maximum Pressure: 29 to 58
from Sartorius Lab Instruments GmbH & Co. KG
Sartoguard GF filter elements combine the defined retention performance of membrane filters with high adsorptive power of glass fiber fleeces. They provide the finest, most efficient and reliable performance for critical prefiltration applications. They are ideally suited for effective retention of... [See More]
- Filter Medium Material: Polyethersulfone
- Range: Micro Filtration
- Configuration: In-line
- Filtration Grade: 0.20
from Shelco Filters - Division of Tinny Corp.
Polyethersulfone Absolute Rated Membrane Filter Cartridges for Reduction of Microbiological Contaminants. Specifically designed for reduction of bacteria and spoilage organisms in beverage applications. High surface area polyethersulfone membrane filter cartridges for maximum throughput and service... [See More]
- Filter Medium Material: Polyethersulfone
- Filtration Grade: 0.10 to 1.20
- Type: Cartridge; Membrane Filter Cartridges
- Maximum Temperature: 176
from Eaton
This disposable Eaton membrane filter cartridge is designed using absolute rated polypropylene and polyethersulfone components that are both hydrophilic and asymmetric. Engineered specifically for economic overall filtration, the LOFMEM-W offers superior flow rates and throughputs. Eaton&rsquo,s... [See More]
- Filter Medium Material: Polyethersulfone
- Filtration Grade: 0.05 to 0.65
- Range: Ultra Filtration
- Maximum Pressure: 60
from Thermon, Inc
Hydrophilic Polyethersulfone (PES) membrane for aqueous liquid filtration applications. Clariflow® General Grade cartridges are designed for general-purpose use in the filtration of high-purity liquids and aqueous chemicals. The mirrored-anisotropic Polyethersulfone (PES) membrane is inherently... [See More]
- Filter Medium Material: Polyethersulfone
- Filtration Grade: 0.04 to 0.80
- Type: Cartridge
- Maximum Pressure: ? to 80
from Membrane Solutions
The highly asymmetrical pore structure of our Micro PES flat membrane offers a high dirt loading capacity, increasing the filtration performance to give higher throughputs and higher flow rates than symmetrical membranes. [See More]
- Filter Medium Material: Polyethersulfone
- Filtration Grade: 110.00
- Type: Membrane
from Shelco Filters - Division of Tinny Corp.
Polyethersulfone Absolute Rated Membrane Filter Cartridges for Ultra Pure Water Filter Applications. Polyethersulfone membrane filter cartridges for maximum throughput and service life in microelectronics applications. Absolute retention from 0.03 to 0.65 microns. Low extractables, quick rinse up to... [See More]
- Filter Medium Material: Polyethersulfone
- Filtration Grade: 0.03 to 0.65
- Type: Cartridge; Membrane Filter Cartridges
- Maximum Temperature: 176
from Thermon, Inc
Hydrophilic Polyethersulfone (PES) membrane for cost-effective purification. Clariflow® WS cartridges are cost-effective alternatives to Clariflow® Electronics and General grade cartridges for the filtration of a variety of aqueous liquids. The Clariflow® WS cartridge is built around a unique... [See More]
- Filter Medium Material: Polyethersulfone
- Filtration Grade: 0.04 to 0.65
- Type: Cartridge
- Application / Industry: Food or Beverage Processing
from Membrane Solutions
The highly asymmetrical pore structure of our Micro PES flat membrane offers a high dirt loading capacity, increasing the filtration performance to give higher throughputs and higher flow rates than symmetrical membranes. [See More]
- Filter Medium Material: Polyethersulfone
- Filtration Grade: 110.00
- Type: Membrane
from Shelco Filters - Division of Tinny Corp.
Polyethersulfone Absolute Rated Membrane Filter Cartridges. Specifically designed for reduction of bacteria and spoilage organisms in beverage applications. Asymmetric, hydrophilic polyethersulfone membrane filter. Absolute retention from 0.1 to 1.2 microns. Manufactured in a Class 10,000 clean room... [See More]
- Filter Medium Material: Polyethersulfone
- Filtration Grade: 0.03 to 1.20
- Type: Cartridge; Membrane Filter Cartridges
- Maximum Temperature: 176
from Membrane Solutions
The highly asymmetrical pore structure of our Micro PES flat membrane offers a high dirt loading capacity, increasing the filtration performance to give higher throughputs and higher flow rates than symmetrical membranes. [See More]
- Filter Medium Material: Polyethersulfone
- Filtration Grade: 110.00
- Type: Membrane
from Shelco Filters - Division of Tinny Corp.
Sterilizing Grade Polyethersulfone Membrane Filter Cartridge. 0.2 micron absolute dual layered polyethersulfone (PES) membrane. 100% integrity tested. Optimized for retention and excellent flow rates. Biologically inert and low protein binding. Heavy-duty components protects pleated media and... [See More]
- Filter Medium Material: Polyethersulfone
- Filtration Grade: 0.20
- Type: Cartridge; Membrane Filter Cartridges
- Maximum Temperature: 180
from Membrane Solutions
The highly asymmetrical pore structure of our Micro PES flat membrane offers a high dirt loading capacity, increasing the filtration performance to give higher throughputs and higher flow rates than symmetrical membranes. [See More]
- Filter Medium Material: Polyethersulfone
- Filtration Grade: 0.22
- Type: Membrane
from Shelco Filters - Division of Tinny Corp.
Polyethersulfone Membrane Filter Cartridges for Economical Applications. Cost-effective Polyethersulfone membrane filter for high purity. Ideal for water grade filter or high purity applications where absolute retention is essential at an economical cost. Absolute rated membranes from 0.03 to 1.0... [See More]
- Filter Medium Material: Polyethersulfone
- Filtration Grade: 0.03 to 1.00
- Type: Cartridge; Membrane Filter Cartridges
- Maximum Temperature: 176
from Membrane Solutions
The highly asymmetrical pore structure of our Micro PES flat membrane offers a high dirt loading capacity, increasing the filtration performance to give higher throughputs and higher flow rates than symmetrical membranes. [See More]
- Filter Medium Material: Polyethersulfone
- Filtration Grade: 0.45
- Type: Membrane
from Membrane Solutions
The highly asymmetrical pore structure of our Micro PES flat membrane offers a high dirt loading capacity, increasing the filtration performance to give higher throughputs and higher flow rates than symmetrical membranes. [See More]
- Filter Medium Material: Polyethersulfone
- Filtration Grade: 1.00
- Type: Membrane
from Membrane Solutions
PES membrane sheet [See More]
- Filter Medium Material: Polyethersulfone
- Filtration Grade: 0.22
- Type: Membrane
from Membrane Solutions
MS ® Syringe filters are purpose-built with features designed to bring the highest levels of performance and purity to your research. We incorporate a variety of membranes to offer separation and purification solutions for the majority of your laboratory needs. PES(Polyethersulfone) – low... [See More]
- Filter Medium Material: Polyethersulfone
- Filtration Grade: 0.10
- Type: Syringe
- Maximum Pressure: 75