Polysulfone (PSU) Filter Elements

4 Results
Pneumatic Inline Filter -- F-920
from Air Logic

The F920 Inline Filter eliminates contamination in a pneumatic system. The overall size of the filter has been minimized to fit into the smallest design envelope. The filters are precision molded of polysulfone material. The filter media is Dutch weave 316 Stainless Steel screen which is resistant... [See More]

  • Filter Medium Material: Polysulfone
  • Configuration: In-line
  • Type: WireMesh
  • Filtration Grade: 5.00
FiberFlo Hollow Fiber Filter Cartridges
from Mar Cor Purification

The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water purification or process... [See More]

  • Filter Medium Material: Polysulfone
  • Filtration Grade: 0.05 to 0.45
  • Range: Ultra Filtration; Micro Filtration
  • Flow Rate (Liquids): 2.5 to 5.0
RO Membrane
from LG Chemical of America Inc.

RO Membranes. LG Chem leads the way in membrane technology. Thin-film membranes are widely used in water treatment processes as a means of removing contaminants and purifying water from a broad range of sources. LG Chem develops and manufactures reverse osmosis (RO) membranes that are widely used in... [See More]

  • Filter Medium Material: Polysulfone; Polyamide
  • Application / Industry: WaterSupply; Waste Water
  • Range: Reverse Osmosis
  • Filtration Product: Water
MicroVantage™ Membrane Filter Cartridge -- VGPS Series – Hydrophobic PS Membrane
from Shelco Filters - Division of Tinny Corp.

Vent Grade Hydrophobic Polysulfone Membrane Filter Cartridge. Highly tapered asymmetric pore structure provides excellent flow rate and dirt holding capacity. 6.0 square feet (0.56 m2) of media surface area per ten inch length for optimal performance. Rigid, molded cage protects pleated media and... [See More]

  • Filter Medium Material: Polysulfone
  • Filtration Grade: 0.20
  • Type: Cartridge; Membrane Filter Cartridges
  • Maximum Temperature: 176