Copper RTD Temperature Probes
from TE Connectivity
Configuration Features. Lead Wire Configuration : 3 Wire Dual (Red / Red / White & Blue / Green / Green). Dimensions. Body Length (INCH) : 44. Body Thickness : 1.98 MM [.078 INCH ]. Body Width : 25.4 MM [1... [See More]
- Element Material: Copper
from Conax Technologies
Conax Technologies ’ wirewound platinum RTD assemblies feature a wirewound element encased in either a stainless steel or Inconel 600 sheath. The RTD ’s nickel leadwires are supported and insulated throughout the sheath with densely compacted high-purity magnesium oxide. This allows the... [See More]
- Element Material: Platinum; Nickel/Nickel Alloys; Copper
- Element Configuration: Single Element
- Reference Resistance: 10 Ohms; 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 1000 Ohms
- Sensed Temperature: -328 to 1472
from TE Connectivity
Body Features. Immersion Length (INCH) : 95. Sheath Length (INCH) : 95. Configuration Features. Lead Wire Configuration : 3 Wire Dual (Red / Red / White & Black / Green / Green). Dimensions. Lead Wire Length : 2997.2 MM [118 INCH... [See More]
- Element Material: Copper
from Conax Technologies
This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and the probe lead. * Standard leadwires are 24 AWG stranded silver-plated copper insulated wire. * Leadwires are joined in the adaptor housing, secured by a special strain harness for... [See More]
- Element Material: Copper
- Diameter or Width Range: 0.3750 to 0.5000
- Probe Configuration: Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
from TE Connectivity
Body Features. Immersion Length : 38 MM [1 INCH ]. Sheath Length : 38 MM [1 INCH ]. Threading Direction : Forward Facing. Configuration Features. Lead Wire Configuration : 4 Wire Single (Red / Red /... [See More]
- Element Material: Copper
from Conax Technologies
This modification of the T3 termination provides a stainless steel overbraid for maximum flexibility and abrasion resistance. The overbraid is embedded in the potting compound to ensure mechanical strength. * Standard leadwires are 24 AWG stranded silver-plated copper insulated wire. * All probes... [See More]
- Element Material: Copper
- Diameter or Width Range: 0.3750 to 0.5000
- Probe Configuration: Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
from TE Connectivity
Body Features. Immersion Length : 152 MM [6 INCH ]. Sheath Length : 152 MM [6 INCH ]. Configuration Features. Lead Wire Configuration : 3 Wire Single (Red / White / White). Dimensions. Lead Wire Length... [See More]
- Element Material: Copper
from TE Connectivity
Configuration Features. Lead Wire Configuration : 3 Wire Single (Red / White / White). Dimensions. Body Length : 50.8 MM [2 INCH ]. Body Thickness : 1.9 MM [.075 INCH ]. Body Width : 9.65 MM... [See More]
- Element Material: Copper
from TE Connectivity
Body Features. Immersion Length : 914 MM [36 INCH ]. Sheath Length : 914 MM [36 INCH ]. Configuration Features. Lead Wire Configuration : 3 Wire Single (Red / White / White). Dimensions. Lead Wire Length... [See More]
- Element Material: Copper
from TE Connectivity
Product Type Features. Element Material : Copper. Element Type : Fiberglass Body. Lead Wire Style : PTFE. RTD Sensor Type : Copper Stator End Winding RTD. Usage Conditions. Operating Temperature (Max) : 220 DEGC [428 DEGF ] [See More]
- Element Material: Copper
from TE Connectivity
Product Type Features. Element Material : Copper. Element Type : Fiberglass Body. Lead Wire Style : PTFE. RTD Sensor Type : Copper Stator Winding RTD. Usage Conditions. Operating Temperature (Max) : 180 DEGC [356 DEGF ] [See More]
- Element Material: Copper
from Minco
Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and... [See More]
- Element Material: Copper
- # of Lead Wires Per Element: 3
- Reference Resistance: 10 Ohms
- RTD Temp. Coefficient (Alpha): 0.0043
from Minco
Minco electrically isolated RTD probes feature an electrically isolated sensing tip, enabling temperature sensing with electrically hot bearings. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased... [See More]
- Element Material: Copper
- # of Lead Wires Per Element: 3
- Reference Resistance: 10 Ohms
- RTD Temp. Coefficient (Alpha): 0.0043
from Minco
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE... [See More]
- Element Material: Copper
- # of Lead Wires Per Element: 3
- Reference Resistance: 10 Ohms
- RTD Temp. Coefficient (Alpha): 0.0043
from Minco
Hazardous area rated temperature assemblies provide fast and accurate readings of bearings, blocks, frames, other surfaces, fluids or flows. Minco ’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick... [See More]
- Element Material: Copper
- # of Lead Wires Per Element: 3
- Reference Resistance: 10 Ohms
- RTD Temp. Coefficient (Alpha): 0.0043
from Minco
Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For... [See More]
- Element Material: Copper
- # of Lead Wires Per Element: 3
- Reference Resistance: 10 Ohms
- RTD Temp. Coefficient (Alpha): 0.0043
from Minco
These models average temperatures along their length to eliminate point measurement errors. Wrap them around cylinders or adhere them to flat surfaces. Model S3238 is specially designed to sense stator temperatures in motors and generators. An alternative to the “stick ” sensors, the... [See More]
- Element Material: Copper
- # of Lead Wires Per Element: 3
- Reference Resistance: 10 Ohms
- RTD Temp. Coefficient (Alpha): 0.0043
from Minco
Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco ’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for... [See More]
- Element Material: Copper
- # of Lead Wires Per Element: 3
- Reference Resistance: 10 Ohms
- RTD Temp. Coefficient (Alpha): 0.0043
from Minco
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive... [See More]
- Element Material: Copper
- # of Lead Wires Per Element: 3
- Reference Resistance: 10 Ohms
- RTD Temp. Coefficient (Alpha): 0.0043
from Minco
Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive... [See More]
- Element Material: Copper
- # of Lead Wires Per Element: 3
- Reference Resistance: 10 Ohms
- RTD Temp. Coefficient (Alpha): 0.0043