Terminal Block RTD Temperature Probes
from ABB Measurement & Analytics
SensyTemp TSP300 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. TSP311 without thermowell. – Insertion in an existing thermowell. TSP321 with welded... [See More]
- Sensor Termination Type: Terminal Block
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: 2012
from Ultra Energy
This model is designed for a wide range of nuclear applications. The sensor is intended to be installed in a thermowell or protection tube. The spring-loading action ensures proper contact with the tip of the thermowell or protection tube for optimal heat transfer. This sensor model is optimally... [See More]
- Sensor Termination Type: Terminal Block; Integral Connection Head (Thermohead)
- Probe Configuration: Straight Probe
- Element Material: Platinum
- Probe Features: Spring Loaded
from OMEGA Engineering, Inc.
The large terminal block termination of the PR-15 is fitted with large pan head screw for easy termination. Capable of direct immersion up to the block, the PR-15 can easily be mounted into fixtures, pipes and other ducts by using OMEGALOK compression fittings, sold separately. [See More]
- Sensor Termination Type: Terminal Block
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Chromalox
PR-10 — Stainless Steel Transition with 40" of Leadwires. PR-12 — Cast Iron Protection Head with Internal Terminal Block. PR-18 — Aluminum Head, Convenient Snap-Lock Design with Internal Terminal Block. Precision 100 Ohm Platinum RTD Element. Rugged Design Offers Variety of... [See More]
- Sensor Termination Type: Terminal Block
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Sensor Termination Type: Terminal Block
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Sensor Termination Type: Terminal Block
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)