Double Element RTD Temperature Probes

5 Results
Hazardous Location, Explosion-Proof-Approved, Fixed Element RTD Assembly -- XP01
from Pyromation

Explosion-proof (XP) thermocouples and RTDs are designed for use in hazardous locations in refineries, storage facilities and gas processing plants. These sensors are built to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding... [See More]

  • Element Configuration: Single Element; Double Element
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 2; 3; 4
Sterimaster® Chamber/Load Sensor Assembly
from Conax Technologies

The environmental conditions found in pharmaceutical autoclave chambers are extreme for any equipment. These conditions are a major cause of sensor failure in chamber/load probes due to the ingress of moisture into the sensor and the unacceptable leakage of steam/condensate through the bulkhead... [See More]

  • Element Configuration: Single Element; Double Element
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3; 4
Sheathed Resistance Thermometer
from CHINO Works America Inc.

The NR series sheathed resistance thermometers are the high performance resistance thermometers with high sensitivity, solidity, and durability required in a general industrial sensor. The thermometer is constructed by densely filling the gap between a protective tube and a resistance thermometer... [See More]

  • Element Configuration: Double Element
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3
Precision Accuracy Melt Temperature Sensors -- T1 Series
from GP:50 Melt Pressure

The Model T1 from GP:50 Melt Pressure is a precision accuracy melt temperature sensor, capable of supporting high-temperature measurements up to +750 °F. Units feature an advanced ceramic insulated sleeve for high resistance to thermal extremes. High ‐Temperature Construction with advanced... [See More]

  • Element Configuration: Single Element; Double Element
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 2; 3; 4
Dual Thermocouple or RTD Pipe Plug Probe -- TC-NPT-G-36-DUAL and RTD-36-DUAL
from OMEGA Engineering, Inc.

1/8" NPT SS fitting for installation into any standard pipe opening. Dual sensors standard for critical applications. [See More]

  • Element Configuration: Double Element
  • RTD Temp. Coefficient (Alpha): 0.0039
  • # of Lead Wires Per Element: 2
  • Probe Configuration: Straight Probe