Metal Braided Leads RTD Temperature Probes

3 Results
Adjustable Braid Thermocouples - RTDBS120-G1-24R1 -- RTDBS120-G1-24R1
from Backer Marathon, Inc.

Backer Marathon carries Standard and Metric Adjustable Braid Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any... [See More]

  • Sensor Termination Type: Metal Braided Leads
  • Process Connection: Bayonet
  • Diameter or Width Range: 0.1800
Adjustable Depth RTD -- RA00
from Durex Industries

The use of Resistance Temperature Detectors (RTD ’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies... [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires (optional feature); Metal Braided Leads; Screw Tabs or Lugs (optional feature); Plug or Quick Connect (optional feature)
  • Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
Embedment RTDs -- S101908PF3R36AC1
from Minco

Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE... [See More]

  • Sensor Termination Type: Bare or Insulated Lead Wires; Metal Braided Leads
  • Reference Resistance: 1000 Ohms
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3