Transmitter Output (e.g. 4-20 mA) RTD Temperature Probes
from Tempco Electric Heater Corporation
Transmitter Ambient Temperature Range:-40° to +185°F (-40° to +85°C)RTD's are offered with the options listed in the form below. Make your selections and Submit to Tempco for a quote request. Part Numbers are assigned at the time an order is placed. [See More]
- Reference Resistance: 100 Ohms (Most Common)
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
- Probe Configuration: Straight Probe
from ABB Measurement & Analytics
The non-invasive temperature sensor includes a transmitter based on TTH300. Integrated new algorithms enable the high precise temperature calculation. Output via 4 to 20 mA and HART protocol. Accuracy and response time are in the range of temperature measurements with thermowell. Learn more by... [See More]
- Element Material: Platinum
- Probe Configuration: Penetration (Needle) Probe
- Reference Resistance: 100 Ohms (Most Common)
- Process Connection: Other (Special)
from Pyromation
The Water-Tight CIP RTD Assembly houses an optional integral Series 450 Temperature Transmitter (no connection head is required) that is ideal for monitoring temperature in small areas such as tanks and pipes. The water-tight construction meets the NEMA 6P requirements. Assemblies are supplied with... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- RTD Temp. Coefficient (Alpha): 0.0039
from Conax Technologies
CBT 100 Series sensor-terminal head assemblies are available in all thermocouple calibrations and in RTD assemblies with 100, 200, 500 and 1000 ohm platinum, 10 ohm copper or 120 ohm nickel elements. Assemblies are available with stainless steel sheaths, a W8 mounting fitting and explosion-proof... [See More]
- Element Material: Platinum
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
- Probe Features: Available as an Assembly
from NOSHOK, Inc.
The NOSHOK Series 800 temperature transmitter provides an unbeatable level of performance at an economical price. Using the proven reliability and stability of 100 ohm platinum resistance technology, this transmitter offers a broad array of choices for the OEM and user alike. A rigorous test and... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- Element Configuration: Single Element
from Gefran
4...20mA Transmitter. Amplified output signal. Temperature limits: - 200 ... + 600 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C a 0 ° C for class A (1/2 DIN). ± 0.30 ° C a 0 ° C for class B (1 DIN). ± 0.10 ° C a 0 ° C for 1/3 DIN class. [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- Element Configuration: Single Element
from OMEGA Engineering, Inc.
The 3-A Approved OMEGA® PRS-TMM12 series transducers are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These transducers are manufactured with 316L stainless steel housings that meet the dimensional and finish... [See More]
- Sensed Temperature: -40 to 199
- Diameter or Width Range: 0.2500
- Probe Configuration: Straight Probe
- Sensitive Length: 3 to 6
from PMC Engineering LLC
The TS100 series is a precision temperature transmitter which compliments the broad range of well proven ATM series pressure transmitters. It incorporates a PT100 measuring element and offers either the four wire un-amplified output or conventional configurations of either 4-20mA or 0-5/10 VDC. [See More]
- Element Material: Platinum
- Sensed Temperature: -65 to 300
- Reference Resistance: 100 Ohms (Most Common)
- Probe Configuration: Straight Probe
from Fluid Components Intl. (FCI)
FCI provides temperature transmitters mounted in thermowells with integral or remote solid state electronics housed in protective hermetically or environmentally sealed enclosures for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine... [See More]
- Element Material: Other Material (Tungsten, Gold, Silver, etc.)
- Sensed Temperature: -40 to 212
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Siemens Process Instrumentation
SITRANS TS500 are temperature sensors for a wide range of measurement applications - from simple to complex, e.g. for harsh environments. The modular design of the system with a protective tube made of tubular or solid material, an extension, a connection head, an optional transmitter or a display... [See More]
- Element Material: Platinum
- Sensed Temperature: -321 to 2012
- Reference Resistance: 100 Ohms (Most Common)
- Application Options: Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available