Angled Probe RTD Temperature Probes

9 Results
Conax Sensor Probes with 90° Bends
from Conax Technologies

Thermocouple and RTD sensors are available with a single right angle (90 °) bend in the sheath. This is indicated by adding a dimension and the letter “R ” to the catalog description. The dimension indicates the distance from the tip of the sensor to the start of the bend. The... [See More]

  • Probe Configuration: Angled Probe
  • Diameter or Width Range: 0.0620 to 0.3750
Bayonet and Compression RTDs -- BT
from Chromalox

Service Temperature to 900 °F (482 °C). 304 Stainless Steel Construction. Flexible 0.275" Stainless Steel Cable (60" Length Standard). 45 ° Bend Available on Both BT and CF Styles. A Wide Variety of Immersion Lengths, Styles and Mounting Arrangements Available. Ideal for Extruders and... [See More]

  • Probe Configuration: Straight Probe; Flexible Probe; Angled Probe
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3
Extruder RTD Probe -- BT-090-RTD
from OMEGA Engineering, Inc.

These RTD sensors are used extensively in plastic processing for measuring mold and equipment temperatures, and other applications where easy installation and removel are required. These sensors are installed using a spring loaded bayonet cap (BT Style) or compression fittings (CF Style). Mating... [See More]

  • Probe Configuration: Angled Probe
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3
Pt100 Ref.Probe,-150to650C/-238 to1207 Angld,207mm,.5mCbl,DANAK -- STS100B901AH [STS100B901AH from AMETEK Sensors, Test & Calibration]
from Transcat, Inc.

Product Highlights. Reference standard probes. Wide temperature range. Configurations for most applications. Works with JOFRA calibrators. Specified low drift. Fast response. Extremely stable Pt100 elements. Quality construction for confidence in operation. Use for precise calibration and... [See More]

  • Probe Configuration: Angled Probe
  • Sensed Temperature: -238 to 1202
  • Reference Resistance: 100 Ohms (Most Common)
Compression Fitting RTD -- RC45
from Durex Industries

The use of Resistance Temperature Detectors (RTD ’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies... [See More]

  • Probe Configuration: Angled Probe
  • Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
Semi-Standard Resistance Thermometer -- Model 935-14-82
from Isotech North America

In designing this new collection of Semi-Standard Platinum Resistance Thermometers, both the customers' needs and the equipment used were taken into consideration. Semi-standard PRTs are typically made in stainless steel sheaths which are 6mm in diameter, and have an Ro value of 100 Ω and an... [See More]

  • Probe Configuration: Angled Probe
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 4
Fixed Bayonet Thermocouples & RTD’s -- A100 – B1
from Acrolab Ltd.

Fixed Bayonet thermocouples and RTD ’s are most commonly used in many general applications where bayonet adaptor is preferred. As a standard, they are provided with a 316SS sheath with SS square lock armored leads. [See More]

  • Probe Configuration: Angled Probe
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 2; 3; 4
Bayonet and Compression RTDs -- CF
from Chromalox

Service Temperature to 900 °F (482 °C). 304 Stainless Steel Construction. Flexible 0.275" Stainless Steel Cable (60" Length Standard). 45 ° Bend Available on Both BT and CF Styles. A Wide Variety of Immersion Lengths, Styles and Mounting Arrangements Available. Ideal for Extruders and... [See More]

  • Probe Configuration: Straight Probe; Flexible Probe; Angled Probe
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3
Fixed Compression Thermocouples & RTD’s -- A200 – B2
from Acrolab Ltd.

Fixed Compression thermocouples and RTDs are commonly used in the Plastics Processing Industry much like the fixed bayont style are. The difference being is they are mounted using a 1/8" NPT compression fitting. Other thread sizes are available upon request. [See More]

  • Probe Configuration: Angled Probe
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 2; 3; 4