Penetration (Needle) Probe RTD Temperature Probes

10 Results
Non-invasive temperature sensor -- TSP341-N
from ABB Measurement & Analytics

The non-invasive temperature sensor includes a transmitter based on TTH300. Integrated new algorithms enable the high precise temperature calculation. Output via 4 to 20 mA and HART protocol. Accuracy and response time are in the range of temperature measurements with thermowell. Learn more by... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Process Connection: Other (Special)
7645398 [902520/15-361-1003-1/000 from JUMO Process Control, Inc.]
from RS Components, Ltd.

A range of outdoor temperature probes from Jumo used for temperature measurement in the air conditioning technology area. Pt 100 or Pt1000 (in 2 wire circuit) versions available. -50 â † ’ +90 °C operating temperature. Plastic casing and stainless steel sheath material. Class B. [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Sensed Temperature: 194
Temperature sensor -- SensyTemp TSP300
from ABB Measurement & Analytics

SensyTemp TSP300 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. TSP311 without thermowell. – Insertion in an existing thermowell. TSP321 with welded... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: 2012
7645401 [902520/15-361-1003-1/903 from JUMO Process Control, Inc.]
from RS Components, Ltd.

A range of outdoor temperature probes from Jumo used for temperature measurement in the air conditioning technology area. Pt 100 or Pt1000 (in 2 wire circuit) versions available. -50 â † ’ +90 °C operating temperature. Plastic casing and stainless steel sheath material. Class B. [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Sensed Temperature: 194
Sheathed Resistance Thermometer
from CHINO Works America Inc.

The NR series sheathed resistance thermometers are the high performance resistance thermometers with high sensitivity, solidity, and durability required in a general industrial sensor. The thermometer is constructed by densely filling the gap between a protective tube and a resistance thermometer... [See More]

  • Probe Configuration: Straight Probe; Penetration (Needle) Probe; Flexible Probe
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3
Temperature Sensors
from Azbil Corporation

YY Series Temperature Sensors provide temperature measurements for a variety of applications. The YY Series uses thermocouple and platinum resistance temperature detector elements to meet today's diversifying measurement needs. Wide variety. Connections ranging from lead wire to terminal box. Three... [See More]

  • Probe Configuration: Straight Probe; Penetration (Needle) Probe
  • Element Material: Platinum
RTD Liquid/Gas Temperature Probe -- 9Y603TA408
from TEGAM, Inc.

Ideal for measuring temperatures in liquids, gases, and soft materials. This probe has 1.5 ft coil cord that can be extended to 5 ft. Technical Specifications. Range: -50 °C to +500 °C. Time constant 10 second. Accuracy: ±(0.3 °C + 0.5%). 1/8 ″ diameter stainless steel... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Reference Resistance: 100 Ohms (Most Common)
  • Sensed Temperature: -58 to 932
Swansensor NT5K -- A-87.020.200
from SWAN Analytical USA, INC.

The UNIDIP immersion assembly can be used for pH-, ORP-, temperature-, conductivity-, and oxygen sensors. Depending on the model, the UNIDIP immersion assembly is designed for three sensors with a shaft diameter of 12 mm (Swansensors pH, ORP, temperature, conductivity) or for one OXYSAFE oxygen... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Sensed Temperature: 32 to 212
  • Element Configuration: Single Element
  • Diameter or Width Range: 0.4724
Temperature Sensors -- AS-TE
from Fluid Components Intl. (FCI)

FCI provides temperature elements mounted in thermowells for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These elements are available as Resistance Temperature Detector (RTD) that provides a linear change in... [See More]

  • Probe Configuration: Penetration (Needle) Probe; Flexible Probe
  • Reference Resistance: 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms
  • Element Material: Other Material (Tungsten, Gold, Silver, etc.)
  • Element Configuration: More Than Two Elements
Swansensor Pt 100 -- A-87.010.200
from SWAN Analytical USA, INC.

Maintenance-free reference electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. Integrated temperature sensor. Ag/AgCl-reference system protected against poisoning. [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Sensed Temperature: 32 to 212
  • Element Configuration: Single Element
  • Diameter or Width Range: 0.4724