3 RTD Temperature Probes

119 Results
Melt Bolt RTD's
from Tempco Electric Heater Corporation

Melt Bolt RTD's come in three styles. Visit the Preconfigured & Stock Parts page for complete part number details and ordering information. Style RT1-Adjustable Tip Thermocouple tip immersion length can be field adjusted from flush to 2" Eliminates excess inventory Style RT2-Rigid Plug Mount Fixed... [See More]

  • # of Lead Wires Per Element: 3
  • Element Configuration: Single Element
  • Reference Resistance: 100 Ohms (Most Common)
  • Probe Configuration: Straight Probe; Flexible Probe (optional feature); Other (Special Purpose) (optional feature); Adjustable Tip
Industrial Heat Tracing Rtd Sensors with Fixed (non-replaceable) Elements -- Styles T14XX/T18XX
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -18 to 371
CIP Sanitary Connected RTD - Food, Dairy & Pharmaceutical
from Pyromation

General purpose CIP sanitary connected RTD temperature sensors are used in food, dairy, beverage, pharmaceutical, and chemical processing applications where sensor corrosion and product contamination are critical factors. The sanitary caps listed are those most commonly used in such processes. [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Sterimaster® Chamber/Load Sensor Assembly
from Conax Technologies

The environmental conditions found in pharmaceutical autoclave chambers are extreme for any equipment. These conditions are a major cause of sensor failure in chamber/load probes due to the ingress of moisture into the sensor and the unacceptable leakage of steam/condensate through the bulkhead... [See More]

  • # of Lead Wires Per Element: 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element; Double Element
Industrial Resistance Temperature Detectors Cuttable Sheath with Leads -- RTD/Style 38
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -50 to 900
Fixed Sheath RTD Assembly - Sensor with Connection Heads
from Pyromation

Fixed-Sheath RTD Assemblies with General-Purpose Connection Heads are provided with head mounting fittings that are welded or brazed to the. sheath for direct immersion into a process. To order an assembly with an optional 4 to 20 mA transmitter, select the assembly below and the transmitter from... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Sterisensor® Chamber/Load Sensor Assembly
from Conax Technologies

Sterisensor ® withstands the environmental conditions found in pharmaceutical autoclave chambers. Sterisensor ’s engineered moisture seal prevents the ingress of moisture which is the leading cause of failure. Thermocouple Type T or RTD, 100 ohms @0 °C, .00385 ohms/ohms/ °C... [See More]

  • # of Lead Wires Per Element: 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element; Double Element
Industrial Resistance Temperature Detectors Mounting Lug with Leadwire -- RTD/Style 41
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -50 to 500
Hazardous Location, Explosion-Proof-Approved, Fixed Element RTD Assembly -- XP01
from Pyromation

Explosion-proof (XP) thermocouples and RTDs are designed for use in hazardous locations in refineries, storage facilities and gas processing plants. These sensors are built to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element; Double Element
Industrial Resistance Temperature Detectors Sheath with Leads and NPT Process Fitting -- RTD/Style 23/Style 24
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -328 to 1450
Miniature Sanitary CIP RTD Sensor - Food, Dairy & Pharmaceutical
from Pyromation

Miniature CIP sanitary RTD temperature sensors are provided with 16AMP sanitary caps to fit 1/2" and 3/4" tube size sanitary fittings. They are used in pharmaceutical, chemical, biotech, R & D laboratory, and food process applications. The sanitary caps are welded to the sheath and to a heavier... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Industrial Resistance Temperature Detectors Sheath with Leads and Protective Teflon Sleeve -- RTD/Style 42
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -50 to 500
RTD Averaging Sensor
from Pyromation

The averaging RTD sensors listed below measure the temperature over the entire sheath length to provide an average temperature measurement of the cross sectional area of air ducts, room gradient temperatures, and other low temperature averaging applications. The sensing element has a resistance... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Industrial Resistance Temperature Detectors Sheath with Leadwire and Flexible STST Armor -- RTD/Style 03
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -50 to 1450
RTD with CIP Sanitary Connected Well - Food, Dairy & Pharmaceutical
from Pyromation

The RTD sensors listed below are constructed with the CIP sanitary connected cap thermowell, which is then mounted into the process with a clamp and mating sanitary cap. A 3-wire spring loaded RTD element and sheath is then screwed into the back of the thermowell. This construction method allows for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Industrial Resistance Temperature Detectors Sheath with Teflon Leadwire and Stripped Ends -- RTD/Style 20/ Style 28
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -50 to 1450
Teflon Coated RTD - Special-Purpose
from Pyromation

The assemblies listed below are designed for a broad range of applications that require resistance to corrosion and chemical attack. They provide very good temperature measurement and service life in plating, pickeling, and acid bath applications. The stainless steel sheath is coated with FEP Teflon... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Industrial Resistance Temperature Detectors Sheath with Welded Process Connection and ATEX-APPROVED Terminal Head -- RTD/Style 22
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -50 to 1450
Thermometer Replacement RTD - Food, Dairy & Pharmaceutical
from Pyromation

Thermometer replacement RTD temperature sensor assemblies are used when converting instrumentation from older direct reading thermometers to electronic instruments requiring RTD inputs. These RTD assemblies replace the filled system capillary actuating bulbs and will fit into the old existing bulb... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Industrial Resistance Temperature Detectors Sheath with Welded Process Connection and Explosion-Proof Head -- RTD/Style 78
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -50 to 1450
Weld-In RTD Assembly - Food, Dairy & Pharmaceutical
from Pyromation

Weld - in RTD temperature sensor assemblies listed below are commonly used in the food, dairy, beverage, pharmaceutical, and chemical processing industries. The complete assemblies are provided with a 3-wire platinum RTD element sealed inside a 1/4" OD, spring loaded, stainless steel sheath, and... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Industrial Resistance Temperature Detectors Spring-Loaded Assembly and Mounting Hardware with Explosion-Proof Terminal Head -- RTD/Style 77
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -50 to 1450
Industrial Resistance Temperature Detectors Spring-Loaded Base Assembly with NPT Fitting -- RTD/Style 75
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -50 to 1450
Industrial Resistance Temperature Detectors Spring-Loaded Base Assembly with Weatherproof Union -- RTD/Style 48
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -50 to 1450
Industrial Resistance Temperature Detectors Washer Mounting with Leads and Flexible STST Armor -- RTD/Style 32
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -50 to 900
Industrial Resistance Temperature Detectors Weatherproof Head with Flexible STST Armor -- RTD/Style 65
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -50 to 1450
Industrial Resistance Temperature Detectors Weatherproof Head with Spring-Loaded Sheath and Union -- RTD/Style 45
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -50 to 1450
Industrial Resistance Temperature Detectors Weatherproof Head with Welded NPT Process Connection -- RTD/Style 15
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -50 to 1450
Industrial Resistance Temperature Detectors Weatherproof Head with Welded Sheath, No Process Connection -- RTD/Style 21
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -50 to 1450
Industrial Resistance Temperature Detectors Weldpad Mounting with Leads -- RTD/Style 39
from United Electric Controls Company

UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -50 to 900
Adjustable Bayonet Style Thermocouples & RTD’s -- A500 – B5
from Acrolab Ltd.

Acrolab ’s adjustable bayonet style thermocouples and RTD ’s are designed for applications where quick installation and disconnect is required with the use of bayonet adaptor. Acrolab offers them with SS armour allowing the sensor to be fully adjustable along its entire “B ”... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
RTD Temperature Sensor -- RTDZ
from Electro-Sensors, Inc.

1/4 in. stainless steel probe. 3-wire Platinum Pt100 RTD output. Attachment probe, sensor and cable. Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs. Integral 1/2 in. flexible liquid-tight conduit fittings (RTDZ/S-LT models). Intrinsically... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensor Termination Type: Conduit Connector
Precision Accuracy Melt Temperature Sensors -- T1 Series
from GP:50 Melt Pressure

The Model T1 from GP:50 Melt Pressure is a precision accuracy melt temperature sensor, capable of supporting high-temperature measurements up to +750 °F. Units feature an advanced ceramic insulated sleeve for high resistance to thermal extremes. High ‐Temperature Construction with advanced... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element; Double Element
Bayonet Temperature Probes -- BTTF
from OMEGA Engineering, Inc.

These RTD sensors are used extensively in plastic processing for measuring mold and equipment temperatures, and other applications where easy installation and removal are required. These sensors are installed using a spring loaded bayonet cap, mating adapters are also available (see BTA-1 through 6... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Bolt-On and Economy Sensors -- S101730PD3G120
from Minco

Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Bayonet and Compression RTDs -- BT
from Chromalox

Service Temperature to 900 °F (482 °C). 304 Stainless Steel Construction. Flexible 0.275" Stainless Steel Cable (60" Length Standard). 45 ° Bend Available on Both BT and CF Styles. A Wide Variety of Immersion Lengths, Styles and Mounting Arrangements Available. Ideal for Extruders and... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: 900
Sheathed Resistance Thermometer
from CHINO Works America Inc.

The NR series sheathed resistance thermometers are the high performance resistance thermometers with high sensitivity, solidity, and durability required in a general industrial sensor. The thermometer is constructed by densely filling the gap between a protective tube and a resistance thermometer... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Double Element
General Purpose RTD Probes
from Vulcan Electric Co.

Vulcan Electric Thermistors are ideal for temperature measurement where high sensitivity is required. These sensing probes are inherently more accurate than a thermocouple over a narrow temperature range and are often used where high temperature capability is not required. Vulcan Thermistor... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Probe Configuration: Straight Probe
  • Sensed Temperature: -553 to 1562
RTD Probes w/ Various Termination Styles
from Nanmac Corporation

Our standard RTD probe uses a 100 ohm platinum element with alpha = 0.00385. Sheath material is SS 304 and can be 1/16, 1/8, 3/16, or 1/4 inch diameter in standard length of five inches. Units are available with either a standard size plug or teflon insulated lead wire. When ordered with a plug; the... [See More]

  • # of Lead Wires Per Element: 2; 3
  • Reference Resistance: 1000 Ohms
  • Element Material: Platinum
  • Sensor Termination Type: Other Connection Type
301, 304 Spring Loaded RTD
from Ultra Energy

Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a cast iron explosion-proof connection head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the tip of the thermowell for maximum heat transfer. [See More]

  • # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Digital Temperature Sensor -- TSD-R1110-21000
from Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.

Features. The R145-2200 is made using a TMP112 chip while the R1110-21000 is made using a DS18B20 chip. These are integrated inside the digital temperature sensor. These sensors feature a wide temperature measurement range, excellent stability, high accuracy, outstanding linearity, a fast response... [See More]

  • # of Lead Wires Per Element: 3
Mineral Oxide Resistance Thermometers -- TR1M
from Gefran

Certifications: Sensor Conformity Declaration,. RoHS. Temperature limits: - 200 ... +600 °C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 °C at 0 °C for class A (1/2 DIN). ± 0.30 °C at 0 °C for class B (1 DIN). ± 0.10 °C at 0 °C for 1/3 DIN class. [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Bearing Sensor -- RTD 3-wire
from Thermometrics Corporation

3 wire rtd( ±0.12% at 0 °C) [See More]

  • # of Lead Wires Per Element: 3
  • Diameter or Width Range: 0.1250
  • Element Configuration: Single Element
  • Sensitive Length: 0.3000
Explosion Proof Fixed Element RTD Assemblies -- 70-22
from Acrolab Ltd.

Explosion Proof Fixed Element RTD's are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection head... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Precision Accuracy Screen Changer Melt Temperature Sensors -- SCT Series
from GP:50 Melt Pressure

The Model SCT Series from GP:50 Melt Pressure is a ceramically insulated precision accuracy melt temperature sensor, designed to be directly interchangeable with screen changers manufactured by Kreyenborg, Gneuss, Xaloy, Maag, PSI —Polymer Systems, and Parkinson. All Stainless Steel... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element; Double Element
Bolt-On or Cement-On Surface RTD Sensor -- RTD-830
from OMEGA Engineering, Inc.

The RTD-830 is designed for use as a surface temperature sensor. The aluminum housing allows for fast transfer of heat to/from the sensing element. The housing contains a clearance hole for a #4 mouting screw so the sensor can be bolted or cemented into place. If bolt mounted, a small amount of... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Discoil -- S17422PDZ40A
from Minco

Install these compact sensors anywhere for accurate point sensing. Discoil ™ RTD elements are wound on a single plane for faster time response. [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Bayonet and Compression RTDs -- CF
from Chromalox

Service Temperature to 900 °F (482 °C). 304 Stainless Steel Construction. Flexible 0.275" Stainless Steel Cable (60" Length Standard). 45 ° Bend Available on Both BT and CF Styles. A Wide Variety of Immersion Lengths, Styles and Mounting Arrangements Available. Ideal for Extruders and... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: 900
302, 303 Spring Loaded RTD
from Ultra Energy

spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a General-Purpose Head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the tip of the thermowell for maximum heat transfer. Model 302: A Spring-Loaded temperature... [See More]

  • # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Resistance Thermometers -- TR1
from Gefran

Temperature limits: -40 ... +250 °C. (see table for type of extension cable used). Tolerance: UNI 7937, IEC 751 standards: ± 0.15 °C at 0 °C for class A (1/2 DIN). ± 0.30 °C at 0 °C for class B (1 DIN). PT100 at 0 °C sensor. Application versatility [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Explosion Proof RTD Assemblies With Thermowells -- 70-20
from Acrolab Ltd.

Explosion Proof RTD Assemblies with Thermowells are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Cut To Length RTD PT100 Sensor Probe -- PRCTL
from OMEGA Engineering, Inc.

This pt100 RTD sensor probe is designed to provide the ultimate in adaptability. Its 24" length can be reduced in the field by cutting off the required tube length using a standard tube cutter. Combining the PRCTL sensor with Omega's wide variety of fittings and accessories can customize this sensor... [See More]

  • # of Lead Wires Per Element: 3; 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Discoil -- S385PD12Z12A
from Minco

Install these compact sensors anywhere for accurate point sensing. Discoil ™ RTD elements are wound on a single plane for faster time response. [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Precision RTD Probe -- RTD800
from Chromalox

100 Ohm Platinum RTD Sensors. 36" Teflon ® Insulated 3-Wire Leads. Standard with Subminiature MTP Series Connector [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -328 to 446
305 – Spring Loaded RTD
from Ultra Energy

305 – Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a spring-loaded threaded male fitting is needed for mounting. It is intended to be used with a thermowell and to be compatible with any head that will accept a 1/2 ” NPT instrument thread. The... [See More]

  • # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Resistance Thermometers -- TR5
from Gefran

Temperature limits: -40 ... +250 °C. (see table for type of extension cable used). Tolerance: UNI 7937, IEC 751 standards: ± 0.15 °C at 0 °C for class A (1/2 DIN). ± 0.30 °C at 0 °C for class B (1 DIN). PT100 at 0 °C sensor. Stainless steel AISI 303 sheath. [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Explosion Proof Spring Loaded RTD Assemblies -- 70-21
from Acrolab Ltd.

Explosion Proof Spring-Loaded RTD's are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection head... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Easy-To-Use Surface RTD 3-Pack -- SA1-RTD-B
from OMEGA Engineering, Inc.

The SA1-RTD is a surface temperature sensor that can be applied to most clean, dry surfaces. Just peel off the release sheet on the bottom of the sensor and the silicone adhesive bonds the sensor to the surface, no cements or epoxies to mix, apply and cure. The thin design of the SA1-RTD minimizes... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -99 to 554
Dual Element RTDs -- S9030CACA120T425Z36
from Minco

Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 10 Ohms
  • Element Material: Copper
  • RTD Temp. Coefficient (Alpha): 0.0043
RTD Probes with Connection Head -- PR
from Chromalox

PR-10 — Stainless Steel Transition with 40" of Leadwires. PR-12 — Cast Iron Protection Head with Internal Terminal Block. PR-18 — Aluminum Head, Convenient Snap-Lock Design with Internal Terminal Block. Precision 100 Ohm Platinum RTD Element. Rugged Design Offers Variety of... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
312 – Spring Loaded RTD
from Ultra Energy

Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a General-Purpose Head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the tip of the thermowell for maximum heat transfer. [See More]

  • # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Resistance Thermometers -- TR5N
from Gefran

Temperature limits: -40 ... +250 °C. (see table for the type of used thermocouple cable). Tolerance: UNI 7935, IEC 751: ± 0.15 °C for A class (1/2 DIN). ± 0.30 °C for B class (1 DIN). Stainless steel AISI 303 sheath. Adjustment spring thread connection: 8mm diameter, 300mm... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Fixed Bayonet Thermocouples & RTD’s -- A100 – B1
from Acrolab Ltd.

Fixed Bayonet thermocouples and RTD ’s are most commonly used in many general applications where bayonet adaptor is preferred. As a standard, they are provided with a 316SS sheath with SS square lock armored leads. [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Angled Probe
Extruder RTD Probe -- CF-000-RTD
from OMEGA Engineering, Inc.

These RTD sensors are used extensively in plastic processing for measuring mold and equipment temperatures, and other applications where easy installation and removel are required. These sensors are installed using a spring loaded bayonet cap (BT Style) or compression fittings (CF Style). Mating... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Electrically Isolated RTDs -- S52CA120Z120
from Minco

Minco electrically isolated RTD probes feature an electrically isolated sensing tip, enabling temperature sensing with electrically hot bearings. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 10 Ohms
  • Element Material: Copper
  • RTD Temp. Coefficient (Alpha): 0.0043
3304 Stick On Sensor
from Ultra Energy

Industrial temperature sensor, RTD. Self-adhesive surface pad for quick and simple installation. Flexible, conforms to curved surfaces Available in RTD or thermocouple Teflon insulated lead wire. Suitable for temperatures to 500 °F. Custom designs available. [See More]

  • # of Lead Wires Per Element: 2 (optional feature); 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe; Surface
Fixed Compression Thermocouples & RTD’s -- A200 – B2
from Acrolab Ltd.

Fixed Compression thermocouples and RTDs are commonly used in the Plastics Processing Industry much like the fixed bayont style are. The difference being is they are mounted using a 1/8" NPT compression fitting. Other thread sizes are available upon request. [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Angled Probe
Extruder Thin Film RTD Probes -- CFTF
from OMEGA Engineering, Inc.

These RTD sensors are used extensively in plastic processing equipment and other rugged environments. These sensors are typically installed using the supplied 1/8NPT brass compression fitting, other fittings are available. Standard configurations are based on the most popular lengths, with straight... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Embedment RTDs -- S101908PF3R36AC1
from Minco

Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 1000 Ohms
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
General Purpose RTD
from Ultra Energy

General Purpose RTD, Industrial Temperature Sensor, RTD. Designed for a wide range of applications where a simple mounting scheme is needed. Model 101 is a straight sheath temperature sensor. Model 102 is a Copper Tip Sensitive temperature sensor. Model 103 is a Reduced Tip/Fast Response temperature... [See More]

  • # of Lead Wires Per Element: 3; 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common); Optional Pt R0
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Gasket Style Thermocouples & RTD’s -- A600 – B7
from Acrolab Ltd.

Acrolab ’s gasket style thermocouples and RTDs are a more heavy duty version of the A700 and A710 ring style. The heavy duty grass washer is reinforced with a strain relief fork crimped to the leadwire. They are ideal for surface temperature measurement as are the ring style sensors. [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Fast Response Copper Tip RTD Sensor -- PRCU
from OMEGA Engineering, Inc.

This sensor incorporates a copper tip which provides an efficient way to thermally connect the sensing element to the process conditions to be measured. This becomes especially important in applications where the sensor has little exposure to the item being measured such as in thermowells and... [See More]

  • # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Hazardous Area RTDs -- S100050CA147T305Z36FN
from Minco

Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety ” and “intrinsically safe ” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas,... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 10 Ohms
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0043
Outside Air Sensor
from Ultra Energy

Outside Air Sensor, Industrial Temperature Sensor, RTD. Unique design to measure the exact temperature of outside air. PVC weather resistant housing and sun shield supply excellent UV aging and corrosion resistance and are U/L listed. Integrated sun shield is designed to prevent ice buildup and bad... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
  • Element Material: Platinum
  • Sensed Temperature: ? to 194
Nozzle Style Thermocouples & RTD’s -- A300 – B3
from Acrolab Ltd.

Threaded nozzle thermocouples and RTDs are commonly used to measure the temperature of the nozzle on an injection molding machine. The A300 and A310 style is a versatile design and may be used in a wide variety of applications where space is a factor. Acrolab offers this style, as a standard, either... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Angled Probe
Fine Diameter RTD Probes -- PR-11, PR-13, PR-16, and PR-17
from OMEGA Engineering, Inc.

OMEGA's platinum pt100 RTD temperature probe sensors are now available in 1/16" and 1.5 mm diameters for faster response times. [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Hazardous Area RTDs -- S100050PA100T260Z120TN
from Minco

Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety ” and “intrinsically safe ” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas,... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Pipe-Clamp Sensor
from Ultra Energy

Pipe-Clamp Sensor, Industrial Temperature Sensor, RTD. Designed to measure the temperature of fluids in pipes or tanks. Ideal for applications where invasive sensor installation is impractical or prohibitive in cost. Unique tip design provides fast response [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
  • Element Material: Platinum
  • Sensed Temperature: ? to 150
Plastic Met Thermocouples & RTD’s -- A400 – B4
from Acrolab Ltd.

Acrolab ’s melt bolt style thermocouples and RTDs are designed to directly measure the melt temperature of plastic as it moves down the extruder barrel. They are the commonplace in the extrusion and plastic injection molding industries. Acrolab offers them in a variety of bolt lengths, as well... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
General Purpose RTD (PT100) Probe -- PR-10
from OMEGA Engineering, Inc.

This general purpose RTD probe transitions directly to 36" lead wires without the use of a metal transition fitting. This design makes for a more compact probe when space limitations are a factor. Note that the point where the lead wire exits the probe sheath will not be as durable as on the PR-11... [See More]

  • # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Hazardous Area RTDs -- S100050PA100T500Z120FN
from Minco

Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety ” and “intrinsically safe ” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas,... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Room Air Sensor
from Ultra Energy

Room Air Sensor, Industrial Temperature Sensor, RTD. Attractively styled wall mounted housing designed for even air flow around the sensor for best time response. Unique housing design reduces the effects of self-heating created by the transmitter [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
  • Element Material: Platinum
  • Sensed Temperature: ? to 150
Probe Style Tube & Wire Thermocouples & RTD’s -- A520 – B6
from Acrolab Ltd.

Acrolab's A520 style Thermocouples and RTDs are a low cost tube and wire alternative to Magnesium Oxide (MgO) styles. They are available in the common calibrations for Thermocouples as well as 2, 3 or 4 wire for RTDs. [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
General Purpose RTD (PT100) Probe -- PR-11
from OMEGA Engineering, Inc.

A general purpose RTD probe with transition style junction. Comes with 36" PFA coated lead wires. Standard probe lengths are 6, 12, 18, 24 inch. Standard diameters are 1/16, 1/8, 3/16, 1/4 inch. Stripped end termination is standard. Non-standard probe and lead lengths are available, consult Sales... [See More]

  • # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Hazardous Areas -- AS7004CA889Z3A0X0X
from Minco

Hazardous area rated temperature assemblies provide fast and accurate readings of bearings, blocks, frames, other surfaces, fluids or flows. Minco ’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 10 Ohms
  • Element Material: Copper
  • RTD Temp. Coefficient (Alpha): 0.0043
Welded Fitting RTD
from Ultra Energy

Welded Fitting RTD, Industrial Temperature Sensor, RTD. Designed for direct immersion applications where a male fitting is needed for mounting. Model 201 is a straight sheath temperature sensor. Model 203 is a Reduced Tip/Fast Response temperature sensor. [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common); Optional Pt Ro And TCR's Available
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Ring Style Thermocouples & RTD’s -- A700 – B8
from Acrolab Ltd.

Acrolab's ring style thermocouples and RTDs are designed for any surface measurement applicaiton. They are attached to a surface simply with a screw or bolt. They are avaible with SS armoured leads or SSOB leads. Many washer sizes and lead types are avaible upon request. [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Industrial RTD (PT100) Probe -- PR-14
from OMEGA Engineering, Inc.

This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The RTD probe length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. Available in 1/2, 3/16, or 1/8 inch diameter probes. Stamdard... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
High Temperature RTDs -- S72PD120Z120
from Minco

Minco high temperature RTD probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation. Temperature range of -100 to 550 °C (-148 to 1022 °F). Temperature... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Thermocouples & RTD Extension Cables -- A900 – B10
from Acrolab Ltd.

Thermocouple and RTD extension cables are available with a wide variety of leadwires and protection such as SS armour and over braid, as well as many termination options and lengths. They are used to provide connections between sensor, jack panels or various instrumentation. [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Industrial RTD (PT100) Probe -- PR-12
from OMEGA Engineering, Inc.

This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. The standard probe uses a Style 2 (3-wire) lead configuration, but other... [See More]

  • # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
High Temperature RTDs -- S73PB120Z120
from Minco

Minco high temperature RTD probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation. Temperature range of -100 to 550 °C (-148 to 1022 °F). Temperature... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Under The Band Style Thermocouples & RTD’s -- A800 – B9
from Acrolab Ltd.

Under the band style thermocouples and RTDs are a variety of surface measurement sensors. They are commonly used in pipes and held in place with the use of a pipe clamp, or on barrels and nozzles under a band heater. Acrolab offers these with a brass shim as a standard, but are available with SS... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Industrial RTD Probe -- PR-18
from OMEGA Engineering, Inc.

This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. The standard probe uses a Style 2 (3-wire) lead configuration, but other... [See More]

  • # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
High Temperature RTDs -- S80PB120Z120
from Minco

Minco high temperature RTD probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation. Temperature range of -100 to 550 °C (-148 to 1022 °F). Temperature... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Industrial RTD Probe -- PR-19
from OMEGA Engineering, Inc.

This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. All probes include a screw terminal block for easy connection of copper... [See More]

  • # of Lead Wires Per Element: 3; 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0385
High Temperature RTDs -- S912PD06G120Z120N
from Minco

Minco high temperature RTD probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation. Temperature range of -100 to 550 °C (-148 to 1022 °F). Temperature... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Integral Plastic Handle RTD Probe -- PRS
from OMEGA Engineering, Inc.

Rugged High Impact Plastic Handle. Made from the same material as professional football helmets, these rugged probe handles have strength and endurance built in for long life. The standard retractable cable (1 ft., stretches to 5 ft.) is provided with stripped leads. Air Probe (PRS-AP-). 300 mm... [See More]

  • # of Lead Wires Per Element: 3
  • Probe Configuration: Straight Probe (optional feature); Penetration (Needle) Probe (optional feature); Air Probe (optional feature); Other (Special Purpose) (optional feature); Fast Response
  • Element Configuration: Single Element
  • Diameter or Width Range: 0.1875 to 3
Immersion RTDs -- S601PA120Z120T
from Minco

Minco immersion RTD probes feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. They are uniquely designed to provide the protection of stainless steel, while still providing time constants... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Precision RTD Probes -- RTD-800
from OMEGA Engineering, Inc.

Precision RTD probes specialized for laboratory applications are available in 6 unique configurations to suite a variety of application needs. All units contain a 100 Ohm, Class A Platinum RTD Sensor and are supplied with an "MTP" style, 3-Pin Connector. [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
Immersion RTDs -- S603PD120Z120S
from Minco

Minco immersion RTD probes feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. They are uniquely designed to provide the protection of stainless steel, while still providing time constants... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Precision RTD Probes -- RTD-860
from OMEGA Engineering, Inc.

The RTD-860 sensor is designed for easy installation into air ducts, laminar flow booths or other applications where temperature measurements must be taken through thin walls or structures. The sensor features an all stainless steel welded construction consisting of a closed-end tube and mounting... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Immersion RTDs -- S614PAZ36T
from Minco

Minco immersion RTD probes feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. They are uniquely designed to provide the protection of stainless steel, while still providing time constants... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
PT100 RTD Probe -- PR-17
from OMEGA Engineering, Inc.

This RTD probe assembly has a miniature 3-prong Omega "MTP" style connector for easy installation to extension cables, hand held meters or other instrumentation. The sheath can be simply placed into a container, or installed into place using an optional "BRLK" or "SSLK" compression fitting. The... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Immersion RTDs -- S623PD120Z72T
from Minco

Minco immersion RTD probes feature a rugged, stainless steel construction, enabling direct immersion in corrosive or other fluid streams as well as use in high-pressure applications. They are uniquely designed to provide the protection of stainless steel, while still providing time constants... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Quick Disconnect Handle Probe -- PRX
from OMEGA Engineering, Inc.

The HDX-OTP handles are compatible with all PR-13 and PRTF-13 probes which include a standard sized quick disconnect connector (round pins). The handles are made of rugged die cast aluminum, and include retractable extension cables that extend from 1 to 5 feet. The cable is supplied with stripped... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
MgO RTDs -- S932PD06T120Z120BS
from Minco

Minco MgO RTD probes feature MgO packing to protect the sensing element and internal lead wires from shock, vibration and contaminants. The robust, insulated design delivers reliable performance, even when exposed to high levels of shock and vibration in tough industrial environments, such as... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Quick Disconnect RTD (PT100) Probe -- PR-13
from OMEGA Engineering, Inc.

This RTD probe assembly has a heavy duty 3-prong Omega "OTP" style connector for easy installation to extension cables, hand held meters or other instrumentation. The sheath can be simply placed into a container, or installed into place using an optional "BRLK" or "SSLK" compression fitting. The... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
MgO RTDs -- S932PD06T120Z120N
from Minco

Minco MgO RTD probes feature MgO packing to protect the sensing element and internal lead wires from shock, vibration and contaminants. The robust, insulated design delivers reliable performance, even when exposed to high levels of shock and vibration in tough industrial environments, such as... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Replacement Pt100 RTD Probes -- PR-12-RP
from OMEGA Engineering, Inc.

Replacement RTD probes are available in two configurations, either fixed length for direct immersion or spring loaded for use with thermowells (allows for good contact with bottom of thermowell). Each probe features #26 AWG stranded nickel plated copper, PFA insulated wires (2 red, 1 white) 6" long... [See More]

  • # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Outside Air -- S454PDZ
from Minco

Sense temperature of air streams in ducts and plenums. Sensors include a junction box with gasket to prevent leakage and vibration noise. These point-sensing thermometers feature a fast- responding aluminum sensing tip. Custom options include a NEMA 4 weatherproof connection box and an all stainless... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
RTD Pipe Plug Probe with NPT Fitting -- RTD-NPT
from OMEGA Engineering, Inc.

RTD Single Sensor. This RTD plug sensor is ideal for pressure vessel applications, pressurized containers and applications requiring a temperature sensor with an NPT mounting fitting. The single element design has a 1/4" diameter, 304 stainless steel probe that extends 1/2" from a 1/4"NPT mounting... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element (optional feature); Double Element (optional feature)
Point Sensitive RTDs -- S100721PDZT120A
from Minco

Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar ™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
RTD Sensors Fluid Immersion -- RTD-810
from OMEGA Engineering, Inc.

This immersion sensor has a closed ended stainless steel tube, 1/8NPT mounting fitting, 100 Ohm Class A DIN platinum element with PFA insulated & jacketed leads and miniature connector. Its rugged design is ideally suited for fluid measurements and pressurized systems where the sensor must mount... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Single Element RTDs -- S100305PD110T344Z120
from Minco

Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Short RTD Probe -- PR-20
from OMEGA Engineering, Inc.

These general purpose 2" long sensors can be used in most liquid and air applications. When used in liquid environments, the epoxy-sealed end should not be immersed directly into the liquid. Compression fittings are also available for installation. These probes can be used as stand-alone sensors, or... [See More]

  • # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Strip Sensing -- S3238CAZT36UA
from Minco

These models average temperatures along their length to eliminate point measurement errors. Wrap them around cylinders or adhere them to flat surfaces. Model S3238 is specially designed to sense stator temperatures in motors and generators. An alternative to the “stick ” sensors, the... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 10 Ohms
  • Element Material: Copper
  • RTD Temp. Coefficient (Alpha): 0.0043
Surface-Mount RTD Advanced-Design -- SA1-RTD
from OMEGA Engineering, Inc.

The SA1-RTD surface-mount RTD temperature sensor mounts on flat or curved surfaces and provides Class A accuracy (See IEC 751 Class A/B Standard Tolerances Table, below) for critical temperature monitoring applications. Based on a 2 x 2 x 0.8 mm thin-film platinum RTD and supplied with bare 3-wire... [See More]

  • # of Lead Wires Per Element: 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Tip Sensitive RTDs -- AS5004CA106Z1A
from Minco

Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco ’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for... [See More]

  • # of Lead Wires Per Element: 3
  • Reference Resistance: 10 Ohms
  • Element Material: Copper
  • RTD Temp. Coefficient (Alpha): 0.0043