Straight Probe RTD Temperature Probes
from Pyromation
The RTD version of an armor adjustable immersion sensor has a bayonet cap on the flexible armor and allows for immersion for the entire specified 'B' dimension. This assembly is used in a variety of applications (with a bayonet adapter) where ease of installation and quick disconnect is preferred. A... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
from Lake Shore Cryotronics, Inc.
Lake Shore offers a variety of temperature sensors in packages that enable mounting in very tight areas. But for some applications (especially if the sensors have to be immersed in liquid) you need to do more to protect the sensor circuitry. For these applications, a cryogenic temperature probe is... [See More]
- Probe Configuration: Straight Probe
- Process Connection: Threaded (NPT) Fitting
- Diameter or Width Range: 0.1250 to 0.2500
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Tempco Electric Heater Corporation
Style 1-Adjustable Spring Bayonet RTD Insertion length adjustable from 1" to 10" One can replace several fixed-length thermocouples Forms easily to any angle Style 2-Adjustable Armor Cable Bayonet RTD Insertion length adjustable over length of armor cable One can replace... [See More]
- Probe Configuration: Straight Probe; Other (Special Purpose); Adjustable from 1" to 10"
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- Sensitive Length: 0.3570 to 0.3750
from Conax Technologies
For applications requiring the accuracy of a RTD combined with a response time approaching that of a thermocouple, Conax Technologies offers this fast-response design. The RTD element is installed directly into a tight-fitting machined silver tip, maximizing thermal transfer. The diameter of the tip... [See More]
- Probe Configuration: Straight Probe
from Pyromation
General purpose CIP sanitary connected RTD temperature sensors are used in food, dairy, beverage, pharmaceutical, and chemical processing applications where sensor corrosion and product contamination are critical factors. The sanitary caps listed are those most commonly used in such processes. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Tempco Electric Heater Corporation
Style 6-Rigid Straight Compression Fitting RTD Style 7-Rigid 45° Bend Compression Fitting RTD Style 8-Rigid 90° Bend Compression Fitting RTD [See More]
- Probe Configuration: Straight Probe
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- Element Configuration: Single Element; Double Element (optional feature)
from Conax Technologies
Designed for immersion in corrosive fluids, this thermocouple or RTD assembly features a PTFE-coated sheath for increased corrosion protection. Leadwires are mechanically protected by a stainless steel braid (T4). The assembly is normally terminated with a Conax Technologies PJ male plug. Protective... [See More]
- Probe Configuration: Straight Probe
- Probe Features: Available as an Assembly
- Sensor Termination Type: Plug or Quick Connect
from Pyromation
Fixed-Sheath RTD Assemblies with General-Purpose Connection Heads are provided with head mounting fittings that are welded or brazed to the. sheath for direct immersion into a process. To order an assembly with an optional 4 to 20 mA transmitter, select the assembly below and the transmitter from... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Tempco Electric Heater Corporation
Melt Bolt RTD's come in three styles. Visit the Preconfigured & Stock Parts page for complete part number details and ordering information. Style RT1-Adjustable Tip Thermocouple tip immersion length can be field adjusted from flush to 2" Eliminates excess inventory Style RT2-Rigid Plug Mount Fixed... [See More]
- Probe Configuration: Straight Probe; Flexible Probe (optional feature); Other (Special Purpose) (optional feature); Adjustable Tip
- # of Lead Wires Per Element: 3
- Reference Resistance: 100 Ohms (Most Common)
- Element Configuration: Single Element
from Conax Technologies
Conax Technologies ’ wirewound platinum RTD assemblies feature a wirewound element encased in either a stainless steel or Inconel 600 sheath. The RTD ’s nickel leadwires are supported and insulated throughout the sheath with densely compacted high-purity magnesium oxide. This allows the... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 10 Ohms; 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 1000 Ohms
- Element Material: Platinum; Nickel/Nickel Alloys; Copper
- Element Configuration: Single Element
from Pyromation
Spring-Loaded RTD/Thermowell Assemblies with General-Purpose Connection Heads are designed for use with various thermowell types. Complete assemblies can be ordered by selecting the RTD assembly, the thermowell, and a temperature transmitter. Resistance temperature detectors (RTDs), also known as... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Tempco Electric Heater Corporation
Style 3 - Rigid Straight Bayonet RTD Style 4 - Rigid 45° Bend Bayonet RTD Style 5 - Rigid 90° Bend Bayonet RTD Design Features:3/16" diameter stainless steel probe Operating temperature: 392°F (200°C) standard 900°F (482°C) available One-time adjustable 1/8"-27 NPT brass compression fitting 3-wire... [See More]
- Probe Configuration: Straight Probe; Angled Probe (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
from Conax Technologies
This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and the probe lead. * Standard leadwires are 24 AWG stranded silver-plated copper insulated wire. * Leadwires are joined in the adaptor housing, secured by a special strain harness for... [See More]
- Probe Configuration: Straight Probe
- Diameter or Width Range: 0.3750 to 0.5000
- Element Material: Copper
- Sensor Termination Type: Bare or Insulated Lead Wires
from Pyromation
The hand pyrometer thermocouple probes listed below are suitable for use in many process and laboratory applications for "spot checking" temperatures of a variety of products and air flows. The probes are designed for use with Pyromation's and other manufacturers' handheld pyrometers. All probes are... [See More]
- Probe Configuration: Straight Probe
- Process Connection: None or Hand held
- Element Configuration: Single Element
- Sensor Termination Type: Plug or Quick Connect
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Tempco Electric Heater Corporation
Transmitter Ambient Temperature Range:-40° to +185°F (-40° to +85°C)RTD's are offered with the options listed in the form below. Make your selections and Submit to Tempco for a quote request. Part Numbers are assigned at the time an order is placed. [See More]
- Probe Configuration: Straight Probe
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
from Conax Technologies
This modification of the T3 termination provides a stainless steel overbraid for maximum flexibility and abrasion resistance. The overbraid is embedded in the potting compound to ensure mechanical strength. * Standard leadwires are 24 AWG stranded silver-plated copper insulated wire. * All probes... [See More]
- Probe Configuration: Straight Probe
- Diameter or Width Range: 0.3750 to 0.5000
- Element Material: Copper
- Sensor Termination Type: Bare or Insulated Lead Wires
from Pyromation
Explosion-Proof, Fixed-Element RTDs are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Tempco Electric Heater Corporation
RTD's are offered with the options listed in the form below. Make your selections and Submit to Tempco for a quote request. Part Numbers are assigned at the time an order is placed. Design Features: Platinum Resistance Element Idea for Food & Dairy Applications 316 SS Construction Available in... [See More]
- Probe Configuration: Straight Probe
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
from Conax Technologies
Trimmable RTDs provide versatility, accuracy and ease of use in one rugged unit, with a 4-wire lead configuration that provides measurements of the highest precision. The trimmable RTD ’s easy, cut-to-fit feature allows the user to alter the length of the RTD sheath to fit into various... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Pyromation
Explosion-Proof RTD Assemblies with Thermowells are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Tempco Electric Heater Corporation
Straight Probe in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires Mineral Insulated construction rated up to 1200°F (650°C). This construction type allows forming and bending the sheath to meet design... [See More]
- Probe Configuration: Straight Probe
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
from Conax Technologies
CBT 100 Series sensor-terminal head assemblies are available in all thermocouple calibrations and in RTD assemblies with 100, 200, 500 and 1000 ohm platinum, 10 ohm copper or 120 ohm nickel elements. Assemblies are available with stainless steel sheaths, a W8 mounting fitting and explosion-proof... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
- Element Material: Platinum
- Probe Features: Available as an Assembly
from Pyromation
Explosion-Proof, Spring-Loaded RTDs are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -50 to 900
from Tempco Electric Heater Corporation
Plug or Jack Termination in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires Mineral Insulated construction rated up to 1200°F (650°C). This construction type allows forming and bending the sheath to meet design... [See More]
- Probe Configuration: Straight Probe
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
from Conax Technologies
CBT 200 and CBT 300 assemblies are NEC-compliant replacement probes for use with UL and CSA-approved terminal heads in hazardous locations. CBT 200 provides a W8 fitting for attachment to the terminal head and to the vessel. CBT 300 provides a W7 fitting for attachment to the terminal head. A... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
- Element Material: Platinum
- Probe Features: Available as an Assembly
from Pyromation
Explosion-proof (XP) thermocouples and RTDs are designed for use in hazardous locations in refineries, storage facilities and gas processing plants. These sensors are built to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Tempco Electric Heater Corporation
Open Disc Termination in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires Mineral Insulated construction rated up to 1200°F (650°C). This construction type allows forming and bending the sheath to meet design... [See More]
- Probe Configuration: Straight Probe
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
from Conax Technologies
CBT 200 and CBT 300 assemblies are NEC-compliant replacement probes for use with UL and CSA-approved terminal heads in hazardous locations. CBT 200 provides a W8 fitting for attachment to the terminal head and to the vessel. CBT 300 provides a W7 fitting for attachment to the terminal head. A... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
- Element Material: Platinum
- Probe Features: Available as an Assembly
from Gefran
Temperature limits: - 40 ... + 400 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C a 0 ° C for class A (1/2 DIN). ± 0.30 ° C a 0 ° C for class B (1 DIN). ± 0.10 ° C a 0 ° C for 1/3 DIN class. Compact mineral insulated (MgO) resistance... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Campbell Scientific, Inc.
The 43347 probe is typically used in air quality applications to obtain the delta temperature. Air temperature is measured at 2- and 10-meter measurement heights to determine atmospheric stability as required by the EPA (also referred to as "delta temperature" measurement). The typical configuration... [See More]
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
- Reference Resistance: 1000 Ohms
- Sensed Temperature: -58 to 122
from Hengxin Precision Electrical Equipment Co., Ltd.
PT100 Temperature Sensor. 1.probe dia.0.5-10mm. 2.protected by spring cable fitted with adjustable cap. PT100 temperature sensor manufactured in many different configurations for multitude of applications. Diameters, lengths, sheath material, lead lengths and sensor material are just a few of the... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Diameter or Width Range: 0.2362
from NOSHOK, Inc.
The NOSHOK Series 800 temperature transmitter provides an unbeatable level of performance at an economical price. Using the proven reliability and stability of 100 ohm platinum resistance technology, this transmitter offers a broad array of choices for the OEM and user alike. A rigorous test and... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
from LufftUSA
Description: Food probe in stainless steel protective casing for precise temperature measurements (PT100 1/10 class B). [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Azbil Corporation
YY Series Temperature Sensors provide temperature measurements for a variety of applications. The YY Series uses thermocouple and platinum resistance temperature detector elements to meet today's diversifying measurement needs. Wide variety. Connections ranging from lead wire to terminal box. Three... [See More]
- Probe Configuration: Straight Probe; Penetration (Needle) Probe
- Element Material: Platinum
from Ultra Energy
Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a cast iron explosion-proof connection head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the tip of the thermowell for maximum heat transfer. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
from Chromalox
Service Temperature to 900 °F (482 °C). 304 Stainless Steel Construction. Flexible 0.275" Stainless Steel Cable (60" Length Standard). 45 ° Bend Available on Both BT and CF Styles. A Wide Variety of Immersion Lengths, Styles and Mounting Arrangements Available. Ideal for Extruders and... [See More]
- Probe Configuration: Straight Probe; Flexible Probe; Angled Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Vaisala
For Demanding Temperature Measurements. Vaisala Temperature Probe TMP1 is designed for demanding temperature measurements in industrial applications such as pharmaceutical industry and calibration laboratories, where accuracy and robustness are essential. The TMP1 is part of the Indigo family and... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Element Configuration: Single Element
from Acrolab Ltd.
Acrolab ’s adjustable bayonet style thermocouples and RTD ’s are designed for applications where quick installation and disconnect is required with the use of bayonet adaptor. Acrolab offers them with SS armour allowing the sensor to be fully adjustable along its entire “B ”... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from OMEGA Engineering, Inc.
1/8" NPT SS fitting for installation into any standard pipe opening. Dual sensors standard for critical applications. [See More]
- Probe Configuration: Straight Probe
- RTD Temp. Coefficient (Alpha): 0.0039
- # of Lead Wires Per Element: 2
- Element Configuration: Double Element
from TEGAM, Inc.
Designed to measure temperatures surfaces. The stainless steel sheath is 1/8" diameter with a 1/4" diameter flat tip. This probe has 1.5 ft coil cord that can be extended to 5 ft. Technical Specifications. Range: -50 °C to +260 °C. Time constant 3 second. Accuracy: ±(0.3 °C +... [See More]
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Sensed Temperature: -58 to 500
from Fluid Components Intl. (FCI)
FCI provides temperature switches mounted in thermowells with integral or remote solid state electronics housed in protective enclosures for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These switches utilize highly... [See More]
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
- Element Material: Other Material (Tungsten, Gold, Silver, etc.)
- Sensed Temperature: -40 to 212
from Clark Solutions
The resistance thermometers and thermocouples are manufactured to DIN 43770 and are made of a sturdy, heavy duty stainless steel protective tube, a replaceable measuring insert and a connecting head. The standard protective tubes are available with a male-threaded fitting, sliding flange or for... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Element Configuration: Single Element
from PMC Engineering LLC
NPT1 Series of sensors are designed to measure the temperatures of all types of liquid in demanding motorsport and automotive applications. The sensing element can be either a PT1000 or an NTC Thermistor. Typical Applications Include: Coolant - Brakes - Water - Fuel - Oil. Liquid Temperature Sensor... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Rotronic Instrument Corp.
The TP31-S indicates temperatures quickly and reliably from within fluids and penetrable materials (core temperatures). The simple operation ensures an efficient measurement. The rugged immersion probe can be folded out to an angle of 180 °, and thanks to its robust hinge, can penetrate... [See More]
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
- Element Material: Other Material (Tungsten, Gold, Silver, etc.)
- Sensed Temperature: 32 to 140
from KOBOLD Instruments, Inc.
The KOBOLD model TSA temperature sensors respond quickly and are designed to operate between -40 and +150 °C. A laser-trimmed electronic sensor serves as measuring element in a rugged housing made of brass or stainless steel that is suitable for rugged service. Due to the laser trimming, the... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Process Connection: Threaded (NPT) Fitting
from CHINO Works America Inc.
The NR series sheathed resistance thermometers are the high performance resistance thermometers with high sensitivity, solidity, and durability required in a general industrial sensor. The thermometer is constructed by densely filling the gap between a protective tube and a resistance thermometer... [See More]
- Probe Configuration: Straight Probe; Penetration (Needle) Probe; Flexible Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from ThermoProbe, Inc.
The TL1-A is our latest stem thermometer. It is an improved version of the original ThermoProbe model TL-1. The TL1-A incorporates glass thermometer simplicity and reliability with the ease of a digital display. Like precision mercury thermometers, the TL1-A has accuracy, repeatability and long-term... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: 14 to 320
from U.S. Sensor
U.S. Sensor offers an extensive selection of RTD probe styles and assemblies to suit applications ranging from HVAC and refrigeration, foodservice processing, and microelectronics, to textile production, medical research, and petrochemical processing. We use the most advanced manufacturing... [See More]
- Probe Configuration: Straight Probe; Other (Special Purpose); Flanged
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature)
from Durex Industries
The use of Resistance Temperature Detectors (RTD ’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Isotech North America
The Rosemount 162CE is a long-stem standard platinum resistance thermometer with excellent stability, low self-heating error and immersion characteristics that meet or exceed the acceptance criteria required by the most demanding standards laboratories. The 162CE offers versatility not found with... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 25.5
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Vulcan Electric Co.
Vulcan Electric Thermistors are ideal for temperature measurement where high sensitivity is required. These sensing probes are inherently more accurate than a thermocouple over a narrow temperature range and are often used where high temperature capability is not required. Vulcan Thermistor... [See More]
- Probe Configuration: Straight Probe
- Sensed Temperature: 32 to 212
- # of Lead Wires Per Element: 2
from GP:50 Melt Pressure
The Model T1 from GP:50 Melt Pressure is a precision accuracy melt temperature sensor, capable of supporting high-temperature measurements up to +750 °F. Units feature an advanced ceramic insulated sleeve for high resistance to thermal extremes. High ‐Temperature Construction with advanced... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from Transcat, Inc.
Product Highlights. Reference standard probes. Wide temperature range. Configurations for most applications. Works with JOFRA calibrators. Specified low drift. Fast response. Extremely stable Pt100 elements. Quality construction for confidence in operation. Use for precise calibration and... [See More]
- Probe Configuration: Straight Probe
- Sensed Temperature: -238 to 1202
- Reference Resistance: 100 Ohms (Most Common)
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from KROHNE Messtechnik
Heavy duty sensor with extension tube and reduced thermowell. The OPTITEMP TRA/TCA-TS54 is a threaded bar stock temperature assembly. Bar stock thermowells are used in the event of advanced requirements on the mechanical load capacity of the thermowell when the strength of multipart, welded... [See More]
- Probe Configuration: Straight Probe
- Sensed Temperature: -40 to 1112
- # of Lead Wires Per Element: 3 (optional feature); 4 (optional feature)
- Diameter or Width Range: 0.6299 to 0.8661
from Gefran
4...20mA Transmitter. Amplified output signal. Temperature limits: - 200 ... + 600 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C a 0 ° C for class A (1/2 DIN). ± 0.30 ° C a 0 ° C for class B (1 DIN). ± 0.10 ° C a 0 ° C for 1/3 DIN class. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
from Campbell Scientific, Inc.
The HMP45C is a rugged, accurate temperature/RH probe manufactured by Vaisala Inc. The probe uses a HUMICAP capacitive polymer H chip to measure relative humidity over the 0 to 100% RH range. A PRT measures temperature over the -40 ° to +60 °C range. To reduce the current drain, power can be... [See More]
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
- Reference Resistance: 1000 Ohms
- Sensed Temperature: -38.56 to 140
from NOSHOK, Inc.
The NOSHOK 850 Temperature Switch measures and displays temperature and has one or two switching outputs as well as an optional analog output. The temperature set points, reset points, switching functions and the measuring range of the optional analog output are simple to adjust via two buttons. All... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from LufftUSA
Description: The immersion probe is suitable for measurements in gaseous media, liquids and granular material, such as sand. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Ultra Energy
spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a General-Purpose Head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the tip of the thermowell for maximum heat transfer. Model 302: A Spring-Loaded temperature... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
from Chromalox
Service Temperature to 900 °F (482 °C). 304 Stainless Steel Construction. Flexible 0.275" Stainless Steel Cable (60" Length Standard). 45 ° Bend Available on Both BT and CF Styles. A Wide Variety of Immersion Lengths, Styles and Mounting Arrangements Available. Ideal for Extruders and... [See More]
- Probe Configuration: Straight Probe; Flexible Probe; Angled Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Vaisala
For demanding temperature controlled environments. Ideal for temperature-controlled chambers, cryogenic applications, incubators, LN2 tanks, blood/tissue banks and temperature chambers, the TMP115 temperature probe uses a platinum RTD temperature sensor for superior measurement stability. The... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Element Configuration: Single Element
from Acrolab Ltd.
Explosion Proof Fixed Element RTD's are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection head... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from OMEGA Engineering, Inc.
These RTD sensors are used extensively in plastic processing for measuring mold and equipment temperatures, and other applications where easy installation and removel are required. These sensors are installed using a spring loaded bayonet cap (BT Style) or compression fittings (CF Style). Mating... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Fluid Components Intl. (FCI)
FCI provides temperature transmitters mounted in thermowells with integral or remote solid state electronics housed in protective hermetically or environmentally sealed enclosures for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine... [See More]
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
- Element Material: Other Material (Tungsten, Gold, Silver, etc.)
- Sensed Temperature: -40 to 212
from Clark Solutions
The TFK01 features a temperature-dependent electrical resistor integrated in a protective stainless steel tube. The resistance value changes as a function of the liquid temperature. In the model with an integral transmitter, this resistance value is transformed into a current signal(4 É20 mA)... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from PMC Engineering LLC
NTC1 Series of fluid temperature sensors are designed to withstand the most demanding of environments. They are available in a wide selection of materials, sensing elements ( PT1000 or NTC) and a range of metric threads (See separately the NPT1 for a 1/8" NPT threaded version). Fluid Temperature... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Rotronic Instrument Corp.
The HC2-SH / HC2-S3H fulfills the highest demands on measuring accuracy. It measures humidity and temperature and calculates the dew/frost point. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Element Configuration: Single Element
from KOBOLD Instruments, Inc.
Product Features. Low Cost. Rugged Design. Factory Calibrated. Tri-Clamp ® or NPT Threaded Connections. 4-20 mA Transmitter Available. The KOBOLD series TSR employs a resistive thermal device (RTD) to measure process temperature. Utilizing the relationship between resistance and temperature... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Process Connection: Threaded (NPT) Fitting
from CHINO Works America Inc.
The R800 series standard platinum resistance thermometers conforming to the International Temperature Scale, 1990 (ITS-90) have been commercialized under the guidance of the National Research Laboratory of Metrology. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 2.55 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from ThermoProbe, Inc.
The TL1-R thermometer is a compact reference thermometer with accuracy comparable to instrument systems costing twice as much. It has all the features of our standard TL1-A plus a higher level of accuracy. It can be used in applications where extreme accuracy is required. The TL1-R is also perfect... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 200 Ohms
- Element Material: Platinum
- Sensed Temperature: 0.0 to 300
from U.S. Sensor
U.S. Sensor offers an extensive selection of RTD probe styles and assemblies to suit applications ranging from HVAC and refrigeration, foodservice processing, and microelectronics, to textile production, medical research, and petrochemical processing. We use the most advanced manufacturing... [See More]
- Probe Configuration: Straight Probe
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature)
from Durex Industries
Durex manufactures a line of multi-purpose hand held temperature probes for foodservice, industrial process, and laboratory applications. Temperaure Probe features include handles of stainless steel, Teflon, or plastic and coil cord leadwires that can be constructed to withstand ambient temperatures... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common); 120 Ohms (optional feature); 1000 Ohms (optional feature); 604 Ohms
- Element Material: Platinum; Nickel/Nickel Alloys (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Isotech North America
In designing this new collection of Semi-Standard Platinum Resistance Thermometers, both the customers' needs and the equipment used were taken into consideration. Semi-standard PRTs are typically made in stainless steel sheaths which are 6mm in diameter, and have an Ro value of 100 Ω and an... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Vulcan Electric Co.
Vulcan Electric Thermistors are ideal for temperature measurement where high sensitivity is required. These sensing probes are inherently more accurate than a thermocouple over a narrow temperature range and are often used where high temperature capability is not required. Vulcan Thermistor... [See More]
- Probe Configuration: Straight Probe
- Sensed Temperature: -553 to 1562
- # of Lead Wires Per Element: 2; 3; 4
from GP:50 Melt Pressure
The Model SCT Series from GP:50 Melt Pressure is a ceramically insulated precision accuracy melt temperature sensor, designed to be directly interchangeable with screen changers manufactured by Kreyenborg, Gneuss, Xaloy, Maag, PSI —Polymer Systems, and Parkinson. All Stainless Steel... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from Transcat, Inc.
Product Highlights. Reference standard probes. Wide temperature range. Configurations for most applications. Works with JOFRA calibrators. Specified low drift. Fast response. Extremely stable Pt100 elements. Quality construction for confidence in operation. Use for precise calibration and... [See More]
- Probe Configuration: Straight Probe
- Sensed Temperature: -238 to 1202
- Reference Resistance: 100 Ohms (Most Common)
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Gefran
Certifications: Sensor Conformity Declaration,. RoHS. Temperature limits: - 200 ... +600 °C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 °C at 0 °C for class A (1/2 DIN). ± 0.30 °C at 0 °C for class B (1 DIN). ± 0.10 °C at 0 °C for 1/3 DIN class. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Campbell Scientific, Inc.
The HMP50 is a temperature and relative humidity sensor manufactured by Vaisala. It measures air temperature with a 1000 ohm platinum resistance themometer (PRT), and RH with a capacitive chip. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- Element Configuration: Single Element
from NOSHOK, Inc.
General purpose RTD probe with PVC or PTFE lead wires, Adjustable and welded fittings available, Ideal for OEM applications, PVC or PTFE jacketed lead wires are available, A variety of fitting sizes and probe diameters are available, RTD PT100 O standard, others available, 2, 3 or 4-wire circuit... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from LufftUSA
Description: Stainless steel sensor equipped with a Teflon probe is especially suitable for high temperature/humidity measurements. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- Sensed Temperature: -40 to 356
from Ultra Energy
305 – Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a spring-loaded threaded male fitting is needed for mounting. It is intended to be used with a thermowell and to be compatible with any head that will accept a 1/2 ” NPT instrument thread. The... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
from Chromalox
RTD for Heat Trace Applications. -76 °F (-60 °C) to 400 °F (204 °C) Temperature Range. 316 Stainless Steel Sheath. 100 ohm RTD, =.00385 ohms/ °C. ±1 °F(0.5 °C) Accuracy at 32 °F (0 °C). 1/2 ” (12.7mm) conduit fitting. Available in 3 ’, 10... [See More]
- Probe Configuration: Straight Probe
- Sensed Temperature: -58 to 392
- Reference Resistance: 100 Ohms (Most Common)
- Diameter or Width Range: 0.1875
from Acrolab Ltd.
Explosion Proof RTD Assemblies with Thermowells are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from OMEGA Engineering, Inc.
These RTD sensors are used extensively in plastic processing equipment and other rugged environments. These sensors are typically installed using the supplied 1/8NPT brass compression fitting, other fittings are available. Standard configurations are based on the most popular lengths, with straight... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from PMC Engineering LLC
The KMS Series of miniature oil contamination & temperature sensors are designed to detect the presence of ferrous material in oil systems. In particular, the sensor can be used to monitor gearbox and transmission oil for signs of gear wear. The sensor contains a powerful magnet which attracts... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Rotronic Instrument Corp.
Handheld Probe with Wide Temperature Range. This handheld probe is especially suitable for mobile measurements of humidity in high temperatures. It measures humidity and temperature and calculates the dew/frost point. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Element Configuration: Single Element
from KOBOLD Instruments, Inc.
Product Features. Factory Calibrated. Low Cost and Easy Installation. Microprocessor Based Design. Compact Size and Hermitically Sealed. Field Calibrate or Re-span Via PC Interface. RTD Sensor Outputs Linearized 4-20 mA Signal. The TST series integrated temperature transmitter is one of the most... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from ThermoProbe, Inc.
The TL1-W thermometer is intended to be used anywhere a precision glass stem thermometer or other type thermometer may be used. The TL1-W incorporates glass thermometer simplicity and reliability with the ease of a digital display. Like precision mercury thermometers, the TL1-W has accuracy,... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: 14 to 320
from U.S. Sensor
U.S. Sensor offers an extensive selection of RTD probe styles and assemblies to suit applications ranging from HVAC and refrigeration, foodservice processing, and microelectronics, to textile production, medical research, and petrochemical processing. We use the most advanced manufacturing... [See More]
- Probe Configuration: Straight Probe
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature)
from Durex Industries
RTDs) are designed for dependable temperature measurement of the plastic melt stream within extruders and injection molding equipment. Standard assemblies are supplied with mineral insulated sensing elements for extended pressure and temperature performance. For options at the probe tip there are... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Isotech North America
Wide variety of temperature ranges to choose from (-196 °C to 670 °C). High accuracy. Stainless steel shaft. Probe can be customized. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Vulcan Electric Co.
The Vulcan Electric Industrial Sensors with Integrated Transmitter (ITPT Model Series) incorporate precision RTD sensing with a patented all in one transmitter construction. The RTD sensor probe includes an encapsulated 4 to 20 mA transmitter within the tube body resulting in superior accuracy,... [See More]
- Probe Configuration: Straight Probe
- Sensed Temperature: -58 to 392
- # of Lead Wires Per Element: 4
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Gefran
Temperature Limits: -200 ... +600 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C a 0 ° C for class A (1/2 DIN). ± 0.30 ° C a 0 ° C for class B (1 DIN). ± 0.10 ° C a 0 ° C for 1/3 DIN class. Compact mineral insulated (MgO) resistance... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from NOSHOK, Inc.
Standard head-type RTD assembly,A variety of head types are available, Transmitter available, fits standard heads, Probe welded to fitting or spring loaded, Probe can be replaced in some models without possibility for leakage, Process fitting 1/2" NPT standard, others available, RTD PT100 O... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3 (optional feature); 4 (optional feature)
from LufftUSA
Description: Compact, slim temperature-/humidity sensor in stainless steel protective tube. With a diameter of only 4mm, the sensor is suitable for applications in measurement areas that are diffi cult to access. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- Sensed Temperature: -40 to 212
from Ultra Energy
Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a General-Purpose Head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the tip of the thermowell for maximum heat transfer. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
from Chromalox
PR-10 — Stainless Steel Transition with 40" of Leadwires. PR-12 — Cast Iron Protection Head with Internal Terminal Block. PR-18 — Aluminum Head, Convenient Snap-Lock Design with Internal Terminal Block. Precision 100 Ohm Platinum RTD Element. Rugged Design Offers Variety of... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Acrolab Ltd.
Explosion Proof Spring-Loaded RTD's are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection head... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from OMEGA Engineering, Inc.
OMEGA's platinum pt100 RTD temperature probe sensors are now available in 1/16" and 1.5 mm diameters for faster response times. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from PMC Engineering LLC
The TS100 series is a precision temperature transmitter which compliments the broad range of well proven ATM series pressure transmitters. It incorporates a PT100 measuring element and offers either the four wire un-amplified output or conventional configurations of either 4-20mA or 0-5/10 VDC. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -65 to 300
from Rotronic Instrument Corp.
Ambient Air Probe for Indicators, Transmitters or Data Loggers. The HC2-S / HC2-S3 is the most versatile probe from ROTRONIC and forms the basis of the product portfolio. It measures humidity and temperature and calculates the dew/frost point. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Element Configuration: Single Element
from Durex Industries
Resistance Temperature Detectors (RTDs) are increasingly becoming the sensor of choice for temperature measurement applications due to the accuracy and long term stability that platinum elements offer. These devices are very linear over a wide temperature range. Due to advances in technology,... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 1000 Ohms (optional feature); 604 Ohms
- Element Material: Platinum; Nickel/Nickel Alloys (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Isotech North America
This is the first new thermometer, after the introduction of ITS-90, to be specifically designed to give optimum performance up to the aluminum point. Its construction permits the four internal platinum lead wires to expand and contract in the same manner as those of silver-point thermometers. The... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common); 25.5
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Vulcan Electric Co.
The Vulcan Electric Sanitary Sensors with Integrated Transmitter (ITPT Model Series) incorporate precision RTD sensing with a patented all in one transmitter construction. The RTD sensor probe includes an encapsulated 4 to 20 mA transmitter within the tube body resulting in superior accuracy,... [See More]
- Probe Configuration: Straight Probe
- Sensed Temperature: -58 to 392
- # of Lead Wires Per Element: 2
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Gefran
Transmitter 4...20mA. Amplified output signal. Temperature limits: - 40 ... + 300 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C a 0 ° C for class A (1/2 DIN). ± 0.30 ° C a 0 ° C for class B (1 DIN). ± 0.10 ° C a 0 ° C for 1/3 DIN class. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
from LufftUSA
Description: At the head of the surface temperature probe is a spring-loaded sensor which takes the temperature. Can be used on flat, matt and metallic surfaces. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Ultra Energy
Industrial temperature sensor, RTD. Self-adhesive surface pad for quick and simple installation. Flexible, conforms to curved surfaces Available in RTD or thermocouple Teflon insulated lead wire. Suitable for temperatures to 500 °F. Custom designs available. [See More]
- Probe Configuration: Straight Probe; Surface
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3
from Acrolab Ltd.
Penetration style RTD's are designed to be used to measure internal temperature of dough, fish, meat, poultry and other food products. They can also be used to measure temperatures of other soft materials such as plastic or rubber. All meterials used in the construction of Acrolab's penetration... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Diameter or Width Range: 0.1340 to 0.1800
from OMEGA Engineering, Inc.
This Precision RTD probe, specialized for laboratory and industrial environments, features a 316 stainless steel tube housing ideal for air, gas and liquid immersion applications. The flanged style design has a stainless steel bracket welded onto the probe, providing an easy means for mounting and... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Rotronic Instrument Corp.
The HC2-S / HC2-S3 is the most versatile probe from ROTRONIC and forms the basis of the product portfolio. It measures humidy and temperature and calculates the dew/frost point. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Element Configuration: Single Element
from Durex Industries
Resistance Temperature Detectors (RTDs) with thermowells are typically used in pressurized or harsh industrial process applications that require the benefits of RTD temperature measurement but require additional protection from the working environment. The thermowells are manufactured from drilled... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common); 120 Ohms (optional feature); 1000 Ohms (optional feature); 604 Ohms
- Element Material: Platinum; Nickel/Nickel Alloys (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Isotech North America
This economically-priced Standard Platinum Resistance Thermometer, Model 909, is the workhorse of calibration laboratories all over the world. During 2007 we reviewed our range of SPRTs and now have new models in the 909 family, the 909L and 909H. The wide temperature ranges and economic pricing... [See More]
- Probe Configuration: Straight Probe
- Sensed Temperature: -321 to 1238
- Element Material: Platinum
- Sensor Termination Type: Bare or Insulated Lead Wires
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Gefran
Temperature limits: -40 ... +250 °C. (see table for type of extension cable used). Tolerance: UNI 7937, IEC 751 standards: ± 0.15 °C at 0 °C for class A (1/2 DIN). ± 0.30 °C at 0 °C for class B (1 DIN). PT100 at 0 °C sensor. Application versatility [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Ultra Energy
This model is designed for a wide range of direct immersion nuclear applications requiring a threaded connection for mounting. This sensor is supplied with a threaded hex fitting which is welded to the sensor sheath to provide physical mounting and a pressure tight joint to the process application. [See More]
- Probe Configuration: Straight Probe
- Sensor Termination Type: Terminal Block (optional feature); Integral Connection Head (Thermohead); Plug or Quick Connect (optional feature)
- Element Material: Platinum
from Acrolab Ltd.
Acrolab ’s gasket style thermocouples and RTDs are a more heavy duty version of the A700 and A710 ring style. The heavy duty grass washer is reinforced with a strain relief fork crimped to the leadwire. They are ideal for surface temperature measurement as are the ring style sensors. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from OMEGA Engineering, Inc.
Custom made PFA coated RTD probes allow you to measure the temperatures of sulfuric, hydrochloric, nitric and chromic acids, as well as caustic compounds. Standard probes conform to the IEC 60751 (European) standard curve (Alpha = 0.00385) and feature three-wire lead configurations for high... [See More]
- Probe Configuration: Straight Probe
- # of Lead Wires Per Element: 2
- Reference Resistance: 100 Ohms (Most Common)
- Element Configuration: Single Element
from Rotronic Instrument Corp.
Temperature measurement is important wherever temperature-sensitive products are studied, produced, stored or transported. Rotronic offers a range of temperature measuring instruments to this end: from temperature probes and transmitters to handhelds and data loggers. The Rotronic Monitoring System... [See More]
- Probe Configuration: Straight Probe
- # of Lead Wires Per Element: 4
- Element Material: Other Material (Tungsten, Gold, Silver, etc.)
- Element Configuration: Single Element
from Durex Industries
Assemblies with sanitary connections are commonly used in the food and dairy industries. These fittings are welded to the stainless steel sheath and polished to meet 3-A Sanitary Council Standards. The highly polished finish prevents the growth of bacteria or other corrosive accumulation that might... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Gefran
Temperature limits: -40 ... +250 °C. (see table for type of extension cable used). Tolerance: UNI 7937, IEC 751 standards: ± 0.15 °C at 0 °C for class A (1/2 DIN). ± 0.30 °C at 0 °C for class B (1 DIN). PT100 at 0 °C sensor. Stainless steel AISI 303 sheath. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Ultra Energy
This model is designed for a wide range of nuclear applications. The sensor is intended to be installed in a thermowell or protection tube. The spring-loading action ensures proper contact with the tip of the thermowell or protection tube for optimal heat transfer. This sensor model is optimally... [See More]
- Probe Configuration: Straight Probe
- Sensor Termination Type: Terminal Block; Integral Connection Head (Thermohead)
- Element Material: Platinum
- Probe Features: Spring Loaded
from Acrolab Ltd.
Acrolab ’s melt bolt style thermocouples and RTDs are designed to directly measure the melt temperature of plastic as it moves down the extruder barrel. They are the commonplace in the extrusion and plastic injection molding industries. Acrolab offers them in a variety of bolt lengths, as well... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from OMEGA Engineering, Inc.
The RTD-860 sensor is designed for easy installation into air ducts, laminar flow booths or other applications where temperature measurements must be taken through thin walls or structures. The sensor features an all stainless steel welded construction consisting of a closed-end tube and mounting... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Durex Industries
Durex resistance temperature detectors can be supplied with block surface mount, spade type surface mount or adhesive patch mounting hardware. Fiberglass, Mica/Fiberglass, Teflon or PVC leadwires with various braiding or armor cable shielding options are available. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Gefran
Temperature limits: - 40 ... + 300 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C at 0 ° C for class A (1/2 DIN). ± 0.30 ° C at 0 ° C for class B (1 DIN). ± 0.10 ° C at 0 ° C for 1/3 DIN class. Ceramic insulation of sensor, PT100 at 0 °... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Ultra Energy
The model 615 spring-loaded RTD is designed for a wide range of nuclear applications. The sensor is intended to be installed in a thermowell or protection tube. The spring-loading action ensures proper contact with the tip of the thermowell or protection tube for optimal heat transfer. [See More]
- Probe Configuration: Straight Probe
- Sensor Termination Type: Terminal Block (optional feature); Integral Connection Head (Thermohead); Plug or Quick Connect
- Element Material: Platinum
- Probe Features: Spring Loaded
from Acrolab Ltd.
Acrolab's A520 style Thermocouples and RTDs are a low cost tube and wire alternative to Magnesium Oxide (MgO) styles. They are available in the common calibrations for Thermocouples as well as 2, 3 or 4 wire for RTDs. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from OMEGA Engineering, Inc.
Replacement RTD probes are available in two configurations, either fixed length for direct immersion or spring loaded for use with thermowells (allows for good contact with bottom of thermowell). Each probe features #26 AWG stranded nickel plated copper, PFA insulated wires (2 red, 1 white) 6" long... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
from Durex Industries
Resistance Temperature Detectors are available with Teflon coated sheaths for applications that require contact temperature measurement in corrosive or chemical environments. The Teflon coating can be applied directly to the sheath of the resistance temperature detector, providing protection while... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from AMETEK Sensors, Test & Calibration
Mineral-insulated Resistance Thermometer. Mineral-insulated resistance thermometers are used for measuring temperature where flexible, rugged, corrosive resistant, and fast sensors are needed. Operating range is in solid, fluid and gaseous medias up to 600 °C. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Ultra Energy
Duct Sensor, Industrial Temperature Sensor, RTD. Accurately senses temperature at a point inside a duct or plenum Low-cost rugged design. High quality sensor constructed of 316 stainless steels. Ease of installation – unit mounts with only 2 screws and is supplied with a gasket to prevent air... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- Sensitive Length: 2 to 18
from Acrolab Ltd.
Acrolab's ring style thermocouples and RTDs are designed for any surface measurement applicaiton. They are attached to a surface simply with a screw or bolt. They are avaible with SS armoured leads or SSOB leads. Many washer sizes and lead types are avaible upon request. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from OMEGA Engineering, Inc.
RTD Single Sensor. This RTD plug sensor is ideal for pressure vessel applications, pressurized containers and applications requiring a temperature sensor with an NPT mounting fitting. The single element design has a 1/4" diameter, 304 stainless steel probe that extends 1/2" from a 1/4"NPT mounting... [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from AMETEK Sensors, Test & Calibration
The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. [See More]
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3 (optional feature); 4 (optional feature)