200 Ohms RTD Temperature Probes

5 Results
DARTs Series 500C Platinum RTD 500 Ohm Sensor with Leads
from Sensata Technologies

The DARTS series is a line of thin film platinum RTD based temperature sensors ideal for demanding air conditioning, refrigeration and industrial applications where long term reliability is a must. Each configuration is specifically designed to optimize cost, robustness, and high absolute accuracy. [See More]

  • Reference Resistance: 200 Ohms; 500 Ohms; 1000 Ohms
  • Sensed Temperature: -40 to 1652
  • Element Material: Platinum
Conax RTD Assembly
from Conax Technologies

Conax Technologies ’ wirewound platinum RTD assemblies feature a wirewound element encased in either a stainless steel or Inconel 600 sheath. The RTD ’s nickel leadwires are supported and insulated throughout the sheath with densely compacted high-purity magnesium oxide. This allows the... [See More]

  • Reference Resistance: 10 Ohms; 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 1000 Ohms
  • Element Configuration: Single Element
  • Element Material: Platinum; Nickel/Nickel Alloys; Copper
  • Sensed Temperature: -328 to 1472
RTD / Thermocouple Assembly for Hazardous Locations -- CBT 100
from Conax Technologies

CBT 100 Series sensor-terminal head assemblies are available in all thermocouple calibrations and in RTD assemblies with 100, 200, 500 and 1000 ohm platinum, 10 ohm copper or 120 ohm nickel elements. Assemblies are available with stainless steel sheaths, a W8 mounting fitting and explosion-proof... [See More]

  • Reference Resistance: 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
  • Probe Configuration: Straight Probe
  • Element Material: Platinum
  • Probe Features: Available as an Assembly
Laboratory Thermometer -- TL1-R
from ThermoProbe, Inc.

The TL1-R thermometer is a compact reference thermometer with accuracy comparable to instrument systems costing twice as much. It has all the features of our standard TL1-A plus a higher level of accuracy. It can be used in applications where extreme accuracy is required. The TL1-R is also perfect... [See More]

  • Reference Resistance: 200 Ohms
  • Sensed Temperature: 0.0 to 300
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Temperature Sensors -- AS-TE
from Fluid Components Intl. (FCI)

FCI provides temperature elements mounted in thermowells for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These elements are available as Resistance Temperature Detector (RTD) that provides a linear change in... [See More]

  • Reference Resistance: 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms
  • Element Configuration: More Than Two Elements
  • Element Material: Other Material (Tungsten, Gold, Silver, etc.)
  • Sensed Temperature: -50 to 800