Threaded Fitting RTD Temperature Probes
from Lake Shore Cryotronics, Inc.
Lake Shore offers a variety of temperature sensors in packages that enable mounting in very tight areas. But for some applications (especially if the sensors have to be immersed in liquid) you need to do more to protect the sensor circuitry. For these applications, a cryogenic temperature probe is... [See More]
- Process Connection: Threaded (NPT) Fitting
- Diameter or Width Range: 0.1250 to 0.2500
- Probe Configuration: Straight Probe
from ABB Measurement & Analytics
SensyTemp TSP300 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. TSP311 without thermowell. – Insertion in an existing thermowell. TSP321 with welded... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: 2012
from Pyromation
Explosion-Proof, Fixed-Element RTDs are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Tempco Electric Heater Corporation
Style 6-Rigid Straight Compression Fitting RTD Style 7-Rigid 45° Bend Compression Fitting RTD Style 8-Rigid 90° Bend Compression Fitting RTD [See More]
- Process Connection: Threaded (NPT) Fitting
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- Element Configuration: Single Element; Double Element (optional feature)
from Allen-Bradley / Rockwell Automation
837RTD Resistance Thermometer, Standard, Non-Display, -22 ..+266 F / -30 .. +130 C (without neck tube), 1/4 NPT - Male, 28 mm, Pt1000 [Ohm], 4-Pin DC Micro(M12) Integral QD [See More]
- Process Connection: Threaded (NPT) Fitting
- Diameter or Width Range: 0.9843
- Sensed Temperature: -22 to 266
- Sensitive Length: 1.1
from ifm efector inc.
Precise temperature measurement on machine surfaces. For the connection to an evaluation unit. Compact housing for installation where space is restricted. Large temperature measurement range. Simple and 100% sealed connection via M12 connector. View other products in this family of sensors. From May... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -22 to 356
from Conax Technologies
Conax Technologies B-Series heads are compact, lightweight terminal heads that provide convenient hook-up of customer extension wire. The cap and body are nickel-plated to resist corrosion. The ceramic terminal block contains zinc-plated brass terminal posts that accept up to 14 AWG wire. [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Pyromation
Explosion-Proof RTD Assemblies with Thermowells are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Allen-Bradley / Rockwell Automation
Solid-State Temperature Sensor, Standard, Non-Display, -58... +302F / -50 ... 150 C, 1/4 NPT - Male, 50 mm, 4-20 mA Analog Only, 4-Pin DC Micro(M12) Integral QD [See More]
- Process Connection: Threaded (NPT) Fitting
- Diameter or Width Range: 2
- Sensed Temperature: -58 to 302
- Sensitive Length: 1.97
from ifm efector inc.
Precise temperature measurement on machine surfaces. For the connection to an evaluation unit. Compact housing for installation where space is restricted. High precision across the entire temperature measurement range. Simple and 100% sealed connection via M12 connector. View other products in this... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -40 to 194
from Conax Technologies
The MD disc-style termination is small, compact, lightweight and provides easy access and convenient wire termination. It is excellent for use in clean areas and confined spaces. The disc is molded from high-performance thermoset compounds, color-coded white (high-temperature models are red). The... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Pyromation
Explosion-Proof, Spring-Loaded RTDs are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from ifm efector inc.
Precise temperature measurement on machine surfaces. For the connection to an evaluation unit. Compact housing for installation where space is restricted. High precision across the entire temperature measurement range. Simple and 100% sealed connection via M12 connector. View other products in this... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -40 to 194
from Conax Technologies
Polarized plug and jack assembly bodies are made from molded glass-filled thermoset compounds, with copper pin material. The connector is color-coded white. A metal ferrule tube adapter secures the probe in place, and a wire clamp is used to hold the wire. Standard assemblies are designed to operate... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Pyromation
Explosion-proof (XP) thermocouples and RTDs are designed for use in hazardous locations in refineries, storage facilities and gas processing plants. These sensors are built to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from ifm efector inc.
Precise temperature measurement on machine surfaces. For applications in hazardous areas. Compact housing for installation where space is restricted. High precision across the entire temperature measurement range. View other products in this family of sensors. From May 1st 2025, products produced in... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -4 to 239
from Conax Technologies
This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and the probe lead. The T3 epoxy-filled transition is supplied with 24 AWG stranded silver-plated copper Teflon-insulated wire with Teflon overall as standard. Silicone impregnated fiberglass... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Pyromation
The melt-bolt RTD sensor illustrated below is used on extruders and injection molding machines to directly measure the melt temperature of plastic as it moves down the extruder barrel. This sensor is made of 300 series stainless steel and is constructed using a 100 Ω platinum element with a... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from ifm efector inc.
Precise temperature measurement on machine surfaces. For the connection to an evaluation unit. Compact housing for installation where space is restricted. Large temperature measurement range. View other products in this family of sensors. From May 1st 2025, products produced in EU and Singapore have... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -22 to 356
from Conax Technologies
Conax Technologies RTD assemblies offer a wide variety of terminal head styles to meet application needs. In direct mount models, the sheath is attached to the terminal head using either a W8 fitting or a Conax Technologies manufactured "soft seal" sealing gland. Gland models are provided in... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Pyromation
The nozzle-melt temperature sensors listed below are typically placed into the nozzle of a plastic injection molding machine and sense the temperature of the molten plastic prior to being injected into the mold. They are offered in a variety of thermocouple types as listed below. The RTDs are... [See More]
- Process Connection: Threaded (NPT) Fitting
- Probe Configuration: Straight Probe (optional feature); Flexible Probe (optional feature); Angled Probe (optional feature)
- Element Configuration: Single Element
- Diameter or Width Range: 0.1250
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from ifm efector inc.
Precise temperature measurement on machine surfaces. For the connection to an evaluation unit. Compact housing for installation where space is restricted. Large temperature measurement range. Very high pressure resistance. View other products in this family of sensors. From May 1st 2025, products... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -22 to 302
from Conax Technologies
RTD assemblies can be supplied with a wide variety of terminal head styles to meet application needs. Adjustable mounting fittings using Conax Technologies "soft seal" packing glands allow the immersion depth of the sheath to be easily adjusted in the field and provide pressure or vacuum sealing... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Fluid Components Intl. (FCI)
FCI provides temperature elements mounted in thermowells for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These elements are available as Resistance Temperature Detector (RTD) that provides a linear change in... [See More]
- Process Connection: Threaded (NPT) Fitting; Other (Special)
- Reference Resistance: 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms
- Element Material: Other Material (Tungsten, Gold, Silver, etc.)
- Element Configuration: More Than Two Elements
from KOBOLD Instruments, Inc.
The KOBOLD model TSA temperature sensors respond quickly and are designed to operate between -40 and +150 °C. A laser-trimmed electronic sensor serves as measuring element in a rugged housing made of brass or stainless steel that is suitable for rugged service. Due to the laser trimming, the... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Probe Configuration: Straight Probe
from Campbell Scientific, Inc.
The HMP50 is a temperature and relative humidity sensor manufactured by Vaisala. It measures air temperature with a 1000 ohm platinum resistance themometer (PRT), and RH with a capacitive chip. [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- Element Configuration: Single Element
from GP:50 Melt Pressure
The Model T1 from GP:50 Melt Pressure is a precision accuracy melt temperature sensor, capable of supporting high-temperature measurements up to +750 °F. Units feature an advanced ceramic insulated sleeve for high resistance to thermal extremes. High ‐Temperature Construction with advanced... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from OMEGA Engineering, Inc.
1/8" NPT SS fitting for installation into any standard pipe opening. Dual sensors standard for critical applications. [See More]
- Process Connection: Threaded (NPT) Fitting
- RTD Temp. Coefficient (Alpha): 0.0039
- # of Lead Wires Per Element: 2
- Element Configuration: Double Element
from Ultra Energy
305 – Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a spring-loaded threaded male fitting is needed for mounting. It is intended to be used with a thermowell and to be compatible with any head that will accept a 1/2 ” NPT instrument thread. The... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
from Electro-Sensors, Inc.
3/8-16 threaded stud probe. 3-wire Platinum Pt100 RTD output. Attachment probe, sensor and cable. Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs. Integral 1/2 in. flexible liquid-tight conduit fittings (RTDZ/S-LT models). Intrinsically Safe... [See More]
- Process Connection: Threaded (NPT) Fitting
- Sensor Termination Type: Conduit Connector
from KROHNE Messtechnik
Heavy duty sensor with extension tube and reduced thermowell. The OPTITEMP TRA/TCA-TS54 is a threaded bar stock temperature assembly. Bar stock thermowells are used in the event of advanced requirements on the mechanical load capacity of the thermowell when the strength of multipart, welded... [See More]
- Process Connection: Threaded (NPT) Fitting
- Sensed Temperature: -40 to 1112
- # of Lead Wires Per Element: 3 (optional feature); 4 (optional feature)
- Probe Configuration: Straight Probe
from Gefran
Temperature limits: - 40 ... + 400 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C a 0 ° C for class A (1/2 DIN). ± 0.30 ° C a 0 ° C for class B (1 DIN). ± 0.10 ° C a 0 ° C for 1/3 DIN class. Compact mineral insulated (MgO) resistance... [See More]
- Process Connection: None or Hand held; Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Vaisala
For Demanding Temperature Measurements. Vaisala Temperature Probe TMP1 is designed for demanding temperature measurements in industrial applications such as pharmaceutical industry and calibration laboratories, where accuracy and robustness are essential. The TMP1 is part of the Indigo family and... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Element Configuration: Single Element
from SWAN Analytical USA, INC.
The UNIDIP immersion assembly can be used for pH-, ORP-, temperature-, conductivity-, and oxygen sensors. Depending on the model, the UNIDIP immersion assembly is designed for three sensors with a shaft diameter of 12 mm (Swansensors pH, ORP, temperature, conductivity) or for one OXYSAFE oxygen... [See More]
- Process Connection: Threaded (NPT) Fitting
- Sensed Temperature: 32 to 212
- Element Configuration: Single Element
- Probe Configuration: Penetration (Needle) Probe
from NOSHOK, Inc.
The NOSHOK Series 800 temperature transmitter provides an unbeatable level of performance at an economical price. Using the proven reliability and stability of 100 ohm platinum resistance technology, this transmitter offers a broad array of choices for the OEM and user alike. A rigorous test and... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
from AMETEK Sensors, Test & Calibration
Resistance Thermometer KM 5, cable sensor with fixed thread or swivel. Measurement of temperature in ducts, pockets, machine construction, containers, environmental chambers and test. Operating range is in solid, fluid and gaseous medias up to 400 °C. [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Chromalox
RTD for Heat Trace Applications. -76 °F (-60 °C) to 400 °F (204 °C) Temperature Range. Copper Sheath probe protected by vented 304 SS guard. 100 ohm RTD, ± .00385 ohms/ °C. ±1 °F (0.5 °C) Accuracy at 32 °F (0 °C). 1/2 ”(12.7mm) NPT fitting. [See More]
- Process Connection: Threaded (NPT) Fitting
- Sensed Temperature: -76 to 400
- Reference Resistance: 100 Ohms (Most Common)
- Diameter or Width Range: 0.2500
from PMC Engineering LLC
NPT2 1/8 ” NPT Air Temperature sensor is designed to withstand the most demanding of environments. They are available in either a brass or stainless steel body with an innovative heat insulating PEEK ISOTIP ™. The high temperature non-metallic tip helps prevent heat soak from the... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Durex Industries
The use of Resistance Temperature Detectors (RTD ’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies... [See More]
- Process Connection: Threaded (NPT) Fitting; Compression
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Fluid Components Intl. (FCI)
FCI provides temperature switches mounted in thermowells with integral or remote solid state electronics housed in protective enclosures for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These switches utilize highly... [See More]
- Process Connection: Threaded (NPT) Fitting; Other (Special)
- Element Configuration: Single Element
- Element Material: Other Material (Tungsten, Gold, Silver, etc.)
- Sensed Temperature: -40 to 212
from KOBOLD Instruments, Inc.
Product Features. Low Cost. Rugged Design. Factory Calibrated. Tri-Clamp ® or NPT Threaded Connections. 4-20 mA Transmitter Available. The KOBOLD series TSR employs a resistive thermal device (RTD) to measure process temperature. Utilizing the relationship between resistance and temperature... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Probe Configuration: Straight Probe
from GP:50 Melt Pressure
The Model SCT Series from GP:50 Melt Pressure is a ceramically insulated precision accuracy melt temperature sensor, designed to be directly interchangeable with screen changers manufactured by Kreyenborg, Gneuss, Xaloy, Maag, PSI —Polymer Systems, and Parkinson. All Stainless Steel... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from OMEGA Engineering, Inc.
These RTD sensors are used extensively in plastic processing equipment and other rugged environments. These sensors are typically installed using the supplied 1/8NPT brass compression fitting, other fittings are available. Standard configurations are based on the most popular lengths, with straight... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Ultra Energy
Field Cuttable RTD, Industrial Temperature Sensor, RTD. Designed for applications where a threaded male fitting is needed for mounting in tanks, stacks, pressure vessels. Stocking “ cuttables ” can reduce inventory and down time as the 110 can be easily cut to the required length in the... [See More]
- Process Connection: Threaded (NPT) Fitting; Other (Special) (optional feature)
- Reference Resistance: 100 Ohms (Most Common); Optional Pt R0
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Gefran
Transmitter 4...20mA. Amplified output signal. Temperature limits: - 40 ... + 300 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C a 0 ° C for class A (1/2 DIN). ± 0.30 ° C a 0 ° C for class B (1 DIN). ± 0.10 ° C a 0 ° C for 1/3 DIN class. [See More]
- Process Connection: None or Hand held; Threaded (NPT) Fitting; Braze, Weld or Solder
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
from SWAN Analytical USA, INC.
Maintenance-free reference electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. Integrated temperature sensor. Ag/AgCl-reference system protected against poisoning. [See More]
- Process Connection: Threaded (NPT) Fitting
- Sensed Temperature: 32 to 212
- Element Configuration: Single Element
- Probe Configuration: Penetration (Needle) Probe
from NOSHOK, Inc.
The NOSHOK 850 Temperature Switch measures and displays temperature and has one or two switching outputs as well as an optional analog output. The temperature set points, reset points, switching functions and the measuring range of the optional analog output are simple to adjust via two buttons. All... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from AMETEK Sensors, Test & Calibration
The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3 (optional feature); 4 (optional feature)
from Chromalox
Service Temperature to 900 °F (482 °C). 304 Stainless Steel Construction. Flexible 0.275" Stainless Steel Cable (60" Length Standard). 45 ° Bend Available on Both BT and CF Styles. A Wide Variety of Immersion Lengths, Styles and Mounting Arrangements Available. Ideal for Extruders and... [See More]
- Process Connection: Bayonet; Threaded (NPT) Fitting; Compression
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from PMC Engineering LLC
NTC2 Series sensors are designed to measure the temperature of all types of air and gas in demanding motorsport and automotive applications. Air Temperature Sensor NTC2 PT1000 Series. PEEK ISOTIP. Range -20 °F to +300 °F. PT1000 or NTC Thermistor. IP67. Miniature Size [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Durex Industries
RTDs) are designed for dependable temperature measurement of the plastic melt stream within extruders and injection molding equipment. Standard assemblies are supplied with mineral insulated sensing elements for extended pressure and temperature performance. For options at the probe tip there are... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Fluid Components Intl. (FCI)
FCI provides temperature transmitters mounted in thermowells with integral or remote solid state electronics housed in protective hermetically or environmentally sealed enclosures for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine... [See More]
- Process Connection: Threaded (NPT) Fitting; Other (Special)
- Element Configuration: Single Element
- Element Material: Other Material (Tungsten, Gold, Silver, etc.)
- Sensed Temperature: -40 to 212
from OMEGA Engineering, Inc.
This rugged design offers a variety of protection heads with 1/2" NPT mounting threads and 304 SS sheath. The RTD probe length dimension includes a 1/2" thread allowance for use with thermowells or for direct immersion into the process. Available in 1/2, 3/16, or 1/8 inch diameter probes. Stamdard... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Ultra Energy
Welded Fitting RTD, Industrial Temperature Sensor, RTD. Designed for direct immersion applications where a male fitting is needed for mounting. Model 201 is a straight sheath temperature sensor. Model 203 is a Reduced Tip/Fast Response temperature sensor. [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common); Optional Pt Ro And TCR's Available
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Gefran
Temperature limits: - 40 ... + 300 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C at 0 ° C for class A (1/2 DIN). ± 0.30 ° C at 0 ° C for class B (1 DIN). ± 0.10 ° C at 0 ° C for 1/3 DIN class. Ceramic insulation of sensor, PT100 at 0 °... [See More]
- Process Connection: None or Hand held; Threaded (NPT) Fitting; Braze, Weld or Solder
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from SWAN Analytical USA, INC.
Precision temperature sensor Pt1000, PG 13.5, screw plug for SWAN transmitters. [See More]
- Process Connection: Threaded (NPT) Fitting
- Sensed Temperature: 32 to 212
- Element Configuration: Single Element
- Probe Configuration: Penetration (Needle) Probe
from NOSHOK, Inc.
General purpose RTD probe with PVC or PTFE lead wires, Adjustable and welded fittings available, Ideal for OEM applications, PVC or PTFE jacketed lead wires are available, A variety of fitting sizes and probe diameters are available, RTD PT100 O standard, others available, 2, 3 or 4-wire circuit... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from AMETEK Sensors, Test & Calibration
Thermocouple and resistance thermometer assemblies – special sensors. For surfaces, energy measurement and handheld sensors. The 1814-2304 series of temperature sensors is typicially used within the following fields of application: [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Chromalox
Service Temperature to 900 °F (482 °C). 304 Stainless Steel Construction. Flexible 0.275" Stainless Steel Cable (60" Length Standard). 45 ° Bend Available on Both BT and CF Styles. A Wide Variety of Immersion Lengths, Styles and Mounting Arrangements Available. Ideal for Extruders and... [See More]
- Process Connection: Bayonet; Threaded (NPT) Fitting; Compression
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from PMC Engineering LLC
NPT1 Series of sensors are designed to measure the temperatures of all types of liquid in demanding motorsport and automotive applications. The sensing element can be either a PT1000 or an NTC Thermistor. Typical Applications Include: Coolant - Brakes - Water - Fuel - Oil. Liquid Temperature Sensor... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Durex Industries
Resistance Temperature Detectors (RTDs) are increasingly becoming the sensor of choice for temperature measurement applications due to the accuracy and long term stability that platinum elements offer. These devices are very linear over a wide temperature range. Due to advances in technology,... [See More]
- Process Connection: Threaded (NPT) Fitting; Compression
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 1000 Ohms (optional feature); 604 Ohms
- Element Material: Platinum; Nickel/Nickel Alloys (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
Replacement RTD probes are available in two configurations, either fixed length for direct immersion or spring loaded for use with thermowells (allows for good contact with bottom of thermowell). Each probe features #26 AWG stranded nickel plated copper, PFA insulated wires (2 red, 1 white) 6" long... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
from SWAN Analytical USA, INC.
The UNIDIP immersion assembly can be used for pH-, ORP-, temperature-, conductivity-, and oxygen sensors. Depending on the model, the UNIDIP immersion assembly is designed for three sensors with a shaft diameter of 12 mm (Swansensors pH, ORP, temperature, conductivity) or for one OXYSAFE oxygen... [See More]
- Process Connection: Threaded (NPT) Fitting
- Sensed Temperature: 32 to 122
- Element Configuration: Single Element
- Probe Configuration: Penetration (Needle) Probe
from NOSHOK, Inc.
Standard head-type RTD assembly,A variety of head types are available, Transmitter available, fits standard heads, Probe welded to fitting or spring loaded, Probe can be replaced in some models without possibility for leakage, Process fitting 1/2" NPT standard, others available, RTD PT100 O... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3 (optional feature); 4 (optional feature)
from Chromalox
Heat Trace or Pipe Sensing Applications. 316 Stainless Steel Sheath. Moisture Resistant Heads. 3/4" or 1/2" NPT Threaded Extension Wire Opening. 4" to 8" Cold Leg Standard for Varying Insulation Depths. 100 ohm RTD, ± 0.12% Accuracy. Fiberglass Insulated RTD Probe. RTD or Universal... [See More]
- Process Connection: Threaded (NPT) Fitting
- Sensed Temperature: -300 to 1800
- Reference Resistance: 100 Ohms (Most Common)
- Probe Configuration: Curved Probe
from PMC Engineering LLC
NTC1 Series of fluid temperature sensors are designed to withstand the most demanding of environments. They are available in a wide selection of materials, sensing elements ( PT1000 or NTC) and a range of metric threads (See separately the NPT1 for a 1/8" NPT threaded version). Fluid Temperature... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from OMEGA Engineering, Inc.
RTD Single Sensor. This RTD plug sensor is ideal for pressure vessel applications, pressurized containers and applications requiring a temperature sensor with an NPT mounting fitting. The single element design has a 1/4" diameter, 304 stainless steel probe that extends 1/2" from a 1/4"NPT mounting... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Chromalox
PR-10 — Stainless Steel Transition with 40" of Leadwires. PR-12 — Cast Iron Protection Head with Internal Terminal Block. PR-18 — Aluminum Head, Convenient Snap-Lock Design with Internal Terminal Block. Precision 100 Ohm Platinum RTD Element. Rugged Design Offers Variety of... [See More]
- Process Connection: Threaded (NPT) Fitting; Other (Special)
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from PMC Engineering LLC
The KMS Series of miniature oil contamination & temperature sensors are designed to detect the presence of ferrous material in oil systems. In particular, the sensor can be used to monitor gearbox and transmission oil for signs of gear wear. The sensor contains a powerful magnet which attracts... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from OMEGA Engineering, Inc.
This immersion sensor has a closed ended stainless steel tube, 1/8NPT mounting fitting, 100 Ohm Class A DIN platinum element with PFA insulated & jacketed leads and miniature connector. Its rugged design is ideally suited for fluid measurements and pressurized systems where the sensor must mount... [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from PMC Engineering LLC
The TS100 series is a precision temperature transmitter which compliments the broad range of well proven ATM series pressure transmitters. It incorporates a PT100 measuring element and offers either the four wire un-amplified output or conventional configurations of either 4-20mA or 0-5/10 VDC. [See More]
- Process Connection: Threaded (NPT) Fitting
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -65 to 300