HVAC Applications RTD Temperature Probes

7 Results
RTD Averaging Sensor
from Pyromation

The averaging RTD sensors listed below measure the temperature over the entire sheath length to provide an average temperature measurement of the cross sectional area of air ducts, room gradient temperatures, and other low temperature averaging applications. The sensing element has a resistance... [See More]

  • Element Material: Platinum
  • # of Lead Wires Per Element: 3
  • Reference Resistance: 100 Ohms (Most Common)
  • RTD Temp. Coefficient (Alpha): 0.0039
General Purpose RTD Sensor Probe -- PRTF-10
from OMEGA Engineering, Inc.

These general purpose platinum RTD sensor probes contain Omega's Platinum thin film RTD elements connected directly to PFA insulated and jacketed cable without the need for extension wires or metal transition fittings. This design makes for a more compact and reliable RTD replacement probe sensor... [See More]

  • Element Material: Platinum
  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Configuration: Single Element
Resistance Thermometer -- CI-1408-Type AF
from AMETEK Sensors, Test & Calibration

The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]

  • Element Material: Platinum
  • # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
  • Element Configuration: Single Element
Platinum RTD Probe -- PRTF-13
from OMEGA Engineering, Inc.

This RTD probe with pt100 ohm RTD has a heavy duty 3-prong Omega "OTP" style connnector for easy installation to extension cables, hand held meters or other instrumentation. The sheath can simply be placed into a container, or installed into place using an optional "BRLK" or "SSLK" compression... [See More]

  • Element Material: Platinum
  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Configuration: Single Element
Thermocouple and Resistance Thermometer -- CI-1817-Type OFM 4
from AMETEK Sensors, Test & Calibration

Thermocouple and resistance thermometer assemblies – special sensors. For surfaces, energy measurement and handheld sensors. The 1814-2304 series of temperature sensors is typicially used within the following fields of application: [See More]

  • Element Material: Platinum
  • # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common) (optional feature); 500 Ohms (optional feature); 1000 Ohms (optional feature)
  • Element Configuration: Single Element
Platinum RTD Probe -- PRTF-17
from OMEGA Engineering, Inc.

This RTD probe assembly has a miniature 3-prong Omega "MTP" style connector for easy connection to extension cables, hand held meters or other instrumentation. The sheath can be simply placed into a containter, or installed into place using an optional "BRLK" or "SSLK" compression fitting. The... [See More]

  • Element Material: Platinum
  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Configuration: Single Element
Platinum RTD Sensor -- PRTF-12
from OMEGA Engineering, Inc.

Connection Head Selection: PRTF-12 = Cast Iron Screw Top Head with Terminal Board. PRTF-14 = Miniature Aluminum Screw Top Head with Terminal Board. PRTF-18 = Flip Top Cast Aluminum Head with Terminal Board. PRTF-19 = Sub-Miniature Aluminum Screw Cover Head with Terminal Board. This rugged design... [See More]

  • Element Material: Platinum
  • Sensed Temperature: -58 to 932
  • Reference Resistance: 100 Ohms (Most Common)
  • Probe Configuration: Straight Probe