Sanitary Applications RTD Temperature Probes
from Pyromation
General purpose CIP sanitary connected RTD temperature sensors are used in food, dairy, beverage, pharmaceutical, and chemical processing applications where sensor corrosion and product contamination are critical factors. The sanitary caps listed are those most commonly used in such processes. [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 3
- Reference Resistance: 100 Ohms (Most Common)
- RTD Temp. Coefficient (Alpha): 0.0039
from Tempco Electric Heater Corporation
RTD's are offered with the options listed in the form below. Make your selections and Submit to Tempco for a quote request. Part Numbers are assigned at the time an order is placed. Design Features: Platinum Resistance Element Idea for Food & Dairy Applications 316 SS Construction Available in... [See More]
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
- Probe Configuration: Straight Probe
from Pyromation
Fixed-Sheath RTD Assemblies with General-Purpose Connection Heads are provided with head mounting fittings that are welded or brazed to the. sheath for direct immersion into a process. To order an assembly with an optional 4 to 20 mA transmitter, select the assembly below and the transmitter from... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 3
- Reference Resistance: 100 Ohms (Most Common)
- RTD Temp. Coefficient (Alpha): 0.0039
from Pyromation
Miniature CIP sanitary RTD temperature sensors are provided with 16AMP sanitary caps to fit 1/2" and 3/4" tube size sanitary fittings. They are used in pharmaceutical, chemical, biotech, R & D laboratory, and food process applications. The sanitary caps are welded to the sheath and to a heavier... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 3
- Reference Resistance: 100 Ohms (Most Common)
- RTD Temp. Coefficient (Alpha): 0.0039
from Pyromation
The Non-Intrusive Tank Sensor is a 100 Ω, Platinum RTD sensing element. This sensor assembly is constructed of 316 stainless steel and supplied with a Silicone/Teflon ® O-ring seal. All wetted parts are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 3 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- RTD Temp. Coefficient (Alpha): 0.0039
from OMEGA Engineering, Inc.
The 3-A Approved OMEGA ® PRS-S-M12 and PRS-H-M12 Series RTD Sensors are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These sensors are manufactured with 316L stainless steel housings that meet the dimensional... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Sensed Temperature: -58 to 392
from Acrolab Ltd.
Penetration style RTD's are designed to be used to measure internal temperature of dough, fish, meat, poultry and other food products. They can also be used to measure temperatures of other soft materials such as plastic or rubber. All meterials used in the construction of Acrolab's penetration... [See More]
- Element Material: Platinum
- Probe Configuration: Straight Probe
- Reference Resistance: 100 Ohms (Most Common)
- Diameter or Width Range: 0.1340 to 0.1800
from Durex Industries
Assemblies with sanitary connections are commonly used in the food and dairy industries. These fittings are welded to the stainless steel sheath and polished to meet 3-A Sanitary Council Standards. The highly polished finish prevents the growth of bacteria or other corrosive accumulation that might... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- RTD Temp. Coefficient (Alpha): 0.0039
from OMEGA Engineering, Inc.
The 3-A Approved OMEGA ® PRS-S-NB9W and PRS-H-NB9W Series RTD Sensors are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These sensors are manufactured with 316L stainless steel housings that meet the... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 4
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Sensed Temperature: -58 to 392
from Acrolab Ltd.
Clean in place (CIP) style sanitary connected RTD's are used in the bevarage, chemical, provide excellent washdown protection. Reduced tips are offered for faster responce time. sanitary caps in the industry and all meet 3-A Sanitary Standard 74-. The sheaths are dairy, food and pharmaceutical... [See More]
- Probe Configuration: Straight Probe
- Sensitive Length: 4 to 6.5
- Diameter or Width Range: 1.5 to 3
- Sensor Termination Type: Bare or Insulated Lead Wires (optional feature); Integral Connection Head (Thermohead)
from Durex Industries
Assemblies with sanitary connections are commonly used in the food and dairy industries. These fittings are welded to the stainless steel sheath and polished to meet 3-A Sanitary Council Standards. The highly polished finish prevents the growth of bacteria or other corrosive accumulation that might... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- RTD Temp. Coefficient (Alpha): 0.0039
from OMEGA Engineering, Inc.
The 3-A Approved OMEGA® PRS-TMM12 series transducers are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These transducers are manufactured with 316L stainless steel housings that meet the dimensional and finish... [See More]
- Sensed Temperature: -40 to 199
- Diameter or Width Range: 0.2500
- Probe Configuration: Straight Probe
- Sensitive Length: 3 to 6
from OMEGA Engineering, Inc.
OMEGAs VIPs (Veterinary Implantation Probes) are designed for continuous monitoring of animal rectal temperatures. Unique construction makes them flexible enough that they do not cause undue animal discomfort while inserted, yet they are rigid enough for proper insertion to prevent the animal from... [See More]
- Element Material: Platinum
- # of Lead Wires Per Element: 2
- Reference Resistance: 100 Ohms (Most Common)
- Element Configuration: Single Element