Surface RTD Temperature Probes
from SAB BRÖCKSKES GmbH & Co. KG
Especially appropriate where quick and uncomplicated temperatures must be measured. Advantage: No special preparation necessary at the measuring points. It only has to be paid attention to the fact that the surface is free of dust, grease and oils. [See More]
- Probe Configuration: Surface
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
from Pyromation
The Non-Intrusive Tank Sensor is a 100 Ω, Platinum RTD sensing element. This sensor assembly is constructed of 316 stainless steel and supplied with a Silicone/Teflon ® O-ring seal. All wetted parts are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes... [See More]
- Probe Configuration: Straight Probe; Surface
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3 (optional feature); 4 (optional feature)
from Pyromation
The ring type assembly pictured below has the RTD element embedded into a brass ring. Various ring sizes are available to measure the surface temperature of nozzles, extruder barrels, die heads, molds, and many other applicable surfaces. This assembly is supplied standard using a 100 Ω... [See More]
- Probe Configuration: Surface
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
from Campbell Scientific, Inc.
The 43347-L is a highly accurate RTD temperature sensor that is often used for providing delta temperature measurements in air quality applications. Typically, two of these probes are mounted on a tower at different heights in aspirated radiation shields. The 43347-L easily interfaces to most... [See More]
- Probe Configuration: Surface
- Element Configuration: Single Element
- # of Lead Wires Per Element: 2
- Diameter or Width Range: 0.1250
from U.S. Sensor
U.S. Sensor offers an extensive selection of RTD probe styles and assemblies to suit applications ranging from HVAC and refrigeration, foodservice processing, and microelectronics, to textile production, medical research, and petrochemical processing. We use the most advanced manufacturing... [See More]
- Probe Configuration: Surface
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature)
from CHINO Works America Inc.
The NR series sheathed resistance thermometers are the high performance resistance thermometers with high sensitivity, solidity, and durability required in a general industrial sensor. The thermometer is constructed by densely filling the gap between a protective tube and a resistance thermometer... [See More]
- Probe Configuration: Surface
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from OMEGA Engineering, Inc.
Omega's magnetic-mount temperature sensors are available with a wide range of lead wire insulations and terminations. See the Part Number Builder below for a list of cables and their maximum operating temperatures. Use the Ordering Guide to specify a sensor for your requirements. [See More]
- Probe Configuration: Surface
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Ultra Energy
Industrial temperature sensor, RTD. Self-adhesive surface pad for quick and simple installation. Flexible, conforms to curved surfaces Available in RTD or thermocouple Teflon insulated lead wire. Suitable for temperatures to 500 °F. Custom designs available. [See More]
- Probe Configuration: Straight Probe; Surface
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3