Conduit Connector RTD Temperature Probes

8 Results
RTD Assemblies with Terminal Head and Direct Mount
from Conax Technologies

Conax Technologies RTD assemblies offer a wide variety of terminal head styles to meet application needs. In direct mount models, the sheath is attached to the terminal head using either a W8 fitting or a Conax Technologies manufactured "soft seal" sealing gland. Gland models are provided in... [See More]

  • Sensor Termination Type: Conduit Connector
  • Reference Resistance: 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
  • Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
  • # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
RTD Assemblies with Terminal Heads and Adjustable Mounting
from Conax Technologies

RTD assemblies can be supplied with a wide variety of terminal head styles to meet application needs. Adjustable mounting fittings using Conax Technologies "soft seal" packing glands allow the immersion depth of the sheath to be easily adjusted in the field and provide pressure or vacuum sealing... [See More]

  • Sensor Termination Type: Conduit Connector
  • Reference Resistance: 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
  • Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
  • # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
RTD Temperature Sensor -- RTDS (3/8 in)
from Electro-Sensors, Inc.

3/8-16 threaded stud probe. 3-wire Platinum Pt100 RTD output. Attachment probe, sensor and cable. Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs. Integral 1/2 in. flexible liquid-tight conduit fittings (RTDZ/S-LT models). Intrinsically Safe... [See More]

  • Sensor Termination Type: Conduit Connector
  • Process Connection: Threaded (NPT) Fitting
RTD Thermowell -- RW1
from Durex Industries

Resistance Temperature Detectors (RTDs) with thermowells are typically used in pressurized or harsh industrial process applications that require the benefits of RTD temperature measurement but require additional protection from the working environment. The thermowells are manufactured from drilled... [See More]

  • Sensor Termination Type: Conduit Connector; Other Connection Type
  • Reference Resistance: 100 Ohms (Most Common); 120 Ohms (optional feature); 1000 Ohms (optional feature); 604 Ohms
  • Element Material: Platinum; Nickel/Nickel Alloys (optional feature)
  • # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
RTD Temperature Sensor -- RTDS-LT (Right-Angle)
from Electro-Sensors, Inc.

RTDS with a 1/2 in. flexible liquid-tight conduit fitting (e.g. belt alignment rub block temperature). 3-wire Platinum Pt100 RTD output. Attachment probe, sensor and cable. Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs. Integral 1/2 in. [See More]

  • Sensor Termination Type: Conduit Connector
RTD with Sanitary Fitting -- RSF
from Durex Industries

Assemblies with sanitary connections are commonly used in the food and dairy industries. These fittings are welded to the stainless steel sheath and polished to meet 3-A Sanitary Council Standards. The highly polished finish prevents the growth of bacteria or other corrosive accumulation that might... [See More]

  • Sensor Termination Type: Conduit Connector
  • Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
RTD Temperature Sensor -- RTDZ
from Electro-Sensors, Inc.

1/4 in. stainless steel probe. 3-wire Platinum Pt100 RTD output. Attachment probe, sensor and cable. Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs. Integral 1/2 in. flexible liquid-tight conduit fittings (RTDZ/S-LT models). Intrinsically... [See More]

  • Sensor Termination Type: Conduit Connector
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 3
RTD with Sanitary Wells Connection -- RSW
from Durex Industries

Assemblies with sanitary connections are commonly used in the food and dairy industries. These fittings are welded to the stainless steel sheath and polished to meet 3-A Sanitary Council Standards. The highly polished finish prevents the growth of bacteria or other corrosive accumulation that might... [See More]

  • Sensor Termination Type: Conduit Connector
  • Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
  • Element Material: Platinum
  • # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)