500 Ohms RTD Temperature Probes
from Sensata Technologies
The DARTS series is a line of thin film platinum RTD based temperature sensors ideal for demanding air conditioning, refrigeration and industrial applications where long term reliability is a must. Each configuration is specifically designed to optimize cost, robustness, and high absolute accuracy. [See More]
- Reference Resistance: 200 Ohms; 500 Ohms; 1000 Ohms
- Sensed Temperature: -40 to 1652
- Element Material: Platinum
from Win Source Electronics
Win Source Part Number: 1375624-PTS0805M1B500RP100. Category: Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector). Temperature Range - Operating: -55 °C ~ 175 °C. Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited). Mfr: Vishay... [See More]
- Reference Resistance: 500 Ohms
- RTD Temp. Coefficient (Alpha): 3850
- Element Material: Platinum
- Sensor Termination Type: Other Connection Type
from KOA Speer Electronics, Inc.
Features. All ST-series thermal sensors are custom-made products. ST-series thermal sensors are designed in various shapes in accordance with your application using a platinum thin-film thermal sensor (SDT101, SDT310 series) as an element. Shapes of sensor parts can be designed flexibly to meet your... [See More]
- Reference Resistance: 100 Ohms (Most Common); 500 Ohms; 1000 Ohms
- Element Material: Platinum
from Conax Technologies
CBT 100 Series sensor-terminal head assemblies are available in all thermocouple calibrations and in RTD assemblies with 100, 200, 500 and 1000 ohm platinum, 10 ohm copper or 120 ohm nickel elements. Assemblies are available with stainless steel sheaths, a W8 mounting fitting and explosion-proof... [See More]
- Reference Resistance: 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
- Probe Configuration: Straight Probe
- Element Material: Platinum
- Probe Features: Available as an Assembly
from Conax Technologies
CBT 200 and CBT 300 assemblies are NEC-compliant replacement probes for use with UL and CSA-approved terminal heads in hazardous locations. CBT 200 provides a W8 fitting for attachment to the terminal head and to the vessel. CBT 300 provides a W7 fitting for attachment to the terminal head. A... [See More]
- Reference Resistance: 100 Ohms (Most Common); 200 Ohms; 500 Ohms; 1000 Ohms
- Probe Configuration: Straight Probe
- Element Material: Platinum
- Probe Features: Available as an Assembly
from Thermometrics Corporation
Flex armor temperature sensors are commonly used in extruder and plastic processing and bearing industries. [See More]
- Reference Resistance: 100 Ohms (Most Common); 500 Ohms; 1000 Ohms
- # of Lead Wires Per Element: 4
- Element Material: Platinum
- RTD Temp. Coefficient (Alpha): 0.0039
from Fluid Components Intl. (FCI)
FCI provides temperature elements mounted in thermowells for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These elements are available as Resistance Temperature Detector (RTD) that provides a linear change in... [See More]
- Reference Resistance: 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 400 Ohms; 500 Ohms; 1000 Ohms
- Element Configuration: More Than Two Elements
- Element Material: Other Material (Tungsten, Gold, Silver, etc.)
- Sensed Temperature: -50 to 800