Single Element RTD Temperature Probes
from Pyromation
General purpose CIP sanitary connected RTD temperature sensors are used in food, dairy, beverage, pharmaceutical, and chemical processing applications where sensor corrosion and product contamination are critical factors. The sanitary caps listed are those most commonly used in such processes. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Conax Technologies
Conax Technologies ’ wirewound platinum RTD assemblies feature a wirewound element encased in either a stainless steel or Inconel 600 sheath. The RTD ’s nickel leadwires are supported and insulated throughout the sheath with densely compacted high-purity magnesium oxide. This allows the... [See More]
- Element Configuration: Single Element
- Reference Resistance: 10 Ohms; 100 Ohms (Most Common); 120 Ohms; 200 Ohms; 1000 Ohms
- Element Material: Platinum; Nickel/Nickel Alloys; Copper
- Sensed Temperature: -328 to 1472
from Tempco Electric Heater Corporation
Style 6-Rigid Straight Compression Fitting RTD Style 7-Rigid 45° Bend Compression Fitting RTD Style 8-Rigid 90° Bend Compression Fitting RTD [See More]
- Element Configuration: Single Element; Double Element (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- Probe Configuration: Straight Probe
from Pyromation
Fixed-Sheath RTD Assemblies with General-Purpose Connection Heads are provided with head mounting fittings that are welded or brazed to the. sheath for direct immersion into a process. To order an assembly with an optional 4 to 20 mA transmitter, select the assembly below and the transmitter from... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Conax Technologies
Conax Technologies B-Series heads are compact, lightweight terminal heads that provide convenient hook-up of customer extension wire. The cap and body are nickel-plated to resist corrosion. The ceramic terminal block contains zinc-plated brass terminal posts that accept up to 14 AWG wire. [See More]
- Element Configuration: Single Element
- Reference Resistance: 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Tempco Electric Heater Corporation
Melt Bolt RTD's come in three styles. Visit the Preconfigured & Stock Parts page for complete part number details and ordering information. Style RT1-Adjustable Tip Thermocouple tip immersion length can be field adjusted from flush to 2" Eliminates excess inventory Style RT2-Rigid Plug Mount Fixed... [See More]
- Element Configuration: Single Element
- # of Lead Wires Per Element: 3
- Reference Resistance: 100 Ohms (Most Common)
- Probe Configuration: Straight Probe; Flexible Probe (optional feature); Other (Special Purpose) (optional feature); Adjustable Tip
from Pyromation
Spring-Loaded RTD/Thermowell Assemblies with General-Purpose Connection Heads are designed for use with various thermowell types. Complete assemblies can be ordered by selecting the RTD assembly, the thermowell, and a temperature transmitter. Resistance temperature detectors (RTDs), also known as... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Conax Technologies
The MD disc-style termination is small, compact, lightweight and provides easy access and convenient wire termination. It is excellent for use in clean areas and confined spaces. The disc is molded from high-performance thermoset compounds, color-coded white (high-temperature models are red). The... [See More]
- Element Configuration: Single Element
- Reference Resistance: 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Pyromation
The RTDs described below are those most commonly used, in the plastic process industry. These as sem blies can be used in many general applications where a 1/8" NPT fitting is preferred by utilizing either a compression fitting or a bayonet adapter. These assemblies are supplied standard using 316... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
from Conax Technologies
Polarized plug and jack assembly bodies are made from molded glass-filled thermoset compounds, with copper pin material. The connector is color-coded white. A metal ferrule tube adapter secures the probe in place, and a wire clamp is used to hold the wire. Standard assemblies are designed to operate... [See More]
- Element Configuration: Single Element
- Reference Resistance: 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Pyromation
The hand pyrometer thermocouple probes listed below are suitable for use in many process and laboratory applications for "spot checking" temperatures of a variety of products and air flows. The probes are designed for use with Pyromation's and other manufacturers' handheld pyrometers. All probes are... [See More]
- Element Configuration: Single Element
- Process Connection: None or Hand held
- Probe Configuration: Straight Probe
- Sensor Termination Type: Plug or Quick Connect
from Conax Technologies
This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and the probe lead. The T3 epoxy-filled transition is supplied with 24 AWG stranded silver-plated copper Teflon-insulated wire with Teflon overall as standard. Silicone impregnated fiberglass... [See More]
- Element Configuration: Single Element
- Reference Resistance: 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Pyromation
Explosion-Proof, Fixed-Element RTDs are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Conax Technologies
Conax Technologies RTD assemblies offer a wide variety of terminal head styles to meet application needs. In direct mount models, the sheath is attached to the terminal head using either a W8 fitting or a Conax Technologies manufactured "soft seal" sealing gland. Gland models are provided in... [See More]
- Element Configuration: Single Element
- Reference Resistance: 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Pyromation
Explosion-Proof RTD Assemblies with Thermowells are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Conax Technologies
RTD assemblies can be supplied with a wide variety of terminal head styles to meet application needs. Adjustable mounting fittings using Conax Technologies "soft seal" packing glands allow the immersion depth of the sheath to be easily adjusted in the field and provide pressure or vacuum sealing... [See More]
- Element Configuration: Single Element
- Reference Resistance: 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Pyromation
Explosion-Proof, Spring-Loaded RTDs are made for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Conax Technologies
Spring-loaded assemblies are used to maintain positive contact between the sensor tip and the surface to be monitored, typically used with thermowell assemblies. Conax Technologies supplies a number of styles of spring-loaded assemblies to meet application needs. Spring-loaded assemblies can be... [See More]
- Element Configuration: Single Element
- Reference Resistance: 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Pyromation
Explosion-proof (XP) thermocouples and RTDs are designed for use in hazardous locations in refineries, storage facilities and gas processing plants. These sensors are built to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding... [See More]
- Element Configuration: Single Element; Double Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from Conax Technologies
The environmental conditions found in pharmaceutical autoclave chambers are extreme for any equipment. These conditions are a major cause of sensor failure in chamber/load probes due to the ingress of moisture into the sensor and the unacceptable leakage of steam/condensate through the bulkhead... [See More]
- Element Configuration: Single Element; Double Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3; 4
from Pyromation
Miniature CIP sanitary RTD temperature sensors are provided with 16AMP sanitary caps to fit 1/2" and 3/4" tube size sanitary fittings. They are used in pharmaceutical, chemical, biotech, R & D laboratory, and food process applications. The sanitary caps are welded to the sheath and to a heavier... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Conax Technologies
Sterisensor ® withstands the environmental conditions found in pharmaceutical autoclave chambers. Sterisensor ’s engineered moisture seal prevents the ingress of moisture which is the leading cause of failure. Thermocouple Type T or RTD, 100 ohms @0 °C, .00385 ohms/ohms/ °C... [See More]
- Element Configuration: Single Element; Double Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3; 4
from Pyromation
The nozzle-melt temperature sensors listed below are typically placed into the nozzle of a plastic injection molding machine and sense the temperature of the molten plastic prior to being injected into the mold. They are offered in a variety of thermocouple types as listed below. The RTDs are... [See More]
- Element Configuration: Single Element
- Diameter or Width Range: 0.1250
- Probe Configuration: Straight Probe (optional feature); Flexible Probe (optional feature); Angled Probe (optional feature)
- Process Connection: Threaded (NPT) Fitting
from Fluid Components Intl. (FCI)
FCI provides temperature switches mounted in thermowells with integral or remote solid state electronics housed in protective enclosures for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These switches utilize highly... [See More]
- Element Configuration: Single Element
- Sensed Temperature: -40 to 212
- Element Material: Other Material (Tungsten, Gold, Silver, etc.)
- Probe Configuration: Straight Probe
from GP:50 Melt Pressure
The Model T1 from GP:50 Melt Pressure is a precision accuracy melt temperature sensor, capable of supporting high-temperature measurements up to +750 °F. Units feature an advanced ceramic insulated sleeve for high resistance to thermal extremes. High ‐Temperature Construction with advanced... [See More]
- Element Configuration: Single Element; Double Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from Durex Industries
Durex manufactures a line of multi-purpose hand held temperature probes for foodservice, industrial process, and laboratory applications. Temperaure Probe features include handles of stainless steel, Teflon, or plastic and coil cord leadwires that can be constructed to withstand ambient temperatures... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common); 120 Ohms (optional feature); 1000 Ohms (optional feature); 604 Ohms
- Element Material: Platinum; Nickel/Nickel Alloys (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from PMC Engineering LLC
NPT2 1/8 ” NPT Air Temperature sensor is designed to withstand the most demanding of environments. They are available in either a brass or stainless steel body with an innovative heat insulating PEEK ISOTIP ™. The high temperature non-metallic tip helps prevent heat soak from the... [See More]
- Element Configuration: Single Element
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Gefran
4...20mA Transmitter. Amplified output signal. Temperature limits: - 200 ... + 600 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C a 0 ° C for class A (1/2 DIN). ± 0.30 ° C a 0 ° C for class B (1 DIN). ± 0.10 ° C a 0 ° C for 1/3 DIN class. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
from TEGAM, Inc.
RTD Air/Gas Temperature Probe. Designed to measure air temperatures in air streams, incubators, etc. Exposed sensing element protected by perforated stainless steel tip. This probe has 1.5 ft coil cord that can be extended to 5 ft. Technical Specifications. Range: -50 °C to +260 °C. Time... [See More]
- Element Configuration: Single Element
- Sensed Temperature: -58 to 500
- Reference Resistance: 100 Ohms (Most Common)
- Probe Configuration: Air Probe
from CHINO Works America Inc.
The R800 series standard platinum resistance thermometers conforming to the International Temperature Scale, 1990 (ITS-90) have been commercialized under the guidance of the National Research Laboratory of Metrology. [See More]
- Element Configuration: Single Element
- Reference Resistance: 2.55 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from SWAN Analytical USA, INC.
The UNIDIP immersion assembly can be used for pH-, ORP-, temperature-, conductivity-, and oxygen sensors. Depending on the model, the UNIDIP immersion assembly is designed for three sensors with a shaft diameter of 12 mm (Swansensors pH, ORP, temperature, conductivity) or for one OXYSAFE oxygen... [See More]
- Element Configuration: Single Element
- Probe Configuration: Penetration (Needle) Probe
- Sensed Temperature: 32 to 212
- Diameter or Width Range: 0.4724
from Thermometrics Corporation
Case Style A-. Ø=0.275". L= 0.250" [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Diameter or Width Range: 0.2750
from Campbell Scientific, Inc.
The 43347 probe is typically used in air quality applications to obtain the delta temperature. Air temperature is measured at 2- and 10-meter measurement heights to determine atmospheric stability as required by the EPA (also referred to as "delta temperature" measurement). The typical configuration... [See More]
- Element Configuration: Single Element
- Sensed Temperature: -58 to 122
- Reference Resistance: 1000 Ohms
- Probe Configuration: Straight Probe
from Clark Solutions
The resistance thermometers and thermocouples are manufactured to DIN 43770 and are made of a sturdy, heavy duty stainless steel protective tube, a replaceable measuring insert and a connecting head. The standard protective tubes are available with a male-threaded fitting, sliding flange or for... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -58 to 932
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Vaisala
For Demanding Temperature Measurements. Vaisala Temperature Probe TMP1 is designed for demanding temperature measurements in industrial applications such as pharmaceutical industry and calibration laboratories, where accuracy and robustness are essential. The TMP1 is part of the Indigo family and... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -94 to 356
from OMEGA Engineering, Inc.
These RTD sensors are used extensively in plastic processing for measuring mold and equipment temperatures, and other applications where easy installation and removal are required. These sensors are installed using a spring loaded bayonet cap, mating adapters are also available (see BTA-1 through 6... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from NOSHOK, Inc.
The NOSHOK Series 800 temperature transmitter provides an unbeatable level of performance at an economical price. Using the proven reliability and stability of 100 ohm platinum resistance technology, this transmitter offers a broad array of choices for the OEM and user alike. A rigorous test and... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
from Rotronic Instrument Corp.
The TP31-S indicates temperatures quickly and reliably from within fluids and penetrable materials (core temperatures). The simple operation ensures an efficient measurement. The rugged immersion probe can be folded out to an angle of 180 °, and thanks to its robust hinge, can penetrate... [See More]
- Element Configuration: Single Element
- Sensed Temperature: 32 to 140
- Element Material: Other Material (Tungsten, Gold, Silver, etc.)
- Probe Configuration: Straight Probe
from Isotech North America
The Rosemount 162CE is a long-stem standard platinum resistance thermometer with excellent stability, low self-heating error and immersion characteristics that meet or exceed the acceptance criteria required by the most demanding standards laboratories. The 162CE offers versatility not found with... [See More]
- Element Configuration: Single Element
- Reference Resistance: 25.5
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Fluid Components Intl. (FCI)
FCI provides temperature transmitters mounted in thermowells with integral or remote solid state electronics housed in protective hermetically or environmentally sealed enclosures for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine... [See More]
- Element Configuration: Single Element
- Sensed Temperature: -40 to 212
- Element Material: Other Material (Tungsten, Gold, Silver, etc.)
- Probe Configuration: Straight Probe
from GP:50 Melt Pressure
The Model SCT Series from GP:50 Melt Pressure is a ceramically insulated precision accuracy melt temperature sensor, designed to be directly interchangeable with screen changers manufactured by Kreyenborg, Gneuss, Xaloy, Maag, PSI —Polymer Systems, and Parkinson. All Stainless Steel... [See More]
- Element Configuration: Single Element; Double Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3; 4
from Durex Industries
Resistance Temperature Detectors (RTDs) are increasingly becoming the sensor of choice for temperature measurement applications due to the accuracy and long term stability that platinum elements offer. These devices are very linear over a wide temperature range. Due to advances in technology,... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 1000 Ohms (optional feature); 604 Ohms
- Element Material: Platinum; Nickel/Nickel Alloys (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from PMC Engineering LLC
NTC2 Series sensors are designed to measure the temperature of all types of air and gas in demanding motorsport and automotive applications. Air Temperature Sensor NTC2 PT1000 Series. PEEK ISOTIP. Range -20 °F to +300 °F. PT1000 or NTC Thermistor. IP67. Miniature Size [See More]
- Element Configuration: Single Element
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Gefran
Certifications: Sensor Conformity Declaration,. RoHS. Temperature limits: - 200 ... +600 °C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 °C at 0 °C for class A (1/2 DIN). ± 0.30 °C at 0 °C for class B (1 DIN). ± 0.10 °C at 0 °C for 1/3 DIN class. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from TEGAM, Inc.
Ideal for measuring temperatures in liquids, gases, and soft materials. This probe has 1.5 ft coil cord that can be extended to 5 ft. Technical Specifications. Range: -50 °C to +500 °C. Time constant 10 second. Accuracy: ±(0.3 °C + 0.5%). 1/8 ″ diameter stainless steel... [See More]
- Element Configuration: Single Element
- Sensed Temperature: -58 to 932
- Reference Resistance: 100 Ohms (Most Common)
- Probe Configuration: Penetration (Needle) Probe
from CHINO Works America Inc.
The NR series sheathed resistance thermometers are the high performance resistance thermometers with high sensitivity, solidity, and durability required in a general industrial sensor. The thermometer is constructed by densely filling the gap between a protective tube and a resistance thermometer... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from SWAN Analytical USA, INC.
Maintenance-free reference electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. Integrated temperature sensor. Ag/AgCl-reference system protected against poisoning. [See More]
- Element Configuration: Single Element
- Probe Configuration: Penetration (Needle) Probe
- Sensed Temperature: 32 to 212
- Diameter or Width Range: 0.4724
from Thermometrics Corporation
Case Style B-. Ø=0.188". L= 0.250" [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Diameter or Width Range: 0.1880
from Campbell Scientific, Inc.
The 43347-L is a highly accurate RTD temperature sensor that is often used for providing delta temperature measurements in air quality applications. Typically, two of these probes are mounted on a tower at different heights in aspirated radiation shields. The 43347-L easily interfaces to most... [See More]
- Element Configuration: Single Element
- Probe Configuration: Surface
- # of Lead Wires Per Element: 2
- Diameter or Width Range: 0.1250
from Clark Solutions
The TFK01 features a temperature-dependent electrical resistor integrated in a protective stainless steel tube. The resistance value changes as a function of the liquid temperature. In the model with an integral transmitter, this resistance value is transformed into a current signal(4 É20 mA)... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Vaisala
For demanding temperature controlled environments. Ideal for temperature-controlled chambers, cryogenic applications, incubators, LN2 tanks, blood/tissue banks and temperature chambers, the TMP115 temperature probe uses a platinum RTD temperature sensor for superior measurement stability. The... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -321 to 194
from OMEGA Engineering, Inc.
These RTD sensors are used extensively in plastic processing for measuring mold and equipment temperatures, and other applications where easy installation and removel are required. These sensors are installed using a spring loaded bayonet cap (BT Style) or compression fittings (CF Style). Mating... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from NOSHOK, Inc.
The NOSHOK 850 Temperature Switch measures and displays temperature and has one or two switching outputs as well as an optional analog output. The temperature set points, reset points, switching functions and the measuring range of the optional analog output are simple to adjust via two buttons. All... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Rotronic Instrument Corp.
The HC2-SH / HC2-S3H fulfills the highest demands on measuring accuracy. It measures humidity and temperature and calculates the dew/frost point. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -58 to 212
from Isotech North America
In designing this new collection of Semi-Standard Platinum Resistance Thermometers, both the customers' needs and the equipment used were taken into consideration. Semi-standard PRTs are typically made in stainless steel sheaths which are 6mm in diameter, and have an Ro value of 100 Ω and an... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Durex Industries
Resistance Temperature Detectors (RTDs) with thermowells are typically used in pressurized or harsh industrial process applications that require the benefits of RTD temperature measurement but require additional protection from the working environment. The thermowells are manufactured from drilled... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common); 120 Ohms (optional feature); 1000 Ohms (optional feature); 604 Ohms
- Element Material: Platinum; Nickel/Nickel Alloys (optional feature)
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from PMC Engineering LLC
NPT1 Series of sensors are designed to measure the temperatures of all types of liquid in demanding motorsport and automotive applications. The sensing element can be either a PT1000 or an NTC Thermistor. Typical Applications Include: Coolant - Brakes - Water - Fuel - Oil. Liquid Temperature Sensor... [See More]
- Element Configuration: Single Element
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Gefran
Transmitter 4...20mA. Amplified output signal. Temperature limits: - 40 ... + 300 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C a 0 ° C for class A (1/2 DIN). ± 0.30 ° C a 0 ° C for class B (1 DIN). ± 0.10 ° C a 0 ° C for 1/3 DIN class. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
from TEGAM, Inc.
Designed to measure temperatures surfaces. The stainless steel sheath is 1/8" diameter with a 1/4" diameter flat tip. This probe has 1.5 ft coil cord that can be extended to 5 ft. Technical Specifications. Range: -50 °C to +260 °C. Time constant 3 second. Accuracy: ±(0.3 °C +... [See More]
- Element Configuration: Single Element
- Sensed Temperature: -58 to 500
- Reference Resistance: 100 Ohms (Most Common)
- Probe Configuration: Straight Probe
from SWAN Analytical USA, INC.
Precision temperature sensor Pt1000, PG 13.5, screw plug for SWAN transmitters. [See More]
- Element Configuration: Single Element
- Probe Configuration: Penetration (Needle) Probe
- Sensed Temperature: 32 to 212
- Diameter or Width Range: 0.4724
from Thermometrics Corporation
Case Style C-. Ø=0.125". L= 0.300" [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Diameter or Width Range: 0.1250
from Campbell Scientific, Inc.
The HMP45C is a rugged, accurate temperature/RH probe manufactured by Vaisala Inc. The probe uses a HUMICAP capacitive polymer H chip to measure relative humidity over the 0 to 100% RH range. A PRT measures temperature over the -40 ° to +60 °C range. To reduce the current drain, power can be... [See More]
- Element Configuration: Single Element
- Sensed Temperature: -38.56 to 140
- Reference Resistance: 1000 Ohms
- Probe Configuration: Straight Probe
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
These RTD sensors are used extensively in plastic processing equipment and other rugged environments. These sensors are typically installed using the supplied 1/8NPT brass compression fitting, other fittings are available. Standard configurations are based on the most popular lengths, with straight... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from NOSHOK, Inc.
General purpose RTD probe with PVC or PTFE lead wires, Adjustable and welded fittings available, Ideal for OEM applications, PVC or PTFE jacketed lead wires are available, A variety of fitting sizes and probe diameters are available, RTD PT100 O standard, others available, 2, 3 or 4-wire circuit... [See More]
- Element Configuration: Single Element; Double Element (optional feature)
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Rotronic Instrument Corp.
Handheld Probe with Wide Temperature Range. This handheld probe is especially suitable for mobile measurements of humidity in high temperatures. It measures humidity and temperature and calculates the dew/frost point. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -40 to 212
from Isotech North America
Wide variety of temperature ranges to choose from (-196 °C to 670 °C). High accuracy. Stainless steel shaft. Probe can be customized. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Durex Industries
Assemblies with sanitary connections are commonly used in the food and dairy industries. These fittings are welded to the stainless steel sheath and polished to meet 3-A Sanitary Council Standards. The highly polished finish prevents the growth of bacteria or other corrosive accumulation that might... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from PMC Engineering LLC
NTC1 Series of fluid temperature sensors are designed to withstand the most demanding of environments. They are available in a wide selection of materials, sensing elements ( PT1000 or NTC) and a range of metric threads (See separately the NPT1 for a 1/8" NPT threaded version). Fluid Temperature... [See More]
- Element Configuration: Single Element
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Gefran
Temperature limits: -40 ... +250 °C. (see table for type of extension cable used). Tolerance: UNI 7937, IEC 751 standards: ± 0.15 °C at 0 °C for class A (1/2 DIN). ± 0.30 °C at 0 °C for class B (1 DIN). PT100 at 0 °C sensor. Application versatility [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from SWAN Analytical USA, INC.
The UNIDIP immersion assembly can be used for pH-, ORP-, temperature-, conductivity-, and oxygen sensors. Depending on the model, the UNIDIP immersion assembly is designed for three sensors with a shaft diameter of 12 mm (Swansensors pH, ORP, temperature, conductivity) or for one OXYSAFE oxygen... [See More]
- Element Configuration: Single Element
- Probe Configuration: Penetration (Needle) Probe
- Sensed Temperature: 32 to 122
- Diameter or Width Range: 0.4724
from Thermometrics Corporation
Case Style D-. Ø=0.080". L= 0.300" [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Diameter or Width Range: 0.0800
from Campbell Scientific, Inc.
The HMP50 is a temperature and relative humidity sensor manufactured by Vaisala. It measures air temperature with a 1000 ohm platinum resistance themometer (PRT), and RH with a capacitive chip. [See More]
- Element Configuration: Single Element
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- Sensed Temperature: -13 to 140
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
OMEGA's platinum pt100 RTD temperature probe sensors are now available in 1/16" and 1.5 mm diameters for faster response times. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from NOSHOK, Inc.
Standard head-type RTD assembly,A variety of head types are available, Transmitter available, fits standard heads, Probe welded to fitting or spring loaded, Probe can be replaced in some models without possibility for leakage, Process fitting 1/2" NPT standard, others available, RTD PT100 O... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2; 3 (optional feature); 4 (optional feature)
from Rotronic Instrument Corp.
Ambient Air Probe for Indicators, Transmitters or Data Loggers. The HC2-S / HC2-S3 is the most versatile probe from ROTRONIC and forms the basis of the product portfolio. It measures humidity and temperature and calculates the dew/frost point. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -58 to 212
from Isotech North America
This is the first new thermometer, after the introduction of ITS-90, to be specifically designed to give optimum performance up to the aluminum point. Its construction permits the four internal platinum lead wires to expand and contract in the same manner as those of silver-point thermometers. The... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common); 25.5
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from Durex Industries
Assemblies with sanitary connections are commonly used in the food and dairy industries. These fittings are welded to the stainless steel sheath and polished to meet 3-A Sanitary Council Standards. The highly polished finish prevents the growth of bacteria or other corrosive accumulation that might... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from PMC Engineering LLC
The KMS Series of miniature oil contamination & temperature sensors are designed to detect the presence of ferrous material in oil systems. In particular, the sensor can be used to monitor gearbox and transmission oil for signs of gear wear. The sensor contains a powerful magnet which attracts... [See More]
- Element Configuration: Single Element
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Gefran
Temperature limits: -40 ... +250 °C. (see table for type of extension cable used). Tolerance: UNI 7937, IEC 751 standards: ± 0.15 °C at 0 °C for class A (1/2 DIN). ± 0.30 °C at 0 °C for class B (1 DIN). PT100 at 0 °C sensor. Stainless steel AISI 303 sheath. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Thermometrics Corporation
2 wire rtd ( ±0.12% at 0 °C) [See More]
- Element Configuration: Single Element
- Sensor Termination Type: Bare or Insulated Lead Wires
- # of Lead Wires Per Element: 2
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
This Precision RTD probe, specialized for laboratory and industrial environments, features a 316 stainless steel tube housing ideal for air, gas and liquid immersion applications. The flanged style design has a stainless steel bracket welded onto the probe, providing an easy means for mounting and... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2
from Rotronic Instrument Corp.
The HC2-S / HC2-S3 is the most versatile probe from ROTRONIC and forms the basis of the product portfolio. It measures humidy and temperature and calculates the dew/frost point. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -58 to 212
from Durex Industries
Durex resistance temperature detectors can be supplied with block surface mount, spade type surface mount or adhesive patch mounting hardware. Fiberglass, Mica/Fiberglass, Teflon or PVC leadwires with various braiding or armor cable shielding options are available. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Gefran
Temperature limits: -40 ... +250 °C. (see table for the type of used thermocouple cable). Tolerance: UNI 7935, IEC 751: ± 0.15 °C for A class (1/2 DIN). ± 0.30 °C for B class (1 DIN). Stainless steel AISI 303 sheath. Adjustment spring thread connection: 8mm diameter, 300mm... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Thermometrics Corporation
3 wire rtd( ±0.12% at 0 °C) [See More]
- Element Configuration: Single Element
- Diameter or Width Range: 0.1250
- # of Lead Wires Per Element: 3
- Sensitive Length: 0.3000
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
Custom made PFA coated RTD probes allow you to measure the temperatures of sulfuric, hydrochloric, nitric and chromic acids, as well as caustic compounds. Standard probes conform to the IEC 60751 (European) standard curve (Alpha = 0.00385) and feature three-wire lead configurations for high... [See More]
- Element Configuration: Single Element
- # of Lead Wires Per Element: 2
- Reference Resistance: 100 Ohms (Most Common)
- Sensed Temperature: ? to 401
from Rotronic Instrument Corp.
Temperature measurement is important wherever temperature-sensitive products are studied, produced, stored or transported. Rotronic offers a range of temperature measuring instruments to this end: from temperature probes and transmitters to handhelds and data loggers. The Rotronic Monitoring System... [See More]
- Element Configuration: Single Element
- # of Lead Wires Per Element: 4
- Element Material: Other Material (Tungsten, Gold, Silver, etc.)
- Sensed Temperature: -58 to 1472
from Durex Industries
Resistance Temperature Detectors are available with Teflon coated sheaths for applications that require contact temperature measurement in corrosive or chemical environments. The Teflon coating can be applied directly to the sheath of the resistance temperature detector, providing protection while... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Thermometrics Corporation
4 wire rtd ( ±0.12% at 0 °C) [See More]
- Element Configuration: Single Element
- Diameter or Width Range: 0.1250
- # of Lead Wires Per Element: 4
- Sensitive Length: 0.3000
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
The RTD-860 sensor is designed for easy installation into air ducts, laminar flow booths or other applications where temperature measurements must be taken through thin walls or structures. The sensor features an all stainless steel welded construction consisting of a closed-end tube and mounting... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Thermometrics Corporation
Flex armor temperature sensors are commonly used in extruder and plastic processing and bearing industries. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common); 500 Ohms; 1000 Ohms
- Element Material: Platinum
- # of Lead Wires Per Element: 4
from AMETEK Sensors, Test & Calibration
Resistance Thermometer KM 1 with cable and bayonet socket. For measurement and surveillance of temperature on e.g. plastic extruders, tools and machine constructions. Can be used on surfaces up to 180 °C. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
Replacement RTD probes are available in two configurations, either fixed length for direct immersion or spring loaded for use with thermowells (allows for good contact with bottom of thermowell). Each probe features #26 AWG stranded nickel plated copper, PFA insulated wires (2 red, 1 white) 6" long... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3; 4 (optional feature)
from AMETEK Sensors, Test & Calibration
Resistance Thermometer KM 4, cable sensor. Measurement of temperature in ducts, pockets, machine construction, containers, environmental chambers and test. Operating range is in solid, fluid and gaseous medias up to 400 °C [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
The PR-21 RTD sensors are made with 316L Stainless Steel probes welded to 316L Stainless Steel housings for strength and corrosion resistance. The sensors include a 4-pin, M12 A-Coded male connector for easy connection to patch cables or extension cables. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 4
from AMETEK Sensors, Test & Calibration
Resistance Thermometer KM 5, cable sensor with fixed thread or swivel. Measurement of temperature in ducts, pockets, machine construction, containers, environmental chambers and test. Operating range is in solid, fluid and gaseous medias up to 400 °C. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
This immersion sensor has a closed ended stainless steel tube, 1/8NPT mounting fitting, 100 Ohm Class A DIN platinum element with PFA insulated & jacketed leads and miniature connector. Its rugged design is ideally suited for fluid measurements and pressurized systems where the sensor must mount... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from AMETEK Sensors, Test & Calibration
The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from OMEGA Engineering, Inc.
The SA1-RTD surface-mount RTD temperature sensor mounts on flat or curved surfaces and provides Class A accuracy (See IEC 751 Class A/B Standard Tolerances Table, below) for critical temperature monitoring applications. Based on a 2 x 2 x 0.8 mm thin-film platinum RTD and supplied with bare 3-wire... [See More]
- Element Configuration: Single Element
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3; 4