Braze, Weld or Solder RTD Temperature Probes
from ABB Measurement & Analytics
With Energy Harvester, the autonomous TSP300-W wireless temperature sensor based on WirelessHART technology, features a multitude of new functions and enhanced diagnostic information. Unique driver-independent configuration of the sensor via push buttons and LCD display. TSP311-W without thermowell. [See More]
- Process Connection: Braze, Weld or Solder
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Sensed Temperature: -321 to 2192
from Pyromation
Spring-Loaded RTD/Thermowell Assemblies with General-Purpose Connection Heads are designed for use with various thermowell types. Complete assemblies can be ordered by selecting the RTD assembly, the thermowell, and a temperature transmitter. Resistance temperature detectors (RTDs), also known as... [See More]
- Process Connection: Braze, Weld or Solder
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Process Connection: Braze, Weld or Solder
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Pyromation
Weld - in RTD temperature sensor assemblies listed below are commonly used in the food, dairy, beverage, pharmaceutical, and chemical processing industries. The complete assemblies are provided with a 3-wire platinum RTD element sealed inside a 1/4" OD, spring loaded, stainless steel sheath, and... [See More]
- Process Connection: Braze, Weld or Solder
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 3
from Gefran
4...20mA Transmitter. Amplified output signal. Temperature limits: - 200 ... + 600 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C a 0 ° C for class A (1/2 DIN). ± 0.30 ° C a 0 ° C for class B (1 DIN). ± 0.10 ° C a 0 ° C for 1/3 DIN class. [See More]
- Process Connection: None or Hand held; Compression; Braze, Weld or Solder
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature)
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Process Connection: Braze, Weld or Solder
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from Gefran
Temperature Limits: -200 ... +600 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C a 0 ° C for class A (1/2 DIN). ± 0.30 ° C a 0 ° C for class B (1 DIN). ± 0.10 ° C a 0 ° C for 1/3 DIN class. Compact mineral insulated (MgO) resistance... [See More]
- Process Connection: None or Hand held; Compression; Braze, Weld or Solder
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)
from AMETEK Sensors, Test & Calibration
The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. [See More]
- Process Connection: Braze, Weld or Solder
- Reference Resistance: 100 Ohms (Most Common) (optional feature); 1000 Ohms (optional feature)
- Element Material: Platinum
- # of Lead Wires Per Element: 2 (optional feature); 3 (optional feature); 4 (optional feature)