2 RTD Temperature Probes

67 Results
Hazardous Location, Explosion-Proof-Approved, Fixed Element RTD Assembly -- XP01
from Pyromation

Explosion-proof (XP) thermocouples and RTDs are designed for use in hazardous locations in refineries, storage facilities and gas processing plants. These sensors are built to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element; Double Element
Melt Bolt RTD - Plastic
from Pyromation

The melt-bolt RTD sensor illustrated below is used on extruders and injection molding machines to directly measure the melt temperature of plastic as it moves down the extruder barrel. This sensor is made of 300 series stainless steel and is constructed using a 100 Ω platinum element with a... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Water-Tight RTD Assembly
from Pyromation

These RTD Assemblies house an optional Series 450 Temperature Transmitter (no connection head is required) that is ideal for monitoring temperature in small areas such as tanks and pipes. The water-tight construction meets the NEMA 6, IP67 Protection Rating requirements. Standard units include a... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Bearing Sensor -- RTD 2-wire
from Thermometrics Corporation

2 wire rtd ( ±0.12% at 0 °C) [See More]

  • # of Lead Wires Per Element: 2
  • Sensor Termination Type: Bare or Insulated Lead Wires
  • Element Configuration: Single Element
TST - Integrated Temperature Transmitter
from KOBOLD Instruments, Inc.

Product Features. Factory Calibrated. Low Cost and Easy Installation. Microprocessor Based Design. Compact Size and Hermitically Sealed. Field Calibrate or Re-span Via PC Interface. RTD Sensor Outputs Linearized 4-20 mA Signal. The TST series integrated temperature transmitter is one of the most... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
RTD Temperature Probe -- 43347
from Campbell Scientific, Inc.

The 43347-L is a highly accurate RTD temperature sensor that is often used for providing delta temperature measurements in air quality applications. Typically, two of these probes are mounted on a tower at different heights in aspirated radiation shields. The 43347-L easily interfaces to most... [See More]

  • # of Lead Wires Per Element: 2
  • Probe Configuration: Surface
  • Element Configuration: Single Element
  • Diameter or Width Range: 0.1250
Hand Held RTD -- RN3
from Durex Industries

Durex manufactures a line of multi-purpose hand held temperature probes for foodservice, industrial process, and laboratory applications. Temperaure Probe features include handles of stainless steel, Teflon, or plastic and coil cord leadwires that can be constructed to withstand ambient temperatures... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common); 120 Ohms (optional feature); 1000 Ohms (optional feature); 604 Ohms
  • Element Material: Platinum; Nickel/Nickel Alloys (optional feature)
  • RTD Temp. Coefficient (Alpha): 0.0039
Adjustable Bayonet Style Thermocouples & RTD’s -- A500 – B5
from Acrolab Ltd.

Acrolab ’s adjustable bayonet style thermocouples and RTD ’s are designed for applications where quick installation and disconnect is required with the use of bayonet adaptor. Acrolab offers them with SS armour allowing the sensor to be fully adjustable along its entire “B ”... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
General Purpose RTD Probes
from Vulcan Electric Co.

Vulcan Electric Thermistors are ideal for temperature measurement where high sensitivity is required. These sensing probes are inherently more accurate than a thermocouple over a narrow temperature range and are often used where high temperature capability is not required. Vulcan Thermistor... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Probe Configuration: Straight Probe
  • Sensed Temperature: -553 to 1562
Bolt-On and Economy Sensors -- S101730PF2G40
from Minco

Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 1000 Ohms
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
RTD Probes w/ Various Termination Styles
from Nanmac Corporation

Our standard RTD probe uses a 100 ohm platinum element with alpha = 0.00385. Sheath material is SS 304 and can be 1/16, 1/8, 3/16, or 1/4 inch diameter in standard length of five inches. Units are available with either a standard size plug or teflon insulated lead wire. When ordered with a plug; the... [See More]

  • # of Lead Wires Per Element: 2; 3
  • Reference Resistance: 1000 Ohms
  • Element Material: Platinum
  • Sensor Termination Type: Other Connection Type
Miniature Air and Gas Temperature Sensor for Motorsports -- NPT2 Series
from PMC Engineering LLC

NPT2 1/8 ” NPT Air Temperature sensor is designed to withstand the most demanding of environments. They are available in either a brass or stainless steel body with an innovative heat insulating PEEK ISOTIP ™. The high temperature non-metallic tip helps prevent heat soak from the... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 1000 Ohms
  • Element Material: Platinum
  • Element Configuration: Single Element
Copper Tip Thin Film RTD Sensor -- PRTFCU
from OMEGA Engineering, Inc.

The PRTFCU sensor can be customized to function like many of our immersion sensor designs such as the PRTF-10 Immersion Probe, PRTF-13 Quick Disconnect Probes, PRTF-12,14,18 or 19 Spring Loaded Probes with Connection Heads. [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
850 Series Transmitter/Switch -- 850
from NOSHOK, Inc.

The NOSHOK 850 Temperature Switch measures and displays temperature and has one or two switching outputs as well as an optional analog output. The temperature set points, reset points, switching functions and the measuring range of the optional analog output are simple to adjust via two buttons. All... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Precision Accuracy Melt Temperature Sensors -- T1 Series
from GP:50 Melt Pressure

The Model T1 from GP:50 Melt Pressure is a precision accuracy melt temperature sensor, capable of supporting high-temperature measurements up to +750 °F. Units feature an advanced ceramic insulated sleeve for high resistance to thermal extremes. High ‐Temperature Construction with advanced... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element; Double Element
Explosion Proof Fixed Element RTD Assemblies -- 70-22
from Acrolab Ltd.

Explosion Proof Fixed Element RTD's are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependent on connection head... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
General Purpose RTD Probes
from Vulcan Electric Co.

Vulcan Electric Thermistors are ideal for temperature measurement where high sensitivity is required. These sensing probes are inherently more accurate than a thermocouple over a narrow temperature range and are often used where high temperature capability is not required. Vulcan Thermistor... [See More]

  • # of Lead Wires Per Element: 2
  • Probe Configuration: Straight Probe
  • Sensed Temperature: 32 to 212
Discoil -- S17422PDY40A
from Minco

Install these compact sensors anywhere for accurate point sensing. Discoil ™ RTD elements are wound on a single plane for faster time response. [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Miniature Air and Gas Temperature Sensor for Motorsports -- NTC2 Series
from PMC Engineering LLC

NTC2 Series sensors are designed to measure the temperature of all types of air and gas in demanding motorsport and automotive applications. Air Temperature Sensor NTC2 PT1000 Series. PEEK ISOTIP. Range -20 °F to +300 °F. PT1000 or NTC Thermistor. IP67. Miniature Size [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 1000 Ohms
  • Element Material: Platinum
  • Element Configuration: Single Element
Dual Thermocouple or RTD Pipe Plug Probe -- TC-NPT-G-36-DUAL and RTD-36-DUAL
from OMEGA Engineering, Inc.

1/8" NPT SS fitting for installation into any standard pipe opening. Dual sensors standard for critical applications. [See More]

  • # of Lead Wires Per Element: 2
  • Element Configuration: Double Element
  • RTD Temp. Coefficient (Alpha): 0.0039
  • Probe Configuration: Straight Probe
Industrial RTD, Probe Type with Connection Head -- 910/915 Series
from NOSHOK, Inc.

Standard head-type RTD assembly,A variety of head types are available, Transmitter available, fits standard heads, Probe welded to fitting or spring loaded, Probe can be replaced in some models without possibility for leakage, Process fitting 1/2" NPT standard, others available, RTD PT100 O... [See More]

  • # of Lead Wires Per Element: 2; 3 (optional feature); 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common); 1000 Ohms (optional feature)
  • Element Material: Platinum
  • Element Configuration: Single Element
Precision Accuracy Screen Changer Melt Temperature Sensors -- SCT Series
from GP:50 Melt Pressure

The Model SCT Series from GP:50 Melt Pressure is a ceramically insulated precision accuracy melt temperature sensor, designed to be directly interchangeable with screen changers manufactured by Kreyenborg, Gneuss, Xaloy, Maag, PSI —Polymer Systems, and Parkinson. All Stainless Steel... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element; Double Element
Explosion Proof RTD Assemblies With Thermowells -- 70-20
from Acrolab Ltd.

Explosion Proof RTD Assemblies with Thermowells are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Sanitary RTD Sensors with Integrated Transmitter
from Vulcan Electric Co.

The Vulcan Electric Sanitary Sensors with Integrated Transmitter (ITPT Model Series) incorporate precision RTD sensing with a patented all in one transmitter construction. The RTD sensor probe includes an encapsulated 4 to 20 mA transmitter within the tube body resulting in superior accuracy,... [See More]

  • # of Lead Wires Per Element: 2
  • Probe Configuration: Straight Probe
  • Sensed Temperature: -58 to 392
Discoil -- S32PB11Y36A
from Minco

Install these compact sensors anywhere for accurate point sensing. Discoil ™ RTD elements are wound on a single plane for faster time response. [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Miniature Fluid Temperature Sensor for Motorsports -- NPT1 Series
from PMC Engineering LLC

NPT1 Series of sensors are designed to measure the temperatures of all types of liquid in demanding motorsport and automotive applications. The sensing element can be either a PT1000 or an NTC Thermistor. Typical Applications Include: Coolant - Brakes - Water - Fuel - Oil. Liquid Temperature Sensor... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 1000 Ohms
  • Element Material: Platinum
  • Element Configuration: Single Element
General Purpose RTD Probe -- PRTF10-E-BX
from OMEGA Engineering, Inc.

These general purpose RTD probes contain Omega's DIN Platinum thin film RTD elements connected directly to fiberglass insulated and jacketed cables without the need for extension wires or metal transition fittings. A stainless steel BX flexable hose runs from the end of the sheath to within 6" of... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Explosion Proof Spring Loaded RTD Assemblies -- 70-21
from Acrolab Ltd.

Explosion Proof Spring-Loaded RTD's are for use in U.S. and Canadian hazardous areas. They are designed to extinguish flames inside the device eliminating the potential for ignition of flammable mixtures in the surrounding atmosphere. FM and CSA approved assemblies, dependant on connection head... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Embedment RTDs -- S101909PF2R12
from Minco

Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 1000 Ohms
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Miniature Fluid Temperature Sensor for Motorsports -- NTC1 Series
from PMC Engineering LLC

NTC1 Series of fluid temperature sensors are designed to withstand the most demanding of environments. They are available in a wide selection of materials, sensing elements ( PT1000 or NTC) and a range of metric threads (See separately the NPT1 for a 1/8" NPT threaded version). Fluid Temperature... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 1000 Ohms
  • Element Material: Platinum
  • Element Configuration: Single Element
General Purpose RTD Probe -- PRTF10-E-GG
from OMEGA Engineering, Inc.

These general purpose RTD probes contain Omega's DIN Platinum thin film platinum RTD elements connected directly to fiberglass insulated and jacketed cables without the need for extension wires or metal transition fittings. This design makes for a more compact and reliable probe where space... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Fixed Bayonet Thermocouples & RTD’s -- A100 – B1
from Acrolab Ltd.

Fixed Bayonet thermocouples and RTD ’s are most commonly used in many general applications where bayonet adaptor is preferred. As a standard, they are provided with a 316SS sheath with SS square lock armored leads. [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Angled Probe
Hazardous Area RTDs -- S100050PM39T331Y118TS
from Minco

Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety ” and “intrinsically safe ” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas,... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Miniature Oil Contamination & Temperature Sensor for Motorsports -- KMS Series
from PMC Engineering LLC

The KMS Series of miniature oil contamination & temperature sensors are designed to detect the presence of ferrous material in oil systems. In particular, the sensor can be used to monitor gearbox and transmission oil for signs of gear wear. The sensor contains a powerful magnet which attracts... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 1000 Ohms
  • Element Material: Platinum
  • Element Configuration: Single Element
General Purpose RTD Probe -- PRTF10-E-SB
from OMEGA Engineering, Inc.

These general purpose Platinum RTD probes contain Omega's DIN Platinum thin film RTD elements connected directly to a fiberglass insulated, fiberglass jacketed, stainless steel overbraided cable without the need for extension wires or metal transition fittings. This design makes for a more compact... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Fixed Compression Thermocouples & RTD’s -- A200 – B2
from Acrolab Ltd.

Fixed Compression thermocouples and RTDs are commonly used in the Plastics Processing Industry much like the fixed bayont style are. The difference being is they are mounted using a 1/8" NPT compression fitting. Other thread sizes are available upon request. [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Angled Probe
Hazardous Areas -- AS7204PF61Y4S0X0X
from Minco

Hazardous area rated temperature assemblies provide fast and accurate readings of bearings, blocks, frames, other surfaces, fluids or flows. Minco ’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for quick... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 1000 Ohms
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
General Purpose RTD Sensor Probe -- PRTF-10
from OMEGA Engineering, Inc.

These general purpose platinum RTD sensor probes contain Omega's Platinum thin film RTD elements connected directly to PFA insulated and jacketed cable without the need for extension wires or metal transition fittings. This design makes for a more compact and reliable RTD replacement probe sensor... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Gasket Style Thermocouples & RTD’s -- A600 – B7
from Acrolab Ltd.

Acrolab ’s gasket style thermocouples and RTDs are a more heavy duty version of the A700 and A710 ring style. The heavy duty grass washer is reinforced with a strain relief fork crimped to the leadwire. They are ideal for surface temperature measurement as are the ring style sensors. [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Immersion -- S476FBY20
from Minco

Immersion sensors include stainless steel thermowells for insertion directly into fluid streams. The sensing probe may be removed without breaking the fluid seal. Brass thermowells are also available. Specifications. Temperature range: -45.5 to 260 °C (-50 to 500 °F). Leadwires: AWG 22, PTFE... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 1000 Ohms
  • Element Material: Nickel/Nickel Alloys
  • RTD Temp. Coefficient (Alpha): 0.0053
Industrial RTD Probes -- RTD-870 and RTD-880
from OMEGA Engineering, Inc.

This Precision RTD probe, specialized for laboratory and industrial environments, features a 316 stainless steel tube housing ideal for air, gas and liquid immersion applications. The flanged style design has a stainless steel bracket welded onto the probe, providing an easy means for mounting and... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Nozzle Style Thermocouples & RTD’s -- A300 – B3
from Acrolab Ltd.

Threaded nozzle thermocouples and RTDs are commonly used to measure the temperature of the nozzle on an injection molding machine. The A300 and A310 style is a versatile design and may be used in a wide variety of applications where space is a factor. Acrolab offers this style, as a standard, either... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Angled Probe
Outside Air -- S414PBY
from Minco

Sense temperature of air streams in ducts and plenums. Sensors include a junction box with gasket to prevent leakage and vibration noise. These point-sensing thermometers feature a fast- responding aluminum sensing tip. Custom options include a NEMA 4 weatherproof connection box and an all stainless... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
PFA-Coated RTD Probes -- EI1510101/RTD Probe Model Number
from OMEGA Engineering, Inc.

Custom made PFA coated RTD probes allow you to measure the temperatures of sulfuric, hydrochloric, nitric and chromic acids, as well as caustic compounds. Standard probes conform to the IEC 60751 (European) standard curve (Alpha = 0.00385) and feature three-wire lead configurations for high... [See More]

  • # of Lead Wires Per Element: 2
  • Element Configuration: Single Element
  • Reference Resistance: 100 Ohms (Most Common)
  • Sensed Temperature: ? to 401
Plastic Met Thermocouples & RTD’s -- A400 – B4
from Acrolab Ltd.

Acrolab ’s melt bolt style thermocouples and RTDs are designed to directly measure the melt temperature of plastic as it moves down the extruder barrel. They are the commonplace in the extrusion and plastic injection molding industries. Acrolab offers them in a variety of bolt lengths, as well... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Point Duct -- S408PBY12
from Minco

Sense temperature of air streams in ducts and plenums. Sensors include a junction box with gasket to prevent leakage and vibration noise. These point-sensing thermometers feature a fast- responding aluminum sensing tip. Custom options include a NEMA 4 weatherproof connection box and an all stainless... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Platinum RTD Probe -- PRTF-13
from OMEGA Engineering, Inc.

This RTD probe with pt100 ohm RTD has a heavy duty 3-prong Omega "OTP" style connnector for easy installation to extension cables, hand held meters or other instrumentation. The sheath can simply be placed into a container, or installed into place using an optional "BRLK" or "SSLK" compression... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Probe Style Tube & Wire Thermocouples & RTD’s -- A520 – B6
from Acrolab Ltd.

Acrolab's A520 style Thermocouples and RTDs are a low cost tube and wire alternative to Magnesium Oxide (MgO) styles. They are available in the common calibrations for Thermocouples as well as 2, 3 or 4 wire for RTDs. [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Point Sensitive RTDs -- S100721PDYT120A
from Minco

Minco point sensitive RTDs are RoHS compliant and feature surface or pressure-sensitive mounting, and polyimide, silicone rubber or Mylar ™ insulation. They also feature waterproof constructions suitable for continuous immersion and standard PTFE or silicone rubber insulated lead wire options... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Platinum RTD Probe -- PRTF-17
from OMEGA Engineering, Inc.

This RTD probe assembly has a miniature 3-prong Omega "MTP" style connector for easy connection to extension cables, hand held meters or other instrumentation. The sheath can be simply placed into a containter, or installed into place using an optional "BRLK" or "SSLK" compression fitting. The... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Ring Style Thermocouples & RTD’s -- A700 – B8
from Acrolab Ltd.

Acrolab's ring style thermocouples and RTDs are designed for any surface measurement applicaiton. They are attached to a surface simply with a screw or bolt. They are avaible with SS armoured leads or SSOB leads. Many washer sizes and lead types are avaible upon request. [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Single Element RTDs -- S11016PD47T351Y59
from Minco

Minco single element RTDs feature sensing elements extending through most of the RTD body length. They also feature stranded copper lead wires with PTFE insulation and are available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Platinum RTD With Utility Handle -- PRTF-16
from OMEGA Engineering, Inc.

This sensor includes a molded handle for easy hand-held use. The coiled extension cable extends to 5 feet (1.5 meters) in length with a 100 ohm Class B DIN platinum element. This product comes standard with probe diameters of 1/4", 3/16", 1/8", 6mm and 3mm, with standard probe lengths of 12", 18",... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Thermocouples & RTD Extension Cables -- A900 – B10
from Acrolab Ltd.

Thermocouple and RTD extension cables are available with a wide variety of leadwires and protection such as SS armour and over braid, as well as many termination options and lengths. They are used to provide connections between sensor, jack panels or various instrumentation. [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Strip Sensing -- S25FAY120A
from Minco

Install these compact sensors anywhere for accurate point sensing and fast response. All Ther mal - Tab modules use a thin - film RTD element. All Thermal - R ibbon models conform to EN60751 Class B tolerance when ordered with a PD platinum element. Fast response surface sensing in aerospace,... [See More]

  • # of Lead Wires Per Element: 2
  • RTD Temp. Coefficient (Alpha): 0.0052
  • Element Material: Nickel/Nickel Alloys
  • Sensed Temperature: -328 to 302
RTD Probe with Transition -- PRTF11-E-BX
from OMEGA Engineering, Inc.

These RTD sensors contain 100 ohm, Class B DIN Platinum thin film RTD elements with fiberglass insulated and jacketed cables and transition fittings with strain relief springs. This -BX model also includes stainless steel BX-style flexible hose from the transition fitting to within 6 inches from the... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Under The Band Style Thermocouples & RTD’s -- A800 – B9
from Acrolab Ltd.

Under the band style thermocouples and RTDs are a variety of surface measurement sensors. They are commonly used in pipes and held in place with the use of a pipe clamp, or on barrels and nozzles under a band heater. Acrolab offers these with a brass shim as a standard, but are available with SS... [See More]

  • # of Lead Wires Per Element: 2; 3; 4
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Probe Configuration: Straight Probe
Tip Sensitive RTDs -- AS5004NA120Y1A
from Minco

Tip-sensitive, spring-loaded RTD temperature assemblies provide fast and accurate readings of bearings, blocks, frames and low pressure fluids. Minco ’s spring loaded holder ensures solid contact in drilled holes and has a built-in oil seal. The sensing probe features a copper alloy tip for... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 120 Ohms
  • Element Material: Nickel/Nickel Alloys
  • RTD Temp. Coefficient (Alpha): 0.0067
RTD Probe with Transition -- PRTF11-E-GG
from OMEGA Engineering, Inc.

These thin film platinum RTD probes are similar to our PRTF-10 sensors except for the addition of a transition fitting and strain relief spring. Manufactured with 100 ohm, Class B DIN Platinum thin film RTD elements and fiberglass insulated and jacketed cables, these sensors provide a lower cost... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Tip Sensitive RTDs -- S51NA100Y12
from Minco

Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 120 Ohms
  • Element Material: Nickel/Nickel Alloys
  • RTD Temp. Coefficient (Alpha): 0.0067
RTD Probe with Transition -- PRTF11-E-SB
from OMEGA Engineering, Inc.

These RTD Probes are similar to our PRTF-10 sensors except for the addition of a transition fitting and strain relief spring. Manufactured with 100 ohm Class B DIN platinum thin film elements, these sensors provide a lower cost option to our "PR" line of RTD sensors and can be used in a wide variety... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Tip Sensitive RTDs -- S886PE140Y36
from Minco

Minco tip-sensitive RTD probes feature a sensing tip constructed of copper alloy. The copper alloy tip is twenty times more conductive than stainless steel, providing increased sensitivity and rapid response to changes in temperature. The tip sensitive design also focuses the temperature sensitive... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
RTD Probe with Transition Fitting -- PRTF-11
from OMEGA Engineering, Inc.

These RTD Probes are similar to our PRTF-10 immersion sensors except for the addition of a transition and strain relief spring. Manufactured with 100 ohm Class B DIN platinum thin film elements, these sensors provide a lower cost option to our "PR" line of RTD sensors and can be used in a wide... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element
Wall Mount -- S448PDY4
from Minco

Minco ’s room air sensors are available with a varie ty of enclosures that meet most standard HVAC/R installations. The sensors can be match calibrated with a Minco Temptran ™ (temperature transmitter) for increased accuracy and reliability. Room air senso rs are designed for wall... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Spring Loaded RTD Sensors with M12 Connectors -- PR-21SL-M12
from OMEGA Engineering, Inc.

Note: These Sensors Require an M12 Extension Cable to Connect the Sensor To Your Instrumentation. A Partial List Of Our M12 Extension Cables is Included in the Ordering Table Below. The Series PR-21SL has been designed to provide our customers with a simple way of adapting our M12 enabled RTD... [See More]

  • # of Lead Wires Per Element: 2; 3 (optional feature); 4 (optional feature)
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Sensed Temperature: -58 to 500
Wall Mount -- S473PDY4K0
from Minco

Minco ’s room air sensors are available with a varie ty of enclosures that meet most standard HVAC/R installations. The sensors can be match calibrated with a Minco Temptran ™ (temperature transmitter) for increased accuracy and reliability. Room air senso rs are designed for wall... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • RTD Temp. Coefficient (Alpha): 0.0039
Veterinary Implantation Probes -- VIP
from OMEGA Engineering, Inc.

OMEGAs VIPs (Veterinary Implantation Probes) are designed for continuous monitoring of animal rectal temperatures. Unique construction makes them flexible enough that they do not cause undue animal discomfort while inserted, yet they are rigid enough for proper insertion to prevent the animal from... [See More]

  • # of Lead Wires Per Element: 2
  • Reference Resistance: 100 Ohms (Most Common)
  • Element Material: Platinum
  • Element Configuration: Single Element